- TE Internal #
- TE Internal Description
- Alias #
- Installation Instructionu2009
- Power Cable Termination Technologyu2009
- Power Cable Termination Voltage Classu2009(kV)
- Power Cable Termination Product Availabilityu2009
- Joints & Splice Voltage Classu2009(kV)
- Joints & Splice Technologyu2009
- Joints & Splice Product Availabilityu2009
- Joint & Splice Application Typeu2009
- Cable Shield Styleu2009
Attribute column
Manufacturer
TE Connectivity Barrel - Power Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Adhesive Coatingu2009 | Alias # | Base/Housing Material | Body Orientation | Bushing Typeu2009 | Cable Shield Styleu2009 | Contact Materials | Dead Break Connection Connector Typeu2009 | Dead Break Connection Product Availabilityu2009 | Dead Break Connection Technologyu2009 | Dead Break Connection Voltage Classu2009(kV) | Installation Instructionu2009 | Joint & Splice Application Typeu2009 | Joints & Splice Product Availabilityu2009 | Joints & Splice Technologyu2009 | Joints & Splice Voltage Classu2009(kV) | Maximum Voltage Rating | Mounting | Number of Coresu2009 | Power Cable Termination Product Availabilityu2009 | Power Cable Termination Technologyu2009 | Power Cable Termination Voltage Classu2009(kV) | Power Cable Tube & Accessory Flammabilityu2009 | Power Cable Tube & Accessory Product Availabilityu2009 | Power Cable Tube & Accessory Product Typeu2009 | Power Cable Tube & Accessory Technologyu2009 | Tab Size | TE Internal # | TE Internal Description | Termination Method | Voltage, Rating | Wire Size | Operating Temperature | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Power Rating | Pitch | Resistor Type | Housing Color | Plating | Reverse Recovery Time | Diode Configuration | Resistance Tolerance | Repetitive Peak Reverse Voltage | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D11309-070 TE Connectivity | In Stock | - | - | - | - | - | POLJ-12/3X25-70 | - | - | - | - | - | - | - | - | - | Serbian | Inline | CIS, Russia, SEE | Heat Shrink | ≤ 12 | - | - | - | - | - | - | - | - | - | - | - | D11309-070 | POLJ-12/3X25-70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D11309-068 TE Connectivity | In Stock | - | - | Tin | - | - | POLJ-12/3X25-70 | Nylon | Right Angle | - | - | Copper Alloy | - | - | - | - | Macedonian | Inline | CIS, Russia, SEE | Heat Shrink | ≤ 12 | - | Cable Mount | - | - | - | - | - | - | - | - | - | D11309-068 | POLJ-12/3X25-70 | IDT | - | - | -55 to 105 °C | - | - | - | - | Receptacle | - | 2.5400 mm | - | Green | - | - | - | - | - | 40.64 mm | - | ||
![]() 631158-076 TE Connectivity | In Stock | - | - | Tin | - | - | POLJ-12/1X500 | PBT (Polybutylene Terephthalate) | Straight | - | - | Brass | - | - | - | - | Lithuanian, Russian | Inline | CIS, Russia, SEE | Heat Shrink | ≤ 12 | 250 | Through Hole | - | - | - | - | - | - | - | - | - | 631158-076 | POLJ-12/1X500 | Solder | - | - | -25 to 105 °C | - | Shrouded Header | - | 1 | Header | - | 3.9600 mm | - | Natural | - | - | - | - | - | 50.77 mm | - | ||
![]() CM0009-076 TE Connectivity | In Stock | - | - | - | - | - | RSTI-5851 | - | - | - | - | - | Mechanical | AMERICAS, ANZPAC, ASIA, EMEA | Separable Connector | ≤ 12, ≤ 24 | Lithuanian, Russian | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CM0009-076 | RSTI-5851 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH6822-000 TE Connectivity | In Stock | - | - | - | - | Yes | WCSM-90/25-250/S(S10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink Tubing | Heat Shrink | - | CH6822-000 | WCSM-90/25-250/S(S10) | - | - | - | - | 200 ppm/K | - | 324 Ohm | - | - | 0.05 W | - | General Purpose | - | - | - | - | 1 | - | - | - | ||
![]() 174821-011 TE Connectivity | In Stock | - | - | - | - | - | RSRB-4026 | - | - | - | - | - | - | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink | ≤ 17.5 | English | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 174821-011 | RSRB-4026 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | Single | - | 100 | - | - | ||
![]() 174821-003 TE Connectivity | In Stock | - | - | - | - | - | RSRB-4026 | - | - | - | - | - | - | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink | ≤ 17.5 | Dutch | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 174821-003 | RSRB-4026 | - | - | - | - | 100 ppm/°C | - | 3.01 MOhm | - | - | 0.35 W | - | High Reliability | - | - | - | - | 1 | - | - | - | ||
![]() 718495-024 TE Connectivity | In Stock | - | - | - | - | - | RSRB-4046 | - | - | 630A | - | - | - | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink | ≤ 17.5 | English | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 718495-024 | RSRB-4046 | - | - | - | - | ± 100ppm/°C | - | 82 mOhm | - | - | 500 W | - | - | - | - | - | - | ± 5% | - | 3.2 mm | 1.6 mm | ||
![]() 086833-005 TE Connectivity | In Stock | - | - | Nickel | - | - | IXSU-F5131 | Polyester | Straight | - | Wire | Phosphor Bronze | - | - | - | - | German | - | - | - | - | - | Through Hole | - | EMEA | Heat Shrink | ≤ 24 | - | - | - | - | - | 086833-005 | IXSU-F5131 | Solder | - | - | - | - | - | - | - | - | - | 3.9600 mm | - | Green | - | - | - | - | - | - | - | ||
![]() 718495-067 TE Connectivity | In Stock | - | - | - | - | - | RSRB-4046 | - | - | 630A | - | - | - | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink | ≤ 17.5 | Arabic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 718495-067 | RSRB-4046 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 635966-070 TE Connectivity | In Stock | - | - | - | - | - | RICS-5113 | - | - | 630A | - | - | - | AMERICAS, ANZPAC, ASIA, China, EMEA | Cold Applied | ≤ 12 | Serbian | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 635966-070 | RICS-5113 | - | 75 V | - | - | 50.0000 ppm/°C | - | 147 kOhm | - | - | 0.1 W | - | Professional | - | - | - | - | 1 | - | 1.55 mm | 0.85 mm | ||
![]() D20550-013 TE Connectivity | In Stock | - | - | - | - | - | POLT-24D/1XI-L16B | - | - | - | Wire Copper | - | - | - | - | - | Czech | - | - | - | - | - | - | - | CIS, Russia | Heat Shrink | ≤ 24 | - | - | - | - | - | D20550-013 | POLT-24D/1XI-L16B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CU0139-005 TE Connectivity | In Stock | - | - | - | - | - | PHVS-145-INS-WBOX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Worldwide | Cold Applied | ≤ 145 | - | - | - | - | - | CU0139-005 | PHVS-145-INS-SIZE1 | - | - | - | - | 25 ppm/°C | - | 100 Ohm | - | - | 0.15 W | - | High Reliability | - | - | - | - | 0.1 | - | - | - | ||
![]() F44818-064 TE Connectivity | In Stock | - | - | - | - | - | POLT-12C/1XO-L12 | - | - | - | Wire Copper | - | - | - | - | - | Russian | - | - | - | - | - | - | - | CIS, Russia | Heat Shrink | ≤ 12 | - | - | - | - | - | F44818-064 | POLT-12C/1XO-L12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 257141-005 TE Connectivity | In Stock | - | - | - | Brass | - | RSRB-4044 | - | - | 630A | - | - | - | AMERICAS, ANZPAC, ASIA, EMEA | Heat Shrink | ≤ 17.5 | German | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.14 mm² | 257141-005 | RSRB-4044 | - | - | 22 to 20, 22 AWG | - | - | Mag-Mate Terminal | - | - | Tab | - | - | - | - | Tin | - | - | - | - | 18.97 mm | - | ||
![]() 176745-069 TE Connectivity | In Stock | - | - | - | - | - | POLT-12D/1XO-L12B | - | - | - | Wire Copper | - | - | - | - | - | Slovak | - | - | - | - | - | - | - | CIS, Russia | Heat Shrink | ≤ 12 | - | - | - | - | - | 176745-069 | POLT-12D/1XO-L12B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 442835-002 TE Connectivity | In Stock | - | - | - | - | - | OXSU-F5334 | - | - | - | Wire | - | - | - | - | - | Danish | - | - | - | - | - | - | - | EMEA | Heat Shrink | ≤ 24 | - | - | - | - | - | 442835-002 | OXSU-F5334 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 782464-069 TE Connectivity | In Stock | - | - | Gold | - | - | POLT-12D/3XIH1-L12A | Thermoplastic | Straight | - | Wire Copper | Phosphor Bronze | - | - | - | - | Slovak | - | - | - | - | - | Cable Mount | - | CIS, Russia | Heat Shrink | ≤ 12 | - | - | - | - | - | 782464-069 | POLT-12D/3XIH1-L12A | IDT | - | - | -65 to 105 °C | - | - | - | - | Receptacle | - | 2.5400 mm | - | Black | - | - | - | - | - | 22.8 mm | - | ||
![]() CJ5649-011 TE Connectivity | In Stock | - | - | - | - | - | OHVT-72H-W-2N | - | - | - | Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | Worldwide | Heat Shrink | ≤ 72 | - | - | - | - | - | CJ5649-011 | OHVT-72H-W-2N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D24413-064 TE Connectivity | In Stock | - | - | - | - | - | POLT-12C/3XO-H4-L12 | - | - | - | Wire Copper | - | - | - | - | - | Russian | - | - | - | - | - | - | - | CIS, Russia | Heat Shrink | ≤ 12 | - | - | - | - | - | D24413-064 | POLT-12C/3XO-H4-L12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |