- TE Internal #
- TE Internal Description
- Alias #
- Installation Instructionu2009
- Power Cable Termination Technologyu2009
- Power Cable Termination Voltage Classu2009(kV)
- Power Cable Termination Product Availabilityu2009
- Joints & Splice Voltage Classu2009(kV)
- Joints & Splice Technologyu2009
- Joints & Splice Product Availabilityu2009
- Joint & Splice Application Typeu2009
- Cable Shield Styleu2009
Attribute column
Manufacturer
TE Connectivity Barrel - Power Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Base/Housing Material | Body Orientation | Cable Shield Styleu2009 | Category | Contact Materials | Cross-Section Rangeu2009(mm²) | Dead Break Connection Connector Typeu2009 | Dead Break Connection Product Availabilityu2009 | Dead Break Connection Technologyu2009 | Dead Break Connection Voltage Classu2009(kV) | Description of Terminals | Installation Instructionu2009 | Insulationu2009 | Joint & Splice Application Typeu2009 | Joints & Splice Product Availabilityu2009 | Joints & Splice Technologyu2009 | Joints & Splice Voltage Classu2009(kV) | Mounting | Number of Coresu2009 | Power Cable Termination Product Availabilityu2009 | Power Cable Termination Technologyu2009 | Power Cable Termination Voltage Classu2009(kV) | Qualification | Resistance @ 25C | Supplier Package | TE Internal # | TE Internal Description | Termination Method | Usage Level | Voltage, Rating | Operating Temperature | Temperature Coefficient | Type | Resistance | Gender | Power Rating | Pitch | Resistor Type | Pin Count | Housing Color | Screening Level | Resistance Tolerance | Ethernet | USB | GPIO | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CM0013-069 TE Connectivity | In Stock | - | - | - | RSTI-5855 | - | - | - | Power System Basis Chip | - | - | Shearbolt | AMERICAS, ANZPAC, ASIA, EMEA | Separable Connector | ≤ 24 | - | Slovak | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | LQFP | CM0013-069 | RSTI-5855 | - | - | - | - | - | - | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | ||
![]() CM0012-076 TE Connectivity | In Stock | - | - | - | RSTI-5854 | - | - | - | - | - | - | Mechanical | AMERICAS, ANZPAC, ASIA, EMEA | Separable Connector | ≤ 12, ≤ 24 | - | Lithuanian, Russian | - | - | - | - | - | - | - | - | - | - | - | - | - | CM0012-076 | RSTI-5854 | - | - | - | - | 200.0000 ppm/°C | - | 220 Ohm | - | 11.0000 W | - | - | - | - | - | 5 | - | - | - | 50 | 9 | ||
![]() F60383-064 TE Connectivity | In Stock | - | - | - | POLT-12E/1XI-L16 | - | - | Wire Copper | - | - | - | - | - | - | - | - | Russian | - | - | - | - | - | - | - | CIS, Russia | Heat Shrink | ≤ 12 | - | - | - | F60383-064 | POLT-12E/1XI-L16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E19515-062 TE Connectivity | In Stock | - | - | - | POLT-24C/1XI | - | - | Wire Copper | - | - | - | - | - | - | - | - | Polish | - | - | - | - | - | - | - | CIS, Russia | Heat Shrink | ≤ 24 | - | - | - | E19515-062 | POLT-24C/1XI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 097105-005 TE Connectivity | In Stock | - | - | - | IXSU--F3131 | - | - | Wire | - | - | - | - | - | - | - | - | German | - | - | - | - | - | - | - | Germany | Heat Shrink | 6.35/11(12) | - | - | - | 097105-005 | IXSU-F3131 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A94637-073 TE Connectivity | In Stock | - | - | - | POLJ-24/3X25-70 | - | - | - | Processor Tools | - | - | - | - | - | - | - | Estonian | - | Inline | CIS, Russia, SEE | Heat Shrink | ≤ 24 | - | - | - | - | - | - | - | - | A94637-073 | POLJ-24/3X25-70 | - | - | - | - | - | Evaluation Kit | - | - | - | - | - | - | - | - | - | Yes | USB Host/USB OTG | No | - | - | ||
![]() C82154-013 TE Connectivity | In Stock | - | - | - | POLT-12D/1XO | - | - | Wire Copper | - | - | - | - | - | - | - | - | Czech | - | - | - | - | - | - | - | CIS, Russia | Heat Shrink | ≤ 12 | - | - | - | C82154-013 | POLT-12D/1XO | - | - | - | - | 25 ppm/°C | - | 75 Ohm | - | 0.15 W | - | Sulfur Resistant, Precision | - | - | - | 0.1 | - | - | - | - | - | ||
![]() 529965-018 TE Connectivity | In Stock | - | - | - | OXSU-F5141 | - | - | Wire | - | - | - | - | - | - | - | - | Dutch, Flemish, French | - | - | - | - | - | - | - | EMEA | Heat Shrink | ≤ 24 | - | - | - | 529965-018 | OXSU-F5141 | - | - | - | - | ± 100ppm/°C | - | 82 mOhm | - | 250 W | - | - | - | - | - | ± 1% | - | - | - | 2 mm | 1.25 mm | ||
![]() A94128-070 TE Connectivity | In Stock | - | - | - | POLJ-24/1X70-150 | - | - | - | - | - | - | - | - | - | - | - | Serbian | - | Inline | CIS, Russia, SEE | Heat Shrink | ≤ 24 | - | - | - | - | - | - | - | - | A94128-070 | POLJ-24/1X70-150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F67862-061 TE Connectivity | In Stock | - | - | - | POLJ-24/1X25-70 | - | - | - | - | - | - | - | - | - | - | - | Bulgarian | - | Inline | CIS, Russia, SEE | Heat Shrink | ≤ 24 | - | - | - | - | - | - | - | - | F67862-061 | POLJ-24/1X25-70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 353774-011 TE Connectivity | In Stock | - | - | - | IXSU-F6141 | - | - | - | - | - | 120 – 400 | - | - | - | - | - | - | Plastic | - | - | - | - | - | 1 | - | Heat Shrink | 19/33(36) | - | - | - | 353774-011 | IXSU-F6141 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | No | - | - | ||
![]() A18705-073 TE Connectivity | In Stock | - | - | - | POLT-12D/3XIH4-L16A | - | - | Wire Copper | - | - | - | - | - | - | - | 0.6mm dia. x 30mm Straight Lead | Estonian | - | - | - | - | - | Through Hole | - | CIS, Russia | Heat Shrink | ≤ 12 | - | 33 Ohm | Radial | A18705-073 | POLT-12D/3XIH4-L16A | - | Commercial grade | - | 0 to 55 °C | - | PTC | - | - | - | - | - | 2 | - | Commercial | - | - | - | - | - | - | ||
![]() 743209-044 TE Connectivity | In Stock | - | - | - | MXSU-5131 | - | - | - | - | - | - | - | - | - | - | - | Spanish | - | Inline | AMERICAS | Heat Shrink | ≤ 24 | - | - | - | - | - | AEC-Q200 | - | - | 743209-044 | MXSU-5131 | - | - | - | - | 100 ppm/K | - | 68 kOhm | - | 0.125 W | - | General Purpose | - | - | - | 1 | - | - | - | 2 mm | 1.25 mm | ||
![]() C84724-069 TE Connectivity | In Stock | - | - | - | POLT-24D/3XOH4-L12A | - | - | Wire Copper | - | - | - | - | - | - | - | - | Slovak | - | - | - | - | - | - | - | CIS, Russia | Heat Shrink | ≤ 24 | - | - | - | C84724-069 | POLT-24D/3XOH4-L12A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM0095-005 TE Connectivity | In Stock | - | - | - | RSTI-CC-5852 | - | - | - | - | - | - | Mechanical | AMERICAS, ANZPAC, ASIA, EMEA | Separable Connector | ≤ 24 | - | German | - | - | - | - | - | - | - | - | - | - | - | - | - | CM0095-005 | RSTI-CC-5852 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM0095-003 TE Connectivity | In Stock | - | - | Gold | RSTI-CC-5852 | Thermoplastic | Right Angle | - | - | Copper Alloy | - | Mechanical | AMERICAS, ANZPAC, ASIA, EMEA | Separable Connector | ≤ 24 | - | Dutch | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | CM0095-003 | RSTI-CC-5852 | Solder | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | 14.63 mm | - | ||
![]() F12535-064 TE Connectivity | In Stock | - | - | Gold | POLJ-12/1X120-240 | Polyester | Straight | - | - | Phosphor Bronze | - | - | - | - | - | - | Russian | - | Inline | CIS, Russia, SEE | Heat Shrink | ≤ 12 | Through Hole | - | - | - | - | - | - | - | F12535-064 | POLJ-12/1X120-240 | Solder | - | - | -65 to 105 °C | - | - | - | Receptacle | - | 2.5400 mm | - | - | Green | - | - | - | - | - | 43.18 mm | - | ||
![]() F67862-069 TE Connectivity | In Stock | - | - | - | POLJ-24/1X25-70 | - | - | - | - | - | - | - | - | - | - | - | Slovak | - | Inline | CIS, Russia, SEE | Heat Shrink | ≤ 24 | - | - | - | - | - | - | - | - | F67862-069 | POLJ-24/1X25-70 | - | - | - | - | 100.0000 ppm/°C | - | 56 kOhm | - | 0.4 W | - | General Purpose | - | - | - | 1 | - | - | - | 7.5 | - | ||
![]() F73073-070 TE Connectivity | In Stock | - | - | - | GUST-12/150-240/1200-L12 | - | - | Sheath Aluminium, Sheath Lead | - | - | - | - | - | - | - | - | Serbian | - | - | - | - | - | - | - | CIS, Russia | Heat Shrink | ≤ 12 | - | - | - | F73073-070 | GUST-12/150-240/1200-L12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F10464-064 TE Connectivity | In Stock | - | - | - | POLJ-12/1X240-400 | - | - | - | - | - | - | - | - | - | - | - | Russian | - | Inline | CIS, Russia, SEE | Heat Shrink | ≤ 12 | - | - | - | - | - | AEC-Q200 | - | - | F10464-064 | POLJ-12/1X240-400 | - | - | 150 V | - | 100 ppm/K | - | 24.9 | - | 0.125 W | - | General Purpose | - | - | - | 1 | - | - | - | 2 mm | 1.25 mm |