- TE Internal #
- TE Internal Description
- Alias #
- Installation Instructionu2009
- Power Cable Termination Technologyu2009
- Power Cable Termination Voltage Classu2009(kV)
- Power Cable Termination Product Availabilityu2009
- Joints & Splice Voltage Classu2009(kV)
- Joints & Splice Technologyu2009
- Joints & Splice Product Availabilityu2009
- Joint & Splice Application Typeu2009
- Cable Shield Styleu2009
Attribute column
Manufacturer
TE Connectivity Barrel - Power Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Adhesive Coatingu2009 | Alias # | Application Diameter (Max) (Body)u2009 | Application Diameter (Min) (Body)u2009 | Body Orientation | Cable Shield Styleu2009 | Contact Materials | Flexibilityu2009 | Installation Instructionu2009 | Joint & Splice Application Typeu2009 | Joints & Splice Product Availabilityu2009 | Joints & Splice Product Typeu2009 | Joints & Splice Technologyu2009 | Joints & Splice Voltage Classu2009(kV) | Magnetic Type | Mounting | Power Cable Breakout Product Availabilityu2009 | Power Cable Breakout Product Typeu2009 | Power Cable Breakout Technologyu2009 | Power Cable Breakout Voltage Ratingu2009(kV) | Power Cable End Cap Product Availabilityu2009 | Power Cable Termination Product Availabilityu2009 | Power Cable Termination Technologyu2009 | Power Cable Termination Voltage Classu2009(kV) | Power Cable Tube & Accessory Flammabilityu2009 | Power Cable Tube & Accessory Product Availabilityu2009 | Power Cable Tube & Accessory Product Typeu2009 | Power Cable Tube & Accessory Technologyu2009 | Qualification | Recovered Overall Lengthu2009(mm) | Supplier Package | TE Internal # | TE Internal Description | Terminate To | Termination Method | Operating Temperature | Temperature Coefficient | Type | Resistance | Gender | Power Rating | Resistor Type | Pin Count | Operating Supply Voltage | Operating Supply Current | Impedance | Output Current | Screening Level | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BM3833-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | English | Inline | EMEA | - | Heat Shrink | ≤ 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BM3833-000 | LJTU-W-4X035-150-SE01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 770361-000 TE Connectivity | In Stock | - | - | - | Yes | 1196002-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Flame-Retardant | AMERICAS | Heat Shrink Tubing | Heat Shrink | - | - | - | 770361-000 | MWTM-16/5-1200-S-(B25) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EL6053-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Inline | EMEA | Low Voltage Inline Joint | Heat Shrink | ≤ 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EL6053-000 | LJSM-4X035-095-UG01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CZ7372-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | English | Transition | EMEA | - | Heat Shrink | ≤ 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CZ7372-000 | LJTM-4X/035-095 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D30339-000 TE Connectivity | In Stock | - | - | - | - | 7-1201925-1 | - | - | - | - | - | - | - | Inline | AMERICAS, ANZPAC, ASIA, China, EMEA | LV Resin Straight Joint | Resin | .6/1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D30339-000 | PXE-SU7-43BD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 975845-028 TE Connectivity | In Stock | - | - | Gold | - | IXSU-F3321 | - | - | Straight | Wire | Beryllium Copper | - | English | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | ASIA | Heat Shrink | 6.35/11(12) | - | - | - | - | - | - | - | 975845-028 | IXSU-F3321 | Coaxial Cable | Solder | -55 to 125 °C | - | OS-50 | - | Receptacle | - | - | - | - | - | 50 Ohm | - | - | - | 24.1 mm | - | ||
![]() F96787-064 TE Connectivity | In Stock | - | - | - | - | GUST-12/70-120/1200 | - | - | - | Sheath Aluminium, Sheath Lead | - | - | Russian | - | - | - | - | - | - | - | - | - | - | - | - | CIS, Russia | Heat Shrink | ≤ 12 | - | - | - | - | - | - | - | F96787-064 | GUST-12/70-120/1200 | - | - | - | - | - | - | - | 125 mW | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | 0.1 | - | - | ||
![]() BM3832-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | English | Inline | EMEA | - | Heat Shrink | ≤ 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-39009 | - | - | BM3832-000 | LJTU-W-4X010-050-SE01 | - | - | - | ± 20ppm/°C | - | 49.9 Ohm | - | 30 W | - | - | - | - | - | - | - | ± 1% | 49.99 mm | 28.96 mm | ||
![]() EN2975-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | English | Inline | AMERICAS | - | Cold Shrink | ≤ 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EN2975-000 | CSJU-S-2511-SB2 | - | - | - | - | - | - | - | 125 mW | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | 1 | - | - | ||
![]() FG1533-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Inline | AMERICAS | Cold Shrinkable Disconnectable Joint | Cold Applied, Cold Shrink | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FG1533-000 | CSJD-2824-A4 | - | - | - | - | - | - | - | 125 mW | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | 1 | - | - | ||
![]() E11739-097 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Wire Copper | - | - | Russian | - | - | - | - | - | - | - | - | - | - | - | - | CIS, Russia | Heat Shrink | ≤ 12 | - | - | - | - | - | - | - | E11739-097 | POLT-12D/1XO-L16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F70532-097 TE Connectivity | In Stock | - | - | - | - | GUST-12/70-120/1200-L16 | - | - | - | Sheath Aluminium, Sheath Lead | - | - | Russian | - | - | - | - | - | - | - | - | - | - | - | - | CIS, Russia | Heat Shrink | ≤ 12 | - | - | - | - | - | - | - | F70532-097 | GUST-12/70-120/1200-L16 | - | - | - | 25 ppm/K | - | 20 kOhm | - | 0.125 W | Sulfur Resistant | - | - | - | - | - | - | 0.1 | 1.6 | 0.85 | ||
![]() 136037-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Flexible | - | - | - | - | - | - | Bipolar/Unipolar | Through Hole | - | - | - | - | - | - | - | - | Flame-Retardant | France | Heat Shrink Tubing | Heat Shrink | - | - | SSO | 136037-1 | CGPT 2/1 19. / 9.5 1m VER/J | - | - | -40 to 125 °C | - | - | - | - | - | - | 3 | 5 V | 8 mA | - | 5 mA | Extended Industrial | - | - | - | ||
![]() CM1548-000 TE Connectivity | In Stock | - | - | - | - | EHVS-52H-I-BC-3E-ZA01 | - | - | - | - | - | - | - | Inline | AMERICAS, ANZPAC, ASIA, China, EMEA | Medium Voltage Inline Joint | Heat Shrink | ≤ 52 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CM1548-000 | EHVS-52H-I-BC-3E-ZA01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 307760N001 TE Connectivity | In Stock | - | - | - | - | 502K033/S (C120) | - | 15u2009mmu2009[u2009.59u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | AMERICAS, ANZPAC, ASIA, EMEA | Cable Breakout Boot | Heat Shrink | ≤ 1 | - | - | - | - | - | - | - | - | - | - | - | 307760N001 | 502K033/S(C120) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EL9141-011 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Worldwide | Cold Applied | ≤ 145 | - | - | - | - | - | - | - | EL9141-011 | OHVT-145PBC-C33A-74-B2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 343788-000 TE Connectivity | In Stock | - | - | - | - | 1200224-4 | - | - | - | - | - | - | - | Inline | AMERICAS, ANZPAC, ASIA, China, EMEA | LV Resin Straight Joint | Resin | ≤ 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 343788-000 | VMY-405-43BD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JOR-60350 TE Connectivity | In Stock | - | - | - | - | 3-1200217-4 | 8.5u2009mmu2009[u2009.334u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | Worldwide | Cable Breakout Boot | Cold Applied | ≤ 1 | - | - | - | - | - | - | - | - | - | - | - | 604866-000 | GURO-CBO-3X2,5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JOR-60352 TE Connectivity | In Stock | - | - | - | - | 5-1200230-1 | 14u2009mmu2009[u2009.551u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | Worldwide | Cable Breakout Boot | Cold Applied | ≤ 1 | - | - | - | - | - | - | - | - | - | - | - | 054258-000 | GURO-CBO-3X6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JOR-60200(S10) TE Connectivity | In Stock | - | - | - | No | 1-1200228-1 | - | 23u2009mmu2009[u2009.905u2009inu2009] | - | - | - | Flexible | - | - | - | - | - | - | - | - | - | - | - | - | Worldwide | - | - | - | - | - | - | - | - | 70 | - | 096456-000 | GURO-CEC-23/30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |