- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Cable Length
- Gender
- Series
- Packaging
- Connector End A
- Connector End A Pin Count
- Coding
- Voltage, Rating
- Current Rating
- Manufacturer
Attribute column
Manufacturer
TE Connectivity Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Jacket Material | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Standards Met | Voltage, Rating | Packaging | Series | Gender | Current Rating | Cable Length | Jacket Color | Connector Type A | Connector Type B | Number of Strands | Outer Diameter | Wire Gauge - AWG | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T41511B9L25-001 TE Connectivity | 114 |
| - | Copper | L Coded | M12 | 5 Position | - | - | 5 | PP | Polyurethane (PUR) | +85°C | -25°C | - | Details | UL | 63 V | Bulk | M12 L-Code | Male | 16 A | 0.5 m | Gray | - | - | 124 | 9.65mm | 14 AWG | IP67 | 500mm | ||
![]() T41514B9L25-200 TE Connectivity | In Stock | - | - | - | L Coded | M12 | 5 Position | - | - | 1 | - | Polyurethane (PUR) | - | - | - | Details | - | 63 V | Bulk | M12 L-Code | Female | 16 A | 20 m | Gray | - | - | - | - | 14 AWG | IP67 | - | ||
![]() T41513C9L14-003 TE Connectivity | In Stock | - | - | - | L Coded | M12 | 4 Position | - | - | 5 | - | Polyurethane (PUR) | - | - | - | Details | - | 63 V | Bulk | M12 L-Code | Female | 12 A | 1.5 m | Black | - | - | - | - | 16 AWG | IP67 | - | ||
![]() T4152699L14-002 TE Connectivity | In Stock | - | - | - | L Coded | M12 | 4 Position | M12 | 4 Position | 5 | - | Polyvinyl Chloride (PVC) | - | - | - | Details | - | 63 V | Bulk | M12 L-Code | Male / Female | 16 A | 1 m | Black | M12 Plug | 90° M12 Receptacle | - | - | 14 AWG | IP67 | - | ||
![]() T41514C9L25-020 TE Connectivity | 35 |
| - | Copper | L Coded | M12 | 5 Position | - | - | 5 | PP | Polyurethane (PUR) | +85°C | -25°C | - | Details | UL | 63 V | Bulk | M12 L-Code | Female | 12 A | 2 m | Gray | - | - | 75 | 9.1mm | 16 AWG | IP67 | 2m | ||
![]() T4152699L14-004 TE Connectivity | In Stock | - | - | - | L Coded | M12 | 4 Position | M12 | 4 Position | 5 | - | Polyvinyl Chloride (PVC) | - | - | - | Details | - | 63 V | Bulk | M12 L-Code | Male / Female | 16 A | 3 m | Black | M12 Plug | 90° M12 Receptacle | - | - | 14 AWG | IP67 | - | ||
![]() T4151399L14-003 TE Connectivity | In Stock | - | - | - | L Coded | M12 | 4 Position | - | - | 5 | - | Polyvinyl Chloride (PVC) | - | - | - | Details | - | 63 V | Bulk | M12 L-Code | Female | 16 A | 1.5 m | Black | - | - | - | - | 14 AWG | IP67 | - | ||
![]() T4152599L14-006 TE Connectivity | In Stock | - | - | - | L Coded | M12 | 4 Position | M12 | 4 Position | 2 | - | Polyvinyl Chloride (PVC) | - | - | - | Details | - | 63 V | Bulk | M12 L-Code | Male / Female | 16 A | 7 m | Black | - | - | - | - | 14 AWG | IP67 | - | ||
![]() T41613B9L25-005 TE Connectivity | 2828 |
| - | Copper | L Coded | M12 | 5 Position | - | - | 2 | PP | Polyurethane (PUR) | +85°C | -25°C | - | Details | UL | 63 V | Bulk | M12 L-Code | Female | 16 A | 5 m | Gray | M12 Receptacle | Free End | 124 | 10.4mm | 14 AWG | IP67 | 5m | ||
![]() T41525C9L14-007 TE Connectivity | In Stock | - | - | - | L Coded | M12 | 4 Position | M12 | 4 Position | 1 | - | Polyurethane (PUR) | - | - | - | Details | - | 63 V | Bulk | M12 L-Code | Male / Female | 12 A | 10 m | Black | - | - | - | - | 16 AWG | IP67 | - | ||
![]() T4152599L14-004 TE Connectivity | In Stock | - | - | - | L Coded | M12 | 4 Position | M12 | 4 Position | 5 | - | Polyvinyl Chloride (PVC) | - | - | - | Details | - | 63 V | Bulk | M12 L-Code | Male / Female | 16 A | 3 m | Black | M12 Plug | M12 Receptacle | - | - | 14 AWG | IP67 | - | ||
![]() T41512C9L25-005 TE Connectivity | In Stock | - | - | - | L Coded | M12 | 5 Position | - | - | 2 | - | Polyurethane (PUR) | - | - | - | Details | - | 63 V | Bulk | M12 L-Code | Male | 12 A | 5 m | Gray | 90° M12 Plug | Free End | - | - | 16 AWG | IP67 | - | ||
![]() T41514C9L14-005 TE Connectivity | In Stock | - | - | - | L Coded | M12 | 4 Position | - | - | 2 | - | Polyurethane (PUR) | - | - | - | Details | - | 63 V | Bulk | M12 L-Code | Female | 12 A | 5 m | Black | 90° M12 Receptacle | Free End | - | - | 16 AWG | IP67 | - | ||
![]() T4152AC9L14-002 TE Connectivity | In Stock | - | - | - | L Coded | M12 | 4 Position | M12 | 4 Position | 5 | - | Polyurethane (PUR) | - | - | - | Details | - | 63 V | Bulk | M12 L-Code | Male / Female | 12 A | 1 m | Black | 90° M12 Plug | M12 Receptacle | - | - | 16 AWG | IP67 | - | ||
![]() RPC-M12L-4MS-7.0-PVC 14AWG BK TE Connectivity | In Stock | - | - | - | L Coded | M12 | 4 Position | - | - | 2 | - | Polyvinyl Chloride (PVC) | - | - | T4151199L14-006 | Details | - | 63 V | Bulk | M12 L-Code | Male | 16 A | 7 m | Black | - | - | - | - | 14 AWG | IP67 | - | ||
![]() RPC-M12L-5FS-10.0-PVC 14AWG GY TE Connectivity | In Stock | - | - | - | L Coded | M12 | 5 Position | - | - | 1 | - | Polyvinyl Chloride (PVC) | - | - | T4151399L25-007 | Details | - | 63 V | Bulk | M12 L-Code | Female | 16 A | 10 m | Gray | - | - | - | - | 14 AWG | IP67 | - | ||
![]() T41514C9L14-003 TE Connectivity | 33 |
| - | Copper | L Coded | M12 | 4 Position | - | - | 5 | PP | Polyurethane (PUR) | +85°C | -25°C | - | Details | UL | 63 V | Bulk | M12 L-Code | Female | 12 A | 1.5 m | Black | - | - | 75 | 8.2mm | 16 AWG | IP67 | 1.5m | ||
![]() RPC-M12L-4MR-7.0-4FS-PVC 14AWG BK TE Connectivity | In Stock | - | - | - | L Coded | M12 | 4 Position | M12 | 4 Position | 2 | - | Polyvinyl Chloride (PVC) | - | - | T4152A99L14-006 | Details | - | 63 V | Bulk | M12 L-Code | Male / Female | 16 A | 7 m | Black | - | - | - | - | 14 AWG | IP67 | - | ||
![]() RPC-M12L-4FR-1.5-PVC 14AWG BK TE Connectivity | In Stock | - | - | - | L Coded | M12 | 4 Position | - | - | 5 | - | Polyvinyl Chloride (PVC) | - | - | T4151499L14-003 | Details | - | 63 V | Bulk | M12 L-Code | Female | 16 A | 1.5 m | Black | - | - | - | - | 14 AWG | IP67 | - | ||
![]() RPC-M12L-5MR-7.0-5FS-PUR 14AWG GY TE Connectivity | In Stock | - | - | - | L Coded | M12 | 5 Position | M12 | 5 Position | 2 | - | Polyurethane (PUR) | - | - | - | Details | - | 63 V | Bulk | M12 L-Code | Male / Female | 16 A | 7 m | Gray | - | - | - | - | 14 AWG | IP67 | - |