- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Cable Length
- Gender
- Series
- Packaging
- Connector End A
- Connector End A Pin Count
- Coding
- Voltage, Rating
- Current Rating
- Manufacturer
Attribute column
Manufacturer
TE Connectivity Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Jacket Material | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Standards Met | Voltage, Rating | Packaging | Series | Gender | Current Rating | Cable Length | Jacket Color | Connector Type A | Connector Type B | Number of Strands | Outer Diameter | Wire Gauge - AWG | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T41526C9L25-002 TE Connectivity | In Stock | - | - | - | L Coded | M12 | 5 Position | M12 | 5 Position | 5 | - | Polyurethane (PUR) | - | - | - | Details | - | 63 V | Bulk | M12 L-Code | Male / Female | 12 A | 1 m | Gray | M12 Plug | 90° M12 Receptacle | - | - | 16 AWG | IP67 | - | ||
![]() RPC-M12L-4MS-0.5-4FS-PVC 14AWG BK TE Connectivity | In Stock | - | - | - | L Coded | M12 | 4 Position | M12 | 4 Position | 5 | - | Polyvinyl Chloride (PVC) | - | - | T4152599L14-001 | Details | - | 63 V | Bulk | M12 L-Code | Male / Female | 16 A | 0.5 m | Black | - | - | - | - | 14 AWG | IP67 | - | ||
![]() T4151199L25-006 TE Connectivity | In Stock | - | - | - | L Coded | M12 | 5 Position | - | - | 2 | - | Polyvinyl Chloride (PVC) | - | - | - | Details | - | 63 V | Bulk | M12 L-Code | Male | 16 A | 7 m | Gray | - | - | - | - | 14 AWG | IP67 | - | ||
![]() T4151499L25-005 TE Connectivity | In Stock | - | - | - | L Coded | M12 | 5 Position | - | - | 2 | - | Polyvinyl Chloride (PVC) | - | - | - | Details | - | 63 V | Bulk | M12 L-Code | Female | 16 A | 5 m | Gray | 90° M12 Receptacle | Free End | - | - | 14 AWG | IP67 | - | ||
![]() T41526C9L25-003 TE Connectivity | In Stock | - | - | Copper | L Coded | M12 | 5 Position | M12 | 5 Position | 5 | PP | Polyurethane (PUR) | +85°C | -25°C | - | Details | UL | 63 V | Bulk | M12 L-Code | Male / Female | 12 A | 1.5 m | Gray | - | - | 75 | 9.1mm | 16 AWG | IP67 | 1.5m | ||
![]() RPC-M12L-5MS-1.5-5FR-PUR 14AWG GY TE Connectivity | In Stock | - | - | - | L Coded | M12 | 5 Position | M12 | 5 Position | 5 | - | Polyurethane (PUR) | - | - | - | Details | - | 63 V | Bulk | M12 L-Code | Male / Female | 16 A | 1.5 m | Gray | - | - | - | - | 14 AWG | IP67 | - | ||
![]() T41526C9L25-005 TE Connectivity | In Stock | - | - | - | L Coded | M12 | 5 Position | M12 | 5 Position | 2 | - | Polyurethane (PUR) | - | - | - | Details | - | 63 V | Bulk | M12 L-Code | Male / Female | 12 A | 5 m | Gray | M12 Plug | 90° M12 Receptacle | - | - | 16 AWG | IP67 | - | ||
![]() RPC-M12L-5MS-10.0-5FR-PUR 16AWG GY TE Connectivity | In Stock | - | - | - | L Coded | M12 | 5 Position | M12 | 5 Position | 1 | - | Polyurethane (PUR) | - | - | T41526C9L25-007 | Details | - | 63 V | Bulk | M12 L-Code | Male / Female | 12 A | 10 m | Gray | - | - | - | - | 16 AWG | IP67 | - | ||
![]() T41511C9L14-003 TE Connectivity | In Stock | - | - | - | L Coded | M12 | 4 Position | - | - | 5 | - | Polyurethane (PUR) | - | - | - | Details | - | 63 V | Bulk | M12 L-Code | Male | 12 A | 1.5 m | Black | - | - | - | - | 16 AWG | IP67 | - | ||
![]() T4152599L25-200 TE Connectivity | In Stock | - | - | - | L Coded | M12 | 5 Position | M12 | 5 Position | 1 | - | Polyvinyl Chloride (PVC) | - | - | - | Details | - | 63 V | Bulk | M12 L-Code | Male / Female | 16 A | 20 m | Gray | - | - | - | - | 14 AWG | IP67 | - | ||
![]() RPC-M12L-5FS-0.5-PUR 16AWG GY TE Connectivity | In Stock | - | - | - | L Coded | M12 | 5 Position | - | - | 5 | - | Polyurethane (PUR) | - | - | T41513C9L25-001 | Details | - | 63 V | Bulk | M12 L-Code | Female | 12 A | 0.5 m | Gray | - | - | - | - | 16 AWG | IP67 | - | ||
![]() RPC-M12L-5MS-5.0-5FR-PVC 14AWG GY TE Connectivity | In Stock | - | - | - | L Coded | M12 | 5 Position | M12 | 5 Position | 2 | - | Polyvinyl Chloride (PVC) | - | - | T4152699L25-005 | Details | - | 63 V | Bulk | M12 L-Code | Male / Female | 16 A | 5 m | Gray | - | - | - | - | 14 AWG | IP67 | - | ||
![]() RPC-M12L-5MS-10.0-5FR-PUR 14AWG GY TE Connectivity | In Stock | - | - | - | L Coded | M12 | 5 Position | M12 | 5 Position | 1 | - | Polyurethane (PUR) | - | - | - | Details | - | 63 V | Bulk | M12 L-Code | Male / Female | 16 A | 10 m | Gray | - | - | - | - | 14 AWG | IP67 | - | ||
![]() RPC-M12L-5MS-0.5-5FS-SH PUR 14AWG GY TE Connectivity | In Stock | - | - | - | L Coded | M12 | 5 Position | M12 | 5 Position | 5 | - | Polyurethane (PUR) | - | - | T41625B9L25-001 | Details | - | 63 V | Bulk | M12 L-Code | Male / Female | 16 A | 0.5 m | Gray | - | - | - | - | 14 AWG | IP67 | - | ||
![]() T41511C9L14-002 TE Connectivity | In Stock | - | - | - | L Coded | M12 | 4 Position | - | - | 5 | - | Polyurethane (PUR) | - | - | - | Details | - | 63 V | Bulk | M12 L-Code | Male | 12 A | 1 m | Black | - | - | - | - | 16 AWG | IP67 | - | ||
![]() RPC-M12L-5FS-10.0-SH PUR 14AWG GY TE Connectivity | In Stock | - | - | - | L Coded | M12 | 5 Position | - | - | 1 | - | Polyurethane (PUR) | - | - | T41613B9L25-007 | Details | - | 63 V | Bulk | M12 L-Code | Female | 16 A | 10 m | Gray | - | - | - | - | 14 AWG | IP67 | - | ||
![]() RPC-M12L-5MS-10.0-5FS-SH PUR 14AWG GY TE Connectivity | In Stock | - | - | - | L Coded | M12 | 5 Position | M12 | 5 Position | 1 | - | Polyurethane (PUR) | - | - | T41625B9L25-007 | Details | - | 63 V | Bulk | M12 L-Code | Male / Female | 16 A | 10 m | Gray | - | - | - | - | 14 AWG | IP67 | - | ||
![]() RPC-M12L-4MS-10.0-4FS-PVC 14AWG BK TE Connectivity | In Stock | - | - | - | L Coded | M12 | 4 Position | M12 | 4 Position | 1 | - | Polyvinyl Chloride (PVC) | - | - | T4152599L14-007 | Details | - | 63 V | Bulk | M12 L-Code | Male / Female | 16 A | 10 m | Black | - | - | - | - | 14 AWG | IP67 | - | ||
![]() RPC-M12L-4MS-20.0-PUR 16AWG BK TE Connectivity | In Stock | - | - | - | L Coded | M12 | 4 Position | - | - | 1 | - | Polyurethane (PUR) | - | - | T41511C9L14-200 | Details | - | 63 V | Bulk | M12 L-Code | Male | 12 A | 20 m | Black | - | - | - | - | 16 AWG | IP67 | - | ||
![]() RPC-M12L-5MR-1.0-5FS-PVC 14AWG GY TE Connectivity | In Stock | - | - | - | L Coded | M12 | 5 Position | M12 | 5 Position | 5 | - | Polyvinyl Chloride (PVC) | - | - | T4152A99L25-002 | Details | - | 63 V | Bulk | M12 L-Code | Male / Female | 16 A | 1 m | Gray | - | - | - | - | 14 AWG | IP67 | - |