- Number of Positions
- Contact Plating
- RoHS
- Manufacturer
- Series
- Shielding
- Contact Materials
- Mounting Type
- Color
- Subcategory
- Lead Free
- Brand
Attribute column
Manufacturer
TE Connectivity D-Sub Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Housing Material | Insert Material | PCB Mounting Orientation | Approvals | Base Product Number | Brand | Contact Finish Mating | Contact Materials | Contact Sizes | Current-IEC | Current-UL | Enclosure | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insulator Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Other Names | Package | Part Life Cycle Code | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shell Sizes | Termination Method | Torque-Screw | Voltage Rated | Voltage-UL | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Gender | Power (Watts) | Additional Feature | HTS Code | Capacitance | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Insulation Height | Reach Compliance Code | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Number of Contacts | Contact Gender | Housing Color | Lead Length | Empty Shell | Brand Name | Failure Rate | Lead Spacing | Note | Body/Shell Style | Contact Tail Length | ELV | Termination Type | Plating | Wire/Cable Type | Number of Levels | Cable Length | Shell Size, MIL | Lead Style | Contact Finish Termination | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | RPM | Includes | Connector Type A | Screw Size | Connector Type B | Preloaded | Features | Product Category | Phase | IP Rating | Height Seated (Max) | Length | Thickness (Max) | Material Flammability Rating | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A7PSB-5010G TE Connectivity | In Stock | - | - | - | - | Gold | Through Hole | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | Brass | - | -- | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | -- | - | 300V | - | -40°C ~ 115°C | Bulk | KG | - | - | - | Active | - | - | - | - | - | Header, Male Pins, Partial Shroud | - | 18 | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | Unshielded | -- | -- | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | - | 1 | - | - | - | - | Tin | -- | 18 | -- | Vertical | -- | - | -- | - | - | Receptacle | -- | Plug | - | -- | - | - | - | - | 3.048 m | - | UL94 V-0 | - | Lead Free | - | ||
![]() 1532264-8 TE Connectivity | In Stock | - | - | 8 Weeks | - | - | BOARD | 0402 (1005 Metric) | - | - | - | ALUMINUM ALLOY | 0402 | - | - | - | - | RN73R1E | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | TE CONNECTIVITY LTD | LIQUID CRYSTAL POLYMER | - | TE Connectivity | 1532264-8 | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Active | - | 5.7 | - | Yes | G | - | - | - | - | - | -55°C ~ 155°C | - | RN73R | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.25% | e0 | - | - | 2 | EAR99 | ±10ppm/°C | D MICROMINIATURE CONNECTOR | - | 2.55 kOhms | - | Thin Film | - | - | - | 0.063W, 1/16W | STANDARD: MIL-DTL-83513/14 | 8536.69.40.30 | - | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 51 | - | - | - | - | compliant | - | NICKEL | - | - | - | FEMALE | - | - | NO | Microdot | - | - | - | RECEPTACLE | - | - | SOLDER | - | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.016 (0.40mm) | - | - | - | - | - | AEC-Q200 | ||
![]() A7VWB-3710G TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A7SXB-2506G TE Connectivity | In Stock | - | - | - | - | - | Footed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Enclosed Fan Cooled | - | - | - | - | - | Marathon Electric | N182B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Washdown Duty | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,170 RPM | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | ||
![]() M83513/23-G02CP TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin, Plug | - | - | 51 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | 3.56 mm | - | - | - | - | - | - | - | - | - | Cadmium, Chromate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1532277-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1532271-1 TE Connectivity | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | 1 | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | 1532271-1 | PEI-Genesis | - | Bulk | Active | Active | - | 5.78 | N | No | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | D MICROMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | Microdot | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | - | - | - | - | - | - | D-Sub Micro-D Connectors | - | - | - | - | - | - | - | - | - | ||
![]() A7FXB-2506M TE Connectivity | In Stock | - | - | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | - | Active | - | 2 | - | ±100ppm/°C | - | - | 5.23 kOhms | - | Metal Film | - | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | -- | - | - | - | - | - | - | ||
![]() A7VXB-3710M TE Connectivity | In Stock | - | - | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | - | Active | - | 2 | - | ±100ppm/°C | - | - | 523 kOhms | - | Metal Film | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P (0.1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | - | - | - | - | - | ||
![]() A7PSB-3710M TE Connectivity | In Stock | - | - | - | - | Gold | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | RS73G2ART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | - | Active | - | - | Compliant | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RS73-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | - | - | - | 2 | - | ±50ppm/°C | - | - | 16.9 Ohms | 37 | Thick Film | Multiple | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | Plug | - | Automotive AEC-Q200 | - | - | - | 0.023 (0.60mm) | 3.048 m | - | - | - | Lead Free | AEC-Q200 | ||
![]() A7PXB-3706M TE Connectivity | In Stock | - | - | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/3, RN70 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | - | Active | - | 2 | - | ±100ppm/°C | - | - | 210 Ohms | - | Metal Film | - | - | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | -- | - | - | - | - | - | - | ||
![]() 2-1532180-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | 1 | Unfiltered | - | - | - | TE Connectivity | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 Position | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | - | - | - | - | - | - | D-Sub Micro-D Connectors | - | - | - | - | - | - | - | - | - | ||
![]() 1-1532171-9 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 5 days ago) | Gold | Front Mount | - | - | 14 | - | - | - | - | - | - | cUR | - | TE Connectivity / AMP | - | Copper | - | - | - | - | 1 | Unfiltered | - | - | - | Turck | U-11967 | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Receptacle, Socket | - | - | 9 Position | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | 9 | - | - | 457.2 mm | - | - | - | - | - | - | - | Non-Compliant | - | Nickel | Insulated Wire | - | 18 m | - | - | - | - | - | - | - | - | - | Micro-D D-Sub Connectors | - | - | - | - | - | - | Yes | - | D-Sub Micro-D Connectors | - | IP67 | - | 0.5 m | - | - | No | - | - | ||
![]() 2-1532172-3 TE Connectivity | In Stock | - | - | 133 Weeks, 2 Days | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | 2-1532172-3 | PEI-Genesis | - | Bulk | Active | Active | - | 5.76 | - | No | - | Crimp | - | - | - | 26 AWG | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.01 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A7PPB-3710M TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 | - | Multiple | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | Plug | - | - | - | - | - | - | 3.048 m | - | - | - | Lead Free | - | ||
![]() A7PPG-1506G TE Connectivity | In Stock | - | - | - | - | Gold | Panel Mount | - | Flange | - | Circular | Composite | - | - | - | - | - | CTVPS00RF | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | Bulk | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | -65°C ~ 200°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | - | - | - | Receptacle Housing | For Male Pins | - | 19 | - | Grey | - | - | - | - | - | - | Threaded | - | - | - | - | - | Crimp | - | - | - | - | E | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 25-19 | - | - | - | Silver | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | Plug | - | - | - | - | - | - | 1.8288 m | - | - | - | Contains Lead | - | ||
![]() A7FXG-0906M TE Connectivity | In Stock | - | - | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR74S | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±1% | - | Active | - | 2 | - | ±20ppm/°C | - | - | 255 Ohms | - | Wirewound | - | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | - | -- | - | - | - | - | - | - | ||
![]() 2-1532176-3 TE Connectivity | In Stock | - | - | - | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | 565-3283 | - | - | - | - | - | - | - | - | - | - | 100V | - | - | -55°C ~ 125°C | Bulk | THD | 0.295 L x 0.157 W (7.50mm x 4.00mm) | ±20% | - | - | 1 (Unlimited) | - | - | Y5U (E) | - | - | - | - | - | - | SMPS Filtering | - | - | - | - | 4.7µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.354 (9.00mm) | - | - | - | - | - | - | ||
![]() A7MMG-0906M-ND TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MDM-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() A7WXK-3706G TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | 8E(AUTOMATIC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |