- Length
- RoHS
- Number of Positions
- Pitch
- Termination
- Mount
- Lead Free
- Series
- Packaging
- Operating Temperature
- Part Status
- Composition
Attribute column
Manufacturer
TE Connectivity Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Resistance | Number of Positions | Composition | Power (Watts) | Pitch | Failure Rate | Features | Height Seated (Max) | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A9CCA-1003E TE Connectivity | In Stock | - | - | - | Axial | Axial | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | - | ±100ppm/°C | 187 Ohms | - | Metal Film | 0.125W, 1/8W | - | -- | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | - | - | ||
![]() A9BBG-2006F TE Connectivity | In Stock | - | - | - | Axial | Axial | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | - | ±25ppm/°C | 1.07 kOhms | - | Metal Film | 0.1W, 1/10W | - | S (0.001%) | Military, Moisture Resistant, Weldable | -- | - | - | ||
![]() A9BBG-1006F TE Connectivity | In Stock | - | - | - | Axial | Axial | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | - | ±50ppm/°C | 32.8 kOhms | - | Metal Film | 0.125W, 1/8W | - | S (0.001%) | Military, Moisture Resistant, Weldable | -- | - | - | ||
![]() A9CAG-1504F TE Connectivity | In Stock | - | - | - | Axial | Axial | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±1% | Active | 2 | - | ±100ppm/°C | 68.1 Ohms | - | Metal Film | 1W | - | M (1%) | Military, Moisture Resistant, Weldable | -- | - | - | ||
![]() A9BAG-1506F TE Connectivity | In Stock | - | - | Cable | Axial | Axial | Compliant | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR74S | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±1% | Active | 2 | Solder | ±50ppm/°C | 1.47 Ohms | 15 | Wirewound | 5W | 2.54 mm | R (0.01%) | Military, Moisture Resistant | -- | 152.4 mm | Lead Free | ||
![]() A9BAG-2004F TE Connectivity | In Stock | - | - | - | Axial | Axial | - | -55°C ~ 225°C | Bulk | RNX | 0.140 Dia x 0.790 L (3.56mm x 20.07mm) | ±1% | Active | 2 | - | ±200ppm/°C | 56 kOhms | - | Metal Oxide Film | 2W | - | -- | Flame Proof, High Voltage, Safety | -- | - | - | ||
![]() A9CCG-1508F TE Connectivity | In Stock | - | - | Cable | Axial | Axial | Compliant | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR74S | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±1% | Active | 2 | Receptacle | ±30ppm/°C | 97.6 Ohms | 15 | Wirewound | 5W | 2.54 mm | R (0.01%) | Military, Moisture Resistant | -- | 203.2 mm | Lead Free | ||
![]() A9BAG-1304F TE Connectivity | In Stock | - | - | Cable | Axial | Axial | Compliant | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | Solder | ±20ppm/°C | 301 Ohms | 13 | Wirewound | 3W | 2.54 mm | P (0.1%) | Military, Moisture Resistant | -- | 101.6 mm | Lead Free | ||
![]() A9CAA-1605F TE Connectivity | In Stock | - | - | Cable | - | - | Compliant | - | - | - | - | - | - | - | Solder | - | - | 16 | - | - | 2.54 mm | - | - | - | 127 mm | Lead Free | ||
![]() A9CAA-1104F TE Connectivity | In Stock | - | - | Cable | - | - | Compliant | - | - | - | - | - | - | - | Solder | - | - | 11 | - | - | 2.54 mm | - | - | - | 101.6 mm | Lead Free | ||
![]() A9CAA-1103F TE Connectivity | In Stock | - | - | Cable | - | - | Compliant | - | - | - | - | - | - | - | Solder | - | - | 11 | - | - | 2.54 mm | - | - | - | 76.2 mm | Lead Free | ||
![]() A9CCG-0208F TE Connectivity | In Stock | - | - | Cable | - | - | Non-Compliant | - | - | - | - | - | - | - | Receptacle | - | - | 2 | - | - | 2.54 mm | - | - | - | 203.2 mm | Lead Free | ||
![]() A9CCA-2206E TE Connectivity | In Stock | - | - | - | Axial | Axial | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±2% | Active | 2 | - | ±100ppm/°C | 1.2 kOhms | - | Metal Film | 0.25W, 1/4W | - | M (1%) | Military, Moisture Resistant, Weldable | -- | - | - | ||
![]() A9BAA-1604F TE Connectivity | In Stock | - | - | - | Axial | Axial | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | Active | 2 | - | ±100ppm/°C | 38.3 Ohms | - | Metal Film | 0.25W, 1/4W | - | M (1%) | Military, Moisture Resistant, Weldable | -- | - | - | ||
![]() A9BBG-1103F TE Connectivity | In Stock | - | - | - | Axial | Axial | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | Active | 2 | - | ±100ppm/°C | 140 kOhms | - | Metal Film | 0.25W, 1/4W | - | P (0.1%) | Military, Moisture Resistant, Weldable | -- | - | - | ||
![]() A9BBG-0806F TE Connectivity | In Stock | - | - | - | Axial | Axial | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | 261 Ohms | - | Metal Film | 0.1W, 1/10W | - | S (0.001%) | Military, Moisture Resistant, Weldable | -- | - | - | ||
![]() A9CCA-2004E TE Connectivity | In Stock | - | - | - | Axial | Axial | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | - | ±25ppm/°C | 12.4 kOhms | - | Metal Film | 0.125W, 1/8W | - | S (0.001%) | Military, Moisture Resistant, Weldable | -- | - | - | ||
![]() A9BAG-0308F TE Connectivity | In Stock | - | - | Cable | - | - | Compliant | - | - | - | - | - | - | - | Solder | - | - | 3 | - | - | 2.54 mm | - | - | - | 203.2 mm | Lead Free | ||
![]() A9CAA-1202E TE Connectivity | In Stock | - | - | Cable | - | - | Compliant | - | - | - | - | - | - | - | Solder | - | - | 12 | - | - | 1.27 mm | - | - | - | 50.8 mm | Lead Free | ||
![]() A9CAA-1602F TE Connectivity | In Stock | - | - | Cable | - | - | Compliant | - | - | - | - | - | - | - | Solder | - | - | 16 | - | - | 2.54 mm | - | - | - | 50.8 mm | Lead Free |