- Length
- RoHS
- Number of Positions
- Pitch
- Termination
- Mount
- Lead Free
- Series
- Packaging
- Operating Temperature
- Part Status
- Composition
Attribute column
Manufacturer
TE Connectivity Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Shell Material | Material | Housing Material | Weight | Insert Material | Approvals | Certificates | Connections | Construction type | Contact Materials | Contact Sizes | Degree of protection (IP) | Degree of protection (NEMA) | Insert Arrangement | Leads | Manufacturer | Manufacturer Part Number | Mfr | Model | Package | Product Status | Rated frequency | RoHS | Service Rating | Tape pitch | Type of connector | Voltage type | Series | Termination | Number of Positions | Pitch | Shielding | Contact Style | Sealing | Input Type | Switch Type | Bandwidth | Rise Time | Sampling Rate | Nominal Input Voltage | Power Consumption | Shell Plating | Lamp Type | Operating Voltage | IP Rating | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A9CAA-0505E TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9BAG-1102F TE Connectivity | In Stock | - | - | - | Cable | - | - | - | - | 6.7 kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Solder | 11 | 2.54 mm | - | - | - | - | - | 2 GHz | 175 ps | 10 Gsps | 425 V | - | - | - | - | - | 50.8 mm | Lead Free | ||
![]() A9CAA-1003E TE Connectivity | In Stock | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Solder | 10 | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76.2 mm | Lead Free | ||
![]() A9BAG-0306F TE Connectivity | In Stock | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Solder | 3 | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 152.4 mm | Lead Free | ||
![]() A9BAG-1203F TE Connectivity | In Stock | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Solder | 12 | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76.2 mm | Lead Free | ||
![]() A9BAA-1204F TE Connectivity | In Stock | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Solder | 12 | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 101.6 mm | Lead Free | ||
![]() A9CCG-0205F TE Connectivity | In Stock | - | - | - | Cable | - | - | - | - | - | - | - | - | - | IM 3001 (B5) | - | - | IP67 | Other | - | - | - | - | - | Other | - | - | 50 - 60 | Compliant | - | - | - | AC | - | Receptacle | 2 | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 127 mm | Lead Free | ||
![]() A9AAT-2206E TE Connectivity | In Stock | - | - | 50 microinches Gold Plate | - | Wall - Front Mount - Thru Holes | Aluminum Alloy | - | - | - | Hard Dielectric | - | - | - | - | Copper Alloy | 79#22D | - | - | G35 | - | - | - | - | - | - | - | - | - | M | - | - | - | - | - | - | - | Yes | Socket | Meets IP67 | - | - | - | - | - | - | - | Nickel-PTFE (Durmalon) | - | - | - | - | - | ||
![]() A9AAT-0808F TE Connectivity | In Stock | - | - | 50 microinches Gold Plate | - | Wall - Front Mount - Thru Holes | Aluminum Alloy | - | - | - | Hard Dielectric | - | - | - | - | Copper Alloy | 100#22D | - | - | H35 | - | - | - | - | - | - | - | - | - | M | - | - | - | - | - | - | - | Yes | Socket | Meets IP67 | - | - | - | - | - | - | - | Nickel-PTFE (Durmalon) | - | - | - | - | - | ||
![]() A9CAG-0402F TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper | 78101141913 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9BAA-1808F TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE018C01UP16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9BAA-2008E TE Connectivity | In Stock | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LB7K-31ST7G-2H | - | - | - | - | - | Compliant | - | - | - | - | - | Solder | 20 | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 203.2 mm | Lead Free | ||
![]() A9AAT-0404E TE Connectivity | In Stock | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | Grove Gear | EL-B830-10-R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Shaft | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9CAG-0404F TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG6XPXR41600P4Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9AAT-0508F TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE018C10A3EP05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9CAA-1006F TE Connectivity | In Stock | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Solder | 10 | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 152.4 mm | Lead Free | ||
![]() A9AAT-2008F TE Connectivity | In Stock | - | - | - | - | DIN Rail, Magnet | - | - | Plastic | - | - | CE, EAC | - | 3-Pole Terminal | - | - | - | - | - | - | - | Stego | 02500.0-14 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | On/Off Switch | - | - | - | - | 11 W | - | Compact Fluorescent | 230 VAC | IP20 | - | - | ||
![]() 3-1437142-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | straight | - | - | - | - | - | - | - | - | - | 2.54mm | jumper cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.8mm | - | ||
![]() 3-1437142-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | straight | - | - | - | - | - | - | - | - | - | 2.54mm | jumper cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.8mm | - | ||
![]() 6-1437145-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | straight | - | - | - | - | - | - | - | - | - | 2.54mm | jumper cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 101.6mm | - |