- Length
- RoHS
- Number of Positions
- Pitch
- Termination
- Mount
- Lead Free
- Series
- Packaging
- Operating Temperature
- Part Status
- Composition
Attribute column
Manufacturer
TE Connectivity Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Material | Angle | Approvals | Brand | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | RoHS | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Power (Watts) | Subcategory | Pitch | Current Rating | Termination Style | Actuator Type | Failure Rate | Number of Poles | Input Type | Product Type | Product | Connection Type | Features | Product Category | Height Seated (Max) | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A9CCA-1005E TE Connectivity | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | 464 Ohms | - | Metal Film | 0.5W, 1/2W | - | - | - | - | - | -- | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | -- | - | - | ||
![]() A9BBG-0506F TE Connectivity | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | 110 Ohms | - | Metal Film | 0.5W, 1/2W | - | - | - | - | - | -- | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | -- | - | - | ||
![]() A9CAG-1403F TE Connectivity | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | 61.9 Ohms | - | Metal Film | 0.25W, 1/4W | - | - | - | - | - | R (0.01%) | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | -- | - | - | ||
![]() A9CCG-1505F TE Connectivity | In Stock | - | - | Cable | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | Receptacle | ±25ppm/°C | - | 178 kOhms | 15 | Metal Film | 0.1W, 1/10W | - | 2.54 mm | - | - | - | S (0.001%) | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | -- | 127 mm | Lead Free | ||
![]() A9CCA-0504E TE Connectivity | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | - | ±25ppm/°C | - | 301 Ohms | - | Metal Film | 0.1W, 1/10W | - | - | - | - | - | S (0.001%) | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | -- | - | - | ||
![]() A9CAG-0802F TE Connectivity | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±2% | Active | 2 | - | ±100ppm/°C | - | 7.5 MOhms | - | Metal Film | 0.25W, 1/4W | - | - | - | - | - | R (0.01%) | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | -- | - | - | ||
![]() A9BBG-1402F TE Connectivity | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.5% | Active | 2 | - | ±50ppm/°C | - | 942 Ohms | - | Metal Film | 0.25W, 1/4W | - | - | - | - | - | S (0.001%) | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | -- | - | - | ||
![]() A9CAG-0805F TE Connectivity | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.5% | Active | 2 | - | ±50ppm/°C | - | 89.8 kOhms | - | Metal Film | 0.25W, 1/4W | - | - | - | - | - | S (0.001%) | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | -- | - | - | ||
![]() A9CAA-1008E TE Connectivity | In Stock | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Solder | - | - | - | 10 | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | 203.2 mm | Lead Free | ||
![]() A9BAA-1302F TE Connectivity | In Stock | - | - | Cable | - | - | - | - | - | Qualtek | Not Illuminated | Qualtek | - | + 60 C | - 10 C | - | Snap In | Details | 32 VDC | 250 VAC, 32 VDC | - | - | QLB | - | - | - | - | Solder | - | Thermal | - | 13 | - | - | Circuit Breakers | 2.54 mm | 10 A | Quick Connect | Pushbutton | - | 1 Pole | - | Thermal Circuit Breakers | Circuit Breakers | - | - | Circuit Breakers | - | 50.8 mm | Lead Free | ||
![]() A9BAG-0205F TE Connectivity | In Stock | - | - | Cable | - | - | - | - | - | - | - | ABB | OT1000E04 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Solder | - | - | - | 2 | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | 127 mm | Lead Free | ||
![]() A9BBA-1403F TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE018C10WD3E005 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9BAA-0708E TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9BAA-1703E TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9CAA-0506F TE Connectivity | In Stock | - | - | - | - | - | Steel | Straight | CSA, UL | - | - | Thomas & Betts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | Compression | - | - | - | - | - | ||
![]() A9BBA-0403F TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | 4808-0000-009 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9BAG-0804F TE Connectivity | In Stock | - | - | Cable | - | - | - | - | - | - | - | Amphenol | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Solder | - | - | - | 8 | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | 101.6 mm | Lead Free | ||
![]() A9AAT-0503F TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9CCA-1205E TE Connectivity | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | Grove Gear | EL-BMQ830-100-L-140 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C-Face Quilled | - | - | - | - | - | - | - | - | ||
![]() A9BAA-1704E TE Connectivity | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG33K0600D5YK | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 A | - | - | - | - | - | - | - | - | - | - | - | - | - |