- Length
- RoHS
- Number of Positions
- Pitch
- Termination
- Mount
- Lead Free
- Series
- Packaging
- Operating Temperature
- Part Status
- Composition
Attribute column
Manufacturer
TE Connectivity Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Material | Weight | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Resistance | Number of Positions | Composition | Power (Watts) | Pitch | Failure Rate | Input Type | Bandwidth | Rise Time | Sampling Rate | Nominal Input Voltage | Features | Height Seated (Max) | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A9BBA-1608F TE Connectivity | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | 2 | - | ±25ppm/°C | 17.4 kOhms | - | Metal Film | 0.25W, 1/4W | - | -- | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | - | - | ||
![]() A9BBG-1508F TE Connectivity | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | 361 Ohms | - | Metal Film | 0.1W, 1/10W | - | S (0.001%) | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | - | - | ||
![]() A9CCA-1105F TE Connectivity | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | - | ±25ppm/°C | 2.15 kOhms | - | Metal Film | 0.125W, 1/8W | - | S (0.001%) | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | - | - | ||
![]() A9CAG-1405F TE Connectivity | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | -55°C ~ 225°C | Tape & Reel (TR) | RNX | 0.140 Dia x 0.790 L (3.56mm x 20.07mm) | ±5% | Active | 2 | - | ±200ppm/°C | 2 MOhms | - | Metal Oxide Film | 2W | - | -- | - | - | - | - | - | Flame Proof, High Voltage, Safety | -- | - | - | ||
![]() A9CCA-0204F TE Connectivity | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | Active | 2 | - | ±100ppm/°C | 8.06 MOhms | - | Metal Film | 0.25W, 1/4W | - | P (0.1%) | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | - | - | ||
![]() A9CCA-1002F TE Connectivity | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/02, RLR20 | 0.138 Dia x 0.375 L (3.51mm x 9.53mm) | ±2% | Active | 2 | - | ±100ppm/°C | 430 Ohms | - | Metal Film | 0.5W, 1/2W | - | R (0.01%) | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | - | - | ||
![]() A9BAG-0802F TE Connectivity | In Stock | - | - | Cable | Axial | Axial | - | - | - | - | - | - | - | Compliant | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNR50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | Solder | ±25ppm/°C | 178 Ohms | 8 | Metal Film | 0.1W, 1/10W | 2.54 mm | S (0.001%) | - | - | - | - | - | Military, Moisture Resistant | -- | 50.8 mm | Lead Free | ||
![]() A9CCG-0803F TE Connectivity | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNR50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | - | ±50ppm/°C | 3.57 kOhms | - | Metal Film | 0.1W, 1/10W | - | S (0.001%) | - | - | - | - | - | Military, Moisture Resistant | -- | - | - | ||
![]() A9CAA-0202F TE Connectivity | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | - | ±25ppm/°C | 29.4 Ohms | - | Metal Film | 0.1W, 1/10W | - | S (0.001%) | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | - | - | ||
![]() A9AAT-0406E TE Connectivity | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | - | ±25ppm/°C | 53.6 Ohms | - | Metal Film | 0.1W, 1/10W | - | S (0.001%) | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | - | - | ||
![]() A9BBG-1304F TE Connectivity | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | - | ±20ppm/°C | 140 Ohms | - | Wirewound | 3W | - | S (0.001%) | - | - | - | - | - | Military, Moisture Resistant | -- | - | - | ||
![]() A9BAA-0606F TE Connectivity | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | Active | 2 | - | ±100ppm/°C | 3.83 MOhms | - | Metal Film | 0.25W, 1/4W | - | P (0.1%) | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | - | - | ||
![]() A9CCG-1304F TE Connectivity | In Stock | - | - | Cable | Axial | Axial | - | - | - | - | - | - | - | Compliant | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.5% | Active | 2 | Receptacle | ±50ppm/°C | 530 Ohms | 13 | Metal Film | 0.25W, 1/4W | 2.54 mm | S (0.001%) | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | 101.6 mm | Lead Free | ||
![]() A9AAT-0403E TE Connectivity | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | Active | 2 | - | ±50ppm/°C | 470 kOhms | - | Metal Film | 0.125W, 1/8W | - | R (0.01%) | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | - | - | ||
![]() A9BAG-1604F TE Connectivity | In Stock | - | - | Cable | - | - | - | - | - | - | Glenair | Retail Package | Active | Compliant | - | - | * | - | - | - | - | Solder | - | - | 16 | - | - | 2.54 mm | - | - | - | - | - | - | - | - | 101.6 mm | Lead Free | ||
![]() A9BAG-1102F TE Connectivity | In Stock | - | - | Cable | - | - | - | 6.7 kg | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Solder | - | - | 11 | - | - | 2.54 mm | - | - | 2 GHz | 175 ps | 10 Gsps | 425 V | - | - | 50.8 mm | Lead Free | ||
![]() A9CAG-0402F TE Connectivity | In Stock | - | - | - | - | - | - | - | Cooper | 78101141913 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9BAA-1808F TE Connectivity | In Stock | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE018C01UP16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A9BAA-2008E TE Connectivity | In Stock | - | - | Cable | - | - | - | - | IDEC | LB7K-31ST7G-2H | - | - | - | Compliant | - | - | - | - | - | - | - | Solder | - | - | 20 | - | - | 1.27 mm | - | - | - | - | - | - | - | - | 203.2 mm | Lead Free | ||
![]() A9AAT-0404E TE Connectivity | In Stock | - | - | - | - | - | Aluminum | - | Grove Gear | EL-B830-10-R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid Shaft | - | - | - | - | - | - | - | - |