- RoHS
- Gender
- Cable Length
- Factory Pack QuantityFactory Pack Quantity
- Type
- Connector End A
- Connector End A Pin Count
- Connector End B
- Wire Gauge - AWG
- Voltage, Rating
- Jacket Color
- Connector End B Pin Count
Attribute column
Manufacturer
TE Connectivity Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Housing Material | Insert Material | Base Product Number | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Mfr | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Gender | Power (Watts) | Capacitance | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Housing Color | Failure Rate | Lead Spacing | Note | Cable Length | Shell Size, MIL | Lead Style | Jacket Color | Includes | Connector Type A | Connector Type B | Number of Strands | Wire Gauge - AWG | Features | IP Rating | Height Seated (Max) | Length | Thickness (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TAD14741111-007 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | Polyvinyl Chloride (PVC) | - | - | - | Details | - | - | 250 V | - | - | - | - | - | - | - | Cable Assembly | - | - | - | - | - | Male / Male | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | 10 m | - | - | Green | - | - | - | - | 22 AWG | - | IP67 | - | - | - | - | - | ||
![]() TAD14741111-001 TE Connectivity | 242 | - | - | - | - | - | - | - | - | - | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 5 | Polyvinyl Chloride (PVC) | - | - | - | Details | 2.292808 oz | - | 250 V | - | TAD1474 | - | - | - | - | - | 10Gb Ethernet and Fiber | - | - | - | - | - | Male / Male | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | 500 mm | - | - | Green | - | M12 Plug | M12 Plug | - | 22 AWG | - | IP67 | - | 500mm | - | - | - | ||
![]() TAD14141111-250 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | D Coded | M12 | 4 Position | No Connector | - | - | 1 | Polyvinyl Chloride (PVC) | - | - | - | Details | - | - | 250 V | - | - | - | - | - | - | - | Cable Assembly | - | - | - | - | - | Male | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | 25 m | - | - | Green | - | - | - | - | 22 AWG | - | IP67 | - | - | - | - | - | ||
![]() TAD14241311-300 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | D Coded | M12 | 4 Position | No Connector | - | - | 1 | Polyvinyl Chloride (PVC) | - | - | - | Details | - | - | 250 V | - | - | - | - | - | - | - | Cable Assembly | - | - | - | - | - | Male | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | 30 m | - | - | Red | - | - | - | - | 22 AWG | - | IP67 | - | - | - | - | - | ||
![]() TAD14145101-250 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | D Coded | M12 | 4 Position | No Connector | - | - | 1 | Polyurethane (PUR) | - | - | - | Details | - | - | 250 V | - | - | - | - | - | - | - | Cable Assembly | - | - | - | - | - | Male | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | 25 m | - | - | Green | - | - | - | - | 22 AWG | - | IP67 | - | - | - | - | - | ||
![]() TAD14141111-150 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | D Coded | M12 | 4 Position | No Connector | - | - | 1 | Polyvinyl Chloride (PVC) | - | - | - | Details | - | - | 250 V | - | - | - | - | - | - | - | Cable Assembly | - | - | - | - | - | Male | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | 15 m | - | - | Green | - | - | - | - | 22 AWG | - | IP67 | - | - | - | - | - | ||
![]() TAD1483A201-001 TE Connectivity | 181 | - | - | - | - | - | - | - | - | Nylon | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 5 | Thermoplastic Elastomer (TPE) | - | - | - | Details | - | - | 250 V | - | M12 D-Code | - | - | - | - | - | Cable Assembly | - | - | - | - | - | Male / Male | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | 0.5 m | - | - | Teal | - | M12 Plug | 90° M12 Plug | - | 24 AWG | - | IP67 | - | - | - | - | - | ||
![]() TAD1453A201-007 TE Connectivity | 49 | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | D Coded | M12 | 4 Position | M12 | 4 Position | - | 1 | Thermoplastic Elastomer (TPE) | - | - | - | Details | - | - | 250 V | - | M12 D-Code | - | - | - | - | - | Cable Assembly | - | - | - | - | - | Male / Female | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | 10 m | - | - | Teal | - | M12 Plug | M12 Receptacle | - | 24 AWG | - | IP67 | - | - | - | - | - | ||
![]() TCD14745101-040 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | D Coded | M12 | 4 Position | RJ45 Plug | 4 Position | - | 2 | Polyurethane (PUR) | - | - | - | Details | - | - | 30 V | - | M12 D-Code | - | - | - | - | - | Cable Assembly | - | - | - | - | - | Male / Male | - | - | - | - | - | - | - | 0.5 A | - | - | - | - | - | - | 4 m | - | - | Green | - | M12 Plug | RJ45 Plug | - | 22 AWG | - | - | - | - | - | - | - | ||
![]() TCD1473A201-020 TE Connectivity | 56 | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | D Coded | M12 | 4 Position | RJ45 Plug | 4 Position | - | 5 | Thermoplastic Elastomer (TPE) | - | - | - | Details | - | - | 30 V | - | M12 D-Code | - | - | - | - | - | Cable Assembly | - | - | - | - | - | Male / Male | - | - | - | - | - | - | - | 0.5 A | - | - | - | - | - | - | 2 m | - | - | Teal | - | M12 Plug | RJ45 Plug | - | 24 AWG | - | - | - | - | - | - | - | ||
![]() TAD2413A201-150 TE Connectivity | 48 | - | - | - | - | - | - | - | - | Nylon | - | - | D Coded | M12 | 4 Position | Free Stripped End | - | - | 1 | Thermoplastic Elastomer (TPE) | - | - | - | Details | - | - | 250 V | - | M12 D-Code | - | - | - | - | - | Cable Assembly | - | - | - | - | - | Male | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | 15 m | - | - | Teal | - | M12 Plug | Free End | - | 24 AWG | - | IP67 | - | - | - | - | - | ||
![]() TCD14745101-001 TE Connectivity | 34 | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | D Coded | M12 | 4 Position | RJ45 Plug | 4 Position | - | 5 | Polyurethane (PUR) | - | - | - | Details | - | - | 30 V | - | M12 D-Code | - | - | - | - | - | Cable Assembly | - | - | - | - | - | Male / Male | - | - | - | - | - | - | - | 0.5 A | - | - | - | - | - | - | 0.5 m | - | - | Green | - | M12 Plug | RJ45 Plug | 7 | 22 AWG | - | - | - | 500mm | - | - | - | ||
![]() 2-2205132-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Mini I/O Type II | 8 Position | Mini I/O Type II | 8 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2111236-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2111236-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | Male to Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | RJ45 | - | - | - | - | - | - | - | - | - | ||
![]() 3-2111311-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Sfernice | Tape & Reel (TR) | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2111300-3 TE Connectivity | In Stock | - | - | Free Hanging (In-Line) | - | - | Circular | Composite | - | - | Plastic | D38999/26JF | - | - | - | - | - | 22D | - | - | TE Connectivity Deutsch Connectors | Bulk | Discontinued at Digi-Key | - | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, ACT | - | - | - | - | Plug Housing | For Male Pins | - | 66 | - | - | - | - | - | - | Threaded | Crimp | C | Shielded | Environment Resistant | - | Chromate over Cadmium | 19-35 | Olive Drab | - | - | Contacts Not Included | - | F | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | ||
![]() 1-2111282-5 TE Connectivity | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | Bulk | Obsolete | - | - | - | - | -55°C ~ 200°C | CC | 0.217 Dia x 0.591 L (5.50mm x 15.00mm) | ±5% | 2 | ±300ppm/°C | - | - | 1.5 kOhms | - | Metal Oxide Film | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ||
![]() 5-2111290-8 TE Connectivity | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | VJ0402 | - | - | - | - | - | - | - | - | Vishay Vitramon | Tape & Reel (TR) | Active | - | - | 200V | - | -55°C ~ 125°C | VJ HIFREQ | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±20% | - | C0G, NP0 | - | - | - | - | - | - | RF, Microwave, High Frequency | - | - | 12 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | 0.024 (0.61mm) | - | - | ||
![]() 2111236-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | Male to Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ45 | RJ45 | - | - | - | - | - | - | - | - | - |