- RoHS
- Color
- Length
- Shielding
- Number of Positions
- Connector Type
- Series
- Mount
- Contact Plating
- Lead Free
- Number of Rows
- Cable Pitch
Attribute column
Manufacturer
TE Connectivity Rectangular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Supplier Device Package | Material | Weight | (Ø) | Content | Dim | Manufacturer part # | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Composition | Color | Number of Rows | Power (Watts) | Shielding | Failure Rate | Cable Pitch | Connector Pitch | Features | Height Seated (Max) | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A3AKB-3406M TE Connectivity | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR81S | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | - | 2.94 Ohms | - | Wirewound | - | - | 1W | - | S (0.001%) | - | - | Military, Moisture Resistant | -- | - | - | ||
![]() A3KKB-3406G TE Connectivity | In Stock | - | - | Gold | Cable | Axial | Axial | - | - | - | - | - | - | Compliant | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89N | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | ±20ppm/°C | IDC, Plug | 75 Ohms | 34 | Wirewound | Grey | 2 | 3W | Unshielded | R (0.01%) | 1.27 mm | 2.54 mm | Military, Moisture Resistant, Non-Inductive | -- | 152.4 mm | Lead Free | ||
![]() A3DKB-3436G TE Connectivity | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±50ppm/°C | - | 100 Ohms | - | Metal Film | - | - | 0.125W, 1/8W | - | S (0.001%) | - | - | Military, Moisture Resistant | -- | - | - | ||
![]() A1CXA-6036M TE Connectivity | In Stock | - | - | Gold | Cable | Axial | Axial | - | - | - | - | - | - | Non-Compliant | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.5% | Active | 2 | ±25ppm/°C | Cable, IDC, Socket | 5.42 kOhms | 60 | Metal Film | Multiple | 2 | 0.25W, 1/4W | Unshielded | R (0.01%) | 1.27 mm | 2.54 mm | Military, Moisture Resistant, Weldable | -- | 914.4 mm | Contains Lead | ||
![]() A3KKA-5018M TE Connectivity | In Stock | - | - | Gold | Cable | Axial | Axial | - | - | - | - | - | - | Non-Compliant | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | ±20ppm/°C | IDC, Plug | 3.16 kOhms | 50 | Wirewound | Multiple | 2 | 3W | Unshielded | R (0.01%) | 1.27 mm | 2.54 mm | Military, Moisture Resistant | -- | 457.2 mm | Contains Lead | ||
![]() A3AKB-1036M TE Connectivity | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | ±20ppm/°C | - | 2 kOhms | - | Wirewound | - | - | 3W | - | R (0.01%) | - | - | Military, Moisture Resistant | -- | - | - | ||
![]() A3KKB-1036G TE Connectivity | In Stock | - | - | Gold | Cable | Axial | Axial | - | - | - | - | - | - | Compliant | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | ±50ppm/°C | IDC, Plug | 3.5 Ohms | 10 | Wirewound | Grey | 2 | 3W | Unshielded | R (0.01%) | 1.27 mm | 2.54 mm | Military, Moisture Resistant | -- | 914.4 mm | Lead Free | ||
![]() A3KKA-2606M TE Connectivity | In Stock | - | - | Gold | Cable | Axial | Axial | - | - | - | - | - | - | Non-Compliant | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR82S | 0.078 Dia x 0.312 L (1.98mm x 7.92mm) | ±1% | Active | 2 | ±20ppm/°C | IDC, Plug | 133 Ohms | 26 | Wirewound | Multiple | 2 | 1.5W | Unshielded | R (0.01%) | 1.27 mm | 2.54 mm | Military, Moisture Resistant | -- | 152.4 mm | Contains Lead | ||
![]() A3DKA-2606M TE Connectivity | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR82S | 0.078 Dia x 0.312 L (1.98mm x 7.92mm) | ±1% | Active | 2 | ±20ppm/°C | - | 301 Ohms | - | Wirewound | - | - | 1.5W | - | R (0.01%) | - | - | Military, Moisture Resistant | -- | - | - | ||
![]() A3CKA-3406G TE Connectivity | In Stock | - | - | Gold | Cable | Axial | Axial | - | - | - | - | - | - | Non-Compliant | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.5% | Active | 2 | ±50ppm/°C | IDC, Plug, Socket | 32 kOhms | 34 | Metal Film | Grey | 2 | 0.1W, 1/10W | Unshielded | S (0.001%) | 1.27 mm | 2.54 mm | Military, Moisture Resistant, Weldable | -- | 152.4 mm | Contains Lead | ||
![]() A3CKB-3406M TE Connectivity | In Stock | - | - | Gold | Cable | Axial | Axial | - | - | - | - | - | - | Compliant | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±50ppm/°C | IDC, Plug, Socket | 14.7 kOhms | 34 | Metal Film | Multiple | 2 | 0.125W, 1/8W | Unshielded | S (0.001%) | 1.27 mm | 2.54 mm | Military, Moisture Resistant, Weldable | -- | 152.4 mm | Lead Free | ||
![]() A3DDA-5036G TE Connectivity | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±50ppm/°C | - | 158 kOhms | - | Metal Film | - | - | 0.125W, 1/8W | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | -- | - | - | ||
![]() A1BXH-6436M TE Connectivity | In Stock | - | - | Gold | Cable | - | - | Chromium-vanadium steel | - | - | - | - | 6407940 | Compliant | - | - | - | - | - | - | - | - | Cable, IDC, Socket | - | 64 | - | Multiple | 2 | - | Unshielded | - | 1.27 mm | 2.54 mm | - | - | 250mm | Lead Free | ||
![]() A3CCA-2618M TE Connectivity | In Stock | - | - | Gold | Cable | - | - | Chrome moly vanadium steel | 60g | 10mm | 1pc(s) | (Ø x L) 10 mm x 120 mm | - | Non-Compliant | - | - | - | - | - | - | - | - | IDC, Socket | - | 26 | - | Multiple | 2 | - | Unshielded | - | 1.27 mm | 2.54 mm | - | - | 120mm | Contains Lead | ||
![]() A3BBH-1406G TE Connectivity | In Stock | - | - | Gold | Cable | Axial | Axial | - | - | - | - | - | - | Compliant | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | 2 | ±25ppm/°C | IDC, Socket | 21.5 kOhms | 14 | Metal Film | Grey | 2 | 0.25W, 1/4W | Unshielded | -- | 1.27 mm | 2.54 mm | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | 152.4 mm | Lead Free | ||
![]() A3AAB-5018G TE Connectivity | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±100ppm/°C | - | 866 kOhms | - | Metal Film | - | - | 0.5W, 1/2W | - | -- | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | - | - | ||
![]() A3CCH-3436G TE Connectivity | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/3, RN70 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±50ppm/°C | - | 3.57 kOhms | - | Metal Film | - | - | 0.75W, 3/4W | - | -- | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | - | - | ||
![]() A3BBB-2406G TE Connectivity | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±25ppm/°C | - | 74.1 kOhms | - | Metal Film | - | - | 0.125W, 1/8W | - | -- | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | - | - | ||
![]() A3BBA-3036M TE Connectivity | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | 2 | ±100ppm/°C | - | 44.2 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | -- | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | - | - | ||
![]() A3AKB-4018G TE Connectivity | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | - | 3.48 MOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | R (0.01%) | - | - | Military, Moisture Resistant, Weldable | -- | - | - |