- RoHS
- Color
- Length
- Shielding
- Number of Positions
- Connector Type
- Series
- Mount
- Contact Plating
- Lead Free
- Number of Rows
- Cable Pitch
Attribute column
Manufacturer
TE Connectivity Rectangular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Supplier Device Package | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Composition | Color | Number of Rows | Power (Watts) | Shielding | Failure Rate | Cable Pitch | Connector Pitch | Features | Height Seated (Max) | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A3DDB-3406M TE Connectivity | In Stock | - | - | - | - | Axial | Axial | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | 2 | ±25ppm/°C | - | 15 Ohms | - | Metal Film | - | - | 0.1W, 1/10W | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | -- | - | - | ||
![]() A3CCG-3018M TE Connectivity | In Stock | - | - | - | - | Axial | Axial | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | ±30ppm/°C | - | 27 Ohms | - | Wirewound | - | - | 3W | - | R (0.01%) | - | - | Military, Moisture Resistant | -- | - | - | ||
![]() A3DDH-2418G TE Connectivity | In Stock | - | - | - | - | Axial | Axial | - | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | - | 1.27 MOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | -- | - | - | ||
![]() A3DDG-3018M TE Connectivity | In Stock | - | - | - | - | Axial | Axial | - | -55°C ~ 150°C | Bulk | RNX | 0.140 Dia x 0.290 L (3.56mm x 7.37mm) | ±1% | Active | 2 | ±50ppm/°C | - | 470 kOhms | - | Metal Oxide Film | - | - | 0.5W, 1/2W | - | -- | - | - | Flame Retardant Coating, High Voltage, Safety | -- | - | - | ||
![]() A3DDH-6018G TE Connectivity | In Stock | - | - | Gold | Cable | Axial | Axial | Compliant | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR74S | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±1% | Active | 2 | ±30ppm/°C | IDC, Socket | 100 Ohms | 60 | Wirewound | Grey | 2 | 5W | Unshielded | R (0.01%) | 1.27 mm | 2.54 mm | Military, Moisture Resistant | -- | 457.2 mm | Lead Free | ||
![]() A3DDG-6006G TE Connectivity | In Stock | - | - | - | - | Axial | Axial | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR74S | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±1% | Active | 2 | ±30ppm/°C | - | 75 Ohms | - | Wirewound | - | - | 5W | - | R (0.01%) | - | - | Military, Moisture Resistant | -- | - | - | ||
![]() A3DDB-6036G TE Connectivity | In Stock | - | - | - | - | Axial | Axial | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | 2 | ±25ppm/°C | - | 93.6 kOhms | - | Metal Film | - | - | 0.1W, 1/10W | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | -- | - | - | ||
![]() A3DDG-4406G TE Connectivity | In Stock | - | - | - | - | Axial | Axial | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNR50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | ±25ppm/°C | - | 549 Ohms | - | Metal Film | - | - | 0.1W, 1/10W | - | R (0.01%) | - | - | Military, Moisture Resistant | -- | - | - | ||
![]() A3DDH-6018M TE Connectivity | In Stock | - | - | Gold | Cable | Axial | Axial | Compliant | -55°C ~ 180°C | Bulk | ROX | 0.310 Dia x 0.550 L (7.87mm x 13.97mm) | ±10% | Active | 2 | ±200ppm/°C | IDC, Socket | 2.2 MOhms | 60 | Metal Oxide Film | Multiple | 2 | 2W | Unshielded | -- | 1.27 mm | 2.54 mm | Flame Retardant Coating, High Voltage, Safety | -- | 457.2 mm | Lead Free | ||
![]() A3AAG-3018G TE Connectivity | In Stock | - | - | - | - | Axial | Axial | - | -55°C ~ 180°C | Bulk | ROX | 0.310 Dia x 0.550 L (7.87mm x 13.97mm) | ±5% | Active | 2 | ±200ppm/°C | - | 30 kOhms | - | Metal Oxide Film | - | - | 2W | - | -- | - | - | Flame Retardant Coating, High Voltage, Safety | -- | - | - | ||
![]() A3DDB-6036M TE Connectivity | In Stock | - | - | - | - | Axial | Axial | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | ±25ppm/°C | - | 165 kOhms | - | Metal Film | - | - | 0.1W, 1/10W | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | -- | - | - | ||
![]() A3DDB-1006M TE Connectivity | In Stock | - | - | - | - | Axial | Axial | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | ±25ppm/°C | - | 200 kOhms | - | Metal Film | - | - | 0.1W, 1/10W | - | R (0.01%) | - | - | Military, Moisture Resistant, Weldable | -- | - | - | ||
![]() A3BKA-2606M TE Connectivity | In Stock | - | - | - | - | Axial | Axial | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR82S | 0.078 Dia x 0.312 L (1.98mm x 7.92mm) | ±1% | Active | 2 | ±20ppm/°C | - | 261 Ohms | - | Wirewound | - | - | 1.5W | - | R (0.01%) | - | - | Military, Moisture Resistant | -- | - | - | ||
![]() A3KKA-4018M TE Connectivity | In Stock | - | - | Gold | Cable | Axial | Axial | Non-Compliant | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | Active | 2 | ±50ppm/°C | IDC, Plug | 3.01 kOhms | 40 | Metal Film | Multiple | 2 | 0.25W, 1/4W | Unshielded | R (0.01%) | 1.27 mm | 2.54 mm | Military, Moisture Resistant, Weldable | -- | 457.2 mm | Contains Lead | ||
![]() A3BBG-3018M TE Connectivity | In Stock | - | - | Gold | Cable | Axial | Axial | Non-Compliant | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | ±20ppm/°C | IDC, Socket | 511 Ohms | 30 | Wirewound | Multiple | 2 | 3W | Unshielded | S (0.001%) | 1.27 mm | 2.54 mm | Military, Moisture Resistant | -- | 457.2 mm | Contains Lead | ||
![]() A3BKB-3406G TE Connectivity | In Stock | - | - | - | - | Axial | Axial | - | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | ±50ppm/°C | - | 3.48 Ohms | - | Wirewound | - | - | 3W | - | S (0.001%) | - | - | Military, Moisture Resistant | -- | - | - | ||
![]() A3BKB-3406M TE Connectivity | In Stock | - | - | - | - | Axial | Axial | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR74S | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±1% | Active | 2 | ±20ppm/°C | - | 274 Ohms | - | Wirewound | - | - | 5W | - | P (0.1%) | - | - | Military, Moisture Resistant | -- | - | - | ||
![]() A3BBG-6006G TE Connectivity | In Stock | - | - | Gold | Cable | Axial | Axial | Non-Compliant | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39007, RWR74S | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±1% | Active | 2 | ±30ppm/°C | IDC, Socket | 34.8 Ohms | 60 | Wirewound | Grey | 2 | 5W | Unshielded | R (0.01%) | 1.27 mm | 2.54 mm | Military, Moisture Resistant | -- | 152.4 mm | Contains Lead | ||
![]() A3CCG-1018G TE Connectivity | In Stock | - | - | - | - | Axial | Axial | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±50ppm/°C | - | 215 kOhms | - | Metal Film | - | - | 0.125W, 1/8W | - | -- | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | - | - | ||
![]() A3AKB-5018G TE Connectivity | In Stock | - | - | - | - | Axial | Axial | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | Active | 2 | ±25ppm/°C | - | 220 Ohms | - | Metal Film | - | - | 0.25W, 1/4W | - | P (0.1%) | - | - | Military, Moisture Resistant, Weldable | -- | - | - |