- RoHS
- Color
- Length
- Shielding
- Number of Positions
- Connector Type
- Series
- Mount
- Contact Plating
- Lead Free
- Number of Rows
- Cable Pitch
Attribute column
Manufacturer
TE Connectivity Rectangular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Shell Material | Insert Material | Brand | Contact Materials | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Manufacturer | RoHS | Service Rating | Packaging | Tolerance | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Subcategory | Shielding | Contact Style | Sealing | Product Type | Cable Pitch | Shell Plating | Connector Pitch | Product Category | Length | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A3CCB-6006M TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | Pin | - | - | - | - | - | - | - | - | - | ||
![]() A3BBG-3406M TE Connectivity | In Stock | - | - | Gold | Cable | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | IDC, Socket | - | 34 | - | - | Multiple | 2 | - | - | Unshielded | - | - | - | 1.27 mm | - | 2.54 mm | - | 152.4 mm | - | Contains Lead | ||
![]() 208A064-3/42-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 500 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 411796-000 TE Connectivity | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape and Reel | 0.1 % | Axial | 50 ppm/°C | - | 51.1 kΩ | - | 175 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() A3CCA-1636M TE Connectivity | In Stock | - | - | Gold | Cable | - | - | - | Honeywell / MICRO SWITCH | - | - | 1200 | - | Honeywell | Non-Compliant | - | - | - | - | - | IDC, Socket | - | 16 | - | - | Multiple | 2 | - | Sensors | Unshielded | - | - | Pressure Sensors | 1.27 mm | - | 2.54 mm | Board Mount Pressure Sensors | 914.4 mm | - | Contains Lead | ||
![]() A3AKB-5006M TE Connectivity | In Stock | - | - | 50 microinches Gold Plate | - | Wall - Front Mount - Thru Holes | Aluminum Alloy | Hard Dielectric | - | Copper Alloy | 41#20 | - | G41 | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Socket | Meets IP67 | - | - | Nickel-PTFE (Durmalon) | - | - | - | - | - | ||
![]() A1BXA-2036M TE Connectivity | In Stock | - | - | 50 microinches Gold Plate | Cable | Wall - Front Mount - Thru Holes | Aluminum Alloy | Hard Dielectric | - | Copper Alloy | 79#22D | - | G35 | - | Non-Compliant | M | - | - | - | - | Cable, IDC, Socket | - | 20 | - | - | Multiple | 2 | - | - | Yes | Socket | Meets IP67 | - | 1.27 mm | Nickel-PTFE (Durmalon) | 2.54 mm | - | 914.4 mm | - | Contains Lead | ||
![]() A3BBB-1036G TE Connectivity | In Stock | - | - | 50 microinches Gold Plate | - | Wall - Front Mount - Thru Holes | Aluminum Alloy | Hard Dielectric | - | Copper Alloy | 53#20 | - | H53 | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Socket | Meets IP67 | - | - | Nickel-PTFE (Durmalon) | - | - | - | - | - | ||
![]() A3AAB-5036G TE Connectivity | In Stock | - | - | 50 microinches Gold Plate | - | Wall - Front Mount - Thru Holes | Aluminum Alloy | Hard Dielectric | - | Copper Alloy | 11#12 | - | G11 | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Socket | Meets IP67 | - | - | Nickel-PTFE (Durmalon) | - | - | - | - | - | ||
![]() A1AXB-5036G TE Connectivity | In Stock | - | - | 50 microinches Gold Plate | - | Wall - Front Mount - Thru Holes | Aluminum Alloy | Hard Dielectric | - | Copper Alloy | 11#12 | - | G11 | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Socket | Meets IP67 | - | - | Nickel-PTFE (Durmalon) | - | - | - | - | - | ||
![]() A3BBB-3418M TE Connectivity | In Stock | - | - | 50 microinches Gold Plate | Cable | Wall - Front Mount - Thru Holes | Aluminum Alloy | Hard Dielectric | - | Copper Alloy | 32#20 | - | F32 | - | Compliant | I | - | - | - | - | IDC, Socket | - | 34 | - | - | Multiple | 2 | - | - | Yes | Socket | Meets IP67 | - | 1.27 mm | Nickel-PTFE (Durmalon) | 2.54 mm | - | 457.2 mm | - | - | ||
![]() A3BRB-3418G TE Connectivity | In Stock | - | - | 50 microinches Gold Plate | - | Wall - Front Mount - Thru Holes | Aluminum Alloy | Hard Dielectric | - | Copper Alloy | 26#20,2#16 | - | F28 | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Socket | Meets IP67 | - | - | Nickel-PTFE (Durmalon) | - | - | - | - | - | ||
![]() A3AAB-5006G TE Connectivity | In Stock | - | - | 50 microinches Gold Plate | - | Wall - Front Mount - Thru Holes | Aluminum Alloy | Hard Dielectric | - | Copper Alloy | 11#16 | - | F11 | - | - | II | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Socket | Meets IP67 | - | - | Nickel-PTFE (Durmalon) | - | - | - | - | - | ||
![]() A3BBB-2436G TE Connectivity | In Stock | - | - | 50 microinches Gold Plate | - | Wall - Front Mount - Thru Holes | Aluminum Alloy | Hard Dielectric | - | Copper Alloy | 11#16 | - | F11 | - | - | II | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Socket | Meets IP67 | - | - | Nickel-PTFE (Durmalon) | - | - | - | - | - | ||
![]() A3BBA-2606M TE Connectivity | In Stock | - | - | 50 microinches Gold Plate | - | Wall - Front Mount - Thru Holes | Aluminum Alloy | Hard Dielectric | - | Copper Alloy | 26#20,2#16 | - | F28 | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Socket | Meets IP67 | - | - | Nickel-PTFE (Durmalon) | - | - | - | - | - | ||
![]() A3BBA-2418M TE Connectivity | In Stock | - | - | 50 microinches Gold Plate | - | Wall - Front Mount - Thru Holes | Aluminum Alloy | Hard Dielectric | - | Copper Alloy | 66#22D | - | F35 | - | - | M | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Socket | Meets IP67 | - | - | Nickel-PTFE (Durmalon) | - | - | - | - | - | ||
![]() A3BBA-1606G TE Connectivity | In Stock | - | - | 50 microinches Gold Plate | - | Wall - Front Mount - Thru Holes | Aluminum Alloy | Hard Dielectric | - | Copper Alloy | 26#20,2#16 | - | F28 | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Socket | Meets IP67 | - | - | Nickel-PTFE (Durmalon) | - | - | - | - | - | ||
![]() A3BRB-2418G TE Connectivity | In Stock | - | - | 50 microinches Gold Plate | - | Wall - Front Mount - Thru Holes | Aluminum Alloy | Hard Dielectric | - | Copper Alloy | 8#16 | - | E8 | - | - | II | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Socket | Meets IP67 | - | - | Nickel-PTFE (Durmalon) | - | - | - | - | - | ||
![]() A1BXB-4036M TE Connectivity | In Stock | - | - | 50 microinches Gold Plate | - | Wall - Front Mount - Thru Holes | Aluminum Alloy | Hard Dielectric | - | Copper Alloy | 38#22D,1#8(Twinax) | - | E2 | - | - | M | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Socket | Meets IP67 | - | - | Nickel-PTFE (Durmalon) | - | - | - | - | - | ||
![]() A3BKA-1436G TE Connectivity | In Stock | - | - | 50 microinches Gold Plate | - | Wall - Front Mount - Thru Holes | Aluminum Alloy | Hard Dielectric | - | Copper Alloy | 55#22D | - | E35 | - | - | M | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Socket | Meets IP67 | - | - | Nickel-PTFE (Durmalon) | - | - | - | - | - |