- Series
- Conductor Material
- Operating Temperature
- Package
- Mfr
- Product Status
- Part Status
- Jacket Color
- Features
- Length
- Base Product Number
- Ratings
Attribute column
Manufacturer
TE Connectivity Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55FA0514-26-7L3 TE Connectivity Aerospace | 43 |
| Datasheet | 23 Weeks | ACTIVE (Last Updated: 6 days ago) | Cable | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | 150°C | - | 2008 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 26 AWG | 600V | - | - | - | - | Violet, Orange Stripe | 19/38 | 0.043 (1.09mm) | - | - | - | - | - | - | - | - | - | - | 0.004 0.09mm | - | Non-RoHS Compliant | - | ||
![]() 55PC0211-6-6 TE Connectivity Aerospace | In Stock | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | - | - | - | - | - | 2004 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 55A1112-20-4-4 TE Connectivity Aerospace | In Stock | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 5 days ago) | Cable | Copper, Silver | - | - | - | 600V | - | - | 2005 | - | Active | Not Applicable | 200°C | -65°C | Yellow | Shielded | - | 1 | - | - | - | - | Compliant | - | - | 20 AWG | - | - | - | 1.27 mm | 2.11 mm | Yellow | - | 19 | 1.016 mm | 32 AWG | - | - | - | - | - | RoHS Compliant | - | ||
![]() 44A0311-20-9-US TE Connectivity Aerospace | In Stock | - | Datasheet | 11 Weeks | - | Cable | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | - | - | -65°C~150°C | - | 2004 | MIL-W-81044 and MIL-C-27500, 44A0311 | Active | 1 (Unlimited) | - | - | - | - | - | 1 | 2.5kV | - | 20 AWG | 2500V | Compliant | - | - | 20 AWG | White | 19/32 | 0.078 (1.98mm) | 1.98 mm | - | - | - | - | - | - | - | - | 304.8mm | 0.005 0.13mm | - | RoHS Compliant | Not Applicable | ||
![]() 44AM1111-16-9-9CS2275 TE Connectivity Aerospace | 645 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | Copper, Tinned | Polyvinyl Fluoride (PVF) | Hook-Up, Dual Wall, Shielded | - | 600V | 150°C | Digi-Spool™, Continuous Spool | 2007 | - | Active | Not Applicable | - | - | - | Shielded | unknown | 1 | 600V | - | 16 AWG | - | Compliant | 600V | - | 16 AWG | White | 19/29 | 0.105 (2.67mm) | 1.83 mm | 2.78892 mm | - | - | 19 | 1.42 mm | 29 AWG | - | - | Enter Number of Feet in Order Quantity | 0.005 0.13mm | - | RoHS Compliant | Not Applicable | ||
![]() 55PC0211-8-9 TE Connectivity Aerospace | 3827 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Copper, Tin | - | - | ETFE | 600V | - | - | 2004 | - | Active | Not Applicable | 150°C | -65°C | White | - | - | - | - | - | - | - | - | - | WIRE AND CABLE | 8 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 55PC0211-6-9CS2502 TE Connectivity Aerospace | 35 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | 600V | 150°C | Digi-Spool™, Continuous Spool | 2004 | - | Active | Not Applicable | - | - | White | Unshielded | - | 1 | - | - | 6 AWG | 600V | - | - | - | 6 AWG | White | 133/27 | 0.242 (6.15mm) | - | 6.096 mm | - | - | - | - | - | General Purpose | - | Enter Number of Feet in Order Quantity | 0.008 0.20mm | - | RoHS Compliant | - | ||
![]() 55A1111-20-9-9CS2275 TE Connectivity Aerospace | 8878 |
| - | 10 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall, Shielded | - | 600V | -65°C~150°C | Digi-Spool™, Continuous Spool | 2005 | MIL-W-22759 and MIL-C-27500, 55A1111 | Active | 1 (Unlimited) | - | - | - | Shielded | - | 1 | 600V | - | 20 AWG | - | Compliant | - | WIRE AND CABLE | 20 AWG | - | 19/32 | 0.084 (2.13mm) | 1.27 mm | 2.1336 mm | White | - | 19 | 1.016 mm | 32 AWG | - | - | Enter Number of Feet in Order Quantity | 0.008 0.20mm | - | RoHS Compliant | Not Applicable | ||
![]() 44A0311-18-0-US TE Connectivity Aerospace | 13 |
| Datasheet | 9 Weeks | - | - | Copper, Tin | - | - | Polyalkene | 2.5kV | - | - | 2011 | - | Active | Not Applicable | 150°C | -65°C | Black | - | - | 1 | - | - | - | - | Compliant | - | - | 18 AWG | - | - | - | 2.2352 mm | 2.24 mm | Black | - | - | 1.27 mm | - | - | - | 304.8mm | - | - | RoHS Compliant | - | ||
![]() 840527-000 TE Connectivity Aerospace | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Copper, Tin | - | - | ETFE | 600V | - | - | 2004 | - | Active | Not Applicable | 150°C | -65°C | Blue | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 1.1557 mm | Blue | - | 19 | - | 34 AWG | - | - | - | - | - | RoHS Compliant | - | ||
![]() CN2051-000 TE Connectivity Aerospace | In Stock | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 55A0114-18-2 TE Connectivity Aerospace | In Stock | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Silver | - | - | ETFE | 600V | - | - | 2005 | - | Active | Not Applicable | 200°C | -65°C | Red | - | - | 1 | - | - | - | - | - | - | - | 18 AWG | - | - | - | 1.52 mm | 1.51892 mm | Red | - | 19 | 1.27 mm | 30 AWG | - | - | - | - | 127μm | RoHS Compliant | - | ||
![]() 55A0114-18-0 TE Connectivity Aerospace | In Stock | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Silver | - | - | ETFE | 600V | - | - | 2005 | - | Active | Not Applicable | 200°C | -65°C | Black | - | - | 1 | - | - | - | - | - | - | - | 18 AWG | - | - | - | 1.52 mm | 1.51892 mm | Black | - | 19 | 1.27 mm | 30 AWG | - | - | - | - | 127μm | RoHS Compliant | - | ||
![]() 55PC2113-18-9-9 TE Connectivity Aerospace | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Copper, Nickel | - | - | - | 600V | - | - | 2015 | - | Active | Not Applicable | 200°C | -65°C | White | - | - | 1 | - | - | - | - | - | - | - | 18 AWG | - | - | - | 1.4986 mm | 2.032 mm | White | - | 19 | 1.1684 mm | 30 AWG | - | - | - | - | - | RoHS Compliant | - | ||
![]() CL3192-000 TE Connectivity Aerospace | In Stock | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | 2005 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 265051-002 TE Connectivity Aerospace | In Stock | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Copper, Tin | - | - | Polyalkene | 600V | - | Bulk | 2011 | - | Active | Not Applicable | 150°C | -65°C | White | - | - | 1 | - | - | - | - | Compliant | - | WIRE AND CABLE | - | - | - | - | 3.94 mm | 3.937 mm | - | - | 37 | 2.81 mm | 26 AWG | - | - | - | - | - | RoHS Compliant | - | ||
![]() 285084-000 TE Connectivity Aerospace | In Stock | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Copper, Silver | - | - | Polyalkene | 2.5kV | - | - | 2008 | - | Active | Not Applicable | 150°C | -65°C | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.98 mm | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 55FA0514-26-7L5 TE Connectivity Aerospace | 43 |
| Datasheet | 21 Weeks | - | Cable | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | 150°C | - | 2008 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 26 AWG | 600V | - | - | - | - | Violet, Green Stripe | 19/38 | 0.043 (1.09mm) | - | - | - | - | - | - | - | - | - | - | 0.004 0.09mm | - | Non-RoHS Compliant | - | ||
![]() 81044/12-20-0 TE Connectivity Aerospace | 27 |
| Datasheet | 10 Weeks | - | Cable | Copper, Tinned | Polyvinyl Fluoride (PVF) | Hook-Up, Dual Wall | - | 600V | -65°C~150°C | Digi-Spool™, Continuous Spool | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | Not Applicable | - | - | - | NO | - | 1 | - | MIL | 20 AWG | - | Compliant | - | - | - | Black | 19/30 | 0.055 (1.40mm) | 1.397 mm | 1.4 mm | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 1.016 mm | - | - | 0.52 mm2 | Enter Number of Feet in Order Quantity | 0.0031 0.080mm | - | RoHS Compliant | - | ||
![]() 44AM1111-22-9-9 TE Connectivity Aerospace | In Stock | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | Copper, Tin | - | - | - | 600V | - | - | - | - | Active | Not Applicable | 150°C | -65°C | White | Shielded | - | 1 | 600V | - | - | - | Compliant | - | - | 22 AWG | - | - | - | - | 1.9812 mm | White | - | 19 | 787.4 μm | 34 AWG | - | - | 304.8mm | - | - | RoHS Compliant | Not Applicable |