- Series
- Conductor Material
- Operating Temperature
- Package
- Mfr
- Product Status
- Part Status
- Jacket Color
- Features
- Length
- Base Product Number
- Ratings
Attribute column
Manufacturer
TE Connectivity Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Applications | Voltage - Rated DC | Shielding | Construction | Reach Compliance Code | Current Rating | Number of Conductors | Voltage - Rated AC | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | Insulation Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55PC0211-16-9 TE Connectivity Aerospace | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | Copper, Tin | - | - | ETFE | 600V | - | - | 2004 | - | Active | Not Applicable | 150°C | -65°C | White | - | - | Unshielded | - | - | - | 1 | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | 1.8034 mm | - | - | 19 | - | 29 AWG | - | General Purpose | - | 304.8mm | - | - | - | - | RoHS Compliant | - | ||
![]() 100G0111-0.75-0 TE Connectivity Aerospace | 7674 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | 100 | - | Copper, Tinned | - | Hook-Up | Polymer | - | 125°C | - | - | - | Active | 1 (Unlimited) | - | - | - | GENERAL PURPOSE | 1.3kV | NO | - | - | 11A | 1 | 600V | - | 750/1300V | Compliant | - | WIRE AND CABLE | - | Black | 19/0.0092 | 0.063 (1.60mm) | - | 1.6256 mm | 1.6 mm | - | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 1.1684 mm | 31 AWG | TIN | - | 0.75 mm2 | 1.00' 0.30m | 0.008 0.20mm | 200μm | - | No SVHC | RoHS Compliant | Not Applicable | ||
![]() 81044/12-12-9 TE Connectivity Aerospace | 1951 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | - | - | Copper, Tinned | Polyvinyl Fluoride (PVF) | Hook-Up, Dual Wall | - | 600V | -65°C~150°C | Digi-Spool™, Continuous Spool | 2004 | MIL-W-81044 and MIL-C-27500, 44A0811 | Active | 1 (Unlimited) | - | - | - | - | - | NO | STRANDED | - | - | 1 | 600V | 12 AWG | - | Compliant | 600V | - | 12 AWG | White | 37/28 | 0.108 (2.74mm) | 2.7432 mm | 2.74 mm | 2.7432 mm | - | FLEXIBLE CORD AND FIXTURE WIRE | 37 | 2.23 mm | 28 AWG | TIN | - | - | Enter Number of Feet in Order Quantity | 0.0031 0.080mm | 78.74μm | - | - | RoHS Compliant | Not Applicable | ||
![]() 82A0111-22-9 TE Connectivity Aerospace | 5501 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETFE | 600V | -65°C~200°C | Digi-Spool™, Continuous Spool | 2008 | MIL-W-22759, FlexLine | Active | 1 (Unlimited) | 150°C | -65°C | White | - | - | - | - | - | - | 1 | - | 22 AWG | 600V | Compliant | - | - | 22 AWG | White | 154/44 | 0.043 (1.09mm) | 1.0922 mm | 1.093 mm | 1.0922 mm | White | - | 154 | 787.4 μm | 44 AWG | - | - | - | Enter Number of Feet in Order Quantity | 0.004 0.09mm | 102μm | - | - | RoHS Compliant | Not Applicable | ||
![]() FLHTC0311-18-0 TE Connectivity Aerospace | 12100 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Wire | - | 9.45kg | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETFE | 600V | 200°C | Spool | 2010 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | 1 | - | 18 AWG | - | - | - | - | 18 AWG | Black | 7/26 | 0.060 (1.52mm) | - | 1.52 mm | 1.524 mm | - | - | 19 | 1.1938 mm | 30 AWG | - | - | - | 1.00' 0.30m | 0.006 0.15mm | 152μm | No | - | RoHS Compliant | Lead Free | ||
![]() 22759/32-16-3 TE Connectivity Aerospace | 13 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | - | - | - | 600V | - | - | 2005 | - | Active | Not Applicable | 150°C | -65°C | Orange | - | - | - | - | - | - | 1 | 600V | - | - | Compliant | - | WIRE AND CABLE | - | - | - | - | - | 1.73 mm | 1.73 mm | - | - | 19 | 1.4224 mm | 29 AWG | - | - | - | - | - | 127μm | - | - | RoHS Compliant | Not Applicable | ||
![]() 55PC0811-8-9 TE Connectivity Aerospace | 42 |
| - | 11 Weeks | ACTIVE (Last Updated: 2 days ago) | Cable | - | - | Copper, Tin | - | - | ETFE | 600V | - | - | 2015 | - | Active | Not Applicable | 150°C | -65°C | White | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 304.8mm | - | - | No | - | RoHS Compliant | - | ||
![]() 407558-003 TE Connectivity Aerospace | In Stock | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | - | - | - | - | - | - | Bulk | 2011 | - | Active | Not Applicable | 150°C | -65°C | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.28 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 22759/34-10-9 TE Connectivity Aerospace | 697 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Cable | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | 600V | -65°C~150°C | Digi-Spool™, Continuous Spool | 2005 | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | - | 1 | 600V | 10 AWG | - | Compliant | - | - | 10 AWG | White | 37/26 | 0.128 (3.25mm) | 3.2512 mm | 3.4036 mm | 3.4 mm | - | - | 37 | 2.8702 mm | 26 AWG | - | - | - | Enter Number of Feet in Order Quantity | 0.004 0.09mm | 228.6μm | - | - | RoHS Compliant | Not Applicable | ||
![]() 44A0811-6-9 TE Connectivity Aerospace | 42 |
| - | 26 Weeks | ACTIVE (Last Updated: 1 week ago) | Cable | - | - | Copper, Tin | - | - | - | - | - | - | 2011 | - | Active | Not Applicable | -150°C | -65°C | White | - | - | - | - | - | - | 1 | 600V | - | - | Compliant | - | - | 6 AWG | - | - | - | - | 6.71 mm | - | White | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Not Applicable | ||
![]() 55PC0211-20-5CS2502 TE Connectivity Aerospace | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 55A0112-18-9 TE Connectivity Aerospace | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | Copper, Silver | - | - | ETFE | 600V | - | - | 2005 | - | Active | Not Applicable | 200°C | -65°C | White | - | - | - | - | - | - | 1 | 600V | - | - | Compliant | - | WIRE AND CABLE | 18 AWG | - | - | - | - | 1.52 mm | 1.524 mm | - | - | 19 | 1.27 mm | 30 AWG | - | - | - | - | - | 127μm | - | - | RoHS Compliant | Not Applicable | ||
![]() 44AM1111-16-96-9-1KF TE Connectivity Aerospace | 43 |
| Datasheet | 14 Weeks | - | - | - | - | Copper, Tin | - | - | - | - | - | Bulk | - | - | Active | Not Applicable | 150°C | -55°C | White | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2.67 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 44A0111-12-94-1KF TE Connectivity Aerospace | 13 |
| Datasheet | 16 Weeks | - | - | - | - | Copper, Tin | - | - | Polyalkene | 600V | - | - | 2011 | - | Active | Not Applicable | 150°C | -65°C | Brown | - | - | - | - | - | - | 1 | - | - | - | Compliant | - | - | - | - | - | - | - | 2.74 mm | 2.74 mm | Brown | - | - | 2.23 mm | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 44AM1111-16-90-9-1KF TE Connectivity Aerospace | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 81044/9-0-2 TE Connectivity Aerospace | In Stock | - | - | 22 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | - | - | - | - | - | 600V | - | - | 2011 | - | Active | Not Applicable | 150°C | -65°C | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.44 mm | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 44A7422-6-9-F210 TE Connectivity Aerospace | 13 |
| - | 24 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CXA-0066-14-1-9CS2973 TE Connectivity Aerospace | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | 150°C | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | - | - | White | - | 0.122 (3.10mm) | - | - | - | - | - | - | - | - | - | - | - | - | 0.008 0.20mm | - | - | - | RoHS Compliant | - | ||
![]() 44A0211-6-0 TE Connectivity Aerospace | 13 |
| - | 11 Weeks | ACTIVE (Last Updated: 1 week ago) | Cable | - | - | Copper, Tin | - | - | Polyalkene | - | - | - | 2011 | - | Active | Not Applicable | 150°C | -65°C | Black | - | - | - | - | - | - | 1 | 1kV | - | - | Non-Compliant | - | - | 6 AWG | - | - | - | - | 6.45 mm | 6.4516 mm | - | - | 133 | 5.5118 mm | 27 AWG | - | - | - | 15.24m | - | - | - | - | Non-RoHS Compliant | Not Applicable | ||
![]() 82A0111-10-0-G110 TE Connectivity Aerospace | 24 |
| - | 22 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | Copper, Tin | - | - | ETFE | 600V | - | - | 2013 | - | Active | Not Applicable | 150°C | -65°C | Black | - | - | - | - | - | - | 1 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |