- Series
- Conductor Material
- Operating Temperature
- Package
- Mfr
- Product Status
- Part Status
- Jacket Color
- Features
- Length
- Base Product Number
- Ratings
Attribute column
Manufacturer
TE Connectivity Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Construction | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Rated Voltage | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Conductor Finish | Features | Diameter | Length | Jacket (Insulation) Thickness | Insulation Thickness | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100G0111-1.50-1 TE Connectivity Aerospace, Defense and Marine | 43 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 22759/32-20-9 TE Connectivity Aerospace, Defense and Marine | 28 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | 600V | -65°C~150°C | Digi-Spool™, Continuous Spool | 2005 | MIL-W-81044 and MIL-C-27500, 44A0111 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | unknown | 1 | 600V | 20 AWG | - | Compliant | - | WIRE AND CABLE | 20 AWG | - | 19/32 | 0.050 (1.27mm) | 1.27 mm | 1.27 mm | 1.27 mm | White | - | - | 19 | 1.016 mm | 32 AWG | - | - | - | Enter Number of Feet in Order Quantity | - | 127μm | - | RoHS Compliant | Not Applicable | - | ||
![]() 55AC1813-4-9-4CS2275D TE Connectivity Aerospace, Defense and Marine | 43 |
| Datasheet | 24 Weeks | - | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Shielded | - | - | 200°C | - | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 4 AWG | 600V | - | - | - | - | White, Yellow Stripe | 133/25 | 0.351 (8.92mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.010 0.25mm | - | - | RoHS Compliant | - | - | ||
![]() FLHTC0311-14-6 TE Connectivity Aerospace, Defense and Marine | 4036 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 3 days ago) | - | 18.6kg | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | 200°C | Bulk | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | 14 AWG | - | Compliant | - | WIRE AND CABLE | - | Blue | 7/0.0242 | 0.089 (2.26mm) | - | 2.251 mm | 2.25 mm | - | - | - | 19 | 1.68 mm | 27 AWG | - | High Temperature | - | 1.00' 0.30m | 0.007 0.18mm | 152μm | - | RoHS Compliant | - | UL Style 3557 | ||
![]() 44A0111-20-4-MX TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | 2011 | - | yes | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000' 1524.0m | - | - | - | RoHS Compliant | - | - | ||
![]() 55PC0211-22-9 TE Connectivity Aerospace, Defense and Marine | 10408 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Copper, Tin | - | - | ETFE | 600V | - | - | 2002 | - | - | Active | Not Applicable | 0.053Ohm | 150°C | -65°C | White | Unshielded | STRANDED | - | 1 | - | 22 AWG | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | 1.1557 mm | - | - | FLEXIBLE CORD AND FIXTURE WIRE | 19 | - | 34 AWG | TIN | General Purpose | - | 304.8mm | - | - | - | RoHS Compliant | - | - | ||
![]() TR16-35-0 TE Connectivity Aerospace, Defense and Marine | 43 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | Polyolefin | - | - | - | 2011 | - | - | Active | - | - | - | - | - | - | - | - | 1 | 600V | - | - | Compliant | - | WIRE AND CABLE | - | - | - | - | - | 10.6 mm | - | Black | - | - | - | - | - | - | - | - | 328.1' 100.0m | - | - | - | RoHS Compliant | - | - | ||
![]() 81044/12-24-9 TE Connectivity Aerospace, Defense and Marine | 23 |
| Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Polyvinyl Fluoride (PVF) | Hook-Up, Dual Wall | - | 600V | -65°C~150°C | Digi-Spool™, Continuous Spool | 2004 | MIL-W-81044 and MIL-C-27500, 44A0111 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | unknown | 1 | 600V | 24 AWG | - | Compliant | - | WIRE AND CABLE | 24 AWG | - | 19/36 | 0.040 (1.02mm) | 1.016 mm | 1.02 mm | 1.016 mm | White | - | - | 19 | 635 μm | 36 AWG | - | - | - | Enter Number of Feet in Order Quantity | 0.0031 0.080mm | 78.74μm | - | RoHS Compliant | Not Applicable | - | ||
![]() 44/7024-26-9-9 TE Connectivity Aerospace, Defense and Marine | 13 |
| Datasheet | 15 Weeks | - | - | - | - | RADIATION-CROSSLINKED MODIFIED PVF | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | YES | - | unknown | 1 | - | 26 AWG | - | - | - | WIRE AND CABLE | - | - | - | - | - | - | - | - | 600V | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | - | 1.63mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 55FB1511-22-7L9-0 TE Connectivity Aerospace, Defense and Marine | 6 |
| Datasheet | 14 Weeks | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall, Shielded | - | - | 150°C | - | 2010 | Electroloss | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | - | - | - | Black | 19/34 | 0.083 (2.11mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.008 0.20mm | - | - | RoHS Compliant | - | - | ||
![]() 55FA0511-22-7L-CS2635 TE Connectivity Aerospace, Defense and Marine | 13 |
| - | 10 Weeks | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | 150°C | - | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | - | - | - | Violet | 19/34 | 0.051 (1.30mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.004 0.09mm | - | - | RoHS Compliant | - | - | ||
![]() 55FB2514-24-7L-0CS2858 TE Connectivity Aerospace, Defense and Marine | 43 |
| - | 14 Weeks | - | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall, Shielded | - | - | 150°C | Bulk | 2010 | Electroloss | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | - | - | - | Black | 19/36 | 0.068 (1.73mm) | - | - | - | - | - | - | - | - | - | - | - | - | 304.8mm | 0.008 0.20mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 55AC1111-22-9-9CS2826C TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | 2003 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 100G0111-2.00-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Copper, Tin | - | - | Polymer | - | - | - | - | - | - | Active | Not Applicable | - | - | - | Black | - | - | - | 1 | 600V | - | - | Compliant | - | WIRE AND CABLE | 14 AWG | - | - | - | - | 2.413 mm | 2.3622 mm | - | - | - | 37 | 1.82 mm | 30 AWG | - | - | - | 304.8mm | - | 200μm | - | RoHS Compliant | Not Applicable | - | ||
![]() 44A0111-24-9CS289 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 55FB1511-16-7L-0CS2636 TE Connectivity Aerospace, Defense and Marine | 43 |
| Datasheet | 14 Weeks | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall, Shielded | - | - | 150°C | - | 2010 | Electroloss | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | - | - | Black | 19/29 | 0.110 (2.79mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.008 0.20mm | - | - | RoHS Compliant | - | - | ||
![]() 55A6548-20-2-9CS2060 TE Connectivity Aerospace, Defense and Marine | 13 |
| - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 44A0811-8-45 TE Connectivity Aerospace, Defense and Marine | 29 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 5 days ago) | Cable | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | 150°C | -65°C | - | - | - | - | 1 | 600V | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | Not Applicable | - | ||
![]() 82A0111-8-9 TE Connectivity Aerospace, Defense and Marine | 746 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 1 week ago) | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETFE | - | -65°C~200°C | Digi-Spool™, Continuous Spool | 2005 | MIL-W-22759, FlexLine | - | Active | 1 (Unlimited) | - | 150°C | -65°C | White | - | - | - | 1 | 600V | 8 AWG | 600V | Compliant | 600V | - | 8 AWG | White | 665/36 | 0.195 (4.95mm) | 4.953 mm | 4.953 mm | 4.953 mm | - | - | - | 665 | 4.191 mm | 36 AWG | - | - | - | Enter Number of Feet in Order Quantity | 0.012 0.30mm | 304.8μm | - | RoHS Compliant | Not Applicable | - | ||
![]() 10603-0-0 TE Connectivity Aerospace, Defense and Marine | 529 |
| Datasheet | 11 Weeks | - | - | - | Copper, Tinned | Thermorad® | Hook-Up, Dual Wall | - | - | 125°C | Spool | 2004 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | 600V | 1/0 AWG | - | Compliant | - | WIRE AND CABLE | 0 AWG | Black | 1045/30 | 0.560 (14.22mm) | - | 14.22 mm | - | - | - | - | - | - | - | - | Oil Resistant | - | 1.00' 0.30m | 0.040 1.02mm | - | - | RoHS Compliant | - | - |