- Series
- Conductor Material
- Operating Temperature
- Package
- Mfr
- Product Status
- Part Status
- Jacket Color
- Features
- Length
- Base Product Number
- Ratings
Attribute column
Manufacturer
TE Connectivity Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Housing Material | Conductor Material | Jacket (Insulation) Material | Base Product Number | Brand | Cable Types | CCT(K) | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Lead Free Status / RoHS Status | Manufacturer | Mfr | Package | Part # Aliases | Primary Material | Product Status | RoHS | Temperature-Test | Torque-Screw | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Power Rating | Pitch | Voltage - Supply | Orientation | Ingress Protection | Insulation Height | Output | Shell Finish | Number of Conductors | Termination Style | Number of Contacts | Failure Rate | Wire Gauge | Configuration | Number of Channels | Voltage | Contact Tail Length | Interface | Number of Levels | Cable Length | Voltage - Forward (Vf) (Typ) | Viewing Angle | Contact Mating Finish | Jacket Color | Current - Supply | Conductor Strand | Current - Test | Jacket (Insulation) Diameter | Wire Gauge or Range - AWG | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Positions Per Level | Plug Wire Entry | Header Orientation | Current - Max | Lens Type | Input | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Flux @ Current/Temperature - Test | Screw Size | Light Emitting Surface (LES) | Wavelength | Cable Diameter | Data Rate (Max) | Delay Time | Wire Gauge - AWG | Features | Signal Conditioning | Product Category | Height | Height Seated (Max) | Length | Jacket (Insulation) Thickness | Material Flammability Rating | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55A0812-20-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | - | - | Hook-Up, Dual Wall | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -65 to 200 °C | - | MIL-W-22759 and MIL-C-27500, 55A0812 | - | - | Active | -- | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | - | 600V | - | - | - | - | - | - | - | White | - | 19/32 | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | -- | - | - | - | - | -- | -- | - | - | - | -- | ||
![]() CN3739-000 TE Connectivity | In Stock | - | - | - | Through Hole | - | - | - | - | Thermoplastic | - | - | V705 | TE Connectivity / Raychem | - | - | - | Phosphor Bronze | - | 10 A | 1 | - | - | TE Connectivity | Amphenol Anytek | Bulk | - | - | Active | Details | - | - | 300 V | - | -40°C ~ 115°C | - | V7 | - | - | - | - | - | - | - | - | Header, Female Sockets | - | 5 | - | Green | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | 0.138 (3.50mm) | - | 1 | - | - | - | Tin | - | - | - | - | - | - | - | - | 5 | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Flange, Retention Latches | - | Hook-up Wire | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() 22759/33-26-1CS2621 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 22759/33 | - | Hook-Up | - | - | - | - | - | - | - | -- | - | TE Connectivity Raychem Cable Protection | Bulk | - | - | Active | - | - | - | - | - | -65°C ~ 200°C | - | * | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | - | 600V | - | - | - | - | - | - | - | Brown | - | 19/38 | - | 0.032 (0.81mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | 0.005 (0.13mm) | - | - | - | -- | ||
![]() 55PC0111-22-4CS2502 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 55PC0111 | - | Hook-Up | - | - | - | - | - | - | - | -- | - | TE Connectivity Raychem Cable Protection | Bulk | - | - | Active | - | - | - | - | - | 150°C | - | * | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | 600V | - | - | - | - | - | - | - | Yellow | - | 19/34 | - | 0.041 (1.04mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | 0.006 (0.15mm) | - | - | - | -- | ||
![]() 44/0414-26-8CS470 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Copper, Silver Coated | Polyvinylidene Fluoride (PVDF) | 44/0414 | - | Hook-Up, Dual Wall | - | - | - | - | - | - | - | -- | - | TE Connectivity Raychem Cable Protection | Bulk | - | - | Active | - | - | - | - | - | -65°C ~ 135°C | - | * | - | - | Active | -- | - | - | - | - | High Performance Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | - | 600V | - | - | - | - | - | - | - | Gray | - | 7/34 | - | 0.033 (0.84mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0030 (0.076mm) | - | - | - | - | ||
![]() 262241-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 216202-001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65 to 150 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.09 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 081148-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | 287 kΩ | - | - | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() 5762733001 TE Connectivity | In Stock | - | - | Wall | - | - | - | - | - | - | Tin Plated Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 1300 Vac | -55 to 125 °C | - | - | - | - | - | - | - | Crimp | - | - | Single Conductor Cable | - | - | - | Blue | - | - | - | - | - | - | Straight | - | - | - | - | 1 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75 mm | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 4588793001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Tin Plated Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1300 Vac | -55 to 125 °C | - | - | - | - | - | - | - | - | - | - | Single Conductor Cable | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT73983001 TE Connectivity | In Stock | - | - | - | - | 0402 (1005 Metric) | - | - | 0402 | - | Tin Plated Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | - | Active | - | - | - | - | 600 V | -55°C ~ 155°C | - | SG73S-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | - | - | 2 | - | ±200ppm/°C | - | Single Conductor Cable | 680 Ohms | - | Thick Film | Yellow/Green Stripe | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | - | - | 0.016 (0.40mm) | - | - | - | - | - | - | ||
![]() FLHTC0312-26-5-1KF TE Connectivity | In Stock | - | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | FLHTC0312 | - | Hook-Up | - | - | - | - | - | - | - | -- | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | SG73S-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | Active | -- | 2 | - | ±200ppm/°C | - | - | 1.74 kOhms | - | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | - | 600V | - | - | - | - | - | - | - | Green | - | 19/38 | - | 0.031 (0.79mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | - | - | 0.024 (0.60mm) | -- | 0.006 (0.15mm) | - | - | - | - | ||
![]() 55A0111-30-6 TE Connectivity | In Stock | - | - | - | Panel Mount, Through Hole | - | Flange | Stainless Steel | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 55A0111 | TE Connectivity / Raychem | Hook-Up | - | Gold | Copper Alloy | - | - | 1 | - | -- | TE Connectivity | Glenair | Retail Package | 216420-000 | Metal | Active | Details | - | - | - | - | -65°C ~ 175°C | - | 806 | - | - | Active | -- | - | Solder | - | Plug, Male Pins | - | - | - | - | Silver | - | - | Threaded | - | - | - | F | - | - | - | Passivated | - | - | - | - | 30 AWG | - | - | 600V | - | - | - | 1 ft | - | - | - | Blue | - | 7/38 | - | 0.024 (0.61mm) | - | - | - | - | - | - | - | - | - | - | Hook-up Wire | - | - | - | - | - | - | - | - | 30 AWG | -- | - | Hook-up Wire | - | - | -- | -- | - | - | - | -- | ||
![]() 82A0111-8-92 TE Connectivity | In Stock | - | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | RN73R2A | - | Hook-Up | - | - | - | - | - | - | - | -- | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | Active | -- | 2 | - | ±25ppm/°C | - | - | 15.2 Ohms | - | Thin Film | White | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 AWG | - | - | 600V | - | - | - | - | - | - | - | White, Red Stripe | - | 665/36 | - | 0.195 (4.95mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.95 mm | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.024 (0.60mm) | -- | 0.012 (0.30mm) | - | - | - | AEC-Q200 | ||
![]() 22759/341696 TE Connectivity | In Stock | - | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | RS73F2BRT | - | Hook-Up, Dual Wall | - | - | - | - | - | - | - | -- | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | RS73-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | Active | -- | 2 | - | ±25ppm/°C | - | - | 16 Ohms | - | Thick Film | - | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | - | - | 600V | - | - | - | - | - | - | - | White, Blue Stripe | - | 19/29 | - | 0.077 (1.96mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | 0.028 (0.70mm) | -- | 0.009 (0.23mm) | - | - | - | AEC-Q200 | ||
![]() 286376-001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55/131A-30-9-9CS2787 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 55/131A | - | Hook-Up, Shielded | - | - | - | - | - | - | - | -- | - | TE Connectivity Raychem Cable Protection | Bulk | - | - | Active | - | - | - | - | - | 200°C | - | -- | - | - | Obsolete | -- | - | - | - | - | - | - | - | - | - | Signal Retimer | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | 30 AWG | - | - | 600V | - | I²C | - | - | - | - | - | White | - | 7/38 | - | 0.043 (1.09mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | 0.004 (0.10mm) | - | - | - | -- | ||
![]() 55A0112-22-02 TE Connectivity | In Stock | - | - | - | - | 100-LFBGA | - | - | 100-CABGA (9x9) | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 55A0112 | - | Hook-Up | - | - | - | - | - | - | - | -- | - | TE Connectivity Raychem Cable Protection | Bulk | - | - | Active | - | - | - | - | - | -- | Tape & Reel (TR) | -- | - | - | Active | -- | - | - | - | - | Buffer, ReDriver | - | - | - | - | I²C | - | - | - | - | -- | - | - | - | 2-Wire Bus | - | - | - | - | - | 22 AWG | - | 4 | 600V | - | - | - | - | - | - | - | Black, Red Stripe | -- | 19/34 | - | 0.043 (1.09mm) | - | - | - | - | - | - | - | - | 2-Wire Bus | - | - | - | - | - | - | - | - | 6.25Gbps | -- | - | -- | -- | - | - | - | -- | -- | - | - | - | -- | ||
![]() 82A1813-0-9-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | 82A1813 | - | Hook-Up, Dual Wall, Shielded | 6500K 3-Step MacAdam Ellipse | - | - | - | - | - | - | -- | - | TE Connectivity Raychem Cable Protection | Bulk | - | - | Active | - | 85°C | - | - | - | 200°C | Tray | CLU038 | 19.00mm L x 19.00mm W | - | Active | -- | - | - | - | - | Chip On Board (COB) | - | - | - | White, Cool | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/0 AWG | Square | - | 600V | - | - | - | - | 34.6V | -- | - | White | - | 2660/34 | 720mA | 0.634 (16.10mm) | - | 153 lm/W | 80 | - | - | - | 1.84A | Flat | - | - | - | - | 3817 lm (Typ) | - | 14.50mm Diameter | -- | - | - | - | - | -- | - | - | 1.40mm | - | -- | 0.025 (0.63mm) | - | - | - | -- | ||
![]() CA4272-000 TE Connectivity | In Stock | - | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | Glenair | Retail Package | - | Metal | Active | - | - | - | - | - | -65°C ~ 175°C | - | 806 | - | - | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Silver | - | - | Threaded | - | - | - | F | - | - | - | Nickel/PTFE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | - | - | - |