- Type
- Color
- Material
- Product Type
- Cable Diameter
- Product
- Screw/Thread Size
- Series
- Package
- Mfr
- Product Status
- Base Product Number
Attribute column
Manufacturer
TE Connectivity Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Material | Base Product Number | Manufacturer Lifecycle Status | Mfr | Package | Product Status | RoHS | Screw/Thread Size | Operating Temperature | Series | Type | Color | Shielding | Ingress Protection | Output Type | Note | Output Current | Thread Size | Product Type | Includes | Hole Diameter | Cable Diameter | Panel Hole Size | Product | Rated Power | Conduit Hub Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNG610057R0000 TE Connectivity | In Stock | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | Dome Plug | Black | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | - | Accessories | - | - | ||
![]() 1SNG620024R0000 TE Connectivity | In Stock | - | - | - | Polyamide (PA) | - | - | - | - | - | - | M25 x 1.5 | - | - | Round Plug | Black | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | - | Accessories | - | - | ||
![]() 1SNG618015R0000 TE Connectivity | 19 |
| - | - | Polyamide (PA) | - | - | - | - | - | - | M25 x 1.5 | - | - | RJ45 Cable Gland | Black | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | 10 mm | - | Cable Glands | - | - | ||
![]() 1SNG618014R0000 TE Connectivity | In Stock | - | - | - | Polyamide (PA) | - | - | - | - | - | - | M25 x 1.5 | - | - | RJ45 Cable Gland | Gray | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | 10 mm | - | Cable Glands | - | - | ||
![]() 1SNG609050R0000 TE Connectivity | In Stock | - | - | - | Nitrile Butadiene Rubber (NBR) | - | - | - | - | - | - | PG21 | - | - | Washer Gasket | Black | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | - | Accessories | - | - | ||
![]() D-EASY 12 H TE Connectivity | In Stock | - | - | Production (Last Updated: 3 weeks ago) | Composite | - | ACTIVE (Last Updated: 3 weeks ago) | - | - | - | Non-Compliant | - | - | - | - | Black | Unshielded | - | - | - | - | - | - | - | 24 mm | - | - | - | - | - | ||
![]() 220291 TE Connectivity | In Stock | - | - | - | - | - | - | - | Metal case with terminal | - | Yes | - | - | LRS | - | - | - | - | single | - | 3,2 A | - | - | - | - | - | - | - | 76,8 W | - | ||
![]() EM-SGL-PG11-MET-C TE Connectivity | 45 |
| - | - | Polyamide (PA6), Nylon 6 | EM-SGL-PG11 | - | TE Connectivity ENTRELEC | Bag | Active | - | - | - | - | Cable Gland | - | - | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | - | PG11 | - | - | - | - | - | - | - | - | ||
![]() EM-SGL-M32-MET-E TE Connectivity | 83 |
| - | - | Polyamide (PA6), Nylon 6 | EM-SGL-M32 | - | TE Connectivity ENTRELEC | Bag | Active | - | - | - | - | Cable Gland | - | - | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | - | M32x1.5 | - | - | - | - | - | - | - | - | ||
![]() EM-SGL-NPT34-MET-B TE Connectivity | 80 |
| - | - | Polyamide (PA6), Nylon 6 | EM-SGL-NPT34 | - | TE Connectivity ENTRELEC | Bag | Active | - | - | - | - | Cable Gland | - | - | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | - | 3/4 NPT | - | - | - | - | - | - | - | - | ||
![]() EM-SGL-M16-MET-E TE Connectivity | 108 |
| - | - | Polyamide (PA6), Nylon 6 | EM-SGL-M16 | - | TE Connectivity ENTRELEC | Bag | Active | - | - | - | - | Cable Gland | - | - | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | - | M16x1.5 | - | - | - | - | - | - | - | - | ||
![]() EP-SGL-M32-GR-D TE Connectivity | 24 |
| - | - | Polyamide (PA6), Nylon 6 | EP-SGL-M32 | - | TE Connectivity ENTRELEC | Bag | Active | - | - | - | - | Cable Gland | Gray | - | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | - | M32x1.5 | - | - | - | - | - | - | - | - | ||
![]() EP-SGL-NPT12-BL-D TE Connectivity | 15 |
| - | - | Polyamide (PA6), Nylon 6 | EP-SGL-NPT12 | - | TE Connectivity ENTRELEC | Bag | Active | - | - | - | - | Cable Gland | Gray | - | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | - | 1/2 NPT | - | - | - | - | - | - | - | - | ||
![]() EM-SGL-NPT12-MET-B TE Connectivity | 53 |
| - | - | Polyamide (PA6), Nylon 6 | EM-SGL-NPT12 | - | TE Connectivity ENTRELEC | Bag | Active | - | - | - | - | Cable Gland | - | - | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | - | 1/2 NPT | - | - | - | - | - | - | - | - | ||
![]() EP-SGL-PG9-GR-B TE Connectivity | 83 |
| - | - | Polyamide (PA6), Nylon 6 | EP-SGL-PG9 | - | TE Connectivity ENTRELEC | Bag | Active | - | - | - | - | Cable Gland | Gray | - | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | - | PG9 | - | - | - | - | - | - | - | - | ||
![]() TCFS-30-62C-020-25AH TE Connectivity | In Stock | - | - | - | Stainless Steel, Nickel Plated, Electroless | TCFS | - | TE Connectivity Raychem Cable Protection | Bulk | Active | - | - | - | - | Cable Feedthrough | Silver | - | - | - | - | - | M30x1.5 | - | Eyelet, Shrinkable Boot | - | - | 1.220 (31.0mm) | - | - | - | ||
![]() 054-8001-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 054-8004-11 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 054-8005-21 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 054-8005-28 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |