- Type
- Color
- Material
- Product Type
- Cable Diameter
- Product
- Screw/Thread Size
- Series
- Package
- Mfr
- Product Status
- Base Product Number
Attribute column
Manufacturer
TE Connectivity Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Material | Body Material | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Orientation | Shielding | Body Breadth | Switch Function | ELV | Thread Size | Wire/Cable Diameter | Includes | Hole Diameter | Cable Diameter | Switch Action | Panel Hole Size | Features | Length | Body Height | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CES-2 TE Connectivity Aerospace, Defense and Marine | 98 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Cable | Nylon | PO, Polyolefin | - | 1997 | - | Active | Not Applicable | EAR99 | Cable Seal, Heat Shrinkable | 90°C | -55°C | Black | 8536.50.70.00 | Straight | - | 8.6 mm | SPDT | Compliant | 1-12 | 16.256 mm | O-Ring | - | 0.25 ~ 0.75 (6.4mm ~ 19.1mm) | MOMENTARY | - | - | 62.23mm | 9.7mm | 19.05 mm | Unknown | RoHS Compliant | Lead Free | ||
![]() TCFR-16-19B-020-100CH TE Connectivity Aerospace, Defense and Marine | 3 | - | - | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Aluminum Alloy, Cadmium Plated, Electroless | - | - | 2005 | Thermofit TCFR | Obsolete | Not Applicable | - | Cable Feedthrough | - | - | Olive | - | Straight | Shielded | - | - | Non-Compliant | M16x1.5 | - | Shrinkable Boot | 16.9926 mm | 0.40 (10.1mm) | - | 0.669 17.0mm | Shielded | - | - | - | - | Non-RoHS Compliant | Not Applicable | ||
![]() CES-1 TE Connectivity Aerospace, Defense and Marine | 104 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | Nylon | PO, Polyolefin | - | 1997 | - | Active | Not Applicable | - | Cable Seal, Heat Shrinkable | 90°C | -55°C | Black | - | Straight | - | - | - | Compliant | 1-12 | 10.92 mm | O-Ring | - | 0.16 ~ 0.50 (4.1mm ~ 12.7mm) | - | - | - | 62.23mm | - | 12.7 mm | Unknown | RoHS Compliant | - | ||
![]() CES-4 TE Connectivity Aerospace, Defense and Marine | 82 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Cable | Nylon | PO, Polyolefin | - | 1997 | - | Active | Not Applicable | - | Cable Seal, Heat Shrinkable | 90°C | -55°C | Black | - | Straight | - | - | - | Compliant | 2-8 | 34.544 mm | O-Ring | - | 0.75 ~ 1.60 (19.1mm ~ 40.6mm) | - | - | - | 97.79mm | - | 40.64 mm | - | RoHS Compliant | - | ||
![]() CES-2A50 TE Connectivity Aerospace, Defense and Marine | 8 |
| - | 6 Weeks | - | Cable | - | Polyolefin | - | 2003 | - | Active | - | - | - | 90°C | -55°C | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CES-3-D1 TE Connectivity Aerospace, Defense and Marine | 67 |
| Datasheet | 6 Weeks | - | Cable | Nylon, Polyolefin | Polyolefin | - | 1997 | - | Active | Not Applicable | - | Cable Grip | 90°C | -55°C | Black | - | Straight | - | - | - | Compliant | - | 12 mm | O-Ring, Seal | - | 0.17 ~ 0.60 (4.3mm ~ 15.2mm) | - | 1.098 27.9mm | - | 88.9mm | - | 30.48 mm | - | RoHS Compliant | - | ||
![]() CES-3-F1 TE Connectivity Aerospace, Defense and Marine | 34 |
| Datasheet | 6 Weeks | - | Cable | Nylon, Polyolefin | Polyolefin | - | 1997 | - | Active | - | - | Cable Grip | 90°C | -55°C | Black | - | Straight | - | - | - | Compliant | - | - | O-Ring, Seal | - | 0.17 ~ 0.60 (4.3mm ~ 15.2mm) | - | 1.098 27.9mm | - | 88.9mm | - | - | - | RoHS Compliant | - | ||
![]() CES-3A-D1 TE Connectivity Aerospace, Defense and Marine | 5 |
| Datasheet | 25 Weeks | - | Cable | Nylon, Polyolefin | - | - | 2005 | - | Active | - | - | Cable Grip | - | - | - | - | Straight | - | - | - | Compliant | 3/4-14 | - | Seal | - | 0.17 ~ 0.60 (4.3mm ~ 15.2mm) | - | 1.012 25.7mm | - | 95.24mm | - | - | - | RoHS Compliant | - | ||
![]() CES-3 TE Connectivity Aerospace, Defense and Marine | 186 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Cable | Nylon | PO, Polyolefin | - | 1997 | - | Active | Not Applicable | - | Cable Seal, Heat Shrinkable | 90°C | -55°C | Black | - | Straight | - | - | - | Compliant | 1 3/8-12 | 25.908 mm | O-Ring | - | 0.50 ~ 1.20 (12.7mm ~ 30.5mm) | - | - | - | 90.17mm | - | 30.48 mm | Unknown | RoHS Compliant | - | ||
![]() TCFS-16-62C-020-100CH TE Connectivity Aerospace, Defense and Marine | 2860 |
| Datasheet | 11 Weeks | - | - | - | - | - | 2005 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CES-3A-T1 TE Connectivity Aerospace, Defense and Marine | 8 |
| - | 10 Weeks | - | - | - | - | Bulk | 1997 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CES-5 TE Connectivity Aerospace, Defense and Marine | 2728 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Cable | Nylon | Polyolefin | - | 2003 | - | Active | Not Applicable | - | Cable Seal, Heat Shrinkable | 90°C | -55°C | Black | - | Straight | - | - | - | Compliant | 3 3/8-8 | 59.44 mm | O-Ring | - | 1.38 ~ 2.75 (35.1mm ~ 70.5mm) | - | - | - | 191mm | - | 70.48 mm | Unknown | RoHS Compliant | - | ||
![]() TCFS-24-62C-020-100CH TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 12 Weeks | - | - | - | - | - | 2014 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |