- Type
- Color
- Material
- Product Type
- Cable Diameter
- Product
- Screw/Thread Size
- Series
- Package
- Mfr
- Product Status
- Base Product Number
Attribute column
Manufacturer
TE Connectivity Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Housing Material | Body Material | Base Product Number | Contact Materials | Mated Stacking Heights | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temp Range | Package | Product Status | Screw/Thread Size | Operating Temperature | Packaging | Series | Connector Type | Type | Number of Positions | Color | Number of Rows | Pitch | Ingress Protection | Current Rating | Contact Finish | Termination Style | Thread Size | Product Type | Includes | Cable Diameter | Panel Hole Size | Product | Mounting Angle | Features | Conduit Hub Size | Product Length (mm) | Contact Finish Thickness | Height Above Board | Stack Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCFS-30-62C-020-25CH TE Connectivity | In Stock | - | - | - | - | Stainless Steel, Nickel Plated, Electroless | - | - | TCFS | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | Bulk | Active | - | - | - | - | - | Cable Feedthrough | - | Silver | - | - | - | - | - | - | M30x1.5 | - | Shrinkable Boot | - | 1.220 (31.0mm) | - | - | - | - | - | - | - | - | ||
![]() TCFS-24-19B-020-25AH TE Connectivity | In Stock | - | - | - | - | Aluminum Alloy, Cadmium Plated, Electroless | - | - | TCFS | - | - | - | - | TE Connectivity Raychem Cable Protection | - | - | Bulk | Active | - | - | - | - | - | Cable Feedthrough | - | Olive | - | - | - | - | - | - | M24x1.5 | - | Eyelet, Shrinkable Boot | - | 0.984 (25.0mm) | - | - | - | - | - | - | - | - | ||
![]() 214547 TE Connectivity | In Stock | - | - | Gold | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | - | Copper Alloy | - | 25 Gbps | + 125 C | TE Connectivity Erni | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | MICROSPEED | Array, Female Sockets | - | 5 | - | 1 | 0.079 (2.00mm) | - | 18 A | Gold | Solder | - | - | - | - | - | Connectors | Vertical | Board Guide, Ground Bus (Plane), Pick and Place | - | - | - | 0.226 (5.74mm) | 6 mm | ||
![]() 18193 6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-1768035-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7-1106001-9 TE Connectivity | In Stock | - | - | - | - | - | - | Aluminum Die Cast | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Cable Fitting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 620040N001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Raychem Cable Protection | - | -55C to 105C | Box | Active | - | - | - | * | - | Solder Sleeve | - | Transparent Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 127(mm) | - | - | - | ||
![]() 231195-000 TE Connectivity | In Stock | - | - | - | - | - | - | Polyolefin | - | - | - | - | - | - | - | -55C to 120C | - | - | - | - | - | - | - | Flexible Molded Boot | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNG601010R0000 TE Connectivity | 3395 | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | M12 x 1.5 | - | - | - | - | Standard Cable Gland | - | Gray (Light Gray) | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | 3 mm to 6.5 mm | - | Cable Glands | - | - | - | - | - | - | - | ||
![]() 054-8004-10 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CES-2R-A75 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 054-8005-15 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20826-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20637-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 08-0-0-01 902 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 07-0-0-01 905 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 054-8005-22 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D-EASY 03 A 01 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D-EASY 03 B 03 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP-SGL-PG16-GR-B TE Connectivity | 73 |
| - | - | - | Polyamide (PA6), Nylon 6 | - | - | EP-SGL-PG16 | - | - | - | - | TE Connectivity ENTRELEC | - | - | Bag | Active | - | - | - | - | - | Cable Gland | - | Gray | - | - | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | - | - | PG16 | - | - | - | - | - | - | - | - | - | - | - | - |