- Factory Lead Time
- Part Status
- Published
- RoHS Status
- Series
- Color
- Material
- ELV
- Type
- Large Diameter Recovered
- Large Diameter Supplied
- Package / Case
Attribute column
Manufacturer
TE Connectivity Heat Shrink Boots, Caps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Material | CoilResistance | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | ECCN Code | Type | Color | Shell Size - Insert | Contact Current(DC)-Max | Sealing | Termination Type | Relay Type | Contact Current(AC)-Max | Coil Power | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Large Diameter Recovered | Large Diameter Supplied | Small Diameter Recovered | Small Diameter Supplied | Large Recovered Length | Total Length Recovered | Small Recovered Length | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Features | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 301A512-50-0-CS5323 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | 2005 | Thermofit 301A5 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 562A054-100/86-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | 2002 | Thermofit 562A0 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 502A812-25-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | 2011 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 301A011-3-CS-2068-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | 2003 | Thermofit 301A0 | - | Active | - | Boot, Transition - Breakout, 2:1 (T) | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 222D242-3-0-CS5429 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 7 Weeks | Molded | - | - | Polyolefin (PO), Semi-Rigid, Irradiated | - | - | - | Bulk | - | Thermofit 222D2 | - | Active | - | Boot - 90° | Black | 42 | - | - | - | - | - | - | - | - | - | 0.902 (22.91mm) | 1.340 (34.04mm) | 0.382 (9.70mm) | 1.340 (34.04mm) | 0.858 21.79mm | 5.220 132.59mm | 5.220 132.59mm | - | - | - | Flame Retardant, Fluid Resistant, Heat Resistant, Lip | 172.2mm | RoHS Compliant | ||
![]() 222K152-25-CS-1858-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | Thermofit 222K1 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CAW-1 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 11 Weeks | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 40Ohm | 125°C | -65°C | - | - | - | no | Active | EAR99 | - | - | - | 10A | HERMETICALLY SEALED | SOLDER | POWER/SIGNAL RELAY | 10A | 900mW | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | - | SPDT | 6V | 0.15A | - | - | RoHS Compliant | ||
![]() 878498N002 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | 1998 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 242W042-25/86-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | 2005 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 202C621-71/42-0-CS5818 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | 2011 | Thermofit 202C6 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 202K163-25-G03/225-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 14 Weeks | - | - | - | Elastomer, Semi-Rigid | - | - | - | - | 2007 | Thermofit 202K1 | - | Active | - | Boot | Black | 63 | - | - | - | - | - | - | - | - | - | 1.110 (28.19mm) | 1.690 (42.93mm) | 0.390 (9.91mm) | 1.690 (42.93mm) | 2.402 61.01mm | 3.898 99.01mm | 0.830 21.08mm | - | - | - | Adhesive Coating, Fluid Resistant | - | RoHS Compliant | ||
![]() 222D232-4-61/42-0-CS5078 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 9 Weeks | - | - | - | Polyolefin (PO), Flexible, Irradiated | - | - | - | - | - | Thermofit 222D2 | - | Active | - | Boot - 90° | Black | 32 | - | - | - | - | - | - | - | - | - | 0.740 (18.80mm) | 1.161 (29.49mm) | 0.331 (8.41mm) | 1.161 (29.49mm) | 0.819 20.80mm | 5.760 146.30mm | 4.500 114.30mm | - | - | - | Adhesive Coating, Drain Holes, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resistant | - | RoHS Compliant | ||
![]() 202D153-3/42-0-CS8088 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | 2003 | Thermofit 202D1 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 222D932-25-CS-2065-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 16 Weeks | - | - | - | Elastomer, Semi-Rigid, Irradiated | - | - | - | - | 2014 | Thermofit 222D9 | - | Active | - | Boot - 90° | Black | 32 | - | - | - | - | - | - | - | - | - | 0.752 (19.10mm) | 1.030 (26.16mm) | 0.102 (2.59mm) | 0.300 (7.62mm) | 0.710 18.03mm | 2.650 67.31mm | 1.150 29.21mm | - | - | - | Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resistant | - | RoHS Compliant | ||
![]() 202D232-4-18-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 6 Weeks | - | - | - | Polyolefin (PO), Flexible, Irradiated | - | - | - | - | 2008 | Thermofit 202D2 | - | Active | - | Boot | Black | 32 | - | - | - | - | - | - | - | - | - | 0.740 (18.80mm) | 1.161 (29.49mm) | 0.331 (8.41mm) | 1.161 (29.49mm) | 0.480 12.19mm | 2.300 58.42mm | - | - | - | - | Flame Retardant, Fluid Resistant, Heat Resistant, Lip | - | RoHS Compliant | ||
![]() 242W063-25-G44/225-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | 2005 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 207W223-25/225-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | 2012 | Thermofit 207W2 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 462A023-25-CS-2065-0 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | Thermofit 462A0 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 202C642-51-06-0-CS5673 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | 2000 | Thermofit 202C6 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CM0274-000 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | 2014 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |