- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Part Status
- Packaging
- Lead Free Status / RoHS Status
- Material
- Color
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
TE Connectivity Labels, Labeling
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Electrical Symbol Typeu2009 | Frequency Aging | Label Adhesive Typeu2009 | Label Styleu2009 | Label Typeu2009 | Label Widthu2009 | Mode of Oscillation | Mounting | Qualification | Safety & Warning Symbol Typeu2009 | Standard Frequency | TE Internal # | TE Internal Description | UL Listedu2009 | Operating Temperature | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Frequency Stability | Pin Count | Inductance | Load Capacitance | Frequency Tolerance | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP-171171-10-8A TE Connectivity | In Stock | - | - | 7-1200611-0 | - | - | Permanent Acrylic Adhesive | Die-Cut | Industrial Label | 17.1u2009mmu2009[u2009.67u2009inu2009] | - | - | AEC-Q200 | - | - | A03659-000 | MP-171171-10-8A | Yes | - | 200 ppm/K | - | 2.2 Ohm | 0.25 W | Pulse Proof | - | - | - | - | - | - | - | - | 5 | 3.2 mm | 1.6 mm | ||
![]() T2K-095095-10-9 TE Connectivity | In Stock | - | - | 1-1200608-7 | - | - | High Temperature Permanent Acrylic Adhesive | Die-Cut | PCB Identification | 9.5u2009mmu2009[u2009.375u2009inu2009] | - | - | - | - | - | C63758-000 | T2K-095095-10-9 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TN-191064-10-9 TE Connectivity | In Stock | - | - | 2-1200604-9 | - | - | Rubber Adhesive | Die-Cut | Void & Tamper Evident Labels | 19.1u2009mmu2009[u2009.75u2009inu2009] | - | - | - | - | - | E38328-000 | TN-191064-10-9 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVF-762381-2.5-9 TE Connectivity | In Stock | - | - | 8-1200607-2 | - | - | Permanent Pressure Sensitive Acrylic Adhesive | Die-Cut | Wire & Cable Identification | 76.2u2009mmu2009[u20093u2009inu2009] | - | - | - | - | - | C57257-000 | PVF-762381-2.5-9 | No | - | 200 ppm/K | - | 560 kOhm | 0.1 W | General Purpose | - | - | - | - | - | - | - | - | 5 | 1.55 | 0.85 | ||
![]() HW-229064-10-9 TE Connectivity | In Stock | - | - | 4-1200604-6 | - | - | High Tack Permanent Acrylic Adhesive | Die-Cut | Industrial Label | 22.9u2009mmu2009[u2009.9u2009inu2009] | - | - | - | - | - | E24145-000 | HW-229064-10-9 | Yes | - | 50.0000 ppm/°C | - | 2.05 kOhm | 0.5 W | Industrial | - | - | - | - | - | - | - | - | 1 | 6.1 | - | ||
![]() MV-165051-25-8A TE Connectivity | In Stock | - | - | 5-1200610-8 | - | - | Permanent Acrylic Adhesive | Die-Cut | Void & Tamper Evident Labels | 16.5u2009mmu2009[u2009.65u2009inu2009] | - | - | - | - | - | A77028-000 | MV-165051-25-8A | Yes | - | - | - | - | - | - | - | - | 100 uH | - | - | 10 | 80 mA | - | - | 3.4 | 2.69 mm | ||
![]() MV-381064-10-8A TE Connectivity | In Stock | - | - | 7-1200603-9 | - | - | Permanent Acrylic Adhesive | Die-Cut | Void & Tamper Evident Labels | 38.1u2009mmu2009[u20091.5u2009inu2009] | - | - | - | - | - | F07559-000 | MV-381064-10-8A | Yes | - | 100.0000 ppm/°C | - | 768 Ohm | 0.125 W | - | - | - | - | - | - | - | - | - | 1 | 7.06 | - | ||
![]() WV-610419-2.5-9 TE Connectivity | In Stock | - | - | 1-1200603-0 | - | - | High Tack Permanent Acrylic Adhesive | Die-Cut | Industrial Label | 61u2009mmu2009[u20092.4u2009inu2009] | - | - | - | - | - | E68367-000 | WV-610419-2.5-9 | No | - | 100 ppm/°C | - | 10.5 kOhm | 0.1 W | High Reliability | - | - | - | - | - | - | - | - | 1 | 1.6 | 0.81 | ||
![]() T1K-254127-10-9 TE Connectivity | In Stock | - | - | 7-1200602-4 | - | - | High Temperature Permanent Acrylic Adhesive | Die-Cut | PCB Identification | 25.4u2009mmu2009[u20091u2009inu2009] | - | - | - | - | - | E78378-000 | T1K-254127-10-9 | Yes | - | 500 ppm/K | - | 270 MOhm | 0.25 W | General Purpose | - | - | - | - | - | - | - | - | 5 | 3.2 | 1.6 | ||
![]() T1K-254045-10-9 TE Connectivity | In Stock | - | - | 1-1200607-7 | - | - | High Temperature Permanent Acrylic Adhesive | Die-Cut | PCB Identification | 25.4u2009mmu2009[u20091u2009inu2009] | - | - | - | - | - | D28275-000 | T1K-254045-10-9 | Yes | - | 100.0000 ppm/°C | - | 110 kOhm | 0.25 W | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | 1 | 7.62 | - | ||
![]() HW-250381-10-9 TE Connectivity | In Stock | - | - | 6-1200605-7 | - | - | High Tack Permanent Acrylic Adhesive | Die-Cut | Industrial Label | 24.9u2009mmu2009[u2009.98u2009inu2009] | - | - | AEC-Q200 | - | - | D91480-000 | HW-250381-10-9 | Yes | - | 100 ppm/K | - | 4.99 kOhm | 0.1 W | General Purpose | - | - | - | - | - | - | - | - | 1 | 1.55 mm | 0.85 mm | ||
![]() SBP075094WE10 TE Connectivity | In Stock | - | - | 7-1201052-4 | - | - | Permanent Acrylic | Self-Laminating | Wire & Cable Identification | 19.1u2009mmu2009[u2009.75u2009inu2009] | - | - | - | - | - | CN2895-000 | SBP075094WE10 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SET530002R0000 TE Connectivity | In Stock | - | - | - | Electrical Symbol Assortment | ±3 ppm/Year | Permanent Acrylic | Die-Cut | General Purpose Labels | - | Fundamental | Surface Mount | - | Warning High Voltage | 26 MHz | 1SET530002R0000 | LB-KIT-WARNING-50-150 | - | -40 to 85 °C | - | Crystal | - | - | - | 30 ppm | 4 | - | 18 pF | ±10 ppm | - | - | 200 Ohm | - | - | - | ||
![]() CR-105-LSR TE Connectivity | In Stock | - | - | 3-1198168-0 | - | - | Permanent | Die-Cut | Blank Labels | 25.4u2009mmu2009[u20091u2009inu2009] | - | - | - | - | - | 602818-000 | CR-105-LSR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-100-LSR TE Connectivity | In Stock | - | - | 8-1198142-6 | - | - | Permanent | Die-Cut | Blank Labels | 12.7u2009mmu2009[u2009.5u2009inu2009] | - | - | - | - | - | 954044-000 | CR-100-LSR | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBP200375OE2.5 TE Connectivity | In Stock | - | - | 1899566-5 | - | - | Permanent Acrylic Adhesive | Self-Laminating | Self-Laminating | 50.8u2009mmu2009[u20092u2009inu2009] | - | - | - | - | - | CP8958-000 | SBP200375OE2.5 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TTP100WE-10 TE Connectivity | In Stock | - | - | 5-1899730-2 | - | - | Permanent Acrylic Adhesive | Continuous | Industrial Label | 254u2009mmu2009[u200910u2009inu2009] | - | - | - | - | - | CP0390-000 | TTP1000WE-10 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP050143WE10 TE Connectivity | In Stock | - | - | 1-1201662-7 | - | - | Permanent Acrylic Adhesive | Die-Cut | Self-Laminating | 12.7u2009mmu2009[u2009.5u2009inu2009] | - | - | - | - | - | D29012-000 | SP050143WE10 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WPCR-381127-5-9 TE Connectivity | In Stock | - | - | 9-1899709-0 | - | - | Permanent Acrylic Adhesive | Die-Cut | Industrial Label | 38.1u2009mmu2009[u20091.5u2009inu2009] | - | - | - | - | - | CT92133001 | WPCR-381127-5-9 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EET-1325G-4 TE Connectivity | In Stock | - | - | F31066-000 | - | - | Permanent | Die-Cut | Blank Labels | 25.4u2009mmu2009[u20091u2009inu2009] | - | - | - | - | - | 4-1768018-1 | EET-1325G-4 | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |