- Material
- Color
- Series
- Abrasion Protection
- Base Product Number
- Diameter - Inside
- Diameter - Outside
- Features
- Heat Protection
- Length
- Liquid Protection
- Material Flammability Rating
Attribute column
Manufacturer
TE Connectivity Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Body Material | Base Product Number | Lead Free Status / RoHS Status | Manufacturer Lifecycle Status | Mfr | Package | Product Status | RoHS | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | ELV | Shielded | Type Attributes | Abrasion Protection | Government Qualified | Liquid Protection | Heat Protection | High Temperature Compatible | Expandable | Features | Diameter | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAULFLEX-615-SM-252IN TE Connectivity | In Stock | - | - | - | - | - | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | MAUL | -- | - | TE Connectivity Raychem Cable Protection | Bulk | Active | - | -55°C ~ 150°C | - | Maulflex | Active | -- | Wire Loom, Protective Hose | - | - | Black | - | - | Convoluted, Corrugated | Abrasion Resistant | - | Fluid Resistant, Oil Resistant | Flame Retardant | - | - | Chemical Resistant, Crush Resistant, EMI Resistant, Shielded, Solvent Resistant | - | 21.00 (6.40m) | 0.930 (23.62mm) | 0.600 (15.24mm) | -- | -- | - | - | ||
![]() MAULFLEX-617-SM-252IN TE Connectivity | In Stock | - | - | - | - | - | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | MAUL | -- | - | TE Connectivity Raychem Cable Protection | Bulk | Active | - | -55°C ~ 150°C | - | Maulflex | Active | -- | Wire Loom, Protective Hose | - | - | Black | - | - | Convoluted, Corrugated | Abrasion Resistant | - | Fluid Resistant, Oil Resistant | Flame Retardant | - | - | Chemical Resistant, Crush Resistant, EMI Resistant, Shielded, Solvent Resistant | - | 21.00 (6.40m) | 1.226 (31.14mm) | 0.840 (21.34mm) | -- | -- | - | - | ||
![]() 969793-5 TE Connectivity | In Stock | - | - | - | - | - | - | Polyamide (PA12), Nylon 12, Halogen Free | - | 969793 | -- | - | TE Connectivity Raychem Cable Protection | Box | Obsolete | - | -50°C ~ 100°C | - | FLEXAquick | Obsolete | -- | Wire Loom, Protective Hose | - | - | Black | - | - | Convoluted, Corrugated | -- | - | Liquid-Tight, Oil Resistant | Flame Retardant | - | - | Acid Resistant, Airtight, Self Extinguishing, Solvent Resistant | - | 164 (50.00m) | 1.122 (28.49mm) | 0.906 (23.00mm) | -- | UL94 V-0, UL94 V-2 | - | - | ||
![]() RAY-101-7.5(10)CK0610 TE Connectivity | In Stock | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | RayBraid | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | ||
![]() 5736824001 TE Connectivity | In Stock | - | Datasheet | - | Production (Last Updated: 2 weeks ago) | - | - | Polyolefin | - | - | - | ACTIVE (Last Updated: 2 weeks ago) | - | - | - | Non-Compliant | - | - | - | - | - | - | 125 °C | -55 °C | Black | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Applicable | ||
![]() 6203940 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7730454002 TE Connectivity Aerospace, Defense and Marine | 15 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Cable | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | - | - | - | - | - | - | -55°C~200°C | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | 200°C | -55°C | Black | Compliant | - | Convoluted, Corrugated | - | No | Fluid Resistant, Fuel Resistant, Oil Resistant | Flame Retardant | Yes | - | Chemical Resistant, Crush Resistant, Solvent Resistant | - | 50.00' 15.24m | 1.539 (39.10mm) | 1.210 (30.73mm) | 0.023 0.58mm | - | RoHS Compliant | - | ||
![]() HCTE-0187-0-SP TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Cable | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | - | - | - | - | - | - | -55°C~200°C | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | 200°C | -55°C | Black | Compliant | - | Convoluted, Corrugated | - | No | Fluid Resistant, Fuel Resistant, Oil Resistant | Flame Retardant | Yes | - | Chemical Resistant, Crush Resistant, Solvent Resistant | - | 200' 60.96m | 0.320 (8.13mm) | 0.181 (4.60mm) | 0.018 0.46mm | - | RoHS Compliant | Not Applicable | ||
![]() HCTE-1000-0-SP TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 8 Weeks | - | Cable | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | - | - | - | - | - | - | -55°C~200°C | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | 200°C | -55°C | Black | Compliant | - | Convoluted, Corrugated | - | No | Fluid Resistant, Fuel Resistant, Oil Resistant | Flame Retardant | Yes | - | Chemical Resistant, Crush Resistant, Solvent Resistant | - | 1.00' 304.80mm 12.00 | 1.226 (31.14mm) | 0.975 (24.77mm) | 0.023 0.58mm | - | RoHS Compliant | Not Applicable | ||
![]() HCTE-0281-0-SP TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Cable | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Tetrafluoroethylene | - | - | - | - | - | - | - | -55°C~200°C | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | 200°C | -55°C | Black | Compliant | - | Convoluted, Corrugated | - | No | Fluid Resistant, Fuel Resistant, Oil Resistant | Flame Retardant | Yes | - | Chemical Resistant, Crush Resistant, Solvent Resistant | 6.9342mm | 200' 60.96m | 0.414 (10.52mm) | 0.273 (6.93mm) | 0.018 0.46mm | - | RoHS Compliant | Not Applicable | ||
![]() HCTE-0437-0-SP TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | - | - | - | - | - | - | -55°C~200°C | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | 200°C | -55°C | Black | Compliant | - | Convoluted, Corrugated | - | No | Fluid Resistant, Fuel Resistant, Oil Resistant | Flame Retardant | Yes | - | Chemical Resistant, Crush Resistant, Solvent Resistant | - | 200' 60.96m | 0.571 (14.50mm) | 0.427 (10.85mm) | 0.018 0.46mm | - | RoHS Compliant | Not Applicable | ||
![]() 20675-2 TE Application Tooling | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | Sleeving | - | - | - | - | - | Braided | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCTE-0625-0-SP TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | Cable | 0625 | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | - | - | - | - | - | - | -55°C~200°C | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | 200°C | -55°C | Black | Compliant | - | Convoluted, Corrugated | - | No | Fluid Resistant, Fuel Resistant, Oil Resistant | Flame Retardant | Yes | - | Chemical Resistant, Crush Resistant, Solvent Resistant | - | 100' 30.48m | 0.780 (19.80mm) | 0.608 (15.44mm) | 0.023 0.58mm | - | RoHS Compliant | Not Applicable | ||
![]() HCTE-0500-0-SP TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 6 Weeks | - | - | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | - | - | - | - | - | - | -55°C~200°C | 2000 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | - | - | Black | - | - | Convoluted, Corrugated | - | - | Fluid Resistant, Fuel Resistant, Oil Resistant | Flame Retardant | - | - | Chemical Resistant, Crush Resistant, Solvent Resistant | - | 100' 30.48m | 0.650 (16.51mm) | 0.485 (12.32mm) | 0.023 0.58mm | - | RoHS Compliant | - | ||
![]() HCTE-0750-0-SP TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | Cable | - | Ethylene Tetrafluoroethylene (ETFE), Irradiated | - | - | - | - | - | - | - | - | -55°C~200°C | 2003 | Helical Convolex™ HCTE | Active | 1 (Unlimited) | Wire Loom, Protective Hose | 200°C | -55°C | Black | Compliant | - | Convoluted, Corrugated | - | No | Fluid Resistant, Fuel Resistant, Oil Resistant | Flame Retardant | Yes | - | Chemical Resistant, Crush Resistant, Solvent Resistant | - | 100' 30.48m | 0.930 (23.62mm) | 0.730 (18.54mm) | 0.023 0.58mm | - | RoHS Compliant | Not Applicable | ||
![]() CONVOLEX-3/8-0-SP TE Connectivity Aerospace, Defense and Marine | 788 | - | Datasheet | 15 Weeks | - | Cable | - | Polyvinylidene Fluoride (PVDF), Irradiated | - | - | - | - | - | - | - | - | -55°C~150°C | 2003 | Convolex™ | Active | 1 (Unlimited) | Wire Loom, Protective Hose | 150°C | -55°C | Black | Compliant | - | Convoluted, Corrugated | Abrasion Resistant | No | Diesel Fuel Resistant, Fluid Resistant, Oil Resistant | Flame Retardant, Heat Stabilized | Yes | - | Chemical Resistant, Solvent Resistant | - | 196' 59.70m | 0.496 (12.60mm) | 0.370 (9.40mm) | 0.013 0.33mm | - | RoHS Compliant | - | ||
![]() CONVOLEX-9/32-0-SP TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 15 Weeks | - | - | - | Polyvinylidene Fluoride (PVDF), Irradiated | - | - | - | - | - | - | - | - | -55°C~150°C | 2003 | Convolex™ | Active | 1 (Unlimited) | Wire Loom, Protective Hose | 150°C | -55°C | Black | Compliant | - | Convoluted, Corrugated | Abrasion Resistant | No | Diesel Fuel Resistant, Fluid Resistant, Oil Resistant | Flame Retardant, Heat Stabilized | Yes | - | Chemical Resistant, Solvent Resistant | - | 197' 60.00m | 0.394 (10.00mm) | 0.280 (7.11mm) | 0.013 0.33mm | - | RoHS Compliant | - | ||
![]() 10610-4-4CS2448 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 17 Weeks | - | - | - | Aramid, Halogen Free | - | - | - | - | - | - | - | - | - | 2008 | - | Active | Not Applicable | Sleeving | - | - | Yellow | - | - | Braided | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | RoHS Compliant | - |