- Type
- Length
- Material
- Series
- Color
- RoHS
- Manufacturer
- Mfr
- Operating Temperature
- Package
- Product Status
- Abrasion Protection
Attribute column
Manufacturer
TE Connectivity Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Liquid Protection | Heat Protection | Features | Length | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Material Flammability Rating | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBMS-20-P TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | Polybutylene Terephthalate (PBT) | -40°C~150°C | 2016 | INSTALITE CBMS | Active | Not Applicable | Sleeve | 150°C | -40°C | Green | 38.1 mm | Expandable | Abrasion Resistant | Fuel Resistant, Oil Resistant | Flame Retardant | Grease Resistant | 656' 200.00m | 0.010 0.25mm | 0.787 (20.00mm) | 1.496 (38.00mm) | UL94 V-0 | RoHS Compliant |