- Dielectric
- Manufacturer
- RoHS
- Series
- Manufacturer Part Number
- Operating Temperature
- Tolerance
- Capacitance
- Mfr
- Package
- Product Status
- Mounting Type
Attribute column
Manufacturer
TE Connectivity Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | DCL | Lead Spacing (nom) | Lifetime | Microwave Application | Mounting Styles | MSL | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Suppression Class | Terminal | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Pitch | Current Rating | Termination Style | Dielectric | Note | Voltage | ELV | Ripple Current | DC Resistance (DCR) | Life (Hours) | Current | Max DC Current | Thread Size | ESR | Features | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9-638605-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 373231 TE Connectivity | In Stock | - | - | - | - | - | - | 1 000 h | - | - | 1 (Unlimited) | - | - | - | - | Yes | - | SMD | - | - | - | - | -55...+105°C | - | TYEH | ±20 % | - | - | - | - | - | 47 uF | - mm | - | - | - | - | - | - | - | - | - | - | - | - | - Ohm | - | - | 6,3 mm | 5,3 mm | - | - | - | - | ||
![]() 1676890-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1676890-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1676892-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1676882-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1676881-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1676894-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1676901-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16DFC6-G TE Connectivity | In Stock | - | - | Stud | Not Required | - | Not Required(mm) | - | NO | Screw | - | -40C to 60C | Not Required(mm) | 20(mm) | No | Compliant | Y4 | - | - | - | 130 V | 250 V | - | Bulk | - | - | Screw | FEED THROUGH | 60 °C | -40 °C | - | 47000(pF) | - | 16 A | Screw Terminal | - | - | 130VDC | - | - | - | - | 16 A | - | M4 | - | - | 30(mm) | - | - | - | 29.9974 mm | Not Required(mm) | - | ||
![]() 16AFC6-G TE Connectivity | In Stock | - | - | Through Hole | Not Required | 4400(uA) | - | - | NO | Screw | - | -40C to 60C | Not Required(mm) | 20(mm) | - | Compliant | Y2 | - | - | 250 V | 250 V | - | - | Bulk | - | - | Screw | - | 60 °C | -40 °C | - | 0.047UF(pF) | - | 16 A | Screw Terminal | - | - | 250VAC | - | - | 15 Ω | - | 16 A | 300 A | M4 | - | - | 30(mm) | - | - | - | 29.9974 mm | Not Required(mm) | - | ||
![]() 32DFC6-C TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16DFC6-H TE Connectivity | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 130 V | 250 V | - | - | - | - | Screw | - | - | - | - | 100 nF | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1879291-3 TE Connectivity | In Stock | - | Datasheet | Surface Mount | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | - | - | - | Tape & Reel (TR) | - | 20% | - | - | 105°C | -40°C | - | 10μF | - | - | - | - | - | - | - | 23mA | - | 1000 hours | - | - | - | - | General Purpose | - | - | - | 5.3086mm | - | - | RoHS Compliant | ||
![]() 32DFC6-G TE Connectivity | In Stock | - | - | Stud | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 130 V | 250 V | - | - | - | - | Axial | - | 60 °C | -40 °C | - | 47 nF | - | 32 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mm | - | - | 30 mm | - | - | ||
![]() 10AFC6-A TE Connectivity | In Stock | - | - | Stud | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 250 V | 250 V | - | - | - | - | - | Axial | - | 60 °C | -40 °C | - | 2.2 nF | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 mm | - | - | 57 mm | - | - | ||
![]() 32AFC6-B TE Connectivity | In Stock | - | - | Stud | Not Required | 440(uA) | - | - | NO | Screw | - | -40C to 60C | Not Required(mm) | 20(mm) | - | Compliant | Y2 | - | - | 250 V | 250 V | - | - | Bulk | - | - | Screw | - | 60 °C | -40 °C | - | 4700(pF) | - | 32 A | Screw Terminal | - | - | 250VAC | - | - | - | - | 32 A | - | M4 | - | - | 18(mm) | - | - | - | 18.0086 mm | Not Required(mm) | - | ||
![]() TYC1206B153KGT TE Connectivity | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 50 V | - | - | - | - | 10 % | - | - | 125 °C | -55 °C | Ceramic | 15 nF | - | - | - | X7R | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TYC1206B102KGT TE Connectivity | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 50 V | - | - | - | - | 10 % | - | - | 125 °C | -55 °C | Ceramic | 1 nF | - | - | - | X7R | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TYC0805A821JHT TE Connectivity | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 100 V | - | - | - | - | 5 % | - | - | - | - | - | 820 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |