- Capacitance
- Package / Case
- Tolerance
- Voltage Rated
- Applications
- Base Product Number
- Capacitor Type
- Dielectric Material
- ECCN Code
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
TE Connectivity Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Dielectric Material | Surface Mount Land Size | Base Product Number | Lifetime @ Temp. | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Life (Hours) | Ripple Current @ High Frequency | Height Seated (Max) | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TYOH1E106F62MTR TE Connectivity | 43 |
| - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | TYOH1 | 2000 Hrs @ 105°C | Banner Engineering Corporation | Bulk | Active | 25 V | -55°C ~ 105°C | - | - | * | - | ±20% | - | - | - | - | Polymer | - | - | - | 10 µF | - | - | - | - | - | 1.5 A @ 100 kHz | - | - | - | ||
![]() 4-1879294-8 TE Connectivity | In Stock | - | - | 9 Weeks | Surface Mount | - | Radial | FLAT | ALUMINUM (WET) | - | - | - | - | - | - | 25V | - | Tape & Reel (TR) | 2007 | - | - | 20% | yes | Active | 2 | EAR99 | - | 105°C | -55°C | - | 10μF | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 2000 hours | - | - | RoHS Compliant | - |