- Trip Current
- Mounting
- Operating Temperature
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- Package Description
- Pbfree Code
Attribute column
Manufacturer
TE Connectivity PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Packaging | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Resistor Type | Reach Compliance Code | Current Rating | Rated Power Dissipation (P) | Lead Pitch | Operating Supply Voltage | ELV | Max Current Rating | Terminal Placement | Rated (AC) Voltage (URac) | Hold Current | Thermistor Application | Time to Trip | Trip Current | Diameter | Height | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RXE050-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | Radial | - | 1.17 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | 40 A | - | - | 72 V | Compliant | 40 A | - | - | 500 mA | - | 4 s | 1 A | 7.9 mm | 13.7 mm | - | 3 mm | Contains Lead | ||
![]() RHE400 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | Radial | - | 44 mΩ | - | 85 °C | -40 °C | - | - | - | - | - | - | 100 A | - | - | 16 V | Compliant | 100 A | - | - | 4 A | - | 8 s | 7 A | - | 18 mm | 11.4 mm | 3 mm | Contains Lead | ||
![]() RGEF400K-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | - | Radial | - | 60 mΩ | - | 85 °C | -40 °C | - | - | - | - | - | - | 4 A | - | - | 16 V | Compliant | 100 A | - | - | 4 A | - | 1.7 s | 6.8 A | - | - | - | - | Lead Free | ||
![]() LTP070SF TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | Axial | - | 200 mΩ | - | 85 °C | -40 °C | - | - | - | - | - | - | 100 A | - | - | 15 V | - | 100 A | - | - | 700 mA | - | 5 s | 1.45 A | - | - | - | - | Lead Free | ||
![]() A09184-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 A | - | - | 2.5 A | - | - | - | - | - | - | - | - | ||
![]() AHR650 TE Connectivity | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | TE CONNECTIVITY LTD | TE Connectivity | AHR650 | AHR | 125 °C | - | , | RECTANGULAR PACKAGE | Obsolete | 5.62 | - | - | - | - | e0 | - | - | EAR99 | 0.009 Ω | TIN LEAD | - | - | RESISTANCE RANGE(MIN-MAX): 0.0090-0.018 | 8533.40.80.70 | Non-linear Resistors | BULK | PTC RESETTABLE FUSE | unknown | - | 4.3 W | - | - | - | - | RADIAL | 16 V | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | ||
![]() RF0202-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | - | - | 700 mA | - | 3.2 s | 1.4 A | - | - | - | - | - | ||
![]() TAC210 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 15 V | Bulk | - | - | Axial | - | 113 mΩ | - | 85 °C | -40 °C | - | - | - | - | - | - | 50 A | - | - | 15 V | - | 50 A | - | - | 2.1 A | - | - | 4.7 A | - | - | - | - | - | ||
![]() ASMD250-2 TE Connectivity | In Stock | - | - | YES | FLAT | SURFACE MOUNT | 2 | TE CONNECTIVITY LTD | TE Connectivity | ASMD/250-2 | ASMD | 85 °C | -40 °C | , | RECTANGULAR PACKAGE | Obsolete | 5.61 | - | Yes | - | - | - | No | - | EAR99 | 0.035 Ω | NOT SPECIFIED | - | - | MENTIONED VALUE IS MIN RESISTANCE AT 25 DEG | 8533.40.80.70 | Non-linear Resistors | TR | PTC RESETTABLE FUSE | unknown | - | 1.2 W | - | - | - | - | DUAL ENDED | 15 V | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | ||
![]() NANOSMDM075-2 TE Connectivity | In Stock | - | - | YES | - | SURFACE MOUNT | 2 | TE CONNECTIVITY LTD | TE Connectivity | NANOSMDM075-2 | NANOSMD | 85 °C | -40 °C | , | RECTANGULAR PACKAGE | Active | 5.6 | - | - | - | - | e4 | - | - | EAR99 | 0.2 Ω | GOLD | - | - | - | 8533.40.80.70 | Non-linear Resistors | - | PTC THERMISTOR | unknown | - | 0.4 W | - | - | - | - | DUAL | - | - | OVERLOAD PROTECTION | - | - | - | - | - | - | - | ||
![]() RHE650 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | Radial | - | 26 mΩ | - | 85 °C | -40 °C | - | - | - | - | - | - | 100 A | - | - | 16 V | - | 100 A | - | - | 6.5 A | - | 5.5 s | 12 A | - | 22.2 mm | 12.7 mm | 3 mm | Contains Lead | ||
![]() MINISMDC014-X TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | SMD/SMT | - | 6 Ω | - | - | - | - | - | - | - | - | - | 40 A | - | - | 60 V | - | 10 A | - | - | 140 mA | - | - | 340 mA | - | - | - | - | - | ||
![]() RUSBF135-AP TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Box (TB) | - | - | Radial | - | 74 mΩ | - | 85 °C | -40 °C | - | - | - | - | - | - | 1.35 A | - | 5.8 mm | - | Compliant | 40 A | - | - | 1.35 A | - | 4.5 s | 2.7 A | - | - | - | - | Lead Free | ||
![]() TR600-150-B0.5-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Radial | - | 17 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | 3 A | - | - | 60 V | - | 3 A | - | - | 150 mA | - | - | 300 mA | - | - | - | - | - | ||
![]() RUSBF155-AP TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Box (TB) | - | - | - | - | 40 mΩ | - | - | - | - | - | - | - | - | - | 1.55 A | - | - | - | Compliant | 40 A | - | - | 1.55 A | - | 2.2 s | 2.65 A | - | - | - | - | Lead Free | ||
![]() E57345-000 TE Connectivity | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | TE CONNECTIVITY LTD | TE Connectivity | E57345-000 | AGRF | 85 °C | - | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Active | 5.6 | - | Yes | - | - | - | Yes | - | EAR99 | - | - | - | - | RESISTANCE RANGE(MIN-MAX): 0.0041-0.0091 | 8533.40.80.70 | Non-linear Resistors | BULK | PTC RESETTABLE FUSE | unknown | - | 3.4 W | - | - | - | - | RADIAL | 16 V | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | ||
![]() A55341-000 TE Connectivity | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | TE CONNECTIVITY LTD | TE Connectivity | A55341-000 | AGRF | 85 °C | - | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Active | 5.59 | - | Yes | - | - | - | Yes | - | - | - | - | - | - | RESISTANCE RANGE(MIN-MAX): 0.0066-0.0131 | - | Non-linear Resistors | BULK | PTC RESETTABLE FUSE | unknown | - | 3 W | - | - | - | - | RADIAL | 16 V | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | ||
![]() LTP100SLF TE Connectivity | In Stock | - | - | YES | FLAT | SURFACE MOUNT | 2 | TE CONNECTIVITY LTD | TE Connectivity | LTP100SLF | LTP | 85 °C | - | ROHS COMPLIANT | RECTANGULAR PACKAGE | Obsolete | 5.58 | - | Yes | - | - | - | - | - | EAR99 | 0.07 Ω | - | - | - | RESISTANCE RANGE(MIN-MAX): 0.07-0.13 | 8533.40.80.70 | - | BULK | PTC RESETTABLE FUSE | unknown | - | 1.5 W | - | - | - | - | AXIAL | 24 V | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | ||
![]() D73591-000 TE Connectivity | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | TE CONNECTIVITY LTD | TE Connectivity | D73591-000 | AGRF | 85 °C | - | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Active | 5.6 | - | Yes | - | - | - | Yes | - | EAR99 | - | - | - | - | RESISTANCE RANGE(MIN-MAX): 0.0030-0.0057 | 8533.40.80.70 | Non-linear Resistors | BULK | PTC RESETTABLE FUSE | unknown | - | 4.2 W | - | - | - | - | RADIAL | 16 V | - | TEMPERATURE SENSING | - | - | - | - | - | - | - | ||
![]() RGE500-AP TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Radial | - | 34 mΩ | - | 85 °C | -40 °C | - | - | - | - | - | - | 100 A | - | - | 16 V | - | 100 A | - | - | 5 A | - | - | 8.5 A | - | - | - | - | - |