- Trip Current
- Mounting
- Operating Temperature
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- Package Description
- Pbfree Code
Attribute column
Manufacturer
TE Connectivity PTC Resettable Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Package Description | Package Shape | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | JESD-609 Code | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Resistor Type | Reach Compliance Code | Current Rating | Rated Power Dissipation (P) | Operating Supply Voltage | ELV | Max Current Rating | Terminal Placement | Rated (AC) Voltage (URac) | Hold Current | Thermistor Application | Time to Trip | Trip Current | Height | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VLP270ULF TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | Axial | - | 18 mΩ | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | 16 V | - | 60 A | - | - | 2.7 A | - | 5 s | 6.5 A | - | - | - | - | ||
![]() LR4-600 TE Connectivity | In Stock | - | - | - | FLAT | - | 2 | TE CONNECTIVITY LTD | TE Connectivity | LR4-600 | LR4 | - | , | RECTANGULAR PACKAGE | Transferred | 5.25 | - | - | - | - | - | EAR99 | 0.014 Ω | - | - | - | RESISTANCE AT 20 DEGREE IS 0.014 MAX | 8533.40.80.70 | Non-linear Resistors | - | PTC RESETTABLE FUSE | unknown | - | 2.8 W | - | - | - | - | - | - | OVERLOAD PROTECTION | - | - | - | - | - | - | ||
![]() LVR008S-2 TE Connectivity | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | TE CONNECTIVITY LTD | TE Connectivity | LVR008S-2 | LVR | 85 °C | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Obsolete | 5.57 | - | Yes | - | e3 | - | EAR99 | - | NOT SPECIFIED | - | - | RESISTANCE RANGE(MIN-MAX): 7.4-12.0 | 8533.40.80.70 | Non-linear Resistors | TR | PTC RESETTABLE FUSE | compliant | - | 0.8 W | - | - | - | RADIAL | 240 V | - | TEMPERATURE SENSING | - | - | - | - | - | - | ||
![]() RHE750 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | - | Radial | - | 22 mΩ | - | 85 °C | -40 °C | - | - | - | - | - | - | 100 A | - | 16 V | - | 100 A | - | - | 7.5 A | - | 7 s | 13.1 A | 23.5 mm | 14 mm | 3 mm | Contains Lead | ||
![]() TRF600-160-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | Radial | - | 18 Ω | - | 85 °C | -40 °C | - | - | - | - | - | - | 3 A | - | - | Compliant | 3 A | - | - | 160 mA | - | 7.5 s | 320 mA | - | - | - | - | ||
![]() LR4-550RAF TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RUEF600K-0.144 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |