- Packaging
- RoHS
- Capacitance
- Clamping Voltage
- ELV
- Max Surge Current
- Max Voltage Rating (DC)
- Mount
- Number of Circuits
- Voltage Rating (DC)
- Diameter
- Energy
Attribute column
Manufacturer
TE Connectivity TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Energy | Varistor Voltage | Max Varistor Voltage | Min Varistor Voltage | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV14H180M-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 11 V | 18 V | Tape & Reel (TR) | 20 % | - | - | - | 14.89 nF | Compliant | 1 | 11 V | 14 V | 36 V | 2 kA | 5.2 J | 18 V | 21.6 V | 14.4 V | 14 mm | ||
![]() ROV07H681K-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 420 V | 680 V | Tape & Reel (TR) | 10 % | - | - | - | 80 pF | Compliant | 1 | 420 V | 560 V | 1.12 kV | 1.75 kA | 56 J | 680 V | 748 V | 612 V | 7 mm | ||
![]() ROV14H151K-S-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 95 V | 150 V | Tape & Reel (TR) | 10 % | - | - | - | 1.51 nF | Compliant | 1 | 95 V | 125 V | 250 V | 6 kA | 53 J | 150 V | 165 V | 135 V | 14 mm | ||
![]() ROV20-270M-2 TE Connectivity | In Stock | - | - | Radial, Through Hole | Compliant | 17 V | 27 V | Tape & Reel (TR) | 20 % | Radial | 85 °C | -40 °C | 20 nF | Compliant | 1 | 17 V | 22 V | 53 V | 2 kA | 10 J | 27 V | 32.4 V | 21.6 V | 20 mm | ||
![]() ROV20-470L-2 TE Connectivity | In Stock | - | - | Radial, Through Hole | Compliant | 30 V | 47 V | Tape & Reel (TR) | 15 % | Radial | 85 °C | -40 °C | 12.08 nF | Compliant | 1 | 30 V | 38 V | 93 V | 2 kA | 17 J | 47 V | 54.05 V | 39.95 V | 20 mm | ||
![]() ROV05H101K-S-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 60 V | 100 V | Tape & Reel (TR) | 10 % | - | - | - | 260 pF | Compliant | 1 | 60 V | 85 V | 175 V | 800 A | 4.5 J | 100 V | 110 V | 90 V | 5 mm | ||
![]() ROV20H470L-S-2 TE Connectivity | In Stock | - | - | Radial, Through Hole | Compliant | 30 V | 47 V | Tape & Reel (TR) | 15 % | Radial | 85 °C | -40 °C | 12.1 nF | Compliant | 1 | 30 V | 38 V | 93 V | 3 kA | 34 J | 47 V | 54.05 V | 39.95 V | 20 mm | ||
![]() ROV07-781K TE Connectivity | In Stock | - | - | Through Hole | Compliant | 485 V | 780 V | Bulk | - | - | - | - | 70 pF | - | 1 | 485 V | 640 V | 1.29 kV | 1.2 kA | 46 J | 780 V | 858 V | 702 V | 7 mm | ||
![]() ROV14H201K-S TE Connectivity | In Stock | - | - | Through Hole | Compliant | 130 V | 200 V | Bulk | 10 % | - | - | - | 840 pF | Compliant | 1 | 130 V | 170 V | 340 V | 6 kA | 70 J | 200 V | 220 V | 180 V | 14 mm | ||
![]() ROV10H781K-S-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 485 V | 780 V | Tape & Reel (TR) | 10 % | - | - | - | 120 pF | Compliant | 1 | 485 V | 640 V | 1.29 kV | 3.5 kA | 116 J | 780 V | 858 V | 702 V | 10 mm | ||
![]() ROV07H621K TE Connectivity | In Stock | - | - | Through Hole | Compliant | 385 V | 620 V | Bulk | 10 % | - | - | - | 80 pF | Compliant | 1 | 385 V | 505 V | 1.025 kV | 1.75 kA | 54 J | 620 V | 682 V | 558 V | 7 mm | ||
![]() ROV14-331K TE Connectivity | In Stock | - | - | Through Hole | Compliant | 210 V | 330 V | Bulk | - | - | - | - | 613 pF | - | 1 | 210 V | 275 V | 550 V | 4.5 kA | 92 J | 330 V | 363 V | 297 V | 14 mm | ||
![]() ROV14-621K-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 385 V | 620 V | Tape & Reel (TR) | - | - | - | - | 305 pF | Compliant | 1 | 385 V | 505 V | 1.025 kV | 4.5 kA | 164 J | 620 V | 682 V | 558 V | 14 mm | ||
![]() ROV14-361K-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 230 V | 360 V | Tape & Reel (TR) | - | - | - | - | 465 pF | Compliant | 1 | 230 V | 300 V | 595 V | 4.5 kA | 104 J | 360 V | 396 V | 324 V | 14 mm | ||
![]() ROV14H221K-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 140 V | 220 V | Tape & Reel (TR) | 10 % | - | - | - | 710 pF | Compliant | 1 | 140 V | 180 V | 360 V | 6 kA | 78 J | 220 V | 242 V | 198 V | 14 mm | ||
![]() ROV20-201K TE Connectivity | In Stock | - | - | Radial, Through Hole | Compliant | 130 V | 200 V | Bulk | 10 % | Radial | 85 °C | -40 °C | 1.829 nF | Compliant | 1 | 130 V | 170 V | 340 V | 6.5 kA | 114 J | 200 V | 220 V | 180 V | 20 mm | ||
![]() ROV05-560K-S-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 35 V | 56 V | Tape & Reel (TR) | - | - | - | - | 643 pF | Compliant | 1 | 35 V | 45 V | 123 V | 100 A | 1.8 J | 56 V | 61.6 V | 50.4 V | 5 mm | ||
![]() ROV10-751K-S-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 460 V | 750 V | Tape & Reel (TR) | - | - | - | - | 133 pF | Compliant | 1 | 460 V | 615 V | 1.24 kV | 2.5 kA | 90 J | 750 V | 825 V | 675 V | 10 mm | ||
![]() ROV10H470K-S TE Connectivity | In Stock | - | - | Through Hole | Compliant | 30 V | 47 V | Bulk | 10 % | - | - | - | 3.14 nF | Compliant | 1 | 30 V | 38 V | 93 V | 1 kA | 6.8 J | 47 V | 51.7 V | 42.3 V | 10 mm | ||
![]() ROV05H621K-S TE Connectivity | In Stock | - | - | Through Hole | Compliant | 385 V | 620 V | Bulk | 10 % | - | - | - | 50 pF | Compliant | 1 | 385 V | 505 V | 1.05 kV | 800 A | 27 J | 620 V | 682 V | 558 V | 5 mm |