- Packaging
- RoHS
- Capacitance
- Clamping Voltage
- ELV
- Max Surge Current
- Max Voltage Rating (DC)
- Mount
- Number of Circuits
- Voltage Rating (DC)
- Diameter
- Energy
Attribute column
Manufacturer
TE Connectivity TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Energy | Varistor Voltage | Max Varistor Voltage | Min Varistor Voltage | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV05H621K-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 385 V | 620 V | Tape & Reel (TR) | 10 % | - | - | - | 50 pF | Compliant | 1 | 385 V | 505 V | 1.05 kV | 800 A | 27 J | 620 V | 682 V | 558 V | 5 mm | ||
![]() ROV10-270K-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 17 V | 27 V | Tape & Reel (TR) | 10 % | - | - | - | 4.742 nF | - | 1 | 17 V | 22 V | 53 V | 500 A | 3.5 J | 27 V | 29.7 V | 24.3 V | 10 mm | ||
![]() ROV14E271K-S TE Connectivity | In Stock | - | - | Radial, Through Hole | Compliant | 175 V | 455 V | Bulk | - | Radial | 125 °C | -40 °C | - | Compliant | 1 | 175 V | 225 V | 455 V | 6.5 kA | 113 J | 270 V | 297 V | 243 V | 14 mm | ||
![]() ROV10-330K-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 20 V | 33 V | Tape & Reel (TR) | 10 % | - | - | - | 4.247 nF | Compliant | 1 | 20 V | 26 V | 65 V | 500 A | 4.4 J | 33 V | 36.3 V | 29.7 V | 10 mm | ||
![]() ROV14-180M-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 11 V | 18 V | Tape & Reel (TR) | 20 % | - | - | - | 14.898 nF | Compliant | 1 | 11 V | 14 V | 36 V | 1 kA | 4.7 J | 18 V | 21.6 V | 14.4 V | 14 mm | ||
![]() ROV10H681K-S-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 420 V | 680 V | Tape & Reel (TR) | 10 % | - | - | - | 160 pF | Compliant | 1 | 420 V | 560 V | 1.12 kV | 3.5 kA | 112 J | 680 V | 748 V | 612 V | 10 mm | ||
![]() ROV14-511K TE Connectivity | In Stock | - | - | Through Hole | Compliant | 320 V | 510 V | Bulk | - | - | - | - | 374 pF | Compliant | 1 | 320 V | 418 V | 842 V | 4.5 kA | 148 J | 510 V | 561 V | 459 V | 14 mm | ||
![]() ROV07H681K TE Connectivity | In Stock | - | - | Through Hole | Compliant | 420 V | 680 V | Bulk | 10 % | - | - | - | 80 pF | Compliant | 1 | 420 V | 560 V | 1.12 kV | 1.75 kA | 56 J | 680 V | 748 V | 612 V | 7 mm | ||
![]() ROV10H220L-S TE Connectivity | In Stock | - | - | Through Hole | Compliant | 14 V | 22 V | Bulk | 15 % | - | - | - | 5.52 nF | Compliant | 1 | 14 V | 18 V | 43 V | 1 kA | 3.2 J | 22 V | 25.3 V | 18.7 V | 10 mm | ||
![]() ROV14H331K-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 210 V | 330 V | Tape & Reel (TR) | 10 % | - | - | - | 610 pF | Compliant | 1 | 210 V | 275 V | 550 V | 6 kA | 115 J | 330 V | 363 V | 297 V | 14 mm | ||
![]() ROV20-151K-S-2 TE Connectivity | In Stock | - | - | Radial, Through Hole | Compliant | 95 V | 150 V | Tape & Reel (TR) | 10 % | Radial | 85 °C | -40 °C | 3 nF | Compliant | 1 | 95 V | 125 V | 250 V | 6.5 kA | 88 J | 150 V | 165 V | 135 V | 20 mm | ||
![]() ROV05-151K-S-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 95 V | 150 V | Tape & Reel (TR) | - | - | - | - | 180 pF | Compliant | 1 | 95 V | 125 V | 260 V | 400 A | 5.5 J | 150 V | 165 V | 135 V | 5 mm | ||
![]() ROV07H751K TE Connectivity | In Stock | - | - | Through Hole | Compliant | 460 V | 750 V | Bulk | 10 % | - | - | - | 75 pF | - | 1 | 460 V | 615 V | 1.24 kV | 1.75 kA | 58 J | 750 V | 825 V | 675 V | 7 mm | ||
![]() ROV14-751K-S-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 460 V | 750 V | Tape & Reel (TR) | - | - | - | - | 270 pF | - | 1 | 460 V | 615 V | 1.24 kV | 4.5 kA | 180 J | 750 V | 825 V | 675 V | 14 mm | ||
![]() ROV10H361K TE Connectivity | In Stock | - | - | Through Hole | Compliant | 230 V | 360 V | Bulk | 10 % | - | - | - | 230 pF | - | 1 | 230 V | 300 V | 595 V | 3.5 kA | 65 J | 360 V | 396 V | 324 V | 10 mm | ||
![]() ROV10H751K-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 460 V | 750 V | Tape & Reel (TR) | 10 % | - | - | - | 130 pF | Compliant | 1 | 460 V | 615 V | 1.24 kV | 3.5 kA | 115 J | 750 V | 825 V | 675 V | 10 mm | ||
![]() ROV07-681K-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 420 V | 680 V | Tape & Reel (TR) | - | - | - | - | 82 pF | Compliant | 1 | 420 V | 560 V | 1.12 kV | 1.2 kA | 43 J | 680 V | 748 V | 612 V | 7 mm | ||
![]() ROV05H681K TE Connectivity | In Stock | - | - | Through Hole | Compliant | 420 V | 680 V | Bulk | 10 % | - | - | - | 40 pF | - | 1 | 420 V | 560 V | 1.15 kV | 800 A | 28 J | 680 V | 748 V | 612 V | 5 mm | ||
![]() ROV20-270M-S-2 TE Connectivity | In Stock | - | - | Radial, Through Hole | Compliant | 17 V | 27 V | Tape & Reel (TR) | 20 % | Radial | 85 °C | -40 °C | 20 nF | Compliant | 1 | 17 V | 22 V | 53 V | 2 kA | 10 J | 27 V | 32.4 V | 21.6 V | 20 mm | ||
![]() ROV05H621K-S-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 385 V | 620 V | Tape & Reel (TR) | 10 % | - | - | - | 50 pF | Compliant | 1 | 385 V | 505 V | 1.05 kV | 800 A | 27 J | 620 V | 682 V | 558 V | 5 mm |