- Packaging
- RoHS
- Capacitance
- Clamping Voltage
- ELV
- Max Surge Current
- Max Voltage Rating (DC)
- Mount
- Number of Circuits
- Voltage Rating (DC)
- Diameter
- Energy
Attribute column
Manufacturer
TE Connectivity TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Current Rating | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Energy | Varistor Voltage | Max Varistor Voltage | Min Varistor Voltage | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV14-301K-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 195 V | 300 V | Tape & Reel (TR) | - | - | - | - | 650 pF | - | Compliant | 1 | 195 V | 250 V | 505 V | 4.5 kA | 84 J | 300 V | 330 V | 270 V | 14 mm | ||
![]() ROV05H681K-S TE Connectivity | In Stock | - | - | Through Hole | Compliant | 420 V | 680 V | Bulk | 10 % | - | - | - | 40 pF | - | Compliant | 1 | 420 V | 560 V | 1.15 kV | 800 A | 28 J | 680 V | 748 V | 612 V | 5 mm | ||
![]() ROV10H330K-S-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 20 V | 33 V | Tape & Reel (TR) | 10 % | - | - | - | 4.25 nF | - | Compliant | 1 | 20 V | 26 V | 65 V | 1 kA | 4.8 J | 33 V | 36.3 V | 29.7 V | 10 mm | ||
![]() ROV05H180M-S-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 11 V | 18 V | Tape & Reel (TR) | 20 % | - | - | - | 1.12 nF | - | Compliant | 1 | 11 V | 14 V | 40 V | 250 A | 700 mJ | 18 V | 21.6 V | 14.4 V | 5 mm | ||
![]() ROV05-621K-S-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 385 V | 620 V | Tape & Reel (TR) | - | - | - | - | 50 pF | - | Compliant | 1 | 385 V | 505 V | 1.05 kV | 400 A | 20.5 J | 620 V | 682 V | 558 V | 5 mm | ||
![]() ROV14H391K TE Connectivity | In Stock | - | - | Through Hole | Compliant | 250 V | 390 V | Bulk | 10 % | - | - | - | 460 pF | - | Compliant | 1 | 250 V | 320 V | 650 V | 6 kA | 140 J | 390 V | 429 V | 351 V | 14 mm | ||
![]() ROV20-112K TE Connectivity | In Stock | - | - | Radial, Through Hole | Compliant | 680 V | 1.1 kV | Bulk | 10 % | Radial | 85 °C | -40 °C | 360 pF | - | - | 1 | 680 V | 895 V | 1.815 kV | 6.5 kA | 496 J | 1.1 kV | 1.21 kV | 990 V | 20 mm | ||
![]() ROV20-681K TE Connectivity | In Stock | - | - | Radial, Through Hole | Compliant | 420 V | 680 V | Bulk | 10 % | Radial | 85 °C | -40 °C | 553 pF | 6.5 kA | Compliant | 1 | 420 V | 560 V | 1.12 kV | 6.5 kA | 344 J | 680 V | 748 V | 612 V | 20 mm | ||
![]() ROV14H681K TE Connectivity | In Stock | - | - | Through Hole | Compliant | 420 V | 680 V | Bulk | 10 % | - | - | - | 310 pF | - | Compliant | 1 | 420 V | 560 V | 1.12 kV | 6 kA | 225 J | 680 V | 748 V | 612 V | 14 mm | ||
![]() ROV14H201K-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 130 V | 200 V | Tape & Reel (TR) | 10 % | - | - | - | 840 pF | - | Compliant | 1 | 130 V | 170 V | 340 V | 6 kA | 70 J | 200 V | 220 V | 180 V | 14 mm | ||
![]() ROV20H301K-2 TE Connectivity | In Stock | - | - | Radial, Through Hole | Compliant | 195 V | 300 V | Tape & Reel (TR) | 10 % | Radial | 85 °C | -40 °C | 1.1 nF | - | Compliant | 1 | 195 V | 250 V | 505 V | 10 kA | 210 J | 300 V | 330 V | 270 V | 20 mm | ||
![]() ROV14-751K-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 460 V | 750 V | Tape & Reel (TR) | - | - | - | - | 270 pF | - | Compliant | 1 | 460 V | 615 V | 1.24 kV | 4.5 kA | 180 J | 750 V | 825 V | 675 V | 14 mm | ||
![]() ROV14H911K-S TE Connectivity | In Stock | - | - | Through Hole | Compliant | 550 V | 910 V | Bulk | 10 % | - | - | - | 240 pF | - | Compliant | 1 | 550 V | 745 V | 1.5 kV | 6 kA | 255 J | 910 V | 1.001 kV | 819 V | 14 mm | ||
![]() ROV07-621K-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 385 V | 620 V | Tape & Reel (TR) | - | - | - | - | 80 pF | - | - | 1 | 385 V | 505 V | 1.025 kV | 1.2 kA | 41 J | 620 V | 682 V | 558 V | 7 mm | ||
![]() ROV05H561K-S TE Connectivity | In Stock | - | - | Through Hole | Compliant | 350 V | 560 V | Bulk | 10 % | - | - | - | 50 pF | - | Compliant | 1 | 350 V | 460 V | 940 V | 800 A | 25 J | 560 V | 616 V | 504 V | 5 mm | ||
![]() ROV20H621K-S TE Connectivity | In Stock | - | - | Radial, Through Hole | Compliant | 385 V | 620 V | Bulk | 10 % | Radial | 85 °C | -40 °C | 600 pF | - | Compliant | 1 | 385 V | 505 V | 1.025 kV | 10 kA | 420 J | 620 V | 682 V | 558 V | 20 mm | ||
![]() ROV14H470K-S-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 30 V | 47 V | Tape & Reel (TR) | 10 % | - | - | - | 6.42 nF | - | Compliant | 1 | 30 V | 38 V | 93 V | 2 kA | 14 J | 47 V | 51.7 V | 42.3 V | 14 mm | ||
![]() ROV07-621K TE Connectivity | In Stock | - | - | Through Hole | Compliant | 385 V | 620 V | Bulk | - | - | - | - | 80 pF | - | Compliant | 1 | 385 V | 505 V | 1.025 kV | 1.2 kA | 41 J | 620 V | 682 V | 558 V | 7 mm | ||
![]() ROV07-680K TE Connectivity | In Stock | - | - | Through Hole | Compliant | 40 V | 68 V | Bulk | - | - | - | - | 1.119 nF | - | - | 1 | 40 V | 56 V | 135 V | 250 A | 4.3 J | 68 V | 74.8 V | 61.2 V | 7 mm | ||
![]() ROV05H361K-S TE Connectivity | In Stock | - | - | Through Hole | Compliant | 230 V | 360 V | Bulk | 10 % | - | - | - | 70 pF | - | Compliant | 1 | 230 V | 300 V | 620 V | 800 A | 16 J | 360 V | 396 V | 324 V | 5 mm |