- Packaging
- RoHS
- Capacitance
- Clamping Voltage
- ELV
- Max Surge Current
- Max Voltage Rating (DC)
- Mount
- Number of Circuits
- Voltage Rating (DC)
- Diameter
- Energy
Attribute column
Manufacturer
TE Connectivity TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Depth | Current Rating | Lead Pitch | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Lead/Base Style | Clamping Voltage | Max Surge Current | Voltage Tolerance | Energy | Varistor Voltage | Clamping Current | Max Varistor Voltage | Min Varistor Voltage | Diameter |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV07H151K-S-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 95 V | 150 V | Tape & Reel (TR) | 10 % | - | - | - | 370 pF | - | - | - | Compliant | 1 | 95 V | 125 V | - | 250 V | 1.75 kA | - | 13 J | 150 V | - | 165 V | 135 V | 7 mm | ||
![]() ROV14H201K-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 130 V | 200 V | Tape & Reel (TR) | 10 % | - | - | - | 840 pF | - | - | - | Compliant | 1 | 130 V | 170 V | - | 340 V | 6 kA | - | 70 J | 200 V | - | 220 V | 180 V | 14 mm | ||
![]() ROV20H330M TE Connectivity | In Stock | - | - | Radial, Through Hole | Compliant | 20 V | 33 V | Bulk | 20 % | Radial | 85 °C | -40 °C | 17.2 nF | - | - | - | Compliant | 1 | 20 V | 26 V | - | 65 V | 3 kA | - | 24 J | 33 V | - | 39.6 V | 26.4 V | 20 mm | ||
![]() ROV20H301K-S TE Connectivity | In Stock | - | - | Radial, Through Hole | Compliant | 195 V | 300 V | Bulk | 10 % | Radial | 85 °C | -40 °C | 1.1 nF | - | - | - | Compliant | 1 | 195 V | 250 V | - | 505 V | 10 kA | - | 210 J | 300 V | - | 330 V | 270 V | 20 mm | ||
![]() ROV20-681K-S-2 TE Connectivity | In Stock | - | - | Radial, Through Hole | Compliant | 420 V | 680 V | Tape & Reel (TR) | 10 % | Radial | 85 °C | -40 °C | 553 pF | - | - | - | Compliant | 1 | 420 V | 560 V | - | 1.12 kV | 6.5 kA | - | 344 J | 680 V | - | 748 V | 612 V | 20 mm | ||
![]() ROV20-681K TE Connectivity | In Stock | - | - | Radial, Through Hole | Compliant | 420 V | 680 V | Bulk | 10 % | Radial | 85 °C | -40 °C | 553 pF | - | 6.5 kA | - | Compliant | 1 | 420 V | 560 V | - | 1.12 kV | 6.5 kA | - | 344 J | 680 V | - | 748 V | 612 V | 20 mm | ||
![]() ROV20-681K-2 TE Connectivity | In Stock | - | - | Radial, Through Hole | Compliant | 420 V | 680 V | Tape & Reel (TR) | 10 % | Radial | 85 °C | -40 °C | 553 pF | - | - | - | Compliant | 1 | 420 V | 560 V | - | 1.12 kV | 6.5 kA | - | 344 J | 680 V | - | 748 V | 612 V | 20 mm | ||
![]() ROV14H221K-S TE Connectivity | In Stock | - | - | Through Hole | Compliant | 140 V | 220 V | Bulk | 10 % | - | - | - | 710 pF | - | - | - | Compliant | 1 | 140 V | 180 V | - | 360 V | 6 kA | - | 78 J | 220 V | - | 242 V | 198 V | 14 mm | ||
![]() ROV20H390L TE Connectivity | In Stock | - | - | Radial, Through Hole | Compliant | 25 V | 39 V | Bulk | 15 % | Radial | 85 °C | -40 °C | 15 nF | - | - | - | - | 1 | 25 V | 31 V | - | 77 V | 3 kA | - | 28 J | 39 V | - | 44.85 V | 33.15 V | 20 mm | ||
![]() ROV20-331K-S TE Connectivity | In Stock | - | - | Radial, Through Hole | Compliant | 210 V | 330 V | Bulk | 10 % | Radial | 85 °C | -40 °C | 1.106 nF | - | - | - | Compliant | 1 | 210 V | 275 V | - | 550 V | 6.5 kA | - | 184 J | 330 V | - | 363 V | 297 V | 20 mm | ||
![]() ROV07H511K TE Connectivity | In Stock | - | - | Through Hole | Compliant | 320 V | 510 V | Bulk | 10 % | - | 85 °C | -40 °C | 100 pF | 6.6 mm | - | 5 mm | Compliant | 1 | 320 V | 418 V | Radial | 842 V | 1.75 kA | 10 % | 45 J | 510 V | 10 A | 561 V | 459 V | 7 mm | ||
![]() ROV10H220L TE Connectivity | In Stock | - | - | Through Hole | Compliant | 14 V | 22 V | Bulk | 15 % | - | - | - | 5.52 nF | - | - | - | - | 1 | 14 V | 18 V | - | 43 V | 1 kA | - | 3.2 J | 22 V | - | 25.3 V | 18.7 V | 10 mm | ||
![]() ROV14H221K TE Connectivity | In Stock | - | - | Through Hole | Compliant | 140 V | 220 V | Bulk | 10 % | - | - | - | 710 pF | - | - | - | Compliant | 1 | 140 V | 180 V | - | 360 V | 6 kA | - | 78 J | 220 V | - | 242 V | 198 V | 14 mm | ||
![]() ROV05H361K-S TE Connectivity | In Stock | - | - | Through Hole | Compliant | 230 V | 360 V | Bulk | 10 % | - | - | - | 70 pF | - | - | - | Compliant | 1 | 230 V | 300 V | - | 620 V | 800 A | - | 16 J | 360 V | - | 396 V | 324 V | 5 mm | ||
![]() ROV07-621K-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 385 V | 620 V | Tape & Reel (TR) | - | - | - | - | 80 pF | - | - | - | - | 1 | 385 V | 505 V | - | 1.025 kV | 1.2 kA | - | 41 J | 620 V | - | 682 V | 558 V | 7 mm | ||
![]() ROV05H561K TE Connectivity | In Stock | - | - | Through Hole | Compliant | 350 V | 560 V | Bulk | 10 % | - | - | - | 50 pF | - | - | - | Compliant | 1 | 350 V | 460 V | - | 940 V | 800 A | - | 25 J | 560 V | - | 616 V | 504 V | 5 mm | ||
![]() ROV14-751K TE Connectivity | In Stock | - | - | Through Hole | Compliant | 460 V | 750 V | Bulk | - | - | - | - | 270 pF | - | - | - | - | 1 | 460 V | 615 V | - | 1.24 kV | 4.5 kA | - | 180 J | 750 V | - | 825 V | 675 V | 14 mm | ||
![]() ROV14H470K-S-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 30 V | 47 V | Tape & Reel (TR) | 10 % | - | - | - | 6.42 nF | - | - | - | Compliant | 1 | 30 V | 38 V | - | 93 V | 2 kA | - | 14 J | 47 V | - | 51.7 V | 42.3 V | 14 mm | ||
![]() ROV20-470L TE Connectivity | In Stock | - | - | Radial, Through Hole | Compliant | 30 V | 47 V | Bulk | 15 % | Radial | 85 °C | -40 °C | 12.08 nF | - | - | - | Compliant | 1 | 30 V | 38 V | - | 93 V | 2 kA | - | 17 J | 47 V | - | 54.05 V | 39.95 V | 20 mm | ||
![]() ROV14H301K-S TE Connectivity | In Stock | - | - | Through Hole | Compliant | 195 V | 300 V | Bulk | 10 % | - | - | - | 650 pF | - | - | - | Compliant | 1 | 195 V | 250 V | - | 505 V | 6 kA | - | 105 J | 300 V | - | 330 V | 270 V | 14 mm |