- Packaging
- RoHS
- Capacitance
- Clamping Voltage
- ELV
- Max Surge Current
- Max Voltage Rating (DC)
- Mount
- Number of Circuits
- Voltage Rating (DC)
- Diameter
- Energy
Attribute column
Manufacturer
TE Connectivity TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Energy | Varistor Voltage | Clamping Current | Max Varistor Voltage | Min Varistor Voltage | Diameter | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV05-561K TE Connectivity | In Stock | - | - | Through Hole | Compliant | 350 V | 560 V | Bulk | - | - | - | - | 50 pF | - | 1 | 350 V | 460 V | 940 V | 400 A | 19.5 J | 560 V | - | 616 V | 504 V | 5 mm | - | ||
![]() ROV05H181K-S-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 115 V | 180 V | Tape & Reel (TR) | 10 % | - | - | - | 95 pF | Compliant | 1 | 115 V | 150 V | 320 V | 800 A | 8 J | 180 V | - | 198 V | 162 V | 5 mm | - | ||
![]() ROV14H331K TE Connectivity | In Stock | - | - | Through Hole | Compliant | 210 V | 330 V | Bulk | 10 % | - | - | - | 610 pF | - | 1 | 210 V | 275 V | 550 V | 6 kA | 115 J | 330 V | - | 363 V | 297 V | 14 mm | - | ||
![]() ROV20H390L-S TE Connectivity | In Stock | - | - | Radial, Through Hole | Compliant | 25 V | 39 V | Bulk | 15 % | Radial | 85 °C | -40 °C | 15 nF | - | 1 | 25 V | 31 V | 77 V | 3 kA | 28 J | 39 V | - | 44.85 V | 33.15 V | 20 mm | - | ||
![]() ROV20E331K-2 TE Connectivity | In Stock | - | - | Radial, Through Hole | Compliant | 210 V | 330 V | Tape & Reel (TR) | 10 % | Radial | 85 °C | -40 °C | - | Compliant | 1 | 210 V | 275 V | 550 V | 12.5 kA | 277 J | 330 V | - | 363 V | 297 V | 20 mm | - | ||
![]() ROV05-681K TE Connectivity | In Stock | - | - | Through Hole | Compliant | 420 V | 680 V | Bulk | - | - | - | - | 43 pF | Compliant | 1 | 420 V | 560 V | 1.15 kV | 400 A | 21.5 J | 680 V | - | 748 V | 612 V | 5 mm | - | ||
![]() ROV05H151K TE Connectivity | In Stock | - | - | Through Hole | Compliant | 95 V | 150 V | Bulk | 10 % | - | - | - | 180 pF | Compliant | 1 | 95 V | 125 V | 260 V | 800 A | 6.5 J | 150 V | - | 165 V | 135 V | 5 mm | - | ||
![]() ROV05H681K-S-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 420 V | 680 V | Tape & Reel (TR) | 10 % | - | - | - | 40 pF | Compliant | 1 | 420 V | 560 V | 1.15 kV | 800 A | 28 J | 680 V | - | 748 V | 612 V | 5 mm | - | ||
![]() ROV20H331K TE Connectivity | In Stock | - | - | Radial, Through Hole | Compliant | 210 V | 330 V | Bulk | 10 % | Radial | 85 °C | -40 °C | 1.11 nF | Compliant | 1 | 210 V | 275 V | 550 V | 10 kA | 228 J | 330 V | - | 363 V | 297 V | 20 mm | - | ||
![]() ROV07-681K-S-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 420 V | 680 V | Tape & Reel (TR) | - | - | - | - | 82 pF | Compliant | 1 | 420 V | 560 V | 1.12 kV | 1.2 kA | 43 J | 680 V | - | 748 V | 612 V | 7 mm | - | ||
![]() ROV14H681K-S TE Connectivity | In Stock | - | - | Through Hole | Compliant | 420 V | 680 V | Bulk | 10 % | - | - | - | 310 pF | - | 1 | 420 V | 560 V | 1.12 kV | 6 kA | 225 J | 680 V | - | 748 V | 612 V | 14 mm | - | ||
![]() ROV14-390K-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 25 V | 39 V | Tape & Reel (TR) | 10 % | - | - | - | 7.622 nF | Compliant | 1 | 25 V | 31 V | 77 V | 1 kA | 9.4 J | 39 V | - | 42.9 V | 35.1 V | 14 mm | - | ||
![]() ROV05-330K-S-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 20 V | 33 V | Tape & Reel (TR) | 10 % | - | - | - | 834 pF | Compliant | 1 | 20 V | 26 V | 73 V | 100 A | 1.1 J | 33 V | - | 36.3 V | 29.7 V | 5 mm | - | ||
![]() ROV20E241K-S-2 TE Connectivity | In Stock | - | - | Radial, Through Hole | Compliant | 150 V | 240 V | Tape & Reel (TR) | 10 % | Radial | 85 °C | -40 °C | 1.42 nF | Compliant | 1 | 150 V | 200 V | 395 V | 12.5 kA | 202 J | 240 V | - | 264 V | 216 V | 20 mm | - | ||
![]() ROV05-681K-S TE Connectivity | In Stock | - | - | Through Hole | Compliant | 420 V | 680 V | Bulk | - | - | - | - | 43 pF | Compliant | 1 | 420 V | 560 V | 1.15 kV | 400 A | 21.5 J | 680 V | - | 748 V | 612 V | 5 mm | - | ||
![]() ROV07H681K-S-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 420 V | 680 V | Tape & Reel (TR) | 10 % | - | - | - | 80 pF | Compliant | 1 | 420 V | 560 V | 1.12 kV | 1.75 kA | 56 J | 680 V | - | 748 V | 612 V | 7 mm | - | ||
![]() ROV10H151K-S-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 95 V | 150 V | Tape & Reel (TR) | 10 % | - | - | - | 730 pF | Compliant | 1 | 95 V | 125 V | 250 V | 3.5 kA | 25 J | 150 V | - | 165 V | 135 V | 10 mm | - | ||
![]() ROV10-621K-S-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 385 V | 620 V | Tape & Reel (TR) | - | - | 85 °C | -40 °C | 160 pF | - | 1 | 385 V | 505 V | 1.025 kV | 2.5 kA | 82 J | 620 V | 25 A | 682 V | 558 V | 10 mm | No | ||
![]() ROV20H390L-2 TE Connectivity | In Stock | - | - | Radial, Through Hole | Compliant | 25 V | 39 V | Tape & Reel (TR) | 15 % | Radial | 85 °C | -40 °C | 15 nF | Compliant | 1 | 25 V | 31 V | 77 V | 3 kA | 28 J | 39 V | - | 44.85 V | 33.15 V | 20 mm | - | ||
![]() ROV14H680K-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 40 V | 68 V | Tape & Reel (TR) | 10 % | - | - | - | 5.1 nF | Compliant | 1 | 40 V | 56 V | 135 V | 2 kA | 20 J | 68 V | - | 74.8 V | 61.2 V | 14 mm | - |