Filters
- Packaging
- RoHS
- Capacitance
- Clamping Voltage
- ELV
- Max Surge Current
- Max Voltage Rating (DC)
- Mount
- Number of Circuits
- Voltage Rating (DC)
- Diameter
- Energy
Attribute column
Manufacturer
TE Connectivity TVS - Varistors, MOVs
View Mode:
382 Results
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | Tolerance | Capacitance | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Energy | Varistor Voltage | Max Varistor Voltage | Min Varistor Voltage | Diameter |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV10H180M TE Connectivity | In Stock | - | - | Through Hole | Compliant | 11 V | 18 V | Bulk | 20 % | 6.5 nF | Compliant | 1 | 11 V | 14 V | 36 V | 1 kA | 2.6 J | 18 V | 21.6 V | 14.4 V | 10 mm | ||
![]() ROV14H820K2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 50 V | 82 V | Tape & Reel (TR) | 10 % | 2.97 nF | Compliant | 1 | 50 V | 65 V | 135 V | 6 kA | 28 J | 82 V | 90.2 V | 73.8 V | 14 mm |