- Packaging
- RoHS
- Capacitance
- Clamping Voltage
- ELV
- Max Surge Current
- Max Voltage Rating (DC)
- Mount
- Number of Circuits
- Voltage Rating (DC)
- Diameter
- Energy
Attribute column
Manufacturer
TE Connectivity TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Power Rating | Lead Pitch | Max Output Current | Operating Supply Voltage | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Energy | Varistor Voltage | Max Varistor Voltage | Min Varistor Voltage | Diameter | Height | Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV20H431K-S TE Connectivity | In Stock | - | - | Radial, Through Hole | - | Compliant | 275 V | 430 V | 430 V | Bulk | 10 % | Radial | 85 °C | -40 °C | 860 pF | - | - | 10 kA | 430 V | Compliant | 1 | 275 V | 350 V | 710 V | 10 kA | 303 J | 430 V | 473 V | 387 V | 20 mm | - | 26.5 mm | Lead Free | ||
![]() ROV20-511K-S TE Connectivity | In Stock | - | - | Radial, Through Hole | Metal | Compliant | 320 V | 510 V | - | Bulk | 10 % | Radial | 85 °C | -40 °C | 792 pF | 1 W | - | - | 510 V | Compliant | 1 | 320 V | 418 V | 842 V | 6.5 kA | 296 J | 510 V | 561 V | 459 V | 20 mm | 27 mm | 27 mm | - | ||
![]() ROV14-390K-S-2 TE Connectivity | In Stock | - | - | Through Hole | - | Compliant | 25 V | 39 V | - | Tape & Reel (TR) | 10 % | - | - | - | 7.622 nF | - | - | - | 39 V | Compliant | 1 | 25 V | 31 V | 77 V | 1 kA | 9.4 J | 39 V | 42.9 V | 35.1 V | 14 mm | - | 19.5 mm | Lead Free | ||
![]() ROV20-301K-S-2 TE Connectivity | In Stock | - | - | Radial, Through Hole | - | Compliant | 195 V | 300 V | - | Tape & Reel (TR) | 10 % | Radial | 85 °C | -40 °C | 1.1 nF | - | - | - | 300 V | Compliant | 1 | 195 V | 250 V | 505 V | 6.5 kA | 168 J | 300 V | 330 V | 270 V | 20 mm | - | 26.5 mm | Lead Free | ||
![]() ROV07-470K-2 TE Connectivity | In Stock | - | - | Through Hole | - | Compliant | 30 V | 47 V | - | Tape & Reel (TR) | - | - | - | - | 1.595 nF | - | - | - | 47 V | Compliant | 1 | 30 V | 38 V | 93 V | 250 A | 3 J | 47 V | 51.7 V | 42.3 V | 7 mm | - | 13 mm | Lead Free | ||
![]() ROV20-681K-S TE Connectivity | In Stock | - | - | Radial, Through Hole | - | Compliant | 420 V | 680 V | - | Bulk | 10 % | Radial | 85 °C | -40 °C | 553 pF | - | - | - | 680 V | Compliant | 1 | 420 V | 560 V | 1.12 kV | 6.5 kA | 344 J | 680 V | 748 V | 612 V | 20 mm | - | 27 mm | Lead Free | ||
![]() ROV20H221K-S-2 TE Connectivity | In Stock | - | - | Radial, Through Hole | - | Compliant | 140 V | 220 V | - | Tape & Reel (TR) | 10 % | Radial | 85 °C | -40 °C | 1.6 nF | - | 10 mm | - | - | Compliant | 1 | 140 V | 180 V | 360 V | 10 kA | 155 J | 220 V | 242 V | 198 V | 20 mm | - | - | Lead Free | ||
![]() ROV20E201K TE Connectivity | In Stock | - | - | Radial, Through Hole | - | Compliant | 130 V | 200 V | - | Bulk | 10 % | Radial | 85 °C | -40 °C | 1.83 nF | - | - | - | 200 V | Compliant | 1 | 130 V | 170 V | 340 V | 12.5 kA | 168 J | 200 V | 220 V | 180 V | 20 mm | - | 28 mm | Lead Free | ||
![]() ROV20-390L-S TE Connectivity | In Stock | - | - | Radial, Through Hole | - | Compliant | 25 V | 39 V | - | Bulk | 15 % | Radial | 85 °C | -40 °C | 15.003 nF | - | - | - | 39 V | Compliant | 1 | 25 V | 31 V | 77 V | 2 kA | 14 J | 39 V | 44.85 V | 33.15 V | 20 mm | - | 26.5 mm | Lead Free | ||
![]() ROV20-751K-S TE Connectivity | In Stock | - | - | Radial, Through Hole | - | Compliant | 460 V | 750 V | - | Bulk | 10 % | Radial | 85 °C | -40 °C | 554 pF | - | - | - | 750 V | Compliant | 1 | 460 V | 615 V | 1.24 kV | 6.5 kA | 360 J | 750 V | 825 V | 675 V | 20 mm | - | 27 mm | Lead Free | ||
![]() ROV14H201K TE Connectivity | In Stock | - | - | Through Hole | - | Compliant | 130 V | 200 V | - | Bulk | 10 % | - | - | - | 840 pF | - | - | - | 200 V | Compliant | 1 | 130 V | 170 V | 340 V | 6 kA | 70 J | 200 V | 220 V | 180 V | 14 mm | - | 22 mm | Lead Free | ||
![]() ROV10-820K-S-2 TE Connectivity | In Stock | - | - | Radial, Through Hole | - | Compliant | 50 V | 82 V | - | Box | 10 % | - | - | - | 1.261 nF | - | 7.5 mm | - | - | - | 1 | 50 V | 65 V | 135 V | 2.5 kA | 11 J | 82 V | 90.2 V | 73.8 V | 10 mm | - | - | Lead Free | ||
![]() E67163-000 TE Connectivity | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ROV20H270M-2 TE Connectivity | In Stock | - | - | Radial, Through Hole | - | Compliant | 17 V | 27 V | - | Tape & Reel (TR) | 20 % | Radial | 85 °C | -40 °C | 20 nF | - | - | - | 27 V | Compliant | 1 | 17 V | 22 V | 53 V | 3 kA | 19 J | 27 V | 32.4 V | 21.6 V | 20 mm | - | 28 mm | Lead Free | ||
![]() ROV20-680L-S TE Connectivity | In Stock | - | - | Radial, Through Hole | - | Compliant | 40 V | 68 V | - | Bulk | 15 % | Radial | 85 °C | -40 °C | 9.6 nF | - | - | - | 68 V | Compliant | 1 | 40 V | 56 V | 135 V | 2 kA | 24 J | 68 V | 78.2 V | 57.8 V | 20 mm | - | 26.5 mm | Lead Free | ||
![]() ROV14221KS TE Connectivity | In Stock | - | - | Through Hole | Metal | Compliant | 140 V | 220 V | - | Bulk | - | - | - | - | 713 pF | 600 mW | - | - | 220 V | Compliant | 1 | 140 V | 180 V | 360 V | 4.5 kA | 62 J | 220 V | 242 V | 198 V | 14 mm | 19.5 mm | 19.5 mm | - | ||
![]() ROV20H121K-S TE Connectivity | In Stock | - | - | Radial, Through Hole | - | Compliant | 75 V | 120 V | - | Bulk | 10 % | Radial | 85 °C | -40 °C | 3.8 nF | - | - | - | 120 V | Compliant | 1 | 75 V | 100 V | 200 V | 10 kA | 88 J | 120 V | 132 V | 108 V | 20 mm | - | 26.5 mm | Lead Free | ||
![]() ROV14-331K-S-2 TE Connectivity | In Stock | - | - | Radial, Through Hole | - | Compliant | 210 V | 330 V | - | Tape & Reel (TR) | 10 % | - | - | - | 613 pF | - | 7.5 mm | - | - | Compliant | 1 | 210 V | 275 V | 550 V | 4.5 kA | 92 J | 330 V | 363 V | 297 V | 14 mm | - | - | Lead Free | ||
![]() ROV20-271K-S TE Connectivity | In Stock | - | - | Radial, Through Hole | Metal | Compliant | 175 V | 270 V | - | Bulk | 10 % | Radial | 85 °C | -40 °C | 1.261 nF | 1 W | - | - | 270 V | Compliant | 1 | 175 V | 225 V | 455 V | 6.5 kA | 158 J | 270 V | 297 V | 243 V | 20 mm | 26.5 mm | 26.5 mm | Contains Lead | ||
![]() ROV07-270K-2 TE Connectivity | In Stock | - | - | Through Hole | - | Compliant | 17 V | 27 V | - | Tape & Reel (TR) | 10 % | - | - | - | 2.344 nF | - | - | - | 27 V | Compliant | 1 | 17 V | 22 V | 53 V | 250 A | 1.7 J | 27 V | 29.7 V | 24.3 V | 7 mm | - | 13 mm | Lead Free |