- Packaging
- RoHS
- Capacitance
- Clamping Voltage
- ELV
- Max Surge Current
- Max Voltage Rating (DC)
- Mount
- Number of Circuits
- Voltage Rating (DC)
- Diameter
- Energy
Attribute column
Manufacturer
TE Connectivity TVS - Varistors, MOVs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Clamping Voltage | Max Surge Current | Energy | Varistor Voltage | Max Varistor Voltage | Min Varistor Voltage | Diameter | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ROV20E241K-S TE Connectivity | In Stock | - | - | Radial, Through Hole | Compliant | 150 V | 240 V | Bulk | 10 % | Radial | 85 °C | -40 °C | 1.42 nF | Compliant | 1 | 150 V | 200 V | 395 V | 12.5 kA | 202 J | 240 V | 264 V | 216 V | 20 mm | - | Lead Free | ||
![]() ROV20E221K TE Connectivity | In Stock | - | - | Radial, Through Hole | Compliant | 140 V | 220 V | Bulk | 10 % | Radial | 85 °C | -40 °C | 1.6 nF | Compliant | 1 | 140 V | 180 V | 360 V | 12.5 kA | 186 J | 220 V | 242 V | 198 V | 20 mm | - | Lead Free | ||
![]() ROV10H681K-S TE Connectivity | In Stock | - | - | Through Hole | Compliant | 420 V | 680 V | Bulk | 10 % | - | - | - | 160 pF | Compliant | 1 | 420 V | 560 V | 1.12 kV | 3.5 kA | 112 J | 680 V | 748 V | 612 V | 10 mm | - | - | ||
![]() ROV10H751K TE Connectivity | In Stock | - | - | Through Hole | Compliant | 460 V | 750 V | Bulk | 10 % | - | - | - | 130 pF | Compliant | 1 | 460 V | 615 V | 1.24 kV | 3.5 kA | 115 J | 750 V | 825 V | 675 V | 10 mm | - | - | ||
![]() ROV20H470L-S TE Connectivity | In Stock | - | - | Radial, Through Hole | Compliant | 30 V | 47 V | Bulk | 15 % | Radial | 85 °C | -40 °C | 12.1 nF | Compliant | 1 | 30 V | 38 V | 93 V | 3 kA | 34 J | 47 V | 54.05 V | 39.95 V | 20 mm | - | - | ||
![]() ROV07H390K-S-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 25 V | 39 V | Tape & Reel (TR) | 10 % | - | - | - | 1.82 nF | Compliant | 1 | 25 V | 31 V | 77 V | 500 A | 3 J | 39 V | 42.9 V | 35.1 V | 7 mm | - | - | ||
![]() ROV05-181K-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 115 V | 180 V | Tape & Reel (TR) | - | - | - | - | 95 pF | Compliant | 1 | 115 V | 150 V | 320 V | 400 A | 6.5 J | 180 V | 198 V | 162 V | 5 mm | - | - | ||
![]() ROV05H361K-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 230 V | 360 V | Tape & Reel (TR) | 10 % | - | - | - | 70 pF | Compliant | 1 | 230 V | 300 V | 620 V | 800 A | 16 J | 360 V | 396 V | 324 V | 5 mm | - | - | ||
![]() ROV05H180M-S TE Connectivity | In Stock | - | - | Through Hole | Compliant | 11 V | 18 V | Bulk | 20 % | - | - | - | 1.12 nF | Compliant | 1 | 11 V | 14 V | 40 V | 250 A | 700 mJ | 18 V | 21.6 V | 14.4 V | 5 mm | - | - | ||
![]() ROV10H681K TE Connectivity | In Stock | - | - | Through Hole | Compliant | 420 V | 680 V | Bulk | 10 % | - | - | - | 160 pF | - | 1 | 420 V | 560 V | 1.12 kV | 3.5 kA | 112 J | 680 V | 748 V | 612 V | 10 mm | - | - | ||
![]() ROV05H201K TE Connectivity | In Stock | - | - | Through Hole | Compliant | 130 V | 200 V | Bulk | 10 % | - | - | - | 85 pF | Compliant | 1 | 130 V | 170 V | 355 V | 800 A | 8.5 J | 200 V | 220 V | 180 V | 5 mm | - | - | ||
![]() ROV07H361K-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 230 V | 360 V | Tape & Reel (TR) | 10 % | - | - | - | 120 pF | Compliant | 1 | 230 V | 300 V | 595 V | 1.75 kA | 32 J | 360 V | 396 V | 324 V | 7 mm | - | - | ||
![]() ROV05H471K TE Connectivity | In Stock | - | - | Through Hole | Compliant | 300 V | 470 V | Bulk | 10 % | - | - | - | 50 pF | - | 1 | 300 V | 385 V | 810 V | 800 A | 21 J | 470 V | 517 V | 423 V | 5 mm | - | - | ||
![]() ROV10-781K-S TE Connectivity | In Stock | - | - | Through Hole | Compliant | 485 V | 780 V | Bulk | - | - | - | - | 117 pF | Compliant | 1 | 485 V | 640 V | 1.29 kV | 2.5 kA | 92 J | 780 V | 858 V | 702 V | 10 mm | - | - | ||
![]() ROV07H621K-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 385 V | 620 V | Tape & Reel (TR) | 10 % | - | - | - | 80 pF | Compliant | 1 | 385 V | 505 V | 1.025 kV | 1.75 kA | 54 J | 620 V | 682 V | 558 V | 7 mm | - | - | ||
![]() ROV10-680K-S-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 40 V | 68 V | Tape & Reel (TR) | - | - | - | - | 2.23 nF | - | 1 | 40 V | 56 V | 135 V | 500 A | 8.5 J | 68 V | 74.8 V | 61.2 V | 10 mm | - | - | ||
![]() ROV07H390K-S TE Connectivity | In Stock | - | - | Through Hole | Compliant | 25 V | 39 V | Bulk | 10 % | - | - | - | 1.82 nF | Compliant | 1 | 25 V | 31 V | 77 V | 500 A | 3 J | 39 V | 42.9 V | 35.1 V | 7 mm | - | - | ||
![]() MLV0402-080M-C221 TE Connectivity | In Stock | - | - | Surface Mount | Compliant | - | 5.5 V | - | - | - | 85 °C | -40 °C | 220 pF | - | 1 | 4 V | 5.5 V | - | - | 50 mJ | 8 V | - | - | - | 600 µm | - | ||
![]() ROV10H271K-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 175 V | 270 V | Tape & Reel (TR) | 10 % | - | - | - | 330 pF | Compliant | 1 | 175 V | 225 V | 455 V | 3.5 kA | 49 J | 270 V | 297 V | 243 V | 10 mm | - | - | ||
![]() ROV14H621K-2 TE Connectivity | In Stock | - | - | Through Hole | Compliant | 385 V | 620 V | Tape & Reel (TR) | 10 % | - | - | - | 300 pF | Compliant | 1 | 385 V | 505 V | 1.025 kV | 6 kA | 215 J | 620 V | 682 V | 558 V | 14 mm | - | - |