- Manufacturer Part Number
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Risk Rank
- Rohs Code
- Contact Materials
- Contact Gender
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
TE Connectivity Backplane Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | PCB Mounting Orientation | PCB Mount Retention | Approvals | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Tail Length | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Product Type | Contact Design | Termination Post Length | Current Rating (Max) | Stackable | Product | Mounting Angle | Terminal Length | Product Category | Product Length | Product Length (mm) | Plating Thickness | Contact Finish Thickness - Mating | Stack Height | Product Height (mm) | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-146470-0 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | 1.984 inch | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 2-146470-0 | - | - | - | - | STRAIGHT | ONE | - | 1 | - | 105 °C | -65 °C | - | Obsolete | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 20 | - | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 1 | - | RECTANGULAR | NO | 0.092 inch | MALE | 94V-0 | - | - | - | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 750VAC V | - | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | 15u inch | - | - | - | - | - | ||
![]() 2-146458-0 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Tin | - | BOARD | - | Thermoplastic | - | - | - | - | - | 1.984 inch | - | TE Connectivity | NOT SPECIFIED | COPPER ALLOY | - | 150 | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 2-146458-0 | 146458 | + 125 C | - 65 C | - | STRAIGHT | ONE | - | 1 | - | 105 °C | -65 °C | - | Active | - | - | 5.65 | N | No | - | - | AMPMODU | - | - | - | - | - | - | Bulk | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 20 Position | - | - | - | - | - | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 20 | - | 2.54 mm | not_compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.092 inch | MALE | - | Black | - | - | AMP | - | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 750VAC V | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | BLACK | 2.79 mm | Headers & Wire Housings | - | - | - | - | Headers | - | - | Headers & Wire Housings | - | - | 100u inch | - | - | - | - | - | ||
![]() 2-146483-0 TE Connectivity | In Stock | - | - | 20 Weeks | Production (Last Updated: 1 week ago) | Tin-Lead | - | BOARD | Square | Thermoplastic | - | Vertical | - | CSA | Thermoplastic | 1.984 inch | Straight | TE Connectivity | MATTE TIN LEAD (200) OVER NICKEL | COPPER ALLOY | - | 120 | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 2-146483-0 | 146483 | + 125 C | - 65 C | Through Hole | STRAIGHT | ONE | - | 2 | - | 105 °C | -65 °C | - | Active | - | - | 5.85 | N | No | 3.3 mm | Solder | AMPMODU | - | - | - | - | - | -65 to 125 °C | - | AMPMODU MOD II | e0 | No | Through Hole | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 40 Position | 125 °C | -65 °C | - | 2 | Header | STACKING & W/O MOUNTING EARS | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 40 | Vertical | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | 40 | RECTANGULAR | - | 0.192 inch | MALE | 94V-0 | Black | 11.18 mm | - | AMP | - | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Non-Compliant | SOLDER | - | - | 750VAC V | 2.54 mm | - | Matte Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 3 A | 0.1 inch | BLACK | 2.79 mm | Headers & Wire Housings | - | - | - | Yes | Headers | - | - | Headers & Wire Housings | 50.39 mm | - | 100u inch | - | 5.08 mm | - | - | UL94 V-0 | ||
![]() 2-146496-4 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | - | - | BOARD | - | - | - | - | - | - | - | 2.384 inch | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 2-146496-4 | - | - | - | - | STRAIGHT | ONE | - | 2 | - | 105 °C | -65 °C | - | Obsolete | - | - | 5.92 | - | No | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 48 | - | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.192 inch | MALE | 94V-0 | - | - | - | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 750VAC V | 2.54 mm | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | 100u inch | - | - | - | - | - | ||
![]() 3-146502-5 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Tin | - | BOARD | - | Thermoplastic (TP) | - | - | - | - | - | 3.484 inch | - | TE Connectivity | TIN LEAD (200) OVER NICKEL | COPPER ALLOY | - | 75 | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 3-146502-5 | 146502 | + 125 C | - 65 C | - | STRAIGHT | ONE | - | 2 | - | 105 °C | -65 °C | - | Active | - | - | 5.82 | N | No | - | - | AMPMODU | - | - | - | - | - | - | - | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 70 Position | - | - | - | - | - | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 70 | - | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.192 inch | MALE | - | Black | - | - | AMP | - | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 750VAC V | 2.54 mm | - | TIN LEAD (200) OVER NICKEL | RECTANGULAR | - | - | - | 0.1 inch | BLACK | 2.79 mm | Headers & Wire Housings | - | - | - | - | Headers | - | - | Headers & Wire Housings | - | - | 100u inch | - | - | - | - | - | ||
![]() 3-292254-1 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Tin | - | CABLE | - | - | LOCKING | - | - | - | - | 1.236 inch | - | TE Connectivity / AMP | NOT SPECIFIED | NOT SPECIFIED | - | 200 | TE CONNECTIVITY LTD | NYLON | - | 3-292254-1 | 292254 | + 105 C | - 40 C | - | - | - | - | 1 | - | 105 °C | -40 °C | - | Active | - | - | 5.76 | Details | Yes | - | - | - | - | - | 125 V | 22 AWG | 30 AWG | - | Bulk | AMP CT | - | - | - | - | BOARD CONNECTOR | Shrouded | 11 Position | - | - | - | 1 Row | - | - | - | - | - | - | - | - | Pin | - | - | 2 mm | 11 | - | - | compliant | 4 A | UL, CSA | - | COMMERCIAL | - | - | - | - | 0.268 inch | MALE | - | Blue | - | 0.472 inch | AMP | 4 A | RND PIN-SKT | - | 30 AWG to 22 AWG | - | - | 0.079 inch | PLUG | - | CRIMP | - | POLARIZED HOUSING | - | - | - | - | RECTANGULAR | - | - | - | - | BLUE | - | Headers & Wire Housings | PREASSEM CONN | - | - | - | Headers | - | - | Headers & Wire Housings | - | - | 40u inch | - | - | - | - | - | ||
![]() 3-173985-5 TE Connectivity | 4260 | - | - | 11 Weeks | - | Pre-Tin | - | BOARD | - | - | - | - | - | - | PBT (Polybutylene Terephthalate) | - | Straight | TE Connectivity / AMP | NOT SPECIFIED | NOT SPECIFIED | 20(mohm) | 90 | TE CONNECTIVITY LTD | - | - | 3-173985-5 | 173985 | - | - | Cable Mount | STRAIGHT | - | 1 | 1 | -40C to 105C | - | - | - | Active | 2(mm) | 4(mm) | 1.7 | Details | Yes | - | IDT | Common Termination | - | 125VAC | - | - | - | -40 to 105 °C | Tray | AMP CT | - | Yes | - | - | BOARD CONNECTOR | IDC Connector | - | - | - | - | 1 | Header | SOLDERED DIRECTLY TO THE BOARD | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.0000 mm | 15 | - | 2 mm | unknown | - | - | - | - | - | 15(POS) | - | - | - | MALE | 94V-0 | Light Blue | - | - | AMP | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | 2/Contact(A) | - | Headers | - | - | Headers & Wire Housings | 32 mm | 32(mm) | - | - | - | 5.1(mm) | - | - | ||
![]() 3-173985-3 TE Connectivity | In Stock | - | - | 20 Weeks | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | NOT SPECIFIED | NOT SPECIFIED | - | 100 | TE CONNECTIVITY LTD | - | - | 3-173985-3 | 173985 | - | - | - | STRAIGHT | - | - | 1 | - | - | - | - | Active | - | - | 5.76 | Details | Yes | - | - | Common Termination | - | - | - | - | - | - | - | AMP CT | - | Yes | - | - | BOARD CONNECTOR | Shrouded | - | - | - | - | - | - | SOLDERED DIRECTLY TO THE BOARD | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 13 | - | 2 mm | unknown | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | AMP | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Headers | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | ||
![]() 3-146466-7 TE Connectivity | In Stock | - | - | 20 Weeks | Production (Last Updated: 2 days ago) | Gold | Through Hole | BOARD | Square | Thermoplastic | - | Vertical | Without | CSA | - | 3.684 inch | - | TE Connectivity | NOT SPECIFIED | COPPER ALLOY | - | 125 | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 3-146466-7 | 146466 | + 125 C | - 65 C | - | STRAIGHT | ONE | - | 1 | - | 105 °C | -65 °C | - | Active | - | - | 5.65 | Compliant | No | 2.54 mm | - | AMPMODU | - | - | - | - | - | - | - | AMPMODU MOD II | e0 | No | Through Hole | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 37 | 125 °C | -65 °C | - | 1 | - | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 37 | Vertical | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | 37 | RECTANGULAR | - | 0.092 inch | MALE | 94V-0 | Black | 23.62 mm | - | AMP | - | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | Non-Compliant | SOLDER | Gold | - | 750VAC V | - | - | TIN LEAD (100) OVER NICKEL (50) | RECTANGULAR | - | - | 3 A | - | BLACK | 8.38 mm | Headers & Wire Housings | - | - | - | Yes | Headers | - | - | Headers & Wire Housings | - | - | 15u inch | 381 nm | 12.7 mm | - | No | UL94 V-0 | ||
![]() 3-146480-2 TE Connectivity | 12086 | - | - | 20 Weeks, 5 Days | - | Tin | - | BOARD | - | Thermoplastic | - | - | - | - | - | 3.184 inch | - | TE Connectivity | NOT SPECIFIED | COPPER ALLOY | - | 250 | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 3-146480-2 | 146480 | + 125 C | - 65 C | - | STRAIGHT | ONE | - | 1 | - | 105 °C | -65 °C | - | Active | - | - | 5.68 | N | No | - | - | AMPMODU | - | - | - | - | - | - | - | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 32 Position | - | - | - | - | - | STACKING & W/O MOUNTING EARS | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 32 | - | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.092 inch | MALE | 94V-0 | Black | - | 1.2 inch | AMP | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 750VAC V | - | - | TIN LEAD OVER NICKEL | RECTANGULAR | - | - | - | - | BLACK | 2.79 mm | Headers & Wire Housings | - | - | - | - | Headers | - | 0.11 inch | Headers & Wire Housings | - | - | 100u inch | - | - | - | - | - | ||
![]() 3-146485-0 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | 2.984 inch | - | - | TIN LEAD (200) OVER NICKEL | COPPER ALLOY | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 3-146485-0 | - | - | - | - | STRAIGHT | ONE | - | 2 | - | 105 °C | -65 °C | - | Obsolete | - | - | 5.92 | - | No | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 30 | - | 2.54 mm | not_compliant | - | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.192 inch | MALE | 94V-0 | - | - | 0.25 inch | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 750VAC V | 2.54 mm | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | 0.11 inch | - | - | - | 100u inch | - | - | - | - | - | ||
![]() 3-146508-8 TE Connectivity | In Stock | - | - | - | - | Lead, Tin | - | BOARD | - | Thermoplastic | - | - | - | CSA, UL | - | 3.784 inch | - | - | TIN LEAD (200) OVER NICKEL | COPPER ALLOY | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 3-146508-8 | - | - | - | - | STRAIGHT | ONE | - | 2 | - | 105 °C | -65 °C | - | Obsolete | - | - | 5.92 | Compliant | No | - | - | - | - | - | - | - | - | - | - | - | e0 | No | Through Hole | EAR99 | BOARD STACKING CONNECTOR | - | 76 | -125 °C | -65 °C | - | 2 | - | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 76 | Vertical | 2.54 mm | not_compliant | 3 A | UL, CSA | - | COMMERCIAL | 2 | 76 | RECTANGULAR | - | 0.192 inch | MALE | 94V-0 | Black | 36.32 mm | 1.2 inch | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Non-Compliant | SOLDER | - | - | 750VAC V | 2.54 mm | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.1 inch | BLACK | 2.79 mm | - | - | - | - | - | - | - | 0.11 inch | - | - | - | 100u inch | - | 30.48 mm | - | No | UL94 V-0 | ||
![]() 3-644381-6 TE Connectivity | In Stock | - | - | - | - | - | - | CABLE | - | - | LOCKING | - | - | - | - | 0.936 inch | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | TE CONNECTIVITY LTD | NYLON | - | 3-644381-6 | 644381 | - | - | - | - | - | - | 1 | - | 105 °C | -55 °C | - | Obsolete | - | - | 5.78 | - | Yes | - | - | - | - | - | - | 18 AWG | 18 AWG | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 6 | - | - | compliant | - | UL, CSA | - | COMMERCIAL | - | - | - | - | 0.355 inch | FEMALE | 94V-0 | - | - | 0.73 inch | - | 7 A | SQ PIN-SKT | 3 mΩ | - | 5000000000 Ω | - | 0.156 inch | RECEPTACLE | - | IDC | - | POLARIZED HOUSING | 2200VAC V | - | 25 Cycles | TIN | RECTANGULAR | - | - | - | - | BLACK | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-644329-8 TE Connectivity | In Stock | - | - | - | - | - | - | CABLE | - | - | LOCKING | - | - | - | - | 1.248 inch | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | TE CONNECTIVITY LTD | NYLON | - | 3-644329-8 | 644329 | - | - | - | - | - | - | 1 | - | 105 °C | -55 °C | - | Obsolete | - | - | 5.82 | - | Yes | - | - | - | - | - | - | 18 AWG | 18 AWG | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 8 | - | - | compliant | - | UL, CSA | - | COMMERCIAL | - | - | - | - | 0.355 inch | FEMALE | 94V-0 | - | - | 0.73 inch | - | - | SQ PIN-SKT | 3 mΩ | - | 5000000000 Ω | - | 0.156 inch | RECEPTACLE | - | IDC | - | POLARIZED HOUSING | 2200VAC V | - | 25 Cycles | TIN | RECTANGULAR | - | - | - | - | BLACK | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | 80u inch | - | - | - | - | - | ||
![]() 3-102973-2 TE Connectivity | In Stock | - | - | 22 Weeks | - | Gold | - | BOARD | - | Thermoplastic | - | - | - | - | Thermoplastic | 3.184 inch | Straight | TE Connectivity | NOT SPECIFIED | PHOSPHOR BRONZE | - | 50 | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 3-102973-2 | 102973 | + 105 C | - 65 C | Through Hole | STRAIGHT | ONE | - | 2 | - | 105 °C | -65 °C | - | Active | - | - | 5.46 | Details | No | - | Solder | AMPMODU | - | - | - | - | - | -65 to 105 °C | Bulk | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD CONNECTOR | Breakaway | 64 Position | - | - | - | 2 Row | Header | AMP | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 64 | - | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | 1-487223-6 | 0.192 inch | MALE | 94V-0 | Black | - | 0.09 inch | AMP | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 750VAC V | 2.54 mm | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.1 inch | BLACK | 8.08 mm | Headers & Wire Housings | - | 3.18 mm | - | - | Headers | Straight | 0.11 inch | Headers & Wire Housings | 80.87 mm | - | 15u inch | - | - | - | - | UL 94 V-0 | ||
![]() 3-644382-5 TE Connectivity | In Stock | - | - | - | - | - | - | CABLE | - | - | LOCKING | - | - | - | - | 0.78 inch | - | - | TIN | COPPER ALLOY | - | - | TE CONNECTIVITY LTD | NYLON | - | 3-644382-5 | 644382 | - | - | - | - | - | - | 1 | - | 105 °C | -55 °C | - | Obsolete | - | - | 5.84 | - | Yes | - | - | - | - | - | - | 20 AWG | 20 AWG | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 5 | - | - | compliant | - | UL, CSA | - | COMMERCIAL | - | - | - | - | 0.355 inch | FEMALE | 94V-0 | - | - | 0.73 inch | - | 7 A | SQ PIN-SKT | 3 mΩ | - | 5000000000 Ω | - | 0.156 inch | RECEPTACLE | - | IDC | - | POLARIZED HOUSING | 2200VAC V | - | 25 Cycles | TIN | RECTANGULAR | - | - | - | - | BLACK | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-644313-4 TE Connectivity | In Stock | - | - | - | - | Tin | - | CABLE | - | Nylon | LOCKING | - | - | - | - | 0.4 inch | - | TE Connectivity / AMP | NOT SPECIFIED | COPPER ALLOY | - | 1 | TE CONNECTIVITY LTD | NYLON | - | 3-644313-4 | - | + 105 C | - 55 C | - | Cable Mount / Free Hanging | - | - | 1 | - | 105 °C | -55 °C | LEAD FREE | Active | - | - | 5.47 | Details | Yes | - | - | MTA | 0.026491 oz | - | 250 VAC | 26 AWG | 26 AWG | - | - | MTA-100 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Receptacle Housing | 4 Position | - | - | Wire-to-Board | 1 Row | - | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 4 | - | - | compliant | - | UL, CSA | IDC | COMMERCIAL | - | - | - | - | 0.275 inch | FEMALE | 94V-0 | Black | - | 0.52 inch | AMP | 5 A | SQ PIN-SKT | 6 mΩ | 26 AWG | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | IDC | - | POLARIZED HOUSING | 750VAC V | - | 25 Cycles | Tin (Sn) | RECTANGULAR | 8.896 N | 3.614 N | - | - | BLACK | - | Headers & Wire Housings | PREASSEM CONN | - | - | - | Wire Housings | - | - | Headers & Wire Housings | - | - | 80u inch | - | - | - | - | - | ||
![]() 3-173985-0 TE Connectivity | In Stock | - | - | 11 Weeks | - | Pre-Tin | - | BOARD | - | - | - | - | - | - | PBT (Polybutylene Terephthalate) | - | Straight | TE Connectivity / AMP | NOT SPECIFIED | NOT SPECIFIED | 20(mohm) | 130 | TE CONNECTIVITY LTD | - | - | 3-173985-0 | 173985 | + 221 C | - 104 C | Cable Mount | STRAIGHT | - | 1 | 1 | -40C to 105C | - | - | - | Active | 2(mm) | 4(mm) | 1.72 | Details | Yes | - | IDT | Common Termination | 0.022858 oz | 125VAC | - | - | - | -40 to 105 °C | Box or Tray | AMP CT | - | Yes | - | - | BOARD CONNECTOR | IDC Connector | 10 Position | - | - | Wire-to-Board | 1 | Header | SOLDERED DIRECTLY TO THE BOARD | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.0000 mm | 10 | - | 2 mm | compliant | - | - | Solder Pin | - | - | 10(POS) | - | - | - | MALE | 94V-0 | Light Blue | - | - | AMP | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | 2/Contact(A) | - | Headers | Straight | - | Headers & Wire Housings | 22 mm | 22(mm) | - | - | - | 5.1(mm) | - | - | ||
![]() 3-644382-7 TE Connectivity | In Stock | - | - | - | - | - | - | CABLE | - | - | LOCKING | - | - | - | - | 1.092 inch | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | TE CONNECTIVITY LTD | NYLON | - | 3-644382-7 | 644382 | - | - | - | - | - | - | 1 | - | 105 °C | -55 °C | - | Obsolete | - | - | 5.84 | - | Yes | - | - | - | - | - | - | 20 AWG | 20 AWG | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 7 | - | - | compliant | - | UL, CSA | - | COMMERCIAL | - | - | - | - | 0.355 inch | FEMALE | 94V-0 | - | - | 0.73 inch | - | 7 A | SQ PIN-SKT | 3 mΩ | - | 5000000000 Ω | - | 0.156 inch | RECEPTACLE | - | IDC | - | POLARIZED HOUSING | 2200VAC V | - | 25 Cycles | TIN | RECTANGULAR | - | - | - | - | BLACK | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-644313-3 TE Connectivity | In Stock | - | - | 13 Weeks | - | Tin | - | CABLE | - | Nylon | LOCKING | - | - | - | Nylon | 0.3 inch | Right Angle | TE Connectivity / AMP | TIN | COPPER ALLOY | 6(mohm) | 500 | TE CONNECTIVITY LTD | NYLON | Ramp Lock | 3-644313-3 | - | + 105 C | - 55 C | Cable Mount | Cable | - | 1 | 1 | -55C to 105C | 105 °C | -55 °C | LEAD FREE | Active | 2.54(mm) | 13.21(mm) | 1.57 | Details | Yes | - | IDT | MTA | 0.020071 oz | 250VAC | 250 VAC | 26 AWG | 26 AWG | -55 to 105 °C | PACKAGE | MTA-100 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | IDC Connector | 3 Position | - | - | Wire-to-Board | 1 Row | Receptacle | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 3 | - | - | compliant | 5 A | UL, CSA | IDC | COMMERCIAL | - | 3(POS) | - | - | 0.275 inch | FEMALE | 94V-0 | Black | - | 0.52 inch | AMP | 5 A | SQ PIN-SKT | 6 mΩ | 26 AWG | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | IDC | - | POLARIZED HOUSING | 750VAC V | - | 25 Cycles | Tin (Sn) | RECTANGULAR | 8.896 N | 3.614 N | - | - | BLACK | - | Headers & Wire Housings | PREASSEM CONN | - | 5/Contact(A) | - | Wire Housings | - | - | Headers & Wire Housings | 7.62 mm | 7.62(mm) | 80u inch | - | - | 6.99(mm) | - | - |