- Manufacturer Part Number
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Risk Rank
- Rohs Code
- Contact Materials
- Contact Gender
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
TE Connectivity Backplane Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Material | Housing Material | Mounting Option 1 | PCB Mounting Orientation | PCB Mount Retention | Underplate Material | Approvals | Attributes for sub | AWG (min.) | AWG max. | Base/Housing Material | Board contact surface | Body Length | Body Orientation | Brand | Case material | Circuit Applications | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Contact Resistance Max | Content | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industrial packaging | Insulator Material | Latching Type | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | max. cross section | Max. temperature | Maximum Operating Temperature | Min. cross section | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pin shape | Pins per row | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Shrouded | Tail Length | Termination Method | Total number of pins | Tradename | Unit Weight | Voltage Rating (AC) | Voltage Rating Max | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Brand Name | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Plating | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Cable Termination | Insertion Force-Max | Withdrawl Force-Min | Sealable | Contact Current Rating | Mating Contact Row Spacing | Insulator Color | Mating Retention | Insulation Diameter | Terminal Type | Mating Post Length | Product Type | Connector System | Wire Type | Contact Design | Current Rating (Max) | Contact Retention | Mating Alignment | Assembly Item Name | Stackable | Mating Connector Lock | Cable Entry-Max | Product | Features | Terminal Length | Product Category | Product Length | Product Length (mm) | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Contact Finish Thickness - Mating | Stack Height | Finish Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3-146460-2 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | Production (Last Updated: 3 days ago) | Lead, Nickel, Tin | - | BOARD | - | Square | - | Thermoplastic | - | Vertical | - | - | CSA | - | - | - | - | - | 3.184 inch | - | TE Connectivity | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | 125 | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | - | 3-146460-2 | 146460 | - | - | + 125 C | - | - | - 65 C | - | STRAIGHT | - | - | - | - | ONE | - | 1 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.68 | Compliant | No | - | - | 1.4478 mm | - | - | AMPMODU | - | - | - | - | - | - | - | Carton | AMPMODU MOD II | e0 | No | Through Hole | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 32 | 125 °C | -65 °C | - | - | 1 | - | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 32 | Vertical | - | 2.54 mm | - | not_compliant | 3 A | UL, CSA | - | Solder Pin | COMMERCIAL | 1 | - | 32 | RECTANGULAR | - | 0.092 inch | MALE | 94V-0 | Black | 15.67 mm | 0.45 inch | AMP | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | Non-Compliant | - | SOLDER | - | - | - | 750VAC V | - | - | - | - | TIN LEAD OVER NICKEL | RECTANGULAR | - | - | - | - | 3 A | - | BLACK | - | - | - | 2.7686 mm | Headers & Wire Housings | - | - | - | - | - | - | - | Yes | - | - | Headers | - | 0.11 inch | Headers & Wire Housings | - | - | - | - | - | - | 100u inch | - | 11.43 mm | - | - | No | - | UL94 V-0 | - | ||
![]() 3-644370-8 TE Connectivity | In Stock | - | - | - | - | - | - | CABLE | - | - | - | - | LOCKING | - | - | - | - | - | - | - | - | - | 1.248 inch | - | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | TE CONNECTIVITY LTD | - | NYLON | - | - | - | 3-644370-8 | 644370 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 105 °C | -55 °C | - | Obsolete | - | - | - | - | - | 8.08 | - | Yes | - | - | - | - | - | - | - | - | - | - | 20 AWG | 20 AWG | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 8 | - | - | - | - | compliant | - | UL | - | - | COMMERCIAL | - | - | - | - | - | 0.355 inch | FEMALE | 94V-0 | - | - | 0.73 inch | - | - | - | SQ PIN-SKT | 3 mΩ | - | 5000000000 Ω | - | 0.156 inch | RECEPTACLE | - | - | IDC | - | - | POLARIZED HOUSING | 2200VAC V | - | - | 25 Cycles | - | TIN | RECTANGULAR | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-643815-6 TE Connectivity | In Stock |
| - | 13 Weeks | - | Tin | - | CABLE | - | - | - | Nylon | LOCKING | - | - | - | - | - | - | - | Nylon | - | 0.6 inch | Right Angle | TE Connectivity | - | - | - | - | TIN | COPPER ALLOY | 6(mohm) | - | - | - | 500 | TE CONNECTIVITY LTD | - | NYLON | Ramp Lock | - | - | 3-643815-6 | - | - | - | + 105 C | - | - | - 55 C | Cable Mount | Cable | - | - | - | - | - | 1 | 1 | -55C to 105C | 105 °C | -55 °C | LEAD FREE | Active | - | - | 2.54(mm) | 2.54mm | 13.21(mm) | 1.55 | Details | Yes | - | - | - | IDT | - | MTA | 0.040001 oz | - | 250VAC | 250 VAC | 26 AWG | 26 AWG | -55 to 105 °C | Bag/Box | MTA-100 | e3 | Yes | - | - | BOARD CONNECTOR | IDC Connector | 6 Position | - | - | - | Wire-to-Board | 1 Row | Receptacle | POLARIZED | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 6 | - | - | - | - | compliant | 5 A | UL | - | IDC | COMMERCIAL | - | - | 6(POS) | - | - | 0.275 inch | FEMALE | 94V-2 | Blue | - | 0.52 inch | AMP | - | - | SQ PIN-SKT | 10 mΩ | 26 AWG | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | IDC | - | - | POLARIZED HOUSING | 750VAC V | - | - | 25 Cycles | - | Tin (Sn) | RECTANGULAR | - | 8.896 N | 3.614 N | - | - | - | BLUE | - | - | - | - | Headers & Wire Housings | - | - | PREASSEM CONN | 5/Contact(A) | - | - | - | - | - | - | Wire Housings | - | - | Headers & Wire Housings | 15.24 mm | 15.24(mm) | - | - | - | - | 80u inch | - | - | - | 6.99(mm) | - | - | - | - | ||
![]() 3-292165-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | 3-292165-3 | 292165 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.75 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-640432-3 TE Connectivity | In Stock | - | - | - | - | Tin | - | CABLE | - | - | - | Nylon | LOCKING | - | - | - | - | - | - | - | Nylon | - | 0.468 inch | Right Angle | TE Connectivity / AMP | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | 500 | TE CONNECTIVITY LTD | - | NYLON | Ramp Lock | - | - | 3-640432-3 | - | - | - | + 105 C | - | - | - 55 C | Cable Mount | Cable Mount / Free Hanging | - | - | - | - | - | - | 1 | - | 105 °C | -55 °C | - | Active | - | - | - | - | - | 1.57 | Details | Yes | - | - | - | IDT | - | MTA | 0.095875 oz | - | - | 600 VAC | 20 AWG | 20 AWG | -55 to 105 °C | - | MTA-156 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Receptacle Housing | 3 Position | - | - | - | Wire-to-Board | 1 Row | Receptacle | ROHS COMPLIANT | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.9600 mm | 3 | - | - | - | - | compliant | 7 A | UL | - | IDC | COMMERCIAL | - | - | - | - | - | 0.355 inch | FEMALE | 94V-2 | Yellow | - | 0.725 inch | AMP | - | 7 A | SQ PIN-SKT | 5 mΩ | 20 AWG | 5000000000 Ω | - | 0.156 inch | RECEPTACLE | - | - | IDC | - | - | POLARIZED HOUSING | 2200VAC V | - | - | 25 Cycles | - | Tin (Sn) | RECTANGULAR | - | 8.0064 N | .8896 N | - | - | - | YELLOW | - | - | - | - | Headers & Wire Housings | - | - | PREASSEM CONN | - | - | - | - | - | - | - | Wire Housings | - | - | Headers & Wire Housings | 11.89 mm | - | - | - | - | - | 80u inch | - | - | - | - | - | - | - | - | ||
![]() 3-215919-4 TE Connectivity | 6000 | - | - | 20 Weeks, 5 Days | Production (Last Updated: 2 days ago) | Gold | Cable | CABLE | - | - | - | Polyester | - | - | - | - | - | - | - | - | Polyester | - | - | Right Angle | TE Connectivity / AMP | - | Signal | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | 1500 | TE CONNECTIVITY LTD | - | - | - | - | - | 3-215919-4 | 215919 | - | - | - | - | - | - | Cable Mount | Cable | - | - | - | - | - | 2 | 2 | - | - | - | - | Active | - | - | 2.54(mm) | 2.54mm | 14.9(mm) | 1.71 | Compliant | Yes | - | - | - | IDT | - | AMP-LATCH | - | - | - | - | - | - | - | Reel | AMP-LATCH | e3 | Yes | IDT | - | BOARD CONNECTOR | IDC Connector | 34 | - | - | - | - | 2 | Receptacle | AMP-LATCH | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 34 | Right Angle | - | - | 4.4 mm | compliant | 1 A | - | - | - | - | - | - | 34(POS) | - | - | - | FEMALE | 94V-0 | Gray | - | - | AMP | - | - | - | - | - | - | 2.54 mm | - | RECEPTACLE | Compliant | - | IDC | - | - | - | - | Ribbon | - | - | - | TIN | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | Wire-to-Board | - | - | 1/Contact(A) | - | - | - | - | With | - | Headers | - | - | Headers & Wire Housings | 47.8 mm | 47.8(mm) | - | 47.8 mm | - | - | - | - | - | - | 7.3(mm) | No | - | - | - | ||
![]() 3-146500-9 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | Production (Last Updated: 1 week ago) | Gold | Through Hole | BOARD | - | Square | - | Thermoplastic | - | Vertical | Without | - | CSA | - | - | - | Thermoplastic | - | 3.884 inch | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | 75 | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | - | 3-146500-9 | 146500 | - | - | + 125 C | - | - | - 65 C | Through Hole | STRAIGHT | - | - | - | - | ONE | - | 2 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.82 | Compliant | No | - | - | 2.54 mm | Solder | - | AMPMODU | - | - | - | - | - | - | -65 to 125 °C | - | AMPMODU MOD II | e0 | - | Through Hole | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 78 | 125 °C | -65 °C | - | - | 2 | Header | STACKING & W/O MOUNTING EARS | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 78 | Vertical | - | 2.54 mm | - | compliant | 3 A | UL, CSA | - | Solder Pin | COMMERCIAL | 2 | - | 78 | RECTANGULAR | - | 0.192 inch | MALE | - | Black | 28.702 mm | - | AMP | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Non-Compliant | - | SOLDER | Gold | - | - | 750VAC V | - | 2.54 mm | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | 3 A | 0.1 inch | BLACK | - | - | - | 8.38 mm | Headers & Wire Housings | - | - | - | - | - | - | - | Yes | - | - | Headers | - | - | Headers & Wire Housings | 98.65 mm | - | - | - | - | - | 15u inch | 381 nm | 17.78 mm | - | - | No | - | UL94 V-0 | - | ||
![]() 3-102398-0 TE Connectivity | In Stock | - | - | 40 Weeks | - | Gold | - | CABLE | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | 3.2 inch | - | TE Connectivity | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | 30 | TE CONNECTIVITY LTD | - | POLYBUTYLENE TEREPHTHALATE | - | - | - | 3-102398-0 | 102398 | - | - | + 105 C | - | - | - 65 C | - | Cable Mount / Free Hanging | - | - | - | - | - | - | 2 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.45 | N | No | - | - | - | - | - | AMPMODU | - | - | - | - | 22 AWG | 26 AWG | - | Tray | AMPMODU MT | e0 | No | - | EAR99 | BOARD CONNECTOR | Receptacle Housing | 64 Position | - | - | - | - | 2 Row | - | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 64 | - | - | - | - | compliant | 3 A | UL, CSA | - | IDC | COMMERCIAL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.24 inch | FEMALE | 94V-0 | Black | - | 0.6 inch | AMP | - | 3 A | SQ PIN-SKT | 15 mΩ | 26 AWG to 22 AWG | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | IDC | - | - | - | 600VDC V | - | - | - | - | TIN LEAD | RECTANGULAR | - | - | - | - | - | 0.1 inch | BLACK | - | - | - | - | Headers & Wire Housings | - | - | PREASSEM CONN | - | - | - | - | - | - | - | Wire Housings | - | - | Headers & Wire Housings | - | - | - | - | - | - | 30u inch | - | - | - | - | - | - | - | - | ||
![]() 3-146508-4 TE Connectivity | In Stock | - | - | - | - | Lead, Tin | - | BOARD | - | - | - | Thermoplastic | - | - | - | - | CSA, UL | - | - | - | - | - | 3.384 inch | - | - | - | - | - | - | TIN LEAD (200) OVER NICKEL | COPPER ALLOY | - | - | - | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | - | 3-146508-4 | - | - | - | - | - | - | - | - | STRAIGHT | - | - | - | - | ONE | - | 2 | - | 105 °C | -65 °C | - | Obsolete | - | - | - | - | - | 5.92 | Compliant | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | Through Hole | EAR99 | BOARD STACKING CONNECTOR | - | 68 | -125 °C | -65 °C | - | - | 2 | - | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 68 | Vertical | - | 2.54 mm | - | not_compliant | 3 A | UL, CSA | - | - | COMMERCIAL | 2 | - | 68 | RECTANGULAR | - | 0.192 inch | MALE | 94V-0 | Black | 36.32 mm | 1.2 inch | - | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Non-Compliant | - | SOLDER | - | - | - | 750VAC V | - | 2.54 mm | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | - | 0.1 inch | BLACK | - | - | - | 2.79 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.11 inch | - | - | - | - | - | - | - | 100u inch | - | 30.48 mm | - | - | No | - | UL94 V-0 | - | ||
![]() 3-146493-3 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.284 inch | - | - | - | - | - | - | MATTE TIN LEAD (200) OVER NICKEL | COPPER ALLOY | - | - | - | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | - | 3-146493-3 | - | - | - | - | - | - | - | - | STRAIGHT | - | - | - | - | ONE | - | 2 | - | 105 °C | -65 °C | - | Obsolete | - | - | - | - | - | 5.92 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 66 | - | - | 2.54 mm | - | compliant | - | UL, CSA | - | - | COMMERCIAL | 2 | - | - | RECTANGULAR | - | 0.192 inch | MALE | - | - | - | - | - | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 750VAC V | - | 2.54 mm | - | - | Matte Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100u inch | - | - | - | - | - | - | - | - | ||
![]() 3-146486-7 TE Connectivity | In Stock | - | - | 20 Weeks | - | Tin | - | BOARD | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | 3.684 inch | - | TE Connectivity | - | - | - | - | MATTE TIN LEAD (200) OVER NICKEL | COPPER ALLOY | - | - | - | - | 75 | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | - | 3-146486-7 | 146486 | - | - | + 125 C | - | - | - 65 C | - | STRAIGHT | - | - | - | - | ONE | - | 2 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.84 | N | No | - | - | - | - | - | AMPMODU | - | - | - | - | - | - | - | - | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 74 Position | - | - | - | - | - | - | UNSHROUDED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 74 | - | - | 2.54 mm | - | compliant | 3 A | UL, CSA | - | Solder Pin | COMMERCIAL | 2 | - | - | RECTANGULAR | - | 0.192 inch | MALE | - | Black | - | - | AMP | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 750VAC V | - | 2.54 mm | - | - | MATTE TIN LEAD (200) OVER NICKEL | RECTANGULAR | - | - | - | - | - | 0.1 inch | BLACK | - | - | - | 2.79 mm | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Headers | - | - | Headers & Wire Housings | - | - | - | - | - | - | 100u inch | - | - | - | - | - | - | - | - | ||
![]() 3-146489-3 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Tin | - | BOARD | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | 3.284 inch | - | TE Connectivity | - | - | - | - | MATTE TIN LEAD (200) OVER NICKEL | COPPER ALLOY | - | - | - | - | 75 | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | - | 3-146489-3 | 146489 | - | - | + 125 C | - | - | - 65 C | - | STRAIGHT | - | - | - | - | ONE | - | 2 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.84 | N | No | - | - | - | - | - | AMPMODU | - | - | - | - | - | - | - | Bulk | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 66 Position | - | - | - | - | - | - | UNSHROUDED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 66 | - | - | 2.54 mm | - | compliant | 3 A | UL, CSA | - | Solder Pin | COMMERCIAL | 2 | - | - | RECTANGULAR | - | 0.192 inch | MALE | - | Black | - | - | AMP | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 750VAC V | - | 2.54 mm | - | - | Matte Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | - | 0.1 inch | BLACK | - | - | - | 2.79 mm | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Headers | - | - | Headers & Wire Housings | - | - | - | - | - | - | 100u inch | - | - | - | - | - | - | - | - | ||
![]() 3-146487-2 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Tin-Lead | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic | - | 3.184 inch | Straight | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | - | 3-146487-2 | - | - | - | - | - | - | - | Through Hole | STRAIGHT | - | - | - | - | ONE | - | 2 | - | 105 °C | -65 °C | - | Obsolete | - | - | - | - | - | 5.92 | - | No | - | - | - | Solder | - | - | - | - | - | - | - | - | -65 to 125 °C | - | - | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | Header | UNSHROUDED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 64 | - | - | 2.54 mm | - | compliant | - | UL, CSA | - | - | COMMERCIAL | 2 | - | - | RECTANGULAR | - | 0.192 inch | MALE | 94V-0 | Black | - | 0.4 inch | - | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 750VAC V | - | 2.54 mm | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.11 inch | - | 80.87 mm | - | - | - | - | - | 100u inch | - | - | - | - | - | - | - | - | ||
![]() 3-146483-3 TE Connectivity | In Stock | - | - | 20 Weeks | - | Tin | - | BOARD | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | 3.284 inch | - | TE Connectivity | - | - | - | - | MATTE TIN LEAD (200) OVER NICKEL | COPPER ALLOY | - | - | - | - | 75 | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | - | 3-146483-3 | 146483 | - | - | + 125 C | - | - | - 65 C | - | STRAIGHT | - | - | - | - | ONE | - | 2 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.85 | N | No | - | - | - | - | - | AMPMODU | - | - | - | - | - | - | - | - | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 66 Position | - | - | - | - | - | - | STACKING & W/O MOUNTING EARS | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 66 | - | - | 2.54 mm | - | compliant | 3 A | UL, CSA | - | Solder Pin | COMMERCIAL | 2 | - | - | RECTANGULAR | - | 0.192 inch | MALE | - | Black | - | - | AMP | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 750VAC V | - | 2.54 mm | - | - | MATTE TIN LEAD (200) OVER NICKEL | RECTANGULAR | - | - | - | - | - | 0.1 inch | BLACK | - | - | - | 2.79 mm | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Headers | - | - | Headers & Wire Housings | - | - | - | - | - | - | 100u inch | - | - | - | - | - | - | - | - | ||
![]() 3-146464-1 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Gold | - | BOARD | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | 3.084 inch | - | TE Connectivity | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | 125 | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | - | 3-146464-1 | 146464 | - | - | + 125 C | - | - | - 65 C | - | STRAIGHT | - | - | - | - | ONE | - | 1 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.69 | N | No | - | - | - | - | - | AMPMODU | - | - | - | - | - | - | - | Bulk | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 31 Position | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 31 | - | - | 2.54 mm | - | compliant | 3 A | UL, CSA | - | Solder Pin | COMMERCIAL | 1 | - | - | RECTANGULAR | - | 0.092 inch | MALE | 94V-0 | Black | - | - | AMP | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 750VAC V | - | - | - | - | TIN LEAD (100) OVER NICKEL (50) | RECTANGULAR | - | - | - | - | - | - | BLACK | - | - | - | 8.38 mm | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Headers | - | - | Headers & Wire Housings | - | - | - | - | - | - | 15u inch | - | - | - | - | - | - | - | - | ||
![]() 3-643813-7 TE Connectivity | In Stock |
| - | 13 Weeks | - | Tin | - | CABLE | - | - | - | Nylon | LOCKING | - | - | - | - | 643813-7 (TYCO) | 22 | 22 | Nylon | Tin plated | 0.7 inch | Right Angle | TE Connectivity | Polyamide | - | Cut & Clip | Tin plated | TIN | COPPER ALLOY | 6(mohm) | 1pc(s) | (L x W x H) 6.99 x 17.78 x 13.21 mm | Red | 500 | TE CONNECTIVITY LTD | No | NYLON | Ramp Lock | - | 3-643813-7 | 3-643813-7 | - | 0.40mm² | +105°C | + 105 C | 0.30mm² | -55°C | - 55 C | Cable Mount | Cable | 1 | 5A | 5A | 250V AC | - | 1 | 1 | -55C to 105C | 105 °C | -55 °C | LEAD FREE | Active | Rectangular | 7 | 2.54(mm) | 2.54mm | 13.21(mm) | 1.54 | Details | Yes | Yes | - | - | IDT | 7 | MTA | 0.046914 oz | - | 250VAC | 250 VAC | 22 AWG | 22 AWG | -55 to 105 °C | Bag/Box | MTA-100 | e3 | Yes | - | - | BOARD CONNECTOR | Receptacle | 7 | - | - | Red | Wire-to-Board | 1 | Receptacle | POLARIZED | - | Locking Ramp | - | NO | NO | NO | NO | Socket | NO | GENERAL PURPOSE | 2.5400 mm | 7 | - | - | - | - | compliant | 5 A | UL, CSA | Tin | IDC | COMMERCIAL | - | - | 7(POS) | - | - | 0.275 inch | FEMALE | 94V-2 | Red | - | 0.52 inch | AMP | - | 5 A | SQ PIN-SKT | 10 mΩ | 22 AWG | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | IDC | - | - | POLARIZED HOUSING | 750VAC V | - | - | 25 Cycles | - | Tin (Sn) | RECTANGULAR | IDC | 8.896 N | 3.614 N | - | - | - | RED | - | - | - | - | Headers & Wire Housings | - | Discrete or Ribbon Cable | PREASSEM CONN | 5/Contact(A) | - | - | - | - | - | - | Wire Housings | Closed End | - | Headers & Wire Housings | 17.78 mm | 17.78(mm) | 13.21mm | 6.99mm | 17.78mm | 80µin (2.03µm) | 80u inch | - | - | - | 6.99(mm) | - | - | - | - | ||
![]() 3-146468-8 TE Connectivity | In Stock | - | - | 20 Weeks | - | Bright Tin-Lead | - | BOARD | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | Thermoplastic | - | 3.784 inch | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | 125 | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | - | 3-146468-8 | 146468 | - | - | + 125 C | - | - | - 65 C | Through Hole | STRAIGHT | - | - | - | - | ONE | - | 1 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.68 | N | No | - | - | - | Solder | - | AMPMODU | - | - | - | - | - | - | -65 to 125 °C | - | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 38 Position | - | - | - | - | - | Header | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 38 | - | - | 2.54 mm | - | compliant | 3 A | UL, CSA | - | Solder Pin | COMMERCIAL | 1 | - | - | RECTANGULAR | - | 0.092 inch | MALE | 94V-0 | Black | - | 0.8 inch | AMP | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 750VAC V | - | - | - | - | TIN LEAD OVER NICKEL | RECTANGULAR | - | - | - | - | - | - | BLACK | - | - | - | 2.79 mm | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Headers | - | 0.11 inch | Headers & Wire Housings | 96.11 mm | - | - | - | - | - | 100u inch | - | - | - | - | - | - | - | - | ||
![]() 350980-1 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | 350980-1 | - | - | - | - | - | - | - | - | STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 8.15 | - | No | - | - | - | - | - | - | - | - | - | - | 18 AWG | 24 AWG | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | CONTACT FINISH: TIN-LEAD (80) OVER NICKEL (50) | 8536.90.40.00 | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | AMP | - | - | BELLOWED CONTACT | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | CONTACT | - | - | 0.11 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 | - | - | - | - | - | ||
![]() 3-643191-2 TE Connectivity | 97 |
| - | 13 Weeks, 5 Days | - | Tin | - | CABLE | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | 500 | TE CONNECTIVITY LTD | - | - | Locking Ramp | - | - | 3-643191-2 | - | - | - | + 105 C | - | - | - 55 C | - | Cable Mount / Free Hanging | - | - | - | - | - | - | 1 | - | - | - | - | Active | - | - | - | - | - | 5.31 | Details | Yes | - | - | - | - | - | MTA | 0.037108 oz | - | - | 600 VAC | - | - | - | Bulk | MTA-156 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Receptacle Housing | 2 Position | - | - | - | Wire-to-Board | 1 Row | - | - | 8536.69.40.40 | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.96 mm | 2 | - | - | - | - | compliant | 7 A | - | - | IDC | - | - | - | - | - | - | - | FEMALE | 94V-2 | Orange | - | - | AMP | - | - | - | - | 18 AWG | - | - | - | RECEPTACLE | - | - | IDC | - | - | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Wire Housings | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-640441-6 TE Connectivity | 16353 | - | - | 11 Weeks | Production (Last Updated: 6 days ago) | Tin | Cable, Free Hanging | CABLE | 6 | - | - | Nylon | LOCKING | - | - | Nickel | CSA | - | 24 | 24 | Nylon | Tin plated | 0.6 inch | Right Angle | TE Connectivity | Polyamide | Signal | Cut & Clip | Tin plated | TIN | COPPER ALLOY | 6(mohm) | 1pc(s) | (L x W x H) 6.99 x 15.24 x 13.21 mm | White | 500 | TE CONNECTIVITY LTD | No | NYLON66 | Ramp Lock | ACTIVE (Last Updated: 6 days ago) | 3-640441-6 | 3-640441-6 | - | 0.20mm² | +105°C | - | 0.20mm² | -55°C | - | Cable Mount | Cable | 1 | 5A | 5A | 250V AC | ONE | 1 | 1 | - | 105 °C | -55 °C | - | Active | Rectangular | 6 | 2.54(mm) | 2.54mm | 13.21(mm) | 1.14 | Details | Yes | Yes | No | - | IDT | 6 | MTA | 0.038801 oz | 250 V | 250VAC | 250 V ac | 24 AWG | 24 AWG | - | Box/Carton | MTA-100 | e3 | Yes | IDC | - | BOARD CONNECTOR | MTA-100 | 6 Position | 221 °C | -67 °C | White | - | 1 | Receptacle | - | - | Ramp | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 6 | Right Angle | No | - | 6.99 mm | compliant | 5A | UL, CSA | - | IDC | COMMERCIAL | - | 2.54 mm | 6(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.275 inch | FEMALE | 94V-2 | White | - | 0.52 inch | AMP | 250 V | 5 A | SQ PIN-SKT | 10 mΩ | 24 AWG | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | 250 V | IDC | - | - | POLARIZED HOUSING | 750VAC V | Discrete | - | 25 Cycles | 24 AWG | Tin (Sn) | RECTANGULAR | - | 8.896 N | 3.614 N | No | 5 A | - | WHITE | With | 1.52 mm | - | - | Headers & Wire Housings | Wire-to-Board | - | - | 5/Contact(A) | With | Without | - | - | - | - | Wire Housings | - | - | Headers & Wire Housings | 15.24 mm | 15.24(mm) | 13.21mm | 6.99mm | 15.24mm | - | 80u inch | - | - | - | 6.99(mm) | No | No SVHC | UL94 V-2 | Lead Free |