- Manufacturer Part Number
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Risk Rank
- Rohs Code
- Contact Materials
- Contact Gender
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
TE Connectivity Backplane Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | PCB Mounting Orientation | PCB Mount Retention | Underplate Material | Approvals | Base/Housing Material | Body Length | Body Orientation | Brand | Case material | Connections | Contact Finish Mating | Contact Materials | Contact Resistance Max | Contact surface | Content | CS | Dim | ECCN | Factory colour | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Housing Gender | Ihs Manufacturer | Industrial packaging | Insulator Material | Itar Registered | Latching Type | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pin length (PCB) | Pin length (receptacle) | Pin Ø | Pin shape | Pins per row | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Termination Method | Total number of pins | Tradename | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Brand Name | Operating Supply Voltage | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Number of Poles | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Contact Current Rating | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Product Type | Connector System | Termination Post Length | Current Rating (Max) | Input Current | Stackable | Keyed | High Temperature Housing | Shrouded End Dimension | High Speed Serial Data Connector | High Temperature Compatible | Product | Mounting Angle | Terminal Length | Contact Mating Length | Product Category | Product Length | Product Length (mm) | Height | Length | Width | Plating Thickness | PCB Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5-146282-4 TE Connectivity | In Stock |
| - | 18 Weeks | - | Tin | - | BOARD | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | TE Connectivity | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | 500 | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | 5-146282-4 | 146282 | - | + 105 C | - | - 65 C | Through Hole | STRAIGHT | - | - | - | - | 1 | 1 | -65C to 105C | - | - | - | Active | - | - | - | - | - | 2.54(mm) | - | 2.34(mm) | 1.25 | Details | Yes | - | - | Solder | - | AMPMODU | 0.007549 oz | - | - | - | - | -65 to 105 °C | Box | AMPMODU MOD II | - | Yes | - | - | BOARD CONNECTOR | Unshrouded Header | 4 Position | - | - | - | Board-to-Board | 1 Row | Header | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 4 | - | 2.54 mm | - | compliant | - | - | Solder Pin | - | - | - | 4(POS) | - | - | - | MALE | - | Black | - | - | AMP | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.84 mm | Headers & Wire Housings | - | 2.29 mm | 3/Contact(A) | - | - | - | - | - | - | - | Headers | Straight | - | - | Headers & Wire Housings | 9.75 mm | 9.75(mm) | - | - | - | - | - | 8.13(mm) | - | - | UL 94 V-0 | - | ||
![]() 5-825437-0 TE Connectivity | 2221 | - | - | 20 Weeks, 3 Days | Production (Last Updated: 3 days ago) | Gold Over Nickel | Through Hole | BOARD | Square | Polyester | - | - | - | Right Angle | - | - | CSA | - | 5 inch | Right Angle | TE Connectivity | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | 250 | - | - | TE CONNECTIVITY LTD | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | ACTIVE (Last Updated: 3 days ago) | - | 5-825437-0 | - | - | - | - | - | - | RIGHT ANGLE | - | - | - | ONE | 1 | 1 | -65C to 105C | 105 °C | -65 °C | - | Active | - | - | - | - | - | 2.54(mm) | - | 11(mm) | 1.73 | Compliant | Yes | - | - | Solder | - | AMPMODU | 0.141096 oz | - | - | - | - | - | Box | AMPMODU MOD II | - | Yes | Through Hole | EAR99 | BOARD CONNECTOR | Unshrouded Header | 50 | 105 °C | -65 °C | Green | - | 1 | HDR | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 50 | Right Angle | 2.54 mm | 11 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | 2.54 mm | 50(POS) | RECTANGULAR | - | 0.154 inch | MALE | 94V-0 | Green | 3.19786 mm | 0.161 inch | AMP | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 2.54 mm | 0.1 inch | - | Compliant | - | SOLDER | - | - | 750VAC V | - | - | - | - | RECTANGULAR | - | - | - | 5 A | - | GREEN | 6.7 mm | Headers & Wire Housings | Board to Board, Wire to Board | 3.2 mm | 5/Contact(A) | 3 A | - | No | No | - | No | - | Headers | Right Angle | 0.126 inch | 6.7056 mm | Headers & Wire Housings | - | 127(mm) | - | 127 mm | - | 30u inch | - | 3.69(mm) | No | No SVHC | UL94 V-0 | Lead Free | ||
![]() 5-103326-5 TE Connectivity | In Stock | - | - | 19 Weeks | - | Gold | - | BOARD | - | Thermoplastic | - | - | - | - | - | - | - | Thermoplastic | 0.484 inch | Right Angle | TE Connectivity | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | - | - | 2000 | - | - | TE CONNECTIVITY LTD | - | GLASS FILLED THERMOPLASTIC | - | - | - | - | 5-103326-5 | 103326 | - | + 105 C | - | - 65 C | Through Hole | RIGHT ANGLE | - | - | - | ONE | 2 | 2 | -65C to 105C | 105 °C | -65 °C | ROHS COMPLIANT | Active | - | - | - | - | - | 2.54(mm) | - | 12.13(mm) | 0.71 | Details | Yes | - | - | Solder | - | AMPMODU | 0.075980 oz | - | - | - | - | -65 to 105 °C | Tray | AMPMODU MOD II | e3 | Yes | - | - | BOARD CONNECTOR | Unshrouded Header | 10 Position | - | - | - | Board-to-Board | 2 Row | Header | ROHS COMPLIANT | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 10 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 10(POS) | RECTANGULAR | - | 0.238 inch | MALE | 94V-0 | Black | - | 0.247 inch | AMP | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 1050VAC V | 2.54 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | 0.1 inch | - | 5.84 mm | Headers & Wire Housings | - | 3.05 mm | 3/Contact(A) | - | - | - | - | - | - | - | Headers | Right Angle | 0.12 inch | - | Headers & Wire Housings | 12.29 mm | 12.29(mm) | - | - | - | 15u inch | - | 6.04(mm) | - | - | UL 94 V-0 | - | ||
![]() 5-146261-5 TE Connectivity | 20 |
| - | 15 Weeks | - | Gold | - | BOARD | - | Thermoplastic | - | - | - | - | - | - | - | Thermoplastic | 0.484 inch | Straight | TE Connectivity | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | 320 | - | - | TE CONNECTIVITY LTD | - | LIQUID CRYSTAL POLYMER (LCP) | - | - | - | - | 5-146261-5 | - | - | + 105 C | - | - 65 C | Through Hole | STRAIGHT | - | - | - | ONE | 2 | 2 | -65C to 105C | 105 °C | -65 °C | - | Active | - | - | - | - | - | 2.54(mm) | 2.54mm | 4.88(mm) | 0.65 | Details | Yes | - | - | Solder | - | AMPMODU | 0.017743 oz | - | - | 30VAC | - | -65 to 105 °C | Box | AMPMODU MOD II | e4 | Yes | - | - | BOARD CONNECTOR | Unshrouded Header | 10 Position | - | - | - | Board-to-Board | 2 Row | Header | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 10 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 10(POS) | RECTANGULAR | - | 0.192 inch | MALE | - | Black | - | 0.09 inch | AMP | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 2.54 mm | 0.1 inch | PLUG | - | - | SOLDER | - | - | 1050VAC V | 2.54 mm | - | - | Gold (Au) | RECTANGULAR | - | - | - | - | - | BLACK | 5.84 mm | Headers & Wire Housings | - | 2.29 mm | 3/Contact(A) | - | - | - | - | - | - | - | Headers | Straight | 0.09 inch | - | Headers & Wire Housings | 12.29 mm | 12.29(mm) | - | - | - | 30u inch | - | 8.13(mm) | - | - | UL 94 V-0 | - | ||
![]() 5-104895-8 TE Connectivity | In Stock | - | - | 14 Weeks | Production (Last Updated: 1 week ago) | Gold | Surface Mount | BOARD | Square | Polymer | LOCKING | SPLIT BOARD LOCK | - | Right Angle | - | Nickel | CSA | LCP (Liquid Crystal Polymer) | 2.38 inch | Right Angle | TE Connectivity | - | - | NOT SPECIFIED | NOT SPECIFIED | 16(mohm) | - | - | - | - | - | - | 8 | - | - | TE CONNECTIVITY LTD | - | - | - | - | ACTIVE (Last Updated: 1 week ago) | - | 5-104895-8 | - | - | + 105 C | - | - 65 C | Surface Mount | RIGHT ANGLE | - | - | - | ONE | 2 | 2 | -65C to 105C | 105 °C | -65 °C | ROHS COMPLIANT | Active | - | - | - | - | - | 1.27(mm) | - | 10.92(mm) | 1.28 | Compliant | Yes | - | - | Solder | - | AMPMODU | 0.113688 oz | 30 V | - | 30VAC | 30 VAC | -65 to 105 °C | Box/Tube | AMPMODU 50/50 GRID | - | Yes | SMD/SMT, Solder | - | BOARD CONNECTOR | Shrouded Header | 80 | 105 °C | -65 °C | Black | Wire-to-Board | 2 | Header | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.2700 mm | 80 | Right Angle | 1.27 mm | 10.92 mm | compliant | 500 mA | UL, CSA | Solder | COMMERCIAL | 2 | - | 80 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.282 inch | MALE | 94V-0 | Black | - | 0.43 inch | AMP | 30 V | - | - | RND PIN-SKT | 12 mΩ | 5000000000 Ω | 1.27 mm | 0.05 inch | - | Compliant | 30 V | SOLDER | - | POLARIZED HOUSING | 300VAC V | - | 200 Cycles | - | - | RECTANGULAR | 1.7792 N | .278 N | - | 500 mA | 0.05 inch | - | 3.048 mm | Headers & Wire Housings | - | - | 0.5/Contact(A) | - | - | No | - | 914.4 µm | - | - | Headers | Right Angle | - | - | Headers & Wire Housings | 58.42 mm | 60.45(mm) | - | 58.42 mm | - | 30u inch | - | 7.17(mm) | No | - | UL94 V-0 | - | ||
![]() 5-102618-7 TE Connectivity | In Stock | - | - | 19 Weeks | Production (Last Updated: 5 days ago) | Gold | Through Hole | BOARD | Square | Thermoplastic | LOCKING | - | DETENTS | Vertical | - | - | CSA | Thermoplastic | 1.012 inch | Straight | TE Connectivity | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | 192 | - | - | TE CONNECTIVITY LTD | - | GLASS FILLED THERMOPLASTIC | - | Detent Windows | ACTIVE (Last Updated: 5 days ago) | - | 5-102618-7 | - | - | + 105 C | - | - 55 C | Through Hole | STRAIGHT | - | - | - | ONE | - | 2 | - | 105 °C | -55 °C | - | Active | - | - | - | - | - | - | - | - | 1.55 | Compliant | Yes | - | - | Solder | - | AMPMODU | - | - | - | - | - | -55 to 105 °C | Tray | AMPMODU MOD II | e3 | - | Through Hole | EAR99 | BOARD CONNECTOR | Shrouded | 18 | 105 °C | -65 °C | Black | - | 2 | Header | - | 8536.69.40.40 | Detent | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 18 | Vertical | 2.54 mm | 10.16 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | 2.54 mm | 18 | RECTANGULAR | - | 0.4 inch | MALE | - | Black | 3.175 mm | 0.44 inch | AMP | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Compliant | - | SOLDER | - | POLARIZED HOUSING | 1050VAC V | 2.54 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 3 A | 0.1 inch | BLACK | 8.08 mm | Headers & Wire Housings | - | 3.18 mm | - | - | - | No | No | 1.68 mm | No | - | Headers | Straight | 0.125 inch | 8.0772 mm | Headers & Wire Housings | 25.7 mm | - | - | 25.7 mm | 11.2 mm | 15u inch | 1.397 mm | - | No | - | UL94 V-0 | Lead Free | ||
![]() 5-147278-6 TE Connectivity | In Stock | - | - | - | - | Gold | - | BOARD | - | Thermoplastic | - | - | - | - | - | - | - | Thermoplastic | - | Right Angle | TE Connectivity | - | - | NOT SPECIFIED | NOT SPECIFIED | 15(mohm) | - | - | - | - | - | - | 300 | - | Plug | TE CONNECTIVITY LTD | - | - | - | Latched | - | - | 5-147278-6 | 147278 | - | + 105 C | - | - 65 C | Surface Mount | RIGHT ANGLE | - | - | - | - | 1 | 1 | -65C to 105C | - | - | ROHS COMPLIANT | Active | - | - | - | - | - | 2.54(mm) | - | 16.64(mm) | 1.28 | Details | Yes | - | - | Solder | - | AMPMODU | - | - | - | - | 600 V | -65 to 105 °C | Tape and Reel | AMPMODU MTE | - | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded Header | 7 Position | - | - | - | - | 1 Row | Header | LATCHED, POLARIZED | 8536.69.40.40 | - | Headers & Wire Housings | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 7 | - | 2.54 mm | - | compliant | 3 A | - | Solder | - | - | - | 7(POS) | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | Black | - | - | AMP | - | - | - | - | - | 5000 MOhms | 2.54 mm | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | 3/Contact(A) | - | - | - | - | - | - | - | Headers | Right Angle | - | - | Headers & Wire Housings | 22.7 mm | 23.68(mm) | - | - | - | - | - | 6.65(mm) | - | - | UL 94 V-0 | - | ||
![]() 5-146282-2 TE Connectivity | 7 |
| - | 15 Weeks | - | Tin | - | BOARD | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | 0.184 inch | Straight | TE Connectivity | - | - | MATTE TIN | NOT SPECIFIED | - | - | - | - | - | - | - | 500 | - | - | TE CONNECTIVITY LTD | - | LIQUID CRYSTAL POLYMER (LCP) | - | - | - | - | 5-146282-2 | 146282 | - | + 105 C | - | - 65 C | Through Hole | STRAIGHT | - | - | - | ONE | 1 | 1 | -65C to 105C | 105 °C | -65 °C | - | Active | - | - | - | - | - | 2.54(mm) | 2.54mm | 2.34(mm) | 0.7 | Details | Yes | - | - | Solder | - | AMPMODU | 0.003633 oz | - | - | - | - | -65 to 105 °C | Box | AMPMODU MOD II | e3 | Yes | - | - | BOARD CONNECTOR | Unshrouded Header | 2 Position | - | - | - | Board-to-Board | 1 Row | Header | ROHS COMPLIANT | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 2 | - | 2.54 mm | - | compliant | - | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | 2(POS) | RECTANGULAR | - | 0.092 inch | MALE | - | Black | - | 0.09 inch | AMP | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 1050VAC V | - | - | - | Matte Tin (Sn) | RECTANGULAR | - | - | - | - | - | BLACK | 5.84 mm | Headers & Wire Housings | - | 2.29 mm | 3/Contact(A) | - | - | - | - | - | - | - | Headers | Straight | 0.09 inch | - | Headers & Wire Housings | 4.67 mm | 4.67(mm) | - | - | - | - | - | 8.13(mm) | - | - | UL 94 V-0 | - | ||
![]() 5-146264-2 TE Connectivity | In Stock | - | - | 15 Weeks | Production (Last Updated: 1 week ago) | Gold | Through Hole | BOARD | Square | Thermoplastic | - | - | - | Vertical | - | - | CSA | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | ACTIVE (Last Updated: 1 week ago) | - | 5-146264-2 | 146264 | - | + 105 C | - | - 65 C | - | STRAIGHT | - | - | - | - | - | 2 | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.43 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | Carton | - | e3 | Yes | Through Hole | - | BOARD CONNECTOR | Breakaway | 4 | 105 °C | -65 °C | Black | - | 2 | - | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 4 | Vertical | 2.54 mm | 4.88 mm | compliant | 3 A | - | Solder Pin | - | - | - | 4 | - | - | - | MALE | - | Black | 3.175 mm | - | AMP | 30 V | - | - | Pin | - | 5 GΩ | 2.54 mm | - | - | Compliant | - | SOLDER | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 3 A | - | - | 8.08 mm | Headers & Wire Housings | - | 3.18 mm | - | - | - | No | Yes | - | No | - | Headers | Straight | - | 8.0772 mm | - | - | - | - | 4.67 mm | - | - | 1.5748 mm | - | - | - | UL94 V-0 | Lead Free | ||
![]() 5-102619-3 TE Connectivity | 40 |
| - | 19 Weeks | - | Gold | - | BOARD | - | Thermoplastic | LOCKING | - | - | - | - | - | - | Thermoplastic | 0.7 inch | Straight | TE Connectivity | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | - | - | 240 | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | Detent Windows | - | - | 5-102619-3 | - | - | + 105 C | - | - 55 C | Through Hole | STRAIGHT | - | - | - | ONE | 2 | 2 | -65C to 105C | 105 °C | -55 °C | - | Active | - | - | - | - | - | 2.54(mm) | - | 10.16(mm) | 0.68 | Details | Yes | - | - | Solder | - | AMPMODU | 0.053405 oz | - | - | - | 750 V | -55 to 105 °C | Tray | AMPMODU MOD II | e3 | - | - | - | BOARD CONNECTOR | Shrouded Header | 10 Position | - | - | - | Board-to-Board | 2 Row | Header | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 10 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 10(POS) | RECTANGULAR | - | 0.4 inch | MALE | - | Black | - | 0.44 inch | AMP | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 2.54 mm | 0.1 inch | PLUG | - | - | SOLDER | - | POLARIZED HOUSING | - | 2.54 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | 0.1 inch | BLACK | 8.08 mm | Headers & Wire Housings | - | 3.18 mm | 3/Contact(A) | - | - | - | - | - | - | - | Headers | Straight | 0.125 inch | - | Headers & Wire Housings | 17.78 mm | 19.81(mm) | - | - | - | 15u inch | - | 11.17(mm) | - | - | UL 94 V-0 | - | ||
![]() 5-146268-1 TE Connectivity | 2 |
| - | 18 Weeks | - | Gold | - | BOARD | - | Thermoplastic | LOCKING | - | - | - | - | - | - | Thermoplastic | 0.084 inch | Straight | TE Connectivity | - | - | MATTE TIN | NOT SPECIFIED | - | - | - | - | - | - | - | 1040 | - | - | TE CONNECTIVITY LTD | - | LIQUID CRYSTAL POLYMER (LCP) | - | - | - | - | 5-146268-1 | 146268 | - | + 105 C | - | - 65 C | Through Hole | STRAIGHT | - | - | - | ONE | 2 | 2 | -65C to 105C | 105 °C | -65 °C | - | Active | - | - | - | - | - | Not Required(mm) | 2.54mm | 4.88(mm) | 1.19 | Details | Yes | - | - | Solder | - | AMPMODU | 0.003598 oz | - | - | 30VAC | - | -65 to 105 °C | Box | AMPMODU MOD II | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Unshrouded Header | 2 Position | - | - | - | Board-to-Board | 2 Row | Header | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 2 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 2(POS) | RECTANGULAR | - | 0.192 inch | MALE | - | Black | - | 0.09 inch | AMP | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 1050VAC V | 2.54 mm | - | - | Matte Tin (Sn) | RECTANGULAR | - | - | - | - | 0.1 inch | BLACK | 5.84 mm | Headers & Wire Housings | - | 3.05 mm | 3/Contact(A) | - | - | - | - | - | - | - | Headers | Straight | 0.12 inch | - | Headers & Wire Housings | 2.13 mm | 2.13(mm) | - | - | - | 15u inch | - | 8.13(mm) | - | - | UL 94 V-0 | - | ||
![]() 5-825433-0 TE Connectivity | 4 |
| - | 19 Weeks, 3 Days | - | Gold | - | BOARD | - | Polyester | - | - | - | - | - | - | - | Polyester | 5 inch | Straight | TE Connectivity | Polyester UL 94V-O | NOT SPECIFIED | NOT SPECIFIED | - | Gold plated | 1pc(s) | 2.54mm | (L x W x H) 3.69 x 127 x 12.7 mm | - | Green | 300 | - | - | TE CONNECTIVITY LTD | No | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | 5-825433-0 | 5-825433-0 | 825433 | +105°C | + 105 C | -65°C | - 65 C | Through Hole | STRAIGHT | 1 | 3A | 3A | ONE | 1 | 1 | -65C to 105C | 105 °C | -65 °C | - | Active | 3.20mm | 6.70mm | 0.63mm | Square | 50 | 2.54(mm) | 2.54mm | 3.69(mm) | 1.69 | Details | Yes | - | - | Solder | 50 | AMPMODU | 0.111995 oz | - | - | - | - | -65 to 105 °C | Box | AMPMODU MOD II | e3 | Yes | - | EAR99 | BOARD CONNECTOR | AMPMODU | 50 Position | - | - | - | Board-to-Board | 1 | Header | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 50 | - | 2.54 mm | - | compliant | 3.0A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | 50(POS) | RECTANGULAR | - | 0.145 inch | MALE | 94V-0 | Green | - | 0.11 inch | AMP | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 750VAC V | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | - | GREEN | 6.7 mm | Headers & Wire Housings | Board to Board, Wire to Board | 3.2 mm | 5/Contact(A) | - | - | - | - | - | - | - | Headers | Straight | 0.126 inch | - | Headers & Wire Housings | 127 mm | 127(mm) | 12.7mm | 3.69mm | 127mm | 31u inch | - | 9.5(mm) | - | - | UL 94 V-0 | - | |||
![]() 5-146281-4 TE Connectivity | 980 | - | - | 19 Weeks | - | Gold | - | BOARD | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | 0.384 inch | Straight | TE Connectivity | - | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | - | - | - | - | - | - | - | 500 | - | - | TE CONNECTIVITY LTD | - | LIQUID CRYSTAL POLYMER (LCP) | - | - | - | - | 5-146281-4 | - | - | + 105 C | - | - 65 C | Through Hole | STRAIGHT | - | - | - | ONE | 1 | 1 | -65C to 105C | 105 °C | -65 °C | - | Active | - | - | - | - | - | 2.54(mm) | - | 2.34(mm) | 1.15 | Details | Yes | - | - | Solder | - | AMPMODU | 0.007654 oz | - | - | - | - | -65 to 105 °C | Box | AMPMODU MOD II | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Unshrouded Header | 4 Position | - | - | - | Board-to-Board | 1 Row | Header | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 4 | - | 2.54 mm | - | compliant | - | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | 4(POS) | RECTANGULAR | - | 0.092 inch | MALE | - | Black | - | 0.09 inch | AMP | - | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 1050VAC V | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | - | BLACK | 5.84 mm | Headers & Wire Housings | - | 3.05 mm | 3/Contact(A) | - | - | - | - | - | - | - | Headers | Straight | 0.12 inch | - | Headers & Wire Housings | 9.75 mm | 9.75(mm) | - | - | - | 30u inch | - | 8.13(mm) | - | - | UL 94 V-0 | - | ||
![]() 5-102203-5 TE Connectivity | 10 |
| - | 18 Weeks | Production (Last Updated: 2 days ago) | Gold | Through Hole | BOARD | Square | Thermoplastic | LOCKING | - | - | Right Angle | - | - | CSA | Thermoplastic | 0.92 inch | Right Angle | TE Connectivity | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | EAR99 | - | 23 | - | - | TE CONNECTIVITY LTD | - | GLASS FILLED THERMOPLASTIC | No | - | ACTIVE (Last Updated: 2 days ago) | - | 5-102203-5 | 102203 | - | + 105 C | - | - 65 C | Through Hole | RIGHT ANGLE | - | - | - | ONE | 1 | 1 | -65C to 105C | 105 °C | -55 °C | - | Active | - | - | - | - | - | 2.54(mm) | - | 13.94(mm) | 1.27 | Compliant | Yes | - | - | Solder | - | AMPMODU | 0.064022 oz | 250 V | - | - | - | -55 to 105 °C | Tube | AMPMODU MOD II | e3 | - | Solder, Through Hole | EAR99 | BOARD CONNECTOR | Shrouded Header | 8 | 105 °C | -65 °C | Black | Board-to-Board | 1 | Header | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 8 | Right Angle | 2.54 mm | 13.94 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | 2.54 mm | 8(POS) | RECTANGULAR | - | 0.229 inch | MALE | - | Black | 2.794 mm | 0.549 inch | TE Connectivity | - | 250 V | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Compliant | - | SOLDER | - | - | 750VAC V | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 3 A | - | BLACK | 6.1 mm | Headers & Wire Housings | - | 2.79 mm | 3/Contact(A) | - | - | No | No | 1.778 mm | No | - | Headers | Right Angle | 0.11 inch | 6.096 mm | Headers & Wire Housings | 23.37 mm | 23.36(mm) | - | 23.37 mm | - | 15u inch | 1.397 mm | 5.81(mm) | - | - | UL94 V-0 | Lead Free | ||
![]() 5-147381-9 TE Connectivity | In Stock | - | - | 1 Week | - | Gold | - | BOARD | - | - | LOCKING | - | - | - | - | - | - | - | 2.622 inch | - | TE Connectivity | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | 450 | - | - | TE CONNECTIVITY LTD | - | LIQUID CRYSTAL POLYMER (LCP) | - | - | - | - | 5-147381-9 | - | - | - | - | - | - | STRAIGHT | - | - | - | ONE | - | 2 | - | 105 °C | -65 °C | ROHS COMPLIANT | Active | - | - | - | - | - | - | - | - | 1.28 | Details | Yes | - | - | - | - | AMPMODU | 0.162930 oz | - | - | - | 30 VAC | - | Cut Tape | AMPMODU 50/50 GRID | - | Yes | - | - | BOARD CONNECTOR | Shrouded | 100 Position | - | - | - | - | - | - | AMPMODU | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 100 | - | 1.27 mm | - | compliant | 4 A | - | Solder | COMMERCIAL | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.225 inch | MALE | 94V-0 | Black | - | 0.226 inch | TE Connectivity | - | - | 4 A | RND PIN-SKT | - | 5000000000 Ω | - | 0.05 inch | PLUG | - | - | SOLDER | - | POLARIZED HOUSING | 300VAC V | 4.6228 mm | 200 Cycles | - | - | RECTANGULAR | 1.7792 N | .278 N | - | - | 0.05 inch | BLACK | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | Headers & Wire Housings | - | - | - | - | - | 30u inch | - | - | - | - | - | - | ||
![]() 5-103168-6 TE Connectivity | In Stock |
| - | 22 Weeks | Production (Last Updated: 4 days ago) | Gold | Through Hole | BOARD | Square | Thermoplastic | - | - | LOCKING | Vertical | - | - | CSA | Thermoplastic | 0.912 inch | Straight | TE Connectivity | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | - | - | 208 | - | - | TE CONNECTIVITY LTD | - | GLASS FILLED THERMOPLASTIC | - | Detent Windows | ACTIVE (Last Updated: 4 days ago) | - | 5-103168-6 | 103168 | - | + 105 C | - | - 55 C | Through Hole | STRAIGHT | - | - | - | ONE | 2 | 2 | -65C to 105C | 105 °C | -65 °C | - | Active | - | - | - | - | - | 2.54(mm) | - | 10.16(mm) | 1.24 | Details | Yes | - | 8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/8536694040/85 | Solder | - | AMPMODU | 0.068149 oz | 250 V | 250 V | 250VAC | - | -55 to 105 °C | Tray | AMPMODU MOD II | e3 | Yes | Solder, Through Hole | - | BOARD CONNECTOR | Shrouded Header | 16 Position | 105 °C | -65 °C | Black | Board-to-Board | 2 Row | Header | - | - | Detent | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 16 | Vertical | 2.54 mm | 10.16 mm | compliant | 3 A | UL | Solder Pin | COMMERCIAL | 2 | 2.54 mm | 16(POS) | RECTANGULAR | - | 0.4 inch | MALE | - | Black | 3.175 mm | 0.44 inch | AMP | - | 250 V | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 2.54 mm | 0.1 inch | PLUG | - | - | SOLDER | - | - | 750VAC V | 2.54 mm | - | 16 | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 3 A | 0.1 inch | BLACK | 8.08 mm | Headers & Wire Housings | - | 3.18 mm | 3/Contact(A) | - | - | No | No | 1.68 mm | No | - | Headers | Straight | 0.125 inch | 8.0772 mm | Headers & Wire Housings | 23.16 mm | 23.16(mm) | - | 23.16 mm | - | 30u inch | 1.397 mm | 11.17(mm) | - | No SVHC | UL 94 V-0 | Lead Free | ||
![]() 5-104069-5 TE Connectivity | 10 |
| - | 21 Weeks | - | Gold | - | BOARD | - | Thermoplastic | LOCKING | POLARIZATION POST | - | - | - | - | - | Thermoplastic | 1 inch | Right Angle | TE Connectivity | - | - | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | 15(mohm) | - | - | - | - | - | - | 20 | - | - | TE CONNECTIVITY LTD | - | GLASS FILLED THERMOPLASTIC | - | - | - | - | 5-104069-5 | - | - | + 105 C | - | - 65 C | Through Hole | RIGHT ANGLE | - | - | - | ONE | 2 | 2 | -65C to 105C | 105 °C | -65 °C | ROHS COMPLIANT | Active | - | - | - | - | - | 1.27(mm) | - | 13.72(mm) | 1.24 | Details | Yes | Header 30 way AmpModu system 50 | - | Solder | - | AMPMODU | 0.142013 oz | - | - | 30VAC | 30 VAC | -65 to 105 °C | Box/Tube | AMPMODU System 50 | e3 | Yes | - | - | BOARD CONNECTOR | Shrouded Header | 30 Position | - | - | - | - | 2 | Header | SHROUDED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.2700 mm | 30 | - | 1.27 mm | - | compliant | 3.6 A | UL, CSA | Solder | COMMERCIAL | 2 | - | 30(POS) | RECTANGULAR | - | 0.35 inch | MALE | 94V-0 | Black | - | 0.54 inch | AMP | - | - | - | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | - | 0.05 inch | PLUG | - | - | SOLDER | - | POLARIZED HOUSING | 500VAC V | 2.54 mm | 200 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.39 N | .2224 N | - | - | 0.1 inch | BLACK | - | Board to Board & Mezzanine Connectors | Board to Board, Wire to Board | - | 1/Contact(A) | - | - | - | - | - | - | - | Headers | Right Angle | 0.1 inch | - | Board to Board & Mezzanine Connectors | 25.4 mm | 25.4(mm) | - | - | - | 30u inch | - | 8.89(mm) | - | - | - | - | ||
![]() 5-147727-4 TE Connectivity | In Stock | - | - | 13 Weeks, 5 Days | Production (Last Updated: 5 days ago) | Tin | Through Hole | BOARD | - | Polyester (PCT) | - | - | - | Vertical | Without | - | CSA | PCT (Polychlorinated Terphenyl) | - | Straight | TE Connectivity | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | - | - | 45 | - | - | TE CONNECTIVITY LTD | - | - | - | - | ACTIVE (Last Updated: 5 days ago) | - | 5-147727-4 | 147727 | - | + 105 C | - | - 65 C | Through Hole | STRAIGHT | - | - | - | - | - | 1 | - | - | - | ROHS COMPLIANT | Active | - | - | - | - | - | - | - | - | 5.64 | Details | Yes | - | - | Solder | - | AMPMODU | - | - | - | - | - | -65 to 105 °C | Tube | AMPMODU MOD IV | e3 | - | Through Hole | - | BOARD CONNECTOR | Socket Assembly | 5 Position | 125 °C | -65 °C | Black | - | 1 Row | Receptacle | LOW PROFILE, STACKABLE | - | - | Headers & Wire Housings | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 5 | Vertical | 2.54 mm | 3.56 mm | compliant | 2 A | - | Solder Pin | - | - | - | 5 | - | - | - | FEMALE | 94V-0 | Black | 3.175 mm | - | TE Connectivity | 333 V | - | - | Socket | 12 MΩ | 5 GΩ | - | - | RECEPTACLE | Compliant | 250 V | SOLDER | Tin | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | No | 2 A | - | - | - | Headers & Wire Housings | - | - | - | - | Yes | - | - | - | - | No | Headers | Straight | - | - | Headers & Wire Housings | 12.7 mm | - | 6.731 mm | 12.7 mm | - | - | 2.4 mm | - | No | - | UL94 V-0 | - | ||
![]() 5-104071-6 TE Connectivity | In Stock |
| - | 20 Weeks | - | Gold | - | BOARD | - | Thermoplastic | LOCKING | - | - | - | - | - | - | Thermoplastic | 1.744 inch | Straight | TE Connectivity | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | - | - | 12 | - | - | TE CONNECTIVITY LTD | - | GLASS FILLED THERMOPLASTIC | - | - | - | - | 5-104071-6 | 104071 | - | - | - | - | Through Hole | STRAIGHT | - | - | - | ONE | 1 | 1 | -65C to 105C | 105 °C | -65 °C | - | Active | - | - | - | - | - | 1.27(mm) | - | 6.19(mm) | 1.26 | Details | Yes | - | - | Solder | - | AMPMODU | 0.076403 oz | - | - | 30VAC | 30 VAC | -65 to 105 °C | Tube | AMPMODU System 50 | e3 | Yes | - | - | BOARD CONNECTOR | Shrouded Header | 30 Position | - | - | - | - | 1 Row | Header | AMPMODU | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.2700 mm | 30 | - | 1.27 mm | - | compliant | - | UL, CSA | Solder | COMMERCIAL | 1 | - | 30(POS) | RECTANGULAR | - | 0.244 inch | MALE | - | Black | - | 0.39 inch | AMP | - | - | - | RND PIN-SKT | 15 mΩ | 5000000000 Ω | - | 0.05 inch | PLUG | - | - | SOLDER | - | CENTER | 500VAC V | - | 200 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.39 N | .2224 N | - | - | - | BLACK | - | Board to Board & Mezzanine Connectors | - | - | 1/Contact(A) | - | - | - | - | - | - | - | Headers | Straight | 0.1 inch | - | Board to Board & Mezzanine Connectors | 44.29 mm | 44.29(mm) | - | - | - | 30u inch | - | 9.9(mm) | - | - | - | - | ||
![]() 5-146256-6 TE Connectivity | 20 |
| - | 15 Weeks | Production (Last Updated: 2 days ago) | Gold | Through Hole | BOARD | Square | Thermoplastic | - | - | - | Vertical | - | - | CSA | Thermoplastic | 0.584 inch | Straight | TE Connectivity | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | - | - | 240 | - | - | TE CONNECTIVITY LTD | - | LIQUID CRYSTAL POLYMER (LCP) | - | - | ACTIVE (Last Updated: 2 days ago) | - | 5-146256-6 | - | - | + 105 C | - | - 65 C | Through Hole | STRAIGHT | - | - | - | ONE | - | 2 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | - | - | - | 1.14 | Compliant | Yes | - | - | Solder | - | AMPMODU | 0.021552 oz | - | - | - | - | -65 to 105 °C | Carton | AMPMODU MOD II | e3 | Yes | Through Hole | EAR99 | BOARD CONNECTOR | Breakaway | 12 | 105 °C | -65 °C | Black | Board-to-Board | 2 | Header | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 12 | Vertical | 2.54 mm | 4.88 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 12 | RECTANGULAR | - | 0.192 inch | MALE | - | Black | 3.048 mm | 0.09 inch | AMP | 30 V | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 2.54 mm | 0.1 inch | - | - | - | SOLDER | - | - | 1050VAC V | 2.54 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 3 A | 0.1 inch | BLACK | 5.842 mm | Headers & Wire Housings | - | 3.05 mm | - | - | - | No | Yes | - | No | - | Headers | Straight | 0.12 inch | 5.842 mm | Headers & Wire Housings | 14.83 mm | - | - | 14.83 mm | - | 15u inch | 1.5748 mm | - | No | - | UL94 V-0 | - |