- Manufacturer Part Number
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Risk Rank
- Rohs Code
- Contact Materials
- Contact Gender
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
TE Connectivity Backplane Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Shape | Mounting Option 1 | Mounting Option 2 | PCB Mounting Orientation | PCB Mount Retention | PCB Mount Alignment | Approvals | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Tail Length | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Brand Name | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Contact Current Rating | Mating Contact Row Spacing | Insulator Color | Mating Retention | Mating Post Length | Product Type | Connector System | Contact Design | Current Rating (Max) | Stackable | Product | Insulation Diameter-Min | Mounting Angle | Terminal Length | Contact Mating Length | Product Category | Product Length | Product Length (mm) | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | PCB Thickness | Stack Height | Product Height (mm) | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-179694-4 TE Connectivity | 90 |
| - | 11 Weeks | Production (Last Updated: 5 days ago) | Pre-Tin | Cable, Free Hanging | CABLE | - | PBT | - | LOCKING | - | - | - | - | - | - | 0.394 inch | Right Angle | TE Connectivity | NOT SPECIFIED | PHOSPHOR BRONZE | 20(mohm) | 2000 | TE CONNECTIVITY LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | 2-179694-4 | - | + 105 C | - 30 C | - | Cable | - | 1 | 1 | -30C to 105C | 105 °C | -40 °C | - | Active | 2(mm) | - | 5.1(mm) | 1.55 | Details | Yes | - | IDT | - | 0.010970 oz | 125VDC/125VAC | 125 V | 24 AWG | 24 AWG | - | Bag | - | - | Yes | IDC | EAR99 | BOARD CONNECTOR | IDC Connector | 4 Position | 105 °C | -30 °C | Grey | Wire-to-Board | 1 Row | RCP | - | 8536.69.40.40 | NO | NO | NO | NO | Socket | NO | GENERAL PURPOSE | 2 mm | 4 | Right Angle | - | 5.1 mm | compliant | 3 A | UL, CSA | IDC | COMMERCIAL | - | 4(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.201 inch | FEMALE | 94V-0 | Gray | - | 0.157 inch | AMP | - | 3 A | RND PIN-SKT | 20 mΩ | 24 AWG | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | Compliant | 125 V | IDC | - | POLARIZED HOUSING | 1000VAC V | Discrete | - | - | 24 AWG | - | 125.125 kV | RECTANGULAR | - | - | No | - | - | - | With | - | Headers & Wire Housings | Wire-to-Board | PREASSEM CONN | 3/Contact(A) | - | Wire Housings | 0.037 inch | - | - | - | Headers & Wire Housings | - | 26(mm) | - | 26 mm | - | - | - | - | - | 4.6(mm) | No | UL94 V-0 | Not Applicable | ||
![]() 2-292250-8 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 week ago) | Tin | Through Hole | - | Round | Nylon | Rectangular | - | - | Right Angle | With | Without | CSA | - | - | - | - | - | Brass | - | - | TE CONNECTIVITY LTD | - | - | 2-292250-8 | - | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | - | 5.68 | Compliant | Yes | 3.2 mm | - | - | - | - | - | - | - | - | Bulk | - | - | - | Solder | EAR99 | Header, Pin | - | 8 | 105 °C | -40 °C | Blue | - | 1 | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | 2 mm | - | Right Angle | - | - | compliant | 4 A | - | - | - | - | 8 | - | - | - | Male | - | Blue | - | - | AMP | 125 V | - | Pin | - | - | - | - | - | - | Compliant | - | - | Tin | - | - | Discrete | - | - | 22 AWG | - | - | - | - | - | No | 4 A | - | - | Without | 4.2 mm | - | Wire-to-Board | - | - | - | - | - | - | - | 4.191 mm | - | - | - | 8.8 mm | 17.8 mm | 5.8 mm | - | 1 µm | 800 µm | - | - | - | UL94 V-0 | - | ||
![]() 2-177534-5 TE Connectivity | 6800 | - | - | - | - | - | - | CABLE | - | - | - | LOCKING | - | - | - | - | - | - | 0.591 inch | - | - | TIN | PHOSPHOR BRONZE | - | - | TE CONNECTIVITY LTD | NYLON | - | 2-177534-5 | 177534 | - | - | - | - | - | - | 1 | - | 105 °C | -25 °C | - | Obsolete | - | - | - | 5.77 | - | Yes | - | - | - | - | - | - | 24 AWG | 28 AWG | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 5 | - | - | - | compliant | - | UL | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.16 inch | FEMALE | 94V-0 | - | - | 0.406 inch | - | - | 4 A | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | - | 0.098 inch | RECEPTACLE | - | - | IDC | - | POLARIZED HOUSING | 1000VAC V | - | - | 30 Cycles | - | TIN | - | RECTANGULAR | 8.0064 N | 1.1676 N | - | - | - | NATURAL | - | - | - | - | PREASSEM CONN | - | - | - | 0.039 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-146501-0 TE Connectivity | In Stock | - | - | 18 Weeks | - | Gold | - | BOARD | - | Thermoplastic | - | - | - | - | - | - | - | Thermoplastic | 1.984 inch | Straight | TE Connectivity | NOT SPECIFIED | COPPER ALLOY | - | 100 | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 2-146501-0 | 146501 | + 125 C | - 65 C | Through Hole | STRAIGHT | ONE | 2 | 2 | -65C to 125C | 105 °C | -65 °C | - | Active | 2.54(mm) | - | 4.88(mm) | 1.73 | Details | Yes | - | Solder | AMPMODU | - | - | - | - | - | -65 to 125 °C | Box | AMPMODU MOD II | e4 | Yes | - | EAR99 | BOARD STACKING CONNECTOR | Board Stacker | 40 Position | - | - | - | - | - | Header | AMPMODU | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 20 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | 40(POS) | RECTANGULAR | - | 0.192 inch | MALE | 94V-0 | Black | - | - | AMP | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 750VAC V | - | 2.54 mm | - | - | Gold (Au) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | - | - | 0.1 inch | BLACK | - | 8.38 mm | Headers & Wire Housings | - | - | 3/Contact(A) | - | Headers | - | - | - | - | Headers & Wire Housings | 50.39 mm | 50.39(mm) | - | - | - | 15u inch | - | - | - | 20.32(mm) | - | - | - | ||
![]() 2-146503-5 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Gold | - | BOARD | - | Thermoplastic | - | - | - | - | - | - | - | - | 2.484 inch | - | TE Connectivity | NOT SPECIFIED | NOT SPECIFIED | - | 50 | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 2-146503-5 | 146503 | + 125 C | - 65 C | - | STRAIGHT | ONE | - | 2 | - | 105 °C | -65 °C | - | Active | - | - | - | 5.81 | N | No | - | - | AMPMODU | - | - | - | - | - | - | Bulk | AMPMODU MOD II | e0 | - | - | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 50 Position | - | - | - | - | - | - | STACKING & W/O MOUNTING EARS | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 50 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.192 inch | MALE | - | Black | - | 0.8 inch | AMP | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 750VAC V | - | 2.54 mm | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | - | - | 0.1 inch | BLACK | - | 8.38 mm | Headers & Wire Housings | - | - | - | - | Headers | - | - | 0.33 inch | - | Headers & Wire Housings | - | - | - | - | - | 15u inch | - | - | - | - | - | - | - | ||
![]() 2-146493-4 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | 2.384 inch | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 2-146493-4 | - | - | - | - | STRAIGHT | ONE | - | 2 | - | 105 °C | -65 °C | - | Obsolete | - | - | - | 5.92 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | No | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 48 | - | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.192 inch | MALE | 94V-0 | - | - | - | - | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 750VAC V | - | 2.54 mm | - | - | - | - | RECTANGULAR | - | - | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100u inch | - | - | - | - | - | - | - | ||
![]() 2-173983-2 TE Connectivity | 420 |
| - | 10 Weeks, 5 Days | - | Pre-Tin | - | BOARD | - | - | - | LOCKING | - | - | - | - | - | PBT (Polybutylene Terephthalate) | 0.236 inch | Right Angle | TE Connectivity / AMP | TIN | PHOSPHOR BRONZE | 20(mohm) | 480 | TE CONNECTIVITY LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | 2-173983-2 | - | + 105 C | - 40 C | Cable Mount | RIGHT ANGLE | ONE | 1 | 1 | -40C to 105C | 105 °C | -40 °C | - | Active | 2(mm) | - | 5.1(mm) | 1.73 | Details | Yes | - | IDT | Common Termination | 0.007055 oz | 125VDC/125VAC | 125 V | - | - | -40 to 105 °C | Tray | AMP CT | e3 | Yes | - | EAR99 | BOARD CONNECTOR | IDC Connector | 2 Position | - | - | - | Wire-to-Board | 1 | Header | SOLDERED DIRECTLY TO THE BOARD | 8536.69.40.40 | NO | NO | NO | NO | Pin (Male) | NO | GENERAL PURPOSE | 2.0000 mm | 2 | - | 2 mm | - | compliant | 2 A | UL | Solder Pin | COMMERCIAL | 1 | 2(POS) | RECTANGULAR | - | 0.201 inch | MALE | 94V-0 | Cream Yellow | - | 0.157 inch | AMP | - | 2 A | - | 20 mΩ | 28 AWG to 26 AWG | 1000000000 Ω | - | 0.079 inch | PLUG | - | - | SOLDER | - | POLARIZED HOUSING | 1000VAC V | - | - | - | - | Tin (Sn) | - | RECTANGULAR | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | 2/Contact(A) | - | Headers | - | Right Angle | 0.138 inch | - | Headers & Wire Housings | 6 mm | 6(mm) | - | - | - | - | - | - | - | 4(mm) | - | - | - | ||
![]() 2-643813-0 TE Connectivity | In Stock | - | - | - | - | - | - | CABLE | - | - | - | LOCKING | - | - | - | - | - | - | 2 inch | - | - | TIN LEAD | COPPER ALLOY | - | - | TE CONNECTIVITY LTD | NYLON | - | 2-643813-0 | - | - | - | - | - | - | - | 1 | - | 105 °C | -55 °C | - | Obsolete | - | - | - | 8.65 | - | No | - | - | - | - | - | - | 22 AWG | 22 AWG | - | - | - | e0 | No | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 20 | - | - | - | compliant | - | UL, CSA | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.275 inch | FEMALE | 94V-2 | - | - | 0.52 inch | AMP | - | 5 A | SQ PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | IDC | - | POLARIZED HOUSING | 750VAC V | - | - | 25 Cycles | - | Tin/Lead (Sn/Pb) | - | RECTANGULAR | 8.896 N | 3.614 N | - | - | - | RED | - | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | - | - | 80u inch | - | - | - | - | - | - | - | ||
![]() 2-146493-5 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | 2.484 inch | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 2-146493-5 | - | - | - | - | STRAIGHT | ONE | - | 2 | - | 105 °C | -65 °C | - | Obsolete | - | - | - | 5.92 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | No | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 50 | - | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.192 inch | MALE | - | - | - | 0.7 inch | - | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 750VAC V | - | 2.54 mm | - | - | - | - | RECTANGULAR | - | - | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | - | 0.11 inch | - | - | - | - | - | - | - | 100u inch | - | - | - | - | - | - | - | ||
![]() 2-146468-0 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Tin | - | BOARD | - | Thermoplastic | - | - | - | - | - | - | - | - | 1.984 inch | - | TE Connectivity | NOT SPECIFIED | COPPER ALLOY | - | 100 | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 2-146468-0 | 146468 | + 125 C | - 65 C | - | STRAIGHT | ONE | - | 1 | - | 105 °C | -65 °C | - | Active | - | - | - | 5.68 | N | No | - | - | AMPMODU | - | - | - | - | - | - | - | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 20 Position | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 20 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.092 inch | MALE | 94V-0 | Black | - | - | AMP | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 750VAC V | - | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | - | - | - | BLACK | - | 2.79 mm | Headers & Wire Housings | - | - | - | - | Headers | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | 100u inch | - | - | - | - | - | - | - | ||
![]() 2-146508-6 TE Connectivity | In Stock | - | - | - | - | Lead, Tin | - | BOARD | - | Thermoplastic | - | - | - | - | - | - | CSA, UL | - | 2.584 inch | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 2-146508-6 | - | - | - | - | STRAIGHT | ONE | - | 2 | - | 105 °C | -65 °C | - | Obsolete | - | - | - | 5.92 | Compliant | No | - | - | - | - | - | - | - | - | - | - | - | e0 | No | Through Hole | EAR99 | BOARD STACKING CONNECTOR | - | 52 | -125 °C | -65 °C | - | - | 2 | - | AMPMODU | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 52 | Vertical | 2.54 mm | - | not_compliant | 3 A | UL, CSA | - | COMMERCIAL | 2 | 52 | RECTANGULAR | - | 0.192 inch | MALE | 94V-0 | Black | 36.32 mm | - | - | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Non-Compliant | - | SOLDER | - | - | 750VAC V | - | 2.54 mm | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | - | - | 0.1 inch | BLACK | - | 2.79 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100u inch | - | - | 30.48 mm | - | No | UL94 V-0 | - | ||
![]() 2-146508-4 TE Connectivity | In Stock | - | - | - | - | Lead, Tin | - | BOARD | - | Thermoplastic | - | - | - | - | - | - | CSA, UL | - | 2.384 inch | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 2-146508-4 | - | - | - | - | STRAIGHT | ONE | - | 2 | - | 105 °C | -65 °C | - | Obsolete | - | - | - | 5.92 | Compliant | No | - | - | - | - | - | - | - | - | - | - | - | e0 | No | Through Hole | EAR99 | BOARD STACKING CONNECTOR | - | 48 | -125 °C | -65 °C | - | - | 2 | - | AMPMODU | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 48 | Vertical | 2.54 mm | - | not_compliant | 3 A | UL, CSA | - | COMMERCIAL | 2 | 48 | RECTANGULAR | - | 0.192 inch | MALE | 94V-0 | Black | 36.32 mm | - | - | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Non-Compliant | - | SOLDER | - | - | 750VAC V | - | 2.54 mm | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | - | - | 0.1 inch | BLACK | - | 2.79 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100u inch | - | - | 30.48 mm | - | No | UL94 V-0 | - | ||
![]() 2-146494-5 TE Connectivity | In Stock | - | - | 10 Weeks | - | Gold | - | BOARD | - | Thermoplastic | - | - | - | - | - | - | - | - | 2.484 inch | - | TE Connectivity | NOT SPECIFIED | COPPER ALLOY | - | 85 | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 2-146494-5 | - | + 125 C | - 65 C | - | STRAIGHT | ONE | - | 2 | - | 105 °C | -65 °C | - | Active | - | - | - | 5.69 | N | No | - | - | AMPMODU | - | - | - | - | - | - | Bulk | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 50 Position | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 50 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | NO | 0.192 inch | MALE | - | Black | - | 0.5 inch | AMP | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 750VAC V | - | 2.54 mm | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | - | - | 0.1 inch | BLACK | - | 8.38 mm | Headers & Wire Housings | - | - | - | - | Headers | - | - | 0.33 inch | - | Headers & Wire Housings | - | - | - | - | - | 15u inch | - | - | - | - | - | - | - | ||
![]() 2-146474-7 TE Connectivity | In Stock | - | - | - | - | Lead, Tin | - | BOARD | Square | Thermoplastic | - | - | - | - | - | - | CSA, UL | - | 2.684 inch | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 2-146474-7 | - | - | - | - | STRAIGHT | ONE | - | 1 | - | 105 °C | -65 °C | - | Obsolete | - | - | - | 5.92 | Compliant | No | - | - | - | - | - | - | - | - | - | - | - | e0 | No | Through Hole | EAR99 | BOARD STACKING CONNECTOR | - | 27 | -125 °C | -65 °C | - | - | 1 | - | AMPMODU | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 27 | Vertical | 2.54 mm | - | not_compliant | 3 A | UL, CSA | - | COMMERCIAL | 1 | 27 | RECTANGULAR | - | 0.092 inch | MALE | 94V-0 | Black | 31.24 mm | 1 inch | - | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | Non-Compliant | - | SOLDER | - | - | 750VAC V | - | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | - | - | - | BLACK | - | 2.79 mm | - | - | - | - | - | - | - | - | 0.11 inch | - | - | - | - | - | - | - | 100u inch | - | - | 25.4 mm | - | - | UL94 V-0 | - | ||
![]() 2-146474-1 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | 2.084 inch | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 2-146474-1 | - | - | - | - | STRAIGHT | ONE | - | 1 | - | 105 °C | -65 °C | - | Obsolete | - | - | - | 5.92 | - | No | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 21 | - | 2.54 mm | - | not_compliant | - | UL, CSA | - | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.092 inch | MALE | 94V-0 | - | - | 1 inch | - | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 750VAC V | - | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | 0.11 inch | - | - | - | - | - | - | - | 100u inch | - | - | - | - | - | - | - | ||
![]() 2-146474-0 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | 1.984 inch | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 2-146474-0 | - | - | - | - | STRAIGHT | ONE | - | 1 | - | 105 °C | -65 °C | - | Obsolete | - | - | - | 5.92 | - | No | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 20 | - | 2.54 mm | - | not_compliant | - | UL, CSA | - | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.092 inch | MALE | 94V-0 | - | - | - | - | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 750VAC V | - | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100u inch | - | - | - | - | - | - | - | ||
![]() 2-146506-8 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | Production (Last Updated: 2 days ago) | Gold | - | BOARD | Square | Thermoplastic | - | - | - | Vertical | - | - | CSA | Thermoplastic | 2.784 inch | Straight | TE Connectivity | NOT SPECIFIED | COPPER ALLOY | - | 90 | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 2-146506-8 | 146506 | + 125 C | - 65 C | Through Hole | STRAIGHT | ONE | - | 2 | - | 105 °C | -65 °C | - | Active | - | - | - | 5.65 | Compliant | No | 2.54 mm | Solder | AMPMODU | - | - | - | - | - | -65 to 125 °C | - | AMPMODU MOD II | e0 | No | Through Hole | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 56 | 125 °C | -65 °C | - | - | 2 | Header | AMPMODU | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 28 | Vertical | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | 56 | RECTANGULAR | - | 0.192 inch | MALE | 94V-0 | Black | 33.78 mm | - | AMP | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Non-Compliant | - | SOLDER | - | - | 750VAC V | - | 2.54 mm | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | - | 3 A | 0.1 inch | BLACK | - | 8.38 mm | Headers & Wire Housings | - | - | - | Yes | Headers | - | - | - | - | Headers & Wire Housings | 70.71 mm | - | - | - | - | 15u inch | - | - | 22.86 mm | - | No | UL94 V-0 | - | ||
![]() 2-111626-4 TE Connectivity | 687 |
| - | 7 Weeks | - | Gold Over Nickel | - | CABLE | - | Polyester | - | LOCKING | - | - | - | - | - | - | 0.519 inch | Right Angle | TE Connectivity | NOT SPECIFIED | BERYLLIUM COPPER | 25(mohm) | 110 | TE CONNECTIVITY LTD | POLYESTER | - | 2-111626-4 | - | +105°C | -65°C | - | Cable | - | 2 | 2 | -65C to 105C | 105 °C | -65 °C | ROHS COMPLIANT | Active | 2(mm) | - | 5.16(mm) | 1.57 | Details | Yes | - | IDT | AMP-LATCH | 0.024022 oz | 125VAC | 125 V ac | 28 AWG | 28 AWG | - | Box or Tray | AMP-LATCH | - | Yes | - | - | BOARD CONNECTOR | IDC Connector | 8 Position | - | - | - | Wire-to-Board | 2 | F | LATCHED | - | NO | NO | NO | NO | Single Beam | NO | GENERAL PURPOSE | 2mm | 8 | - | - | - | compliant | 500mA | UL, CSA | IDC | COMMERCIAL | - | 8(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.203 inch | FEMALE | 94V-0 | Black | - | 0.403 inch | AMP | - | 0.5 A | SQ PIN-SKT | 25 mΩ | - | 1000000000 Ω | 2.54 mm | 0.079 inch | RECEPTACLE | - | - | IDC | - | POLARIZED HOUSING | 300VAC V | - | - | 150 Cycles | - | Gold Flash (Au) | - | RECTANGULAR | 1.668 N | .139 N | - | - | 0.079 inch | BLACK | - | - | Headers & Wire Housings | - | PREASSEM CONN | 0.5/Contact(A) | - | Headers | 0.028 inch | - | - | - | Headers & Wire Housings | - | 13.18(mm) | - | - | - | 30u inch | - | - | - | 8.48(mm) | - | - | - | ||
![]() 2-111196-6 TE Connectivity | In Stock |
| - | 24 Weeks | - | Gold | - | CABLE | - | Thermoplastic | - | LATCH | LOCKING | - | - | - | - | - | 0.61 inch | - | TE Connectivity / AMP | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | - | 90 | TE CONNECTIVITY LTD | THERMOPLASTIC | Latch | 2-111196-6 | 111196 | + 105 C | - 65 C | - | Cable Mount / Free Hanging | - | - | 2 | - | 105 °C | -65 °C | ROHS COMPLIANT | Active | - | - | - | 2.12 | Details | Yes | - | - | AMP-LATCH | 0.045997 oz | - | 30 V | - | - | - | Tray | AMP-LATCH | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Receptacle | 14 Position | - | - | - | Cable-to-Board | 2 Row | - | AMP-LATCH | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.27 mm | 14 | - | - | - | compliant | 500 mA | UL | IDC | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.246 inch | FEMALE | 94V-0 | Black | - | 0.58 inch | AMP | - | 0.5 A | IDC | - | - | 5000000000 Ω | 2.54 mm | 0.05 inch | RECEPTACLE | - | - | IDC | - | - | - | - | - | - | - | TIN | - | RECTANGULAR | - | - | - | - | 0.1 inch | BLACK | - | - | Headers & Wire Housings | - | - | - | - | Headers | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | 30u inch | - | - | - | - | - | - | - | ||
![]() 2-111196-2 TE Connectivity | 450 | - | - | 10 Weeks | - | Gold | - | CABLE | - | Thermoplastic | - | LATCH | LOCKING | - | - | - | - | LCP (Liquid Crystal Polymer) | 1.76 inch | Right Angle | - | GOLD (30) OVER NICKEL | PHOSPHOR BRONZE | 30(mohm) | - | TE CONNECTIVITY LTD | GLASS FILLED THERMOPLASTIC | Latch | 2-111196-2 | - | 105.0°C | -65.0°C | Cable Mount | Cable | - | 2 | 2 | -65C to 105C | 105 °C | -65 °C | ROHS COMPLIANT | Active | 1.27(mm) | 1.27mm | 6.45(mm) | 1.25 | - | Yes | - | IDT | - | - | 30VAC | 30.0 V ac | - | - | -65 to 105 °C | Tray | AMP-LATCH System 50 | e3 | Yes | - | - | BOARD CONNECTOR | IDC Connector | 60 Position | - | - | - | Board-to-Cable | 2 | Receptacle | AMP-LATCH | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.2700 mm | 60 | - | - | - | compliant | 500mA | UL | IDC | COMMERCIAL | - | 60(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.254 inch | FEMALE | 94V-0 | Black | - | 0.58 inch | AMP | - | 0.5 A | SQ PIN-SKT | 30 mΩ | - | 5000000000 Ω | 2.54 mm | 0.025 inch | RECEPTACLE | - | - | IDC | - | POLARIZED HOUSING | 200VAC V | - | - | 150 Cycles | - | Tin (Sn) | - | RECTANGULAR | 1.112 N | .139 N | - | - | 0.1 inch | BLACK | - | - | Headers & Wire Housings | - | PREASSEM CONN | 0.5/Contact(A) | - | Headers | - | - | - | - | - | 44.7 mm | 44.7(mm) | - | - | - | 30u inch | - | - | - | 12.32(mm) | - | - | - |