- Manufacturer Part Number
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Risk Rank
- Rohs Code
- Contact Materials
- Contact Gender
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
TE Connectivity Backplane Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | PCB Mounting Orientation | PCB Mount Retention | PCB Mount Alignment | Approvals | Base/Housing Material | Body Length | Body Orientation | Brand | Circuit Applications | Contact Finish Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tail Length | Termination Method | Tradename | Unit Weight | Voltage Rating (AC) | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Brand Name | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Mating Contact Row Spacing | Insulator Color | Mating Retention | Mating Post Length | Product Type | Termination Post Length | Current Rating (Max) | Mating Alignment | Stackable | Keyed | High Temperature Housing | Shrouded End Dimension | High Speed Serial Data Connector | Product | Mounting Angle | Compliance | Terminal Length | Contact Mating Length | Product Category | Product Length | Product Length (mm) | Height | Length | Plating Thickness | Contact Finish Thickness - Mating | PCB Thickness | Stack Height | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-146476-6 TE Connectivity | In Stock | - | - | - | - | Gold | Through Hole | BOARD | Square | Thermoplastic | - | - | - | - | - | - | CSA, UL | - | 2.584 inch | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | - | 2-146476-6 | - | - | - | - | STRAIGHT | ONE | - | 1 | - | 105 °C | -65 °C | - | Obsolete | - | - | - | 5.84 | Compliant | Yes | - | 8.382 mm | - | - | - | - | - | - | - | Bulk | - | e4 | Yes | Solder | EAR99 | BOARD STACKING CONNECTOR | - | 26 | -125 °C | -65 °C | Black | - | 1 | - | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 26 | Vertical | 2.54 mm | - | compliant | 3 A | UL, CSA | - | COMMERCIAL | 1 | - | 26 | RECTANGULAR | - | 0.092 inch | MALE | 94V-0 | Black | 31.24 mm | - | - | - | - | SQ PIN-SKT | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | Compliant | - | SOLDER | - | - | 750VAC V | - | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | BLACK | - | 8.38 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31.242 mm | 15u inch | - | - | 14.47 mm | - | No | - | UL94 V-0 | - | ||
![]() 2-146503-6 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | Production (Last Updated: 6 days ago) | Gold | Through Hole | BOARD | Square | Thermoplastic | - | - | - | Vertical | Without | - | CSA | Thermoplastic | 2.584 inch | Straight | TE Connectivity | - | NOT SPECIFIED | COPPER ALLOY | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | - | 2-146503-6 | 146503 | + 125 C | - 65 C | Through Hole | STRAIGHT | ONE | - | 2 | - | 105 °C | -65 °C | - | Active | - | - | - | 5.65 | N | No | - | 2.54 mm | Solder | AMPMODU | - | - | - | - | -65 to 125 °C | Carton | AMPMODU MOD II | e0 | No | Through Hole | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 52 Position | 125 °C | -65 °C | - | - | 2 | Header | STACKING & W/O MOUNTING EARS | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 52 | Vertical | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 52 | RECTANGULAR | - | 0.192 inch | MALE | 94V-0 | Black | 31.24 mm | - | AMP | - | - | SQ PIN-SKT | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Non-Compliant | - | SOLDER | Gold | - | 750VAC V | 2.54 mm | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 3 A | 0.1 inch | BLACK | - | 8.38 mm | Headers & Wire Housings | - | - | - | Yes | - | - | - | - | Headers | - | - | - | - | Headers & Wire Housings | 65.63 mm | - | - | - | 15u inch | 381 nm | - | 20.32 mm | - | No | - | UL94 V-0 | - | ||
![]() 6-103169-4 TE Connectivity | In Stock | - | - | 19 Weeks | - | - | - | BOARD | - | - | GUIDE SLOT | - | LOCKING | - | - | - | - | - | 1.88 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | TE CONNECTIVITY LTD | GLASS FILLED THERMOPLASTIC | - | - | 6-103169-4 | 103169 | - | - | - | STRAIGHT | ONE | - | 2 | - | 105 °C | -65 °C | - | Active | - | - | - | 5.44 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | SHROUDED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 32 | - | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 2 | - | - | RECTANGULAR | - | 0.4 inch | MALE | - | - | - | 0.44 inch | AMP | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | POLARIZED HOUSING | 750VAC V | 2.54 mm | - | - | RECTANGULAR | - | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 inch | - | - | - | - | - | - | 30u inch | - | - | - | - | - | - | - | - | ||
![]() 6-828590-4 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | LATCH & EJECT | HOLE .099-.111 | LOCKING | - | - | - | - | - | 3.961 inch | - | - | - | GOLD (31) OVER NICKEL (50) | BRASS | - | - | TE CONNECTIVITY LTD | GLASS FILLED POLYESTER | - | - | 6-828590-4 | 828590 | - | - | - | STRAIGHT | ONE | - | 2 | - | 105 °C | -65 °C | - | Obsolete | - | - | - | 5.81 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | LATCHED | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 64 | - | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 2 | - | - | RECTANGULAR | - | 0.346 inch | MALE | 94V-0 | - | - | 0.543 inch | - | - | 1 A | RND PIN-SKT | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | CTR W/GUIDE SLOTS | 1000VAC V | 2.54 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.1 inch | GRAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.118 inch | - | - | - | - | - | - | 31u inch | - | - | - | - | - | - | - | - | ||
![]() 6489232-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | TE CONNECTIVITY LTD | - | - | - | 6489232-2 | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 5.83 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 641208-9 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | 1.404 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | TE CONNECTIVITY LTD | POLYESTER | - | - | 641208-9 | - | - | - | - | STRAIGHT | ONE | - | 1 | - | 105 °C | -55 °C | - | Obsolete | - | - | - | 5.67 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | AMP | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 9 | - | 3.96 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 1 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.3 inch | MALE | 94V-0 | - | - | 0.125 inch | AMP | - | - | SQ PIN-SKT | 3 mΩ | 5000000 Ω | - | 0.156 inch | RECEPTACLE | - | - | SOLDER | - | - | 1250VAC V | - | - | - | RECTANGULAR | - | - | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 inch | - | - | - | - | - | - | 30u inch | - | - | - | - | - | - | - | - | ||
![]() 6-534206-0 TE Connectivity | 2 |
| - | 17 Weeks | - | Gold | - | BOARD | - | Polychlorinated Terp | LOCKING | - | - | - | - | - | - | PCT (Polychlorinated Terphenyl) | 1 inch | Straight | TE Connectivity | - | NOT SPECIFIED | PHOSPHOR BRONZE | 12(mohm) | 22 | TE CONNECTIVITY LTD | GLASS FILLED POLYESTER | - | - | 6-534206-0 | - | + 105 C | - 65 C | Through Hole | STRAIGHT | ONE | 2 | 2 | -65C to 105C | 105 °C | -65 °C | ROHS COMPLIANT | Active | 2.54(mm) | 2.54mm | 5.03(mm) | 1.24 | Details | Yes | 2.54mm,Header,rcpt,vert,DR,20W,Au | - | Solder | AMPMODU | 0.083987 oz | - | 333VAC | - | -65 to 105 °C | Box/Tube | AMPMODU MOD II | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Socket Strip | 20 Position | - | - | - | Board-to-Board | 2 | Receptacle | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 20 | - | 2.54 mm | - | compliant | 2A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 20(POS) | RECTANGULAR | - | 0.198 inch | FEMALE | 94V-0 | Black | - | 0.34 inch | AMP | - | 2 A | SQ PIN-SKT | 12 mΩ | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 750VAC V | 2.54 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.1 inch | BLACK | - | - | Headers & Wire Housings | - | 2/Contact(A) | - | - | - | - | - | - | Headers | Straight | - | 0.115 inch | - | Headers & Wire Housings | 25.4 mm | 25.4(mm) | - | - | 30u inch | - | - | - | 8.64(mm) | - | - | - | - | ||
![]() 6-103908-9 TE Connectivity | In Stock | - | - | - | - | Gold | - | BOARD | - | Thermoplastic | - | - | - | - | - | - | - | Thermoplastic | 2.1 inch | Straight | TE Connectivity / AMP | - | NOT SPECIFIED | BRASS | 15(mohm) | 10 | TE CONNECTIVITY LTD | GLASS FILLED THERMOPLASTIC | Latched | - | 6-103908-9 | - | + 105 C | - 65 C | Through Hole | STRAIGHT | ONE | 1 | 1 | -65C to 105C | 105 °C | -65 °C | - | Active | 2.54(mm) | - | 6.98(mm) | 1.85 | Details | Yes | - | - | Solder | AMPMODU | 0.150020 oz | - | - | - | -65 to 105 °C | Tube | AMPMODU MTE | e3 | Yes | - | - | BOARD CONNECTOR | Shrouded Header | 20 Position | - | - | - | Wire-to-Board | 1 Row | Header | POLARIZED, AMPMODU | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 20 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | 20(POS) | RECTANGULAR | - | 0.275 inch | MALE | - | Black | - | 0.535 inch | AMP | - | 3 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 600VAC V | - | - | Tin (Sn) | RECTANGULAR | - | - | - | - | BLACK | - | - | Headers & Wire Housings | - | 3/Contact(A) | - | - | - | - | - | - | Headers | Straight | - | 0.13 inch | - | Headers & Wire Housings | 53.34 mm | 53.34(mm) | - | - | 30u inch | - | - | - | 13.58(mm) | - | - | UL 94 V-0 | - | ||
![]() 6-146278-4 TE Connectivity | 10 |
| - | 15 Weeks | - | Tin | - | BOARD | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Straight | TE Connectivity | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | 100 | TE CONNECTIVITY LTD | - | - | - | 6-146278-4 | 146278 | + 105 C | - 65 C | Through Hole | STRAIGHT | - | 1 | 1 | -65C to 105C | - | - | - | Active | 2.54(mm) | - | 2.34(mm) | 1.25 | Details | Yes | - | - | Solder | AMPMODU | 0.027161 oz | - | 30VAC | - | -65 to 105 °C | Box | AMPMODU MOD II | e3 | Yes | - | - | BOARD CONNECTOR | Unshrouded Header | 14 Position | - | - | - | Board-to-Board | 1 Row | Header | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 14 | - | 2.54 mm | - | compliant | 3 A | - | Solder Pin | - | - | - | 14(POS) | - | - | - | MALE | - | Black | - | - | AMP | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | 5.84 mm | Headers & Wire Housings | 3.05 mm | 3/Contact(A) | - | - | - | - | - | - | Headers | Straight | - | - | - | Headers & Wire Housings | 35.15 mm | 35.15(mm) | - | - | - | - | - | - | 8.13(mm) | - | - | UL 94 V-0 | - | ||
![]() 6-102618-8 TE Connectivity | In Stock | - | - | 1 Week | Production (Last Updated: 6 days ago) | Gold | Through Hole | BOARD | Square | Thermoplastic | LOCKING | - | DETENTS | Vertical | - | - | CSA | Thermoplastic | 2.112 inch | Straight | TE Connectivity | - | NOT SPECIFIED | NOT SPECIFIED | - | 80 | TE CONNECTIVITY LTD | GLASS FILLED THERMOPLASTIC | Detent Windows | ACTIVE (Last Updated: 6 days ago) | 6-102618-8 | - | + 105 C | - 65 C | Through Hole | STRAIGHT | ONE | 2 | 2 | -65C to 105C | 105 °C | -55 °C | - | Active | 2.54(mm) | - | 10.16(mm) | 2.13 | Details | Yes | - | - | Solder | AMPMODU | 0.292002 oz | - | - | - | -55 to 105 °C | Tray | AMPMODU MOD II | e3 | - | Through Hole | - | BOARD CONNECTOR | Shrouded Header | 40 Position | 105 °C | -65 °C | Black | Board-to-Board | 2 Row | Header | - | - | Detent | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 40 | Vertical | 2.54 mm | 10.16 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | 2.54 mm | 40(POS) | RECTANGULAR | - | 0.4 inch | MALE | - | Black | 3.175 mm | 0.44 inch | AMP | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | POLARIZED HOUSING | 1050VAC V | 2.54 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 3 A | 0.1 inch | BLACK | - | 8.08 mm | Headers & Wire Housings | 3.18 mm | 3/Contact(A) | - | - | No | No | 1.68 mm | No | Headers | Straight | - | 0.125 inch | 8.0772 mm | Headers & Wire Housings | 53.64 mm | 53.64(mm) | - | 53.64 mm | 15u inch | - | 1.397 mm | - | 11.17(mm) | No | - | UL 94 V-0 | Lead Free | ||
![]() 6-146252-5 TE Connectivity | 5 |
| - | 19 Weeks | - | Gold | - | BOARD | - | Thermoplastic | - | - | - | - | - | - | - | Thermoplastic | 1.484 inch | Straight | TE Connectivity | - | NOT SPECIFIED | NOT SPECIFIED | - | 100 | TE CONNECTIVITY LTD | LIQUID CRYSTAL POLYMER (LCP) | - | - | 6-146252-5 | - | + 105 C | - 65 C | Through Hole | STRAIGHT | ONE | - | 2 | - | 105 °C | -65 °C | - | Active | - | - | - | 1.77 | Details | Yes | - | - | Solder | AMPMODU | 0.072206 oz | - | - | - | -65 to 105 °C | Bulk | AMPMODU MOD II | - | Yes | - | - | BOARD CONNECTOR | Breakaway | 30 Position | - | - | - | Board-to-Board | 2 Row | Header | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 30 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | - | RECTANGULAR | - | 0.192 inch | MALE | - | Black | - | 0.09 inch | AMP | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 1050VAC V | 2.54 mm | - | - | RECTANGULAR | - | - | - | 0.1 inch | BLACK | - | 8.08 mm | Headers & Wire Housings | 3.18 mm | - | - | - | - | - | - | - | Headers | Straight | UL, CSA | 0.125 inch | - | Headers & Wire Housings | 37.69 mm | - | - | - | 15u inch | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 6-102618-0 TE Connectivity | In Stock |
| - | 22 Weeks | Production (Last Updated: 5 days ago) | Gold | Through Hole | BOARD | Square | Thermoplastic | LOCKING | - | DETENTS | Vertical | - | - | CSA | Thermoplastic | 1.312 inch | Straight | TE Connectivity | - | NOT SPECIFIED | NOT SPECIFIED | - | 144 | TE CONNECTIVITY LTD | GLASS FILLED THERMOPLASTIC | Detent Windows | ACTIVE (Last Updated: 5 days ago) | 6-102618-0 | 102618 | + 105 C | - 65 C | Through Hole | STRAIGHT | ONE | 2 | 2 | -65C to 105C | 105 °C | -55 °C | - | Active | 2.54(mm) | - | 10.16(mm) | 1.25 | Details | Yes | - | - | Solder | AMPMODU | 0.105152 oz | - | - | - | -55 to 105 °C | Tray | AMPMODU MOD II | e3 | - | Through Hole | EAR99 | BOARD CONNECTOR | Shrouded Header | 24 Position | 105 °C | -65 °C | Black | Board-to-Board | 2 Row | Header | - | 8536.69.40.40 | Detent | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 24 | Vertical | 2.54 mm | 10.16 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | 2.54 mm | 24(POS) | RECTANGULAR | - | 0.4 inch | MALE | - | Black | 3.175 mm | 0.44 inch | AMP | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Compliant | - | SOLDER | - | POLARIZED HOUSING | 1050VAC V | 2.54 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 3 A | 0.1 inch | BLACK | - | 8.08 mm | Headers & Wire Housings | 3.18 mm | 3/Contact(A) | - | - | No | No | 1.68 mm | No | Headers | Straight | - | 0.125 inch | 8.0772 mm | Headers & Wire Housings | 33.32 mm | 33.32(mm) | - | 33.32 mm | 15u inch | - | 1.397 mm | - | 11.17(mm) | No | No SVHC | UL 94 V-0 | Lead Free | ||
![]() 6-103635-4 TE Connectivity | 49 |
| - | - | Production (Last Updated: 6 days ago) | Gold | Through Hole | BOARD | Square | Thermoplastic | - | - | - | Right Angle | Without | Without | CSA | Thermoplastic | - | Right Angle | TE Connectivity | - | NOT SPECIFIED | BRASS | - | 13 | TE CONNECTIVITY LTD | - | Latched | ACTIVE (Last Updated: 6 days ago) | 6-103635-4 | - | + 105 C | - 65 C | Through Hole | RIGHT ANGLE | - | - | 1 | - | - | - | ROHS COMPLIANT | Active | - | - | - | 1.24 | Details | Yes | - | 3.3 mm | Solder | AMPMODU | 0.114923 oz | - | - | - | -65 to 105 °C | Tube | AMPMODU MTE | e3 | Yes | Crimp | - | BOARD CONNECTOR | Shrouded | 15 Position | 105 °C | -65 °C | Black | Board-to-Board, Wire-to-Board | 1 Row | Header | LATCHED, SHROUDED | - | - | Headers & Wire Housings | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 15 | Right Angle | 2.54 mm | 13.59 mm | compliant | 3 A | - | Solder Pin | - | - | - | 15 | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | Black | - | - | AMP | - | - | Pin | 15 mΩ | 5000 MOhms | 2.54 mm | - | - | Compliant | - | SOLDER | Gold | - | - | - | - | Tin (Sn) | - | - | - | 3 A | - | - | With | 5.842 mm | Headers & Wire Housings | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | 5.842 mm | Headers & Wire Housings | 40.64 mm | - | 13.59 mm | 40.64 mm | 2.54 µm | 381 nm | - | - | - | No | No SVHC | UL 94 V-0 | Lead Free | ||
![]() 6-102202-3 TE Connectivity | 3328 | - | - | 13 Weeks | - | Gold | - | BOARD | - | Thermoplastic | LOCKING | - | - | - | - | - | - | Thermoplastic | 1.72 inch | Straight | TE Connectivity | - | NOT SPECIFIED | COPPER ALLOY | - | 12 | TE CONNECTIVITY LTD | GLASS FILLED THERMOPLASTIC | - | - | 6-102202-3 | 102202 | + 105 C | - 55 C | Through Hole | STRAIGHT | ONE | 1 | 1 | -65C to 105C | 105 °C | -65 °C | ROHS COMPLIANT | Active | 2.54(mm) | - | 5.82(mm) | 1.56 | Details | Yes | - | - | Solder | AMPMODU | - | - | - | - | -55 to 105 °C | Tube | AMPMODU MOD II | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded Header | 16 Position | - | - | - | - | 1 Row | Header | SHROUDED | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 16 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | 16(POS) | RECTANGULAR | - | 0.214 inch | MALE | 94V-0 | Black | - | 0.549 inch | TE Connectivity | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 2.54 mm | 0.1 inch | PLUG | - | - | SOLDER | - | POLARIZED HOUSING | 750VAC V | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | BLACK | - | 6.1 mm | Headers & Wire Housings | 3.3 mm | 3/Contact(A) | - | - | - | - | - | - | Headers | Straight | - | 0.13 inch | - | Headers & Wire Housings | 43.69 mm | 43.69(mm) | - | - | 15u inch | - | - | - | 13.94(mm) | - | - | UL 94 V-0 | - | ||
![]() 6-102202-1 TE Connectivity | 3445 | - | - | 13 Weeks | - | Gold | - | BOARD | - | Thermoplastic | LOCKING | - | - | - | - | - | - | Thermoplastic | 1.52 inch | Straight | TE Connectivity | - | NOT SPECIFIED | COPPER ALLOY | - | 13 | TE CONNECTIVITY LTD | GLASS FILLED THERMOPLASTIC | - | - | 6-102202-1 | - | + 105 C | - 55 C | Through Hole | STRAIGHT | ONE | 1 | 1 | -65C to 105C | 105 °C | -65 °C | ROHS COMPLIANT | Active | 2.54(mm) | - | 5.82(mm) | 1.56 | Details | Yes | - | - | Solder | AMPMODU | 0.075275 oz | - | - | - | -55 to 105 °C | Tube | AMPMODU MOD II | e3 | Yes | - | - | BOARD CONNECTOR | Shrouded Header | 14 Position | - | - | - | Board-to-Board | 1 Row | Header | SHROUDED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 14 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | 14(POS) | RECTANGULAR | - | 0.214 inch | MALE | 94V-0 | Black | - | 0.549 inch | TE Connectivity | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | - | 0.1 inch | PLUG | - | - | SOLDER | - | POLARIZED HOUSING | 750VAC V | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | BLACK | - | 6.1 mm | Headers & Wire Housings | 3.3 mm | 3/Contact(A) | - | - | - | - | - | - | Headers | Straight | - | 0.13 inch | - | Headers & Wire Housings | 38.61 mm | 38.61(mm) | - | - | 15u inch | - | - | - | 13.94(mm) | - | - | UL 94 V-0 | - | ||
![]() 6-534998-7 TE Connectivity | 10 |
| - | 13 Weeks, 5 Days | - | Gold | - | BOARD | - | Polychlorinated Terp | - | - | - | - | - | - | - | PCT (Polychlorinated Terphenyl) | - | Straight | TE Connectivity | - | NOT SPECIFIED | PHOSPHOR BRONZE | 12(mohm) | 13 | TE CONNECTIVITY LTD | - | - | - | 6-534998-7 | 534998 | + 105 C | - 65 C | Through Hole | STRAIGHT | - | 2 | 2 | -65C to 105C | - | - | - | Active | 2.54(mm) | 2.54mm | 5.03(mm) | 1.24 | Details | Yes | - | - | Solder | AMPMODU | 0.126140 oz | - | 333VAC | - | -65 to 105 °C | Box/Tube | AMPMODU MOD IV | e3 | Yes | - | - | BOARD CONNECTOR | Socket Strip | 34 Position | - | - | - | Board-to-Board | 2 Row | Receptacle | AMPMODU | - | - | Headers & Wire Housings | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 34 | - | 2.54 mm | - | compliant | 2 A | - | Solder Pin | - | - | - | 34(POS) | - | - | - | FEMALE | - | Black | - | - | TE Connectivity | - | - | - | - | - | - | - | RECEPTACLE | - | - | SOLDER | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | 2/Contact(A) | - | - | - | - | - | - | Headers | Straight | - | - | - | Headers & Wire Housings | 43.18 mm | 43.18(mm) | - | - | - | - | - | - | 6.73(mm) | - | - | - | - | ||
![]() 6-103326-3 TE Connectivity | 9 |
| - | 15 Weeks | Production (Last Updated: 1 week ago) | Gold | Through Hole | BOARD | Square | Thermoplastic | - | - | - | Right Angle | - | - | CSA | Thermoplastic | 1.284 inch | Right Angle | TE Connectivity | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | 150 | TE CONNECTIVITY LTD | GLASS FILLED THERMOPLASTIC | - | ACTIVE (Last Updated: 1 week ago) | 6-103326-3 | 103326 | + 105 C | - 65 C | Through Hole | RIGHT ANGLE | ONE | - | 2 | - | 105 °C | -65 °C | ROHS COMPLIANT | Active | - | - | - | 1.31 | Details | Yes | Headers & Wire Housings 26 MODII HDR DRRA B/A .100CL | - | Solder | AMPMODU | - | - | - | - | -65 to 105 °C | - | AMPMODU MOD II | e3 | Yes | Through Hole | EAR99 | BOARD CONNECTOR | Breakaway | 26 Position | 105 °C | -65 °C | Black | Board-to-Board, Wire-to-Board | 2 Row | Header | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 26 | Right Angle | 2.54 mm | 11.93 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 26 | RECTANGULAR | - | 0.238 inch | MALE | 94V-0 | Black | 3.048 mm | 0.247 inch | AMP | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Compliant | - | SOLDER | - | - | 1050VAC V | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 3 A | 0.1 inch | BLACK | - | 5.84 mm | Headers & Wire Housings | 3.05 mm | - | - | - | No | No | - | No | Headers | Right Angle | - | 0.12 inch | 5.842 mm | Headers & Wire Housings | 32.61 mm | - | - | 32.61 mm | 15u inch | - | - | - | - | - | - | UL 94 V-0 | Lead Free | ||
![]() 6-104069-0 TE Connectivity | 10 |
| - | 20 Weeks | - | Gold | - | BOARD | - | Liquid Crystal Polymer (LCP) | LOCKING | SOLDERABLE RETENTION CLIPS | - | - | - | - | - | Thermoplastic | 0.6 inch | Right Angle | TE Connectivity | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | 33 | TE CONNECTIVITY LTD | THERMOPLASTIC | - | - | 6-104069-0 | - | + 105 C | - 65 C | Through Hole | RIGHT ANGLE | ONE | - | 2 | - | 105 °C | -65 °C | ROHS COMPLIANT | Active | - | - | - | 1.27 | Details | Yes | - | - | Solder | AMPMODU | 0.091465 oz | - | - | 30 VAC | -65 to 105 °C | Tube | AMPMODU System 50 | e3 | Yes | - | - | BOARD CONNECTOR | - | 14 Position | - | - | - | - | 2 Row | Header | SHROUDED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.2700 mm | 14 | - | 1.27 mm | - | compliant | 3.6 A | UL, CSA | Solder | COMMERCIAL | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.35 inch | MALE | 94V-0 | Black | - | 0.54 inch | AMP | - | - | SQ PIN-SKT | - | 5000000000 Ω | - | 0.05 inch | RECEPTACLE | - | - | SOLDER | - | POLARIZED HOUSING | 500VAC V | 2.54 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.1 inch | BLACK | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | Headers | Right Angle | - | 0.1 inch | - | Board to Board & Mezzanine Connectors | 15.24 mm | - | - | - | 30u inch | - | - | - | - | - | - | - | - | ||
![]() 6-103166-1 TE Connectivity | In Stock | - | - | 19 Weeks | - | Gold | - | BOARD | - | Thermoplastic | LOCKING | - | DETENTS | - | - | - | - | Thermoplastic | 1.412 inch | Right Angle | TE Connectivity | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | 128 | TE CONNECTIVITY LTD | GLASS FILLED THERMOPLASTIC | Detent Windows | - | 6-103166-1 | 103166 | + 105 C | - 65 C | Through Hole | RIGHT ANGLE | ONE | 2 | 2 | -65C to 105C | 105 °C | -55 °C | - | Active | 2.54(mm) | - | 16.23(mm) | 1.54 | Details | Yes | - | - | Solder | AMPMODU | 0.187587 oz | - | - | - | -55 to 105 °C | Tray | AMPMODU MOD II | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded Header | 26 Position | - | - | - | Board-to-Board, Wire-to-Board | 2 Row | Header | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 26 | - | 2.54 mm | - | compliant | - | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 26(POS) | RECTANGULAR | - | 0.413 inch | MALE | - | Black | - | 0.639 inch | TE Connectivity | - | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | POLARIZED HOUSING | 1050VAC V | 2.54 mm | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.1 inch | BLACK | - | 8.08 mm | Headers & Wire Housings | 3.43 mm | 3/Contact(A) | - | - | - | - | - | - | Headers | Right Angle | - | 0.135 inch | - | Headers & Wire Housings | 35.86 mm | 35.86(mm) | - | - | 30u inch | - | - | - | 10.49(mm) | - | - | UL 94 V-0 | - | ||
![]() 6-102692-5 TE Connectivity | 10 |
| - | 14 Weeks | Production (Last Updated: 1 week ago) | Gold | Through Hole | BOARD | Square | Thermoplastic (TP) | GUIDE PIN | - | LOCKING | Vertical | With | Without | CSA | Thermoplastic | 1.18 inch | Straight | TE Connectivity | Signal | NOT SPECIFIED | PHOSPHOR BRONZE | - | 68 | TE CONNECTIVITY LTD | GLASS FILLED THERMOPLASTIC | - | ACTIVE (Last Updated: 1 week ago) | 6-102692-5 | 102692 | + 105 C | - 65 C | Through Hole | STRAIGHT | ONE | - | 2 | - | 105 °C | -65 °C | ROHS COMPLIANT | Active | - | - | - | 1.84 | Details | Yes | - | 4.572 mm | Solder | AMPMODU | 0.112630 oz | 250 V | - | 250 VAC | -65 to 105 °C | Tube | AMPMODU MOD II | - | Yes | Solder | EAR99 | BOARD CONNECTOR | - | 16 Position | 105 °C | -65 °C | Black | - | 2 Row | Header | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 16 | Vertical | 2.54 mm | 13.08 mm | compliant | 3 A | UL, CSA | Solder | COMMERCIAL | 2 | - | 16 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.515 inch | MALE | 94V-0 | Black | 4.572 mm | 0.55 inch | AMP | 250 V | 3 A | SQ PIN-SKT | 12 mΩ | 1000000000 Ω | 2.54 mm | 0.1 inch | PLUG | Compliant | 250 V | SOLDER | Gold | POLARIZED HOUSING | 750VAC V | 2.54 mm | 200 Cycles | - | RECTANGULAR | 2.224 N | .2085 N | 2 A | 0.1 inch | BLACK | - | 5.08 mm | Board to Board & Mezzanine Connectors | - | - | With | No | - | - | - | - | Headers | Vertical | - | 0.18 inch | - | Board to Board & Mezzanine Connectors | 29.97 mm | - | 13.97 mm | 29.97 mm | 30u inch | 762 nm | 1.397 mm | - | - | No | - | UL94 V-0 | Lead Free |