- Manufacturer Part Number
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Risk Rank
- Rohs Code
- Contact Materials
- Contact Gender
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
TE Connectivity Backplane Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | PCB Mounting Orientation | Approvals | AWG | AWG (min.) | AWG max. | Base/Housing Material | Board contact surface | Body Length | Body Orientation | Brand | Case material | Compatible with (details) | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Contact Resistance Max | Content | CS | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing Gender | Ihs Manufacturer | Industrial packaging | Insulation Materials | Insulator Material | Latching Type | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | max. cross section | Max. temperature | Maximum Operating Temperature | Min. cross section | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Pin shape | Pins | Pins per row | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Samacsys Description | Tail Length | Termination Method | Total number of pins | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Brand Name | Operating Supply Voltage | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Wire/Cable Gauge | Number of Poles | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Mating Contact Row Spacing | Insulator Color | Insulation Diameter | Mating Post Length | Product Type | Contact Design | Termination Post Length | Current Rating (Max) | Stackable | Mating Connector Lock | Product | Insulation Diameter-Min | Mounting Angle | Compliance | Terminal Length | Product Category | Product Length | Product Length (mm) | Height | Length | Width | Plating Thickness | Stack Height | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 86479-3 TE Connectivity | In Stock | - | - | 13 Weeks | - | Gold | - | BOARD | - | - | Thermoplastic | - | - | - | - | - | - | - | - | Thermoplastic | - | 0.484 inch | Right Angle | TE Connectivity | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | - | - | - | - | - | 50 | - | - | TE CONNECTIVITY LTD | - | - | THERMOPLASTIC | - | - | - | 86479-3 | - | - | - | + 105 C | - | - | - 65 C | Through Hole | RIGHT ANGLE | - | - | - | - | ONE | 2 | 2 | -65C to 105C | 105 °C | -65 °C | - | - | Active | - | - | - | 2.54(mm) | - | 15.42(mm) | 1.25 | Details | Yes | - | TE Connectivity AMPMODU Series, 2.54mm Pitch 10 Way 2 Row Right Angle PCB Header, Through Hole Termination, 3A | - | Solder | - | AMPMODU | 0.034710 oz | - | - | - | - | - | - | -65 to 105 °C | Tray | AMPMODU MOD II | - | Yes | - | EAR99 | BOARD CONNECTOR | Unshrouded Header | 10 Position | - | - | - | Board-to-Board | 2 Row | Header | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 10 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 10(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.238 inch | MALE | 94V-0 | Black | - | 0.289 inch | AMP | - | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | 1050VAC V | - | 2.54 mm | - | - | - | - | Gold Flash (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.1 inch | BLACK | - | 8.08 mm | Headers & Wire Housings | - | 2.79 mm | 3/Contact(A) | - | - | Headers | - | Right Angle | UL, CSA | 0.11 inch | Headers & Wire Housings | 12.29 mm | 12.29(mm) | - | - | - | 30u inch | - | 6.05(mm) | - | - | UL 94 V-0 | - | ||
![]() 87733-6 TE Connectivity | 6 |
| - | 7 Weeks | - | - | - | CABLE | - | - | Thermoplastic | LATCH | - | - | - | - | - | - | - | Thermoplastic | - | 1.5 inch | Straight | TE Connectivity / AMP | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 50 | - | Receptacle | TE CONNECTIVITY LTD | - | - | THERMOPLASTIC | Detent Latching | - | - | 87733-6 | - | - | - | + 105 C | - | - | - 65 C | Cable Mount | Cable Mount / Free Hanging | - | - | - | - | ONE | 2 | 2 | -65C to 105C | 105 °C | -65 °C | - | - | Active | - | - | - | 2.54(mm) | - | 8.46(mm) | 1.71 | Details | Yes | - | - | - | - | - | AMPMODU | 0.138098 oz | - | 250VAC | 250 VAC | 32 to 20, 32 AWG | 20 AWG | 32 AWG | -65 to 105 °C | Bag | AMPMODU MOD IV | - | Yes | - | EAR99 | BOARD CONNECTOR | Housing | 30 Position | - | - | - | Wire-to-Board | 2 Row | Receptacle | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | Socket | NO | GENERAL PURPOSE | 2.5400 mm | 30 | - | 2.54 mm | - | not_compliant | 3 A | CSA, UL | Crimp | COMMERCIAL | 2 | - | 30(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.24 inch | FEMALE | - | Black | - | 0.6 inch | AMP | - | - | 3 A | - | - | 20-32(AWG) | - | 2.54 mm | 0.1 inch | PLUG | - | - | CRIMP | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | 0.1 inch | BLACK | - | - | Headers & Wire Housings | - | - | 3/Contact(A) | - | - | Wire Housings | - | - | UL, CSA | - | Headers & Wire Housings | 38.1 mm | 38.1(mm) | - | - | - | - | - | 48.26(mm) | - | - | - | - | ||
![]() 8-215083-0 TE Connectivity | 19750 | - | - | 15 Weeks | - | Tin | - | CABLE | - | - | Polyester | - | - | - | - | - | 28 | 28 | 28 | Polyester | Tin plated | 0.638 inch | Right Angle | TE Connectivity | Polyester | 28 | - | Tin plated | NOT SPECIFIED | NOT SPECIFIED | 10(mohm) | 1pc(s) | 1.27mm | (L x W x H) 5.1 x 16.2 x 10.1 mm | - | 250 | - | - | TE CONNECTIVITY LTD | No | - | GLASS FILLED POLYESTER | - | - | 8-215083-0 | 8-215083-0 | - | 0.09mm² | +105°C | +105°C | 0.08mm² | -40°C | -40°C | Cable Mount | Cable | 2 | 1.50A | 1.5A | 100V DC | - | 2 | 2 | -40C to 105C | 105 °C | -40 °C | - | - | Active | Rectangular | - | 5 | 1.27(mm) | 1.27mm | 5.1(mm) | 1.24 | Details | Yes | Yes | - | - | IDT | 10 | - | 0.016050 oz | - | 100VDC/100VAC | 230 V ac | - | 28 AWG | 28 AWG | -40 to 105 °C | Box/Carton | Micro-MaTch | - | Yes | - | EAR99 | BOARD CONNECTOR | Micro-MaTch | 10 Position | - | - | - | Cable-to-Board | 2 | Plug | MICROMATCH | 8536.69.40.40 | - | NO | NO | NO | NO | Tuning Fork | NO | GENERAL PURPOSE | 2.5400 mm | 10 | - | - | - | compliant | 1.5A | UL | Solder Pin | COMMERCIAL | - | - | 10(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.201 inch | MALE | - | Red | - | 0.402 inch | AMP | - | - | 1.5 A | DUAL PRONG | 10 mΩ | 28 AWG | 1000000000 Ω | 2 mm | 0.1 inch | RECEPTACLE | - | - | IDC | - | - | - | - | - | - | - | - | - | STAGGERED | 4.8928 N | 1.0008 N | - | - | RED | - | - | Headers & Wire Housings | PREASSEM CONN | - | 1.5/Contact(A) | - | - | Headers | 0.035 inch | Straight | - | - | Headers & Wire Housings | 16.7 mm | 16.7(mm) | 10.1mm | 5.1mm | 16.2mm | - | - | 6.8(mm) | - | - | - | - | ||
![]() 8-1437020-8 TE Connectivity | In Stock | - | - | 17 Weeks | - | Gold | - | CABLE | - | - | Thermoplastic | LOCKING | - | - | - | - | - | - | - | Thermoplastic | - | 1.176 inch | Right Angle | TE Connectivity / AMP | - | - | - | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | - | - | - | - | - | 49 | - | - | TE CONNECTIVITY LTD | - | - | THERMOPLASTIC | - | - | - | 8-1437020-8 | 1437020 | - | - | - | - | - | - | Cable Mount | STRAIGHT | - | - | - | - | ONE | 1 | 2 | -55C to 125C | 125 °C | -55 °C | - | 609-2041 | Active | - | - | - | 2.54(mm) | - | 7(mm) | 1.44 | N | No | - | - | - | IDT | - | AMP-LATCH | - | - | - | - | - | - | - | -55 to 125 °C | - | AMP-LATCH | e0 | - | - | EAR99 | BOARD CONNECTOR | IDC Connector | 60 Position | - | - | - | - | - | Receptacle | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 20 | - | 2.54 mm | - | compliant | 1 A | UL | SMD/SMT | COMMERCIAL | 4 | - | 20(POS) | RECTANGULAR | - | 0.238 inch | FEMALE | 94V-0 | Blue | - | 0.487 inch | AMP | - | - | 1 A | SQ PIN-SKT | 20 mΩ | - | 5000000000 Ω | - | 0.1 inch | SOCKET | - | - | IDC | POLARIZED HOUSING | 500VAC V | - | 2.54 mm | - | - | - | - | TIN LEAD OVER NICKEL | RECTANGULAR | - | - | - | 0.1 inch | BLUE | - | - | FFC & FPC Connectors | - | - | 1/Contact(A) | - | - | - | - | - | - | - | FFC & FPC Connectors | 29.87 mm | 29.87(mm) | - | - | - | 30u inch | - | 14.43(mm) | - | - | - | - | ||
![]() 8-146497-8 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Gold | - | BOARD | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | 75 | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | 8-146497-8 | - | - | - | + 125 C | - | - | - 65 C | - | STRAIGHT | - | - | - | - | - | - | 2 | - | - | - | - | - | Active | - | - | - | - | - | - | 5.67 | Details | Yes | - | - | - | - | - | AMPMODU | - | - | - | - | - | - | - | - | - | AMPMODU MOD II | e3 | Yes | - | - | BOARD STACKING CONNECTOR | Unshrouded | 76 Position | - | - | - | - | - | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 76 | - | 2.54 mm | - | compliant | 3 A | - | Solder Pin | - | - | - | - | - | - | - | MALE | - | Black | - | - | AMP | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | 8.38 mm | Headers & Wire Housings | - | - | - | - | - | Headers | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-146497-6 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Gold | - | BOARD | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | 75 | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | 8-146497-6 | - | - | - | + 125 C | - | - | - 65 C | - | STRAIGHT | - | - | - | - | - | - | 2 | - | - | - | - | - | Active | - | - | - | - | - | - | 5.67 | Details | Yes | - | - | - | - | - | AMPMODU | - | - | - | - | - | - | - | - | - | AMPMODU MOD II | e3 | Yes | - | - | BOARD STACKING CONNECTOR | Unshrouded | 72 Position | - | - | - | - | - | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 72 | - | 2.54 mm | - | compliant | 3 A | - | Solder Pin | - | - | - | - | - | - | - | MALE | - | Black | - | - | AMP | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | 8.38 mm | Headers & Wire Housings | - | - | - | - | - | Headers | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-215083-4 TE Connectivity | 3500 | - | - | 11 Weeks, 2 Days | - | Tin | - | CABLE | - | - | Polyester | - | - | - | - | - | 28 | 28 | 28 | Polyester | Tin plated | 0.839 inch | Right Angle | TE Connectivity | Polyester | 28 | - | Tin plated | NOT SPECIFIED | PHOSPHOR BRONZE | 10(mohm) | 1pc(s) | 1.27mm | (L x W x H) 5.1 x 21.3 x 10.1 mm | - | 250 | - | - | TE CONNECTIVITY LTD | No | - | GLASS FILLED POLYESTER | - | - | 8-215083-4 | 8-215083-4 | 215083 | 0.09mm² | +105°C | - | 0.08mm² | -40°C | - | Cable Mount | Cable | 2 | 1.50A | 1.5A | 100V DC | - | 2 | 2 | -40C to 105C | 105 °C | -40 °C | - | - | Active | Rectangular | - | 7 | 1.27(mm) | 1.27mm | 5.1(mm) | 1.69 | Details | Yes | Yes | - | - | IDT | 14 | - | 0.021376 oz | - | 100VDC/100VAC | - | - | 28 AWG | 28 AWG | -40 to 105 °C | Box/Carton | Micro-MaTch | - | Yes | - | EAR99 | BOARD CONNECTOR | Micro-MaTch | 14 Position | - | - | - | - | 1 Row | Plug | MICROMATCH | 8536.69.40.40 | - | NO | NO | NO | NO | Tuning Fork | NO | GENERAL PURPOSE | 2.5400 mm | 14 | - | - | - | compliant | - | UL | IDC | COMMERCIAL | - | - | 14(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.201 inch | MALE | - | Red | - | 0.402 inch | AMP | - | - | 1.5 A | DUAL PRONG | 10 mΩ | 28 AWG | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | IDC | - | - | - | - | - | - | - | - | - | STAGGERED | 4.8928 N | 1.0008 N | - | - | RED | - | - | Headers & Wire Housings | PREASSEM CONN | - | 1.5/Contact(A) | - | - | Headers | 0.035 inch | - | - | - | Headers & Wire Housings | 21.3 mm | 21.3(mm) | 10.1mm | 5.1mm | 21.3mm | - | - | 6.8(mm) | - | - | - | - | ||
![]() 8-215083-8 TE Connectivity | 2750 | - | - | 15 Weeks | - | Tin | - | CABLE | - | - | Polyester | - | - | - | - | - | - | - | - | Polyester | - | 1.035 inch | Right Angle | TE Connectivity | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | 10(mohm) | - | - | - | - | 250 | - | - | TE CONNECTIVITY LTD | - | - | GLASS FILLED POLYESTER | Unlatched | - | - | 8-215083-8 | 215083 | - | - | + 105 C | - | - | - 40 C | Cable Mount | Cable | - | - | - | - | - | 2 | 2 | -40C to 105C | 105 °C | -40 °C | - | - | Active | - | - | - | 1.27(mm) | 1.27mm | 5.1(mm) | 1.69 | Details | Yes | - | - | - | IDT | - | - | 0.026455 oz | - | 100VDC/100VAC | - | - | 28 AWG | 28 AWG | -40 to 105 °C | Box/Carton | Micro-MaTch | - | Yes | - | EAR99 | BOARD CONNECTOR | IDC Connector | 18 Position | - | - | - | Cable-to-Board | 2 Row | Plug | MICROMATCH | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 18 | - | - | - | compliant | - | UL | Solder Pin | COMMERCIAL | - | - | 18(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.201 inch | MALE | - | Red | - | 0.402 inch | AMP | - | - | 1.5 A | DUAL PRONG | 10 mΩ | 28 AWG | 1000000000 Ω | 2 mm | 0.1 inch | RECEPTACLE | - | - | IDC | - | - | - | - | - | - | - | - | - | STAGGERED | 4.8928 N | 1.0008 N | - | - | RED | - | - | Headers & Wire Housings | PREASSEM CONN | - | 1.5/Contact(A) | - | - | Headers | 0.035 inch | Straight | - | - | Headers & Wire Housings | 26.3 mm | 26.3(mm) | - | - | - | - | - | 6.8(mm) | - | - | - | - | ||
![]() 8-215570-4 TE Connectivity | In Stock |
| - | 11 Weeks, 2 Days | - | Tin | - | BOARD | - | - | Polyester | - | POLARIZATION POST | - | - | - | - | - | - | Polyester | - | 0.839 inch | Right Angle | TE Connectivity | - | - | - | - | TIN OVER NICKEL | PHOSPHOR BRONZE | - | - | - | - | - | 250 | - | - | TE CONNECTIVITY LTD | - | - | GLASS FILLED POLYESTER | - | - | - | 8-215570-4 | - | - | - | + 105 C | - | - | - 40 C | Cable Mount | STRAIGHT | - | - | - | - | ONE | 2 | 2 | -40C to 105C | 105 °C | -40 °C | - | - | Active | - | - | - | 1.27(mm) | 1.27mm | 5.1(mm) | 1.73 | Details | Yes | - | - | - | IDT | - | - | 0.028254 oz | - | 100VDC/100VAC | - | - | - | - | -40 to 105 °C | Box/Carton | Micro-MaTch | e3 | Yes | - | EAR99 | BOARD CONNECTOR | IDC Connector | 14 Position | - | - | - | Cable-to-Board | 2 Row | Plug | MICRO-MATCH | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 14 | - | 2.54 mm | - | compliant | - | UL | Solder Pin | COMMERCIAL | 2 | - | 14(POS) | STAGGERED | - | 0.201 inch | FEMALE | - | Red | - | 0.326 inch | AMP | - | - | 1.5 A | DUAL PRONG | 10 mΩ | - | 1000000000 Ω | 2 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | POLARIZED HOUSING | - | - | 2.54 mm | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | STAGGERED | 4.8928 N | 1.0008 N | - | 0.059 inch | RED | - | - | Headers & Wire Housings | - | - | 1.5/Contact(A) | - | - | Headers | - | Straight | - | 0.122 inch | Headers & Wire Housings | 21.3 mm | 21.3(mm) | - | - | - | - | - | 5.1(mm) | - | - | - | - | ||
![]() 8-215083-2 TE Connectivity | 4000 | - | - | 12 Weeks, 1 Day | - | Tin | - | CABLE | - | - | Polyester | - | - | - | - | - | 28 | 28 | 28 | Polyester | Tin plated | 0.736 inch | Right Angle | TE Connectivity | Polyester | 28 | - | Tin plated | NOT SPECIFIED | PHOSPHOR BRONZE | 10(mohm) | 1pc(s) | 1.27mm | (L x W x H) 5.1 x 18.7 x 10.1 mm | - | 250 | - | - | TE CONNECTIVITY LTD | No | - | GLASS FILLED POLYESTER | Unlatched | - | 8-215083-2 | 8-215083-2 | - | 0.09mm² | +105°C | + 105 C | 0.08mm² | -40°C | - 40 C | Cable Mount | Cable | 2 | 1.50A | 1.5A | 100V DC | - | 2 | 2 | -40C to 105C | 105 °C | -40 °C | - | - | Active | Rectangular | - | 6 | 1.27(mm) | 1.27mm | 5.1(mm) | 1.72 | Details | Yes | Yes | - | - | IDT | 12 | - | 0.019013 oz | - | 100VDC/100VAC | - | - | 28 AWG | 28 AWG | -40 to 105 °C | Box/Carton | Micro-MaTch | - | Yes | - | EAR99 | BOARD CONNECTOR | Micro-MaTch | 12 Position | - | - | - | Cable-to-Board | 2 Row | Plug | MICROMATCH | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 12 | - | - | - | compliant | - | UL | Solder Pin | COMMERCIAL | - | - | 12(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.201 inch | MALE | - | Red | - | 0.402 inch | AMP | - | - | 1.5 A | DUAL PRONG | 10 mΩ | 28 AWG | 1000000000 Ω | 2 mm | 0.1 inch | RECEPTACLE | - | - | IDC | - | - | - | - | - | - | - | - | - | STAGGERED | 4.8928 N | 1.0008 N | - | - | RED | - | - | Headers & Wire Housings | PREASSEM CONN | - | 1.5/Contact(A) | - | - | Headers | 0.035 inch | Straight | - | - | Headers & Wire Housings | 18.7 mm | 18.7(mm) | 10.1mm | 5.1mm | 18.7mm | - | - | 6.8(mm) | - | - | - | - | ||
![]() 8-215083-6 TE Connectivity | 19750 | - | - | 12 Weeks | Production (Last Updated: 2 days ago) | Tin | Cable, Free Hanging | CABLE | - | Polyester, Thermoplastic | Polyester | LOCKING | - | - | Vertical | - | 28 | 28 | 28 | Polyester | - | 0.937 inch | Right Angle | TE Connectivity | Polyester | 28 | Cut & Clip | Nickel plated | NOT SPECIFIED | NOT SPECIFIED | 10(mohm) | 1pc(s) | 1.27mm | (L x W x H) 5.1 x 23.8 x 10.1 mm | Red | 250 | - | - | TE CONNECTIVITY LTD | No | Polyester | GLASS FILLED POLYESTER | Unlatched | ACTIVE (Last Updated: 2 days ago) | 8-215083-6 | 8-215083-6 | - | 0.09mm² | +105°C | + 105 C | 0.08mm² | -40°C | - 40 C | Cable Mount | Cable | 2 | 1.50A | 1.5A | 100V DC | - | 2 | 2 | -40C to 105C | 105 °C | -40 °C | - | - | Active | Rectangular | - | 8 | 1.27(mm) | 1.27mm | 5.1(mm) | 1.69 | Compliant | Yes | Yes | - | - | IDT | 16 | - | 0.023210 oz | 100 V | 100VDC/100VAC | 230 V | - | 28 AWG | 28 AWG | -40 to 105 °C | Box/Carton | Micro-MaTch | - | Yes | IDC | EAR99 | BOARD CONNECTOR | Micro-MaTch | 16 | 105 °C | -40 °C | Red | Cable-to-Board | 2 | Plug | MICROMATCH | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 16 | Vertical | - | 5.1 mm | compliant | 1.5 A | UL | Solder Pin | COMMERCIAL | - | 1.27 mm | 16(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.201 inch | MALE | - | Red | - | 0.268 inch | AMP | 100 V | 100 V | - | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 1.4986 mm | 0.1 inch | PLUG | Compliant | 230 V | IDC | RIGHT | - | Ribbon | - | - | - | 28 AWG | 16 | - | STAGGERED | 4.8928 N | - | 1.5 A | 0.059 inch | RED | 889 µm | - | Headers & Wire Housings | - | - | 1.5/Contact(A) | - | Without | Headers | - | Straight | - | - | Headers & Wire Housings | 23.8 mm | 23.8(mm) | 10.1mm | 5.1mm | 23.8mm | - | - | 6.8(mm) | No | No SVHC | UL94 V-0 | Lead Free | ||
![]() 8-146497-3 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | Production (Last Updated: 3 days ago) | Gold | Through Hole | BOARD | Square | - | Thermoplastic | - | - | - | Vertical | CSA | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | 75 | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | 8-146497-3 | - | - | - | + 125 C | - | - | - 65 C | - | STRAIGHT | - | - | - | - | - | - | 2 | - | - | - | - | - | Active | - | - | - | - | - | - | 5.67 | Compliant | Yes | - | - | 2.54 mm | - | - | AMPMODU | - | - | - | - | - | - | - | - | Bulk | AMPMODU MOD II | e3 | Yes | Through Hole | - | BOARD STACKING CONNECTOR | Unshrouded | 66 | 125 °C | -65 °C | Black | - | 2 | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 66 | Vertical | 2.54 mm | - | compliant | 3 A | - | Solder Pin | - | - | - | 66 | - | - | - | MALE | - | Black | 26.16 mm | - | AMP | - | - | - | - | - | - | 5 GΩ | 2.54 mm | - | - | Compliant | - | SOLDER | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 3 A | - | - | - | 8.38 mm | Headers & Wire Housings | - | - | - | Yes | - | Headers | - | - | - | - | Headers & Wire Housings | - | - | - | 26.162 mm | - | - | 15.24 mm | - | No | - | UL94 V-0 | - | ||
![]() 7-215079-6 TE Connectivity | 4000 | - | - | 11 Weeks, 2 Days | - | Tin | - | BOARD | - | - | Polyester | LOCKING | - | - | - | - | 28 | 28 | 28 | Polyester | Tin plated | 0.382 inch | Straight | TE Connectivity | Polyester | 28 | - | Tin plated | NOT SPECIFIED | NOT SPECIFIED | 10(mohm) | 1pc(s) | 1.27mm | (L x W x H) 5.2 x 9.7 x 7.1 mm | Red | 250 | - | - | TE CONNECTIVITY LTD | No | - | GLASS FILLED POLYESTER | - | - | 7-215079-6 | 7-215079-6 | - | - | +105°C | - | - | -40°C | - | Through Hole | STRAIGHT | 2 | 1.50A | 1.5A | 100V AC | ONE | 2 | 2 | -40C to 105C | 105 °C | -40 °C | - | - | Active | Rectangular | - | 3 | 1.27(mm) | 1.27mm | 5.2(mm) | 1.54 | Details | Yes | - | 6way top entry micromatch board skt100V TE Connectivity Micro-Match Series 2.54mm Pitch 6 Way 2 Row Straight PCB Socket, Through Hole, Solder Termination | - | Solder | 6 | - | 0.014815 oz | - | 100VAC | 230 V | 28 to 20, 28 AWG | - | - | -40 to 105 °C | Box/Carton | Micro-MaTch | - | Yes | - | - | BOARD CONNECTOR | 7-0215079-6 | 6 Position | - | - | - | - | 2 | RCP | POLARIZED, TOP ENTRY | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 6 | - | 1.27 mm | - | compliant | 1.5A | UL | Solder Pin | COMMERCIAL | 2 | - | 6(POS) | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.205 inch | FEMALE | - | Red | - | 0.157 inch | AMP | - | - | - | BELLOWED TYPE | - | - | 1000000000 Ω | - | 0.05 inch | PLUG | - | - | SOLDER | POLARIZED HOUSING | - | - | 2.54 mm | 20 Cycles | - | - | - | - | RECTANGULAR | 4.8928 N | - | - | - | RED | - | - | Headers & Wire Housings | - | - | 1/Contact(A) | - | - | - | - | - | - | 0.122 inch | Headers & Wire Housings | 9.7 mm | 9.7(mm) | 7.1mm | 5.2mm | 9.7mm | - | - | 4(mm) | - | - | - | - | ||
![]() 7-534206-0 TE Connectivity | 5 | - | - | 11 Weeks, 2 Days | - | Gold | - | BOARD | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | LOCKING | - | - | - | - | - | - | - | PCT (Polychlorinated Terphenyl) | - | 2 inch | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 12(mohm) | - | - | - | - | 11 | - | - | TE CONNECTIVITY LTD | - | - | GLASS FILLED POLYESTER | - | - | - | 7-534206-0 | - | - | - | + 105 C | - | - | - 65 C | Through Hole | STRAIGHT | - | - | - | - | ONE | 2 | 2 | -65C to 125C | 105 °C | -65 °C | ROHS COMPLIANT | - | Active | - | - | - | 2.54(mm) | 2.54mm | 5.03(mm) | 1.24 | Details | Yes | - | - | - | Solder | - | AMPMODU | 0.120002 oz | - | 333VAC | 750 V | - | - | - | -65 to 105 °C | Tube | AMPMODU MOD II | - | Yes | - | - | BOARD CONNECTOR | Socket Strip | 40 Position | - | - | - | Board-to-Board | 2 | Receptacle | AMPMODU | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 40 | - | 2.54 mm | - | compliant | 12A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 40(POS) | RECTANGULAR | - | 0.198 inch | FEMALE | 94V-0 | Black | - | 0.34 inch | AMP | - | - | 2 A | SQ PIN-SKT | 12 mΩ | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | 750VAC V | - | 2.54 mm | - | - | - | - | - | RECTANGULAR | - | - | - | 0.1 inch | BLACK | - | - | Headers & Wire Housings | - | - | 2/Contact(A) | - | - | Headers | - | Straight | - | 0.115 inch | Headers & Wire Housings | 50.8 mm | 50.8(mm) | - | - | - | 30u inch | - | 8.64(mm) | - | - | - | - | ||
![]() 7-534206-2 TE Connectivity | In Stock | - | - | 11 Weeks, 2 Days | - | Gold | - | BOARD | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | LOCKING | - | - | - | - | - | - | - | PCT (Polychlorinated Terphenyl) | - | 2.2 inch | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | 12(mohm) | - | - | - | - | 10 | - | - | TE CONNECTIVITY LTD | - | - | GLASS FILLED POLYESTER | - | - | - | 7-534206-2 | 534206 | - | - | + 105 C | - | - | - 65 C | Through Hole | STRAIGHT | - | - | - | - | ONE | 2 | 2 | -65C to 105C | 105 °C | -65 °C | ROHS COMPLIANT | - | Active | - | - | - | 2.54(mm) | - | 5.03(mm) | 1.83 | Details | Yes | - | - | - | Solder | - | AMPMODU | 0.113406 oz | - | 333VAC | - | - | - | - | -65 to 105 °C | Tube | AMPMODU MOD II | e3 | Yes | - | - | BOARD CONNECTOR | Socket Strip | 44 Position | - | - | - | Board-to-Board | 2 Row | Receptacle | AMPMODU | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 44 | - | 2.54 mm | - | compliant | 2 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 44(POS) | RECTANGULAR | - | 0.198 inch | FEMALE | - | Black | - | 0.34 inch | AMP | - | - | 2 A | SQ PIN-SKT | 12 mΩ | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | 750VAC V | - | 2.54 mm | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.1 inch | BLACK | - | - | Headers & Wire Housings | - | - | 2/Contact(A) | - | - | Headers | - | Straight | - | 0.115 inch | Headers & Wire Housings | 55.88 mm | 55.88(mm) | - | - | - | 30u inch | - | 8.12(mm) | - | - | - | - | ||
![]() 794953-8 TE Connectivity | 105 | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nylon | - | - | Straight | TE Connectivity / AMP | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 500 | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | 794953-8 | 794953 | - | - | + 105 C | - | - | - 40 C | - | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 1.7 | Details | Yes | - | - | - | - | - | VAL-U-LOK | 0.095698 oz | - | - | - | - | - | - | - | Bulk | VAL-U-LOK | - | Yes | - | EAR99 | BOARD CONNECTOR | Plug Housing | 8 Position | - | - | - | Wire-to-Panel, Wire-to-Wire | 2 Row | Plug | - | 8536.69.40.40 | Headers & Wire Housings | - | - | - | - | - | - | - | 4.2000 mm | - | - | - | - | compliant | - | - | Crimp | - | - | - | - | - | - | - | Pin (Male) | - | Natural | - | - | AMP | - | - | - | - | - | - | - | 4.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | Wire Housings | - | - | UL | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 794313-4 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | LATCH | SPLIT BOARD LOCK | LOCKING | - | - | - | - | - | - | - | 2.315 inch | - | - | - | - | - | - | AU ON NI | COPPER ALLOY | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | NYLON | - | - | - | 794313-4 | 794313 | - | - | - | - | - | - | - | STRAIGHT | - | - | - | - | ONE | - | 2 | - | 105 °C | -55 °C | - | - | Obsolete | - | - | - | - | - | - | 5.82 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 24 | - | 4.191 mm | - | compliant | - | UL | - | COMMERCIAL | 2 | - | - | RECTANGULAR | - | 0.394 inch | MALE | - | - | - | 0.504 inch | - | - | - | 9 A | - | - | - | 1000000000 Ω | - | 0.165 inch | PLUG | - | - | SOLDER | POLARIZED HOUSING | 1500VAC V | - | 5.5118 mm | 30 Cycles | - | - | - | TIN OVER NICKEL | RECTANGULAR | 6.672 N | .5004 N | - | 0.165 inch | NATURAL | - | - | - | - | - | - | - | - | - | - | - | - | 0.138 inch | - | - | - | - | - | - | 30u inch | - | - | - | - | - | - | ||
![]() 7-146308-0 TE Connectivity | In Stock | - | - | 15 Weeks | - | Gold | - | BOARD | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | Thermoplastic | - | 1.984 inch | Right Angle | TE Connectivity | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 150 | - | - | TE CONNECTIVITY LTD | - | - | GLASS FILLED THERMOPLASTIC | - | - | - | 7-146308-0 | 146308 | - | - | + 105 C | - | - | - 65 C | Through Hole | RIGHT ANGLE | - | - | - | - | ONE | - | 2 | - | 105 °C | -65 °C | - | - | Active | - | - | - | - | - | - | 1.26 | Details | Yes | - | - | - | Solder | - | AMPMODU | 0.112593 oz | - | - | - | - | - | - | -65 to 105 °C | Tray | AMPMODU MOD II | e3 | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 40 Position | - | - | - | Board-to-Board | 2 Row | Header | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 40 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | - | RECTANGULAR | - | 0.238 inch | MALE | - | Black | - | 0.248 inch | TE Connectivity | - | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | 1050VAC V | - | 2.54 mm | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.1 inch | BLACK | - | 5.84 mm | Headers & Wire Housings | - | 3.05 mm | - | - | - | Headers | - | Right Angle | - | 0.12 inch | Headers & Wire Housings | 50.39 mm | - | - | - | - | 30u inch | - | - | - | - | UL 94 V-0 | - | ||
![]() 794953-2 TE Connectivity | 8548 |
| - | 12 Weeks | - | - | - | CABLE | - | - | Nylon | LOCKING | - | - | - | - | - | - | - | Nylon | - | 0.213 inch | Straight | TE Connectivity / AMP | Polyamide | - | - | Tin plated | NOT SPECIFIED | NOT SPECIFIED | - | 1pc(s) | 4.20mm | (L x W x H) 5.4 x 23.9 x 9.6 mm | Ecru | 500 | VAL-U-LOK Series Connector System | Male | TE CONNECTIVITY LTD | No | - | NYLON | - | - | 794953-2 | 794953-2 | - | - | +105°C | + 105 C | - | -40°C | - 40 C | - | Cable Mount / Free Hanging | 2 | 9A | 9A | 600V AC | - | 2 | 2 | -40C to 105C | 105 °C | -40 °C | - | - | Active | Square | 2 x 1 mm | 1 | Not Required(mm) | 4.2mm | 23.9(mm) | 1.69 | Details | Yes | Yes | - | - | - | 2 | VAL-U-LOK | 0.041200 oz | - | 600VAC | - | - | - | - | - | Bag | VAL-U-LOK | - | Yes | - | EAR99 | BOARD CONNECTOR | Housing | 2 Position | - | - | - | Wire-to-Panel, Wire-to-Wire | 2 | Plug | - | 8536.69.40.40 | - | - | - | - | NO | Pin | NO | GENERAL PURPOSE | 4.2000 mm | 2 | - | - | - | compliant | - | CSA, UL | Crimp | COMMERCIAL | 2 | - | 2(POS) | - | - | 0.38 inch | Pin (Male) | 94V-2 | Natural | - | 0.94 inch | AMP | - | - | 9 A | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 4.2 mm | 0.165 inch | PLUG | - | - | CRIMP | POLARIZED HOUSING | 1500VAC V | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | NATURAL | - | - | Headers & Wire Housings | PREASSEM CONN | - | 9/Contact(A) | - | - | Wire Housings | 0.047 inch | - | UL | - | Headers & Wire Housings | - | - | 9.6mm | 5.4mm | 23.9mm | - | - | 23.9(mm) | - | - | UL 94 V-2 | - | ||
![]() 794954-4 TE Connectivity | 10035 |
| - | 12 Weeks | - | - | - | CABLE | - | - | Nylon | LATCH | - | LOCKING | - | - | - | - | - | Nylon | - | 0.378 inch | Straight | TE Connectivity | Polyamide | - | - | Tin plated | NOT SPECIFIED | NOT SPECIFIED | - | 1pc(s) | 4.20mm | (L x W x H) 9.6 x 20 x 10.8 mm | Ecru | 500 | VAL-U-LOK Series Connector System | - | TE CONNECTIVITY LTD | No | - | NYLON | - | - | 794954-4 | 794954-4 | - | - | +105°C | + 105 C | - | -40°C | - 40 C | - | Cable Mount / Free Hanging | 2 | 9A | 9A | 600V AC | - | 2 | 2 | -40C to 105C | 105 °C | -40 °C | - | - | Active | Square | 2 x 2 | 2 | 4.2(mm) | 4.2mm | 20(mm) | 1.54 | Details | Yes | - | - | - | - | 4 | VAL-U-LOK | 0.036156 oz | - | 600VAC | - | - | - | - | - | Bag | VAL-U-LOK | - | - | - | - | BOARD CONNECTOR | VAL-U-LOK | 4 Position | - | - | - | Wire-to-Board, Wire-to-Wire | 2 | Receptacle | VAL-U-LOK | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2000 mm | 4 | - | - | - | compliant | - | UL, CSA | Crimp | COMMERCIAL | - | - | 4(POS) | - | - | 0.46 inch | FEMALE | 94V-2 | Natural | - | 0.79 inch | AMP | - | - | 9 A | SQ PIN-SKT | 10 mΩ | - | 1000000000 Ω | 4.2 mm | 0.165 inch | RECEPTACLE | - | - | CRIMP | POLARIZED HOUSING | 1500VAC V | - | - | 50 Cycles | - | - | - | - | RECTANGULAR | - | - | - | 0.165 inch | NATURAL | - | - | Headers & Wire Housings | - | - | 9/Contact(A) | - | - | Wire Housings | - | - | UL | - | Headers & Wire Housings | 10 mm | 9.6(mm) | 10.8mm | 9.6mm | 20mm | - | - | 20(mm) | - | - | - | - |