- Manufacturer Part Number
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Risk Rank
- Rohs Code
- Contact Materials
- Contact Gender
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
TE Connectivity Backplane Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | PCB Mounting Orientation | PCB Mount Retention | Approvals | AWG | AWG (min.) | AWG max. | Base/Housing Material | Body Length | Body Orientation | Brand | Case material | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Contact Resistance Max | Content | CS | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing Gender | Ihs Manufacturer | Industrial packaging | Insulator Material | Latching Type | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pin shape | Pins | Pins per row | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Tail Length | Termination Method | Total no. of pins | Total number of pins | Tradename | Unit Weight | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Brand Name | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Termination Type | Plating | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Mating Contact Row Spacing | Insulator Color | Mating Retention | Mating Post Length | Product Type | Shielded | Contact Design | Termination Post Length | Current Rating (Max) | Stackable | Keyed | High Temperature Housing | High Speed Serial Data Connector | Product | Mounting Angle | Compliance | Terminal Length | Product Category | Product Length | Product Length (mm) | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Stack Height | Product Height (mm) | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-102974-6 TE Connectivity | In Stock | - | - | 22 Weeks | Production (Last Updated: 8 months ago) | Gold | Through Hole | BOARD | Square | Thermoplastic | - | Right Angle | - | CSA | - | - | - | Thermoplastic | 1.584 inch | Right Angle | TE Connectivity | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | 25 | - | - | TE CONNECTIVITY LTD | - | GLASS FILLED THERMOPLASTIC | - | - | 1-102974-6 | 102974 | - | + 105 C | - | - 65 C | Through Hole | RIGHT ANGLE | - | - | - | - | ONE | - | 1 | - | 105 °C | -65 °C | Active | - | - | - | - | - | - | 5.63 | Compliant | No | - | Solder | - | - | AMPMODU | - | - | - | - | -65 to 105 °C | - | AMPMODU MOD II | e0 | - | Through Hole | EAR99 | BOARD CONNECTOR | Breakaway | 16 | 105 °C | -65 °C | - | - | 1 | Header | AMP | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 16 | Right Angle | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | 16 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.138 inch | MALE | 94V-0 | Black | 2.794 mm | 0.148 inch | AMP | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Non-Compliant | SOLDER | - | - | - | 1050VAC V | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 3 A | - | - | - | 8.08 mm | Headers & Wire Housings | - | - | 2.79 mm | - | - | No | No | No | Headers | Right Angle | - | 0.11 inch | Headers & Wire Housings | 40.23 mm | - | - | - | - | 15u inch | - | - | - | No | UL94 V-0 | ||
![]() 1-640440-9 TE Connectivity | In Stock | - | - | 20 Weeks | - | Tin-Lead | - | CABLE | - | - | - | - | - | - | - | - | - | Nylon | 1.9 inch | Right Angle | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | NYLON | - | - | 1-640440-9 | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | 1 | - | 105 °C | -55 °C | Obsolete | - | - | - | - | - | - | 5.46 | - | No | - | IDT | - | - | - | - | - | 22 AWG | 28 AWG | -55 to 105 °C | - | - | e0 | No | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | Receptacle | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 19 | - | - | compliant | - | UL, CSA | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.52 inch | FEMALE | 94V-2 | Red | - | 0.275 inch | AMP | - | 4 A | SQ PIN-SKT | 5 mΩ | - | 5000000000 Ω | - | 0.1 inch | PLUG | - | IDC | - | - | - | 750VAC V | - | - | - | Tin/Lead (Sn/Pb) | RECTANGULAR | - | - | - | - | RED | - | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | 0.275 inch | - | 48.26 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-643816-4 TE Connectivity | In Stock | - | - | 14 Weeks | - | Tin-Lead | - | CABLE | - | - | LOCKING | - | - | - | - | - | - | Nylon | 1.4 inch | Right Angle | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | NYLON | - | - | 1-643816-4 | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | 1 | - | 105 °C | -55 °C | Obsolete | - | - | - | - | - | - | 5.76 | - | No | - | IDT | - | - | - | - | - | 28 AWG | 28 AWG | -55 to 105 °C | - | - | e0 | No | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | Receptacle | AMP | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 14 | - | - | compliant | - | UL, CSA | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.275 inch | FEMALE | 94V-2 | Green | - | 0.52 inch | AMP | - | - | SQ PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | IDC | - | - | POLARIZED HOUSING | 750VAC V | - | 25 Cycles | - | Tin/Lead (Sn/Pb) | RECTANGULAR | 8.896 N | 3.614 N | - | - | GREEN | - | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | 35.56 mm | - | - | - | - | 80u inch | - | - | - | - | - | ||
![]() 1-146471-8 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | 1.784 inch | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | 1-146471-8 | - | - | - | - | - | - | STRAIGHT | - | - | - | - | ONE | - | 1 | - | 105 °C | -65 °C | Obsolete | - | - | - | - | - | - | 5.92 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 18 | - | 2.54 mm | not_compliant | - | UL, CSA | - | COMMERCIAL | 1 | - | RECTANGULAR | NO | 0.092 inch | MALE | 94V-0 | - | - | 0.9 inch | - | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | 750VAC V | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.11 inch | - | - | - | - | - | - | 100u inch | - | - | - | - | - | ||
![]() 1-641220-2 TE Connectivity | In Stock | - | - | - | - | - | - | CABLE | - | - | - | - | - | - | - | - | - | - | 1.872 inch | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | NYLON | - | - | 1-641220-2 | 641220 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 105 °C | -55 °C | Obsolete | - | - | - | - | - | - | 5.47 | - | Yes | - | - | - | - | - | - | - | 24 AWG | 24 AWG | - | - | - | e0 | No | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | CLOSED END | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 12 | - | - | compliant | - | UL, CSA | - | COMMERCIAL | - | - | - | - | 0.355 inch | FEMALE | 94V-2 | - | - | 0.725 inch | - | - | 7 A | SQ PIN-SKT | 3 mΩ | - | 5000000000 Ω | - | 0.156 inch | PLUG | - | IDC | - | - | - | 1250VAC V | - | 25 Cycles | - | TIN LEAD | RECTANGULAR | 5.7824 N | .4448 N | - | - | WHITE | - | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30u inch | - | - | - | - | - | ||
![]() 1-146460-5 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | Production (Last Updated: 6 days ago) | Tin | - | BOARD | Square | Thermoplastic (TP) | - | Vertical | - | CSA | - | - | - | - | 1.484 inch | - | TE Connectivity | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | 100 | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | 1-146460-5 | 146460 | - | + 125 C | - | - 65 C | - | STRAIGHT | - | - | - | - | ONE | - | 1 | - | 105 °C | -65 °C | Active | - | - | - | - | - | - | 5.68 | N | No | 1.4478 mm | - | - | - | AMPMODU | - | - | - | - | - | Bulk | AMPMODU MOD II | e0 | No | Through Hole | EAR99 | BOARD STACKING CONNECTOR | - | 15 Position | 125 °C | -65 °C | - | - | 1 | - | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 15 | Vertical | 2.54 mm | not_compliant | 3 A | UL, CSA | Solder | COMMERCIAL | 1 | 15 | RECTANGULAR | - | 0.092 inch | MALE | 94V-0 | Black | 15.67 mm | - | AMP | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | Non-Compliant | SOLDER | - | - | - | 750VAC V | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 3 A | - | BLACK | - | 2.7686 mm | Board to Board & Mezzanine Connectors | - | - | - | - | Yes | - | - | - | Headers | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | 100u inch | - | 11.43 mm | - | No | UL94 V-0 | ||
![]() 1-641190-5 TE Connectivity | In Stock | - | - | - | - | - | - | CABLE | - | - | LOCKING | - | - | - | - | - | - | - | 1.5 inch | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | NYLON | - | - | 1-641190-5 | 641190 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 105 °C | -55 °C | Obsolete | - | - | - | - | - | - | 5.64 | - | Yes | - | - | - | - | - | - | - | 22 AWG | 22 AWG | - | - | - | e0 | No | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | AMP | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 15 | - | - | compliant | - | UL, CSA | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.275 inch | FEMALE | 94V-2 | - | - | 0.52 inch | - | - | - | SQ PIN-SKT | - | - | - | - | 0.1 inch | RECEPTACLE | - | IDC | - | - | POLARIZED HOUSING | - | - | - | - | - | RECTANGULAR | - | - | - | - | RED | - | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-146465-9 TE Connectivity | 4 |
| - | 6 Weeks | Production (Last Updated: 1 week ago) | Tin-Lead | - | BOARD | Square | Thermoplastic | - | Vertical | - | CSA | - | - | - | Thermoplastic | 1.884 inch | Straight | TE Connectivity | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | 75 | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | 1-146465-9 | 146465 | - | + 125 C | - | - 65 C | Through Hole | STRAIGHT | - | - | - | - | ONE | 1 | 1 | -65C to 125C | 105 °C | -65 °C | Active | - | - | - | 2.54(mm) | - | 2.34(mm) | 2.33 | Compliant | No | 3.05 mm | Solder | - | - | AMPMODU | - | - | - | - | -65 to 125 °C | Bag | AMPMODU MOD II | - | No | Through Hole | EAR99 | BOARD STACKING CONNECTOR | Board Stacker | 19 | 125 °C | -65 °C | - | - | 1 | Header | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 19 | Vertical | 2.54 mm | not_compliant | 3 A | UL, CSA | Solder | COMMERCIAL | 1 | 19 | RECTANGULAR | NO | 0.092 inch | MALE | 94V-0 | Black | 23.62 mm | - | AMP | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | Non-Compliant | SOLDER | - | - | - | 750VAC V | - | - | - | - | RECTANGULAR | - | - | 3 A | - | BLACK | - | 2.7686 mm | Board to Board & Mezzanine Connectors | - | - | - | 3/Contact(A) | Yes | - | - | - | Headers | Vertical | - | - | Board to Board & Mezzanine Connectors | 47.85 mm | 47.85(mm) | - | - | - | 100u inch | - | 17.78 mm | 20.83(mm) | No | UL94 V-0 | ||
![]() 1-146475-4 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | Production (Last Updated: 5 days ago) | Gold | Through Hole | BOARD | Square | Thermoplastic (TP) | - | Vertical | Without | CSA | - | - | - | - | 1.384 inch | - | TE Connectivity | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | 300 | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | 1-146475-4 | 146475 | - | + 125 C | - | - 65 C | - | STRAIGHT | - | - | - | - | ONE | - | 1 | - | 105 °C | -65 °C | Active | - | - | - | - | - | - | 5.68 | N | No | 2.54 mm | - | - | - | AMPMODU | - | - | - | - | - | - | AMPMODU MOD II | e0 | No | Through Hole | EAR99 | BOARD STACKING CONNECTOR | - | 14 Position | 125 °C | -65 °C | - | - | 1 | - | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 14 | Vertical | 2.54 mm | compliant | 3 A | UL, CSA | Solder | COMMERCIAL | 1 | 14 | RECTANGULAR | - | 0.092 inch | MALE | 94V-0 | Black | 31.24 mm | 0.8 inch | AMP | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | Non-Compliant | SOLDER | Gold | - | - | 750VAC V | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 3 A | - | BLACK | - | 8.38 mm | Board to Board & Mezzanine Connectors | - | - | - | - | Yes | - | - | - | Headers | - | - | 0.33 inch | Board to Board & Mezzanine Connectors | - | - | - | - | - | 15u inch | 381 nm | 20.32 mm | - | - | UL94 V-0 | ||
![]() 1-338097-1 TE Connectivity | 3000 | - | - | 41 Weeks, 1 Day | - | Pre-Tin | - | - | - | - | - | - | - | - | - | 24 | 20 | - | - | Straight | TE Connectivity | - | Crimp | Nickel plated | - | Phosphor Bronze | 10(mohm) | 1pc(s) | - | (L x W x H) 2.0 x 8.65 x 2.5 mm | Red | 750 | Micro-MaTch COSI Connector Housing | - | TE CONNECTIVITY LTD | No | - | - | 1-338097-1 | 1-338097-1 | 338097 | +105°C | +105°C | -40°C | -40°C | Cable Mount | Cable | 1 | 0.40A | 400mA | 230V AC | - | - | - | - | - | - | Active | Rectangular | - | 1 | - | - | 2.5(mm) | 1.6 | Details | Yes | - | Crimp | - | 1 | - | 0.001235 oz | 24 to 20, 24 AWG | - | - | -40 to 105 °C | Tape and Reel | Micro-MaTch | - | - | - | - | Connector Headers and PCB Receptacles | Micro-MaTch | - | - | - | - | Wire-to-Board | - | Pin | - | - | Headers & Wire Housings | - | - | - | - | Signal | - | - | - | - | - | - | compliant | - | - | Crimp | - | - | - | - | - | - | PIN | - | - | - | - | AMP | - | - | - | - | 20-24(AWG) | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | No | - | - | 1.5(A) | - | - | - | - | Contacts | - | - | - | Headers & Wire Housings | 8.65 mm | 8.65(mm) | 2.5mm | 2.0mm | 8.65mm | - | - | - | - | - | - | ||
![]() 1-103783-7 TE Connectivity | In Stock | - | - | 10 Weeks | - | Gold | - | BOARD | - | Thermoplastic | - | - | - | - | - | - | - | Thermoplastic | 1.684 inch | Straight | TE Connectivity | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | 100 | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | 1-103783-7 | 103783 | - | + 105 C | - | - 65 C | Through Hole | STRAIGHT | - | - | - | - | ONE | - | 2 | - | 105 °C | -65 °C | Active | - | - | - | - | - | - | 2.52 | N | No | - | Solder | - | - | AMPMODU | - | - | - | - | -65 to 105 °C | Bulk | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD CONNECTOR | Breakaway | 34 Position | - | - | - | - | 2 Row | Header | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 34 | - | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.192 inch | MALE | 94V-0 | Black | - | 0.09 inch | AMP | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | 750VAC V | 2.54 mm | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.1 inch | BLACK | - | 5.84 mm | Headers & Wire Housings | - | - | 2.29 mm | - | - | - | - | - | Headers | Straight | UL, CSA | 0.09 inch | Headers & Wire Housings | 42.77 mm | - | - | - | - | 30u inch | - | - | - | - | UL 94 V-0 | ||
![]() 1-146492-5 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Gold | - | BOARD | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | 1.484 inch | - | TE Connectivity | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | 50 | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | 1-146492-5 | 146492 | - | + 125 C | - | - 65 C | - | STRAIGHT | - | - | - | - | ONE | - | 2 | - | 105 °C | -65 °C | Active | - | - | - | - | - | - | 5.68 | N | No | - | - | - | - | AMPMODU | - | - | - | - | - | Bulk | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | - | 30 Position | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 30 | - | 2.54 mm | not_compliant | 3 A | UL, CSA | Solder | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.192 inch | MALE | - | - | - | - | AMP | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | 750VAC V | 2.54 mm | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.1 inch | BLACK | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | - | Headers | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | 15u inch | - | - | - | - | - | ||
![]() 1-103945-4 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Gold | Cable | CABLE | - | Thermoplastic | - | - | - | CSA | - | - | - | - | - | - | TE Connectivity | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | 30 | - | - | TE CONNECTIVITY LTD | - | - | - | - | 1-103945-4 | 103945 | - | + 105 C | - | - 65 C | - | Cable Mount / Free Hanging | - | - | - | - | - | - | 1 | - | - | - | Active | - | - | - | - | - | - | 5.77 | Details | Yes | - | - | - | - | AMPMODU | - | - | - | - | - | Tube | AMPMODU MTE | e3 | Yes | IDC | EAR99 | BOARD CONNECTOR | Ribbon Cable | 6 Position | 105 °C | -65 °C | Black | - | 1 Row | Male | LATCHED, POLARIZED, SHROUDED | 8536.69.40.40 | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 6 | - | - | compliant | 3 A | - | Crimp | - | - | 6 | - | - | - | MALE | - | Black | - | - | AMP | 267 V | - | - | - | 26 AWG to 22 AWG | 5 GΩ | - | - | - | Compliant | IDC | - | - | - | - | - | - | 22 AWG | TIN | - | - | - | 3 A | - | - | With | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | Headers | - | - | - | Headers & Wire Housings | - | - | 6.604 mm | 35.306 mm | - | - | - | - | - | - | UL94 V-0 | ||
![]() 1-644663-0 TE Connectivity | In Stock | - | - | - | - | - | - | CABLE | - | - | LOCKING | - | - | - | - | - | - | - | 1.56 inch | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | NYLON | - | - | 1-644663-0 | 644663 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 105 °C | -55 °C | Obsolete | - | - | - | - | - | - | 5.64 | - | Yes | - | - | - | - | - | - | - | 20 AWG | 20 AWG | - | - | - | e0 | No | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | AMP | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 10 | - | - | compliant | - | UL, CSA | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.355 inch | FEMALE | 94V-2 | - | - | 0.725 inch | - | - | 7 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.156 inch | RECEPTACLE | - | IDC | - | - | POLARIZED HOUSING | 2200VAC V | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | YELLOW | - | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-102976-4 TE Connectivity | In Stock | - | - | 22 Weeks | - | Gold | - | BOARD | - | Thermoplastic | - | - | - | - | - | - | - | Thermoplastic | 1.384 inch | Straight | TE Connectivity | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | 100 | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | 1-102976-4 | - | - | + 105 C | - | - 65 C | Through Hole | STRAIGHT | - | - | - | - | ONE | - | 1 | - | 105 °C | -65 °C | Active | - | - | - | - | - | - | 5.43 | N | No | - | Solder | - | - | AMPMODU | - | - | - | - | -65 to 105 °C | Bulk | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD CONNECTOR | Breakaway | 14 Position | - | - | - | - | 1 Row | Header | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 14 | - | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.092 inch | MALE | 94V-0 | Black | - | 0.09 inch | AMP | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | 750VAC V | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | BLACK | - | 8.08 mm | Headers & Wire Housings | - | - | 3.18 mm | - | - | - | - | - | Headers | Straight | - | 0.125 inch | Headers & Wire Housings | 35.15 mm | - | - | - | - | 30u inch | - | - | - | - | UL 94 V-0 | ||
![]() 1-640441-5 TE Connectivity | In Stock | - | - | 14 Weeks | - | Tin-Lead | - | CABLE | - | - | LOCKING | - | - | - | - | - | - | Nylon | 1.5 inch | Right Angle | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | NYLON | - | - | 1-640441-5 | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | 1 | - | 105 °C | -55 °C | Obsolete | - | - | - | - | - | - | 5.4 | - | No | - | IDT | - | - | - | - | - | 24 AWG | 24 AWG | - | - | - | - | No | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | Receptacle | AMP | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 15 | - | - | compliant | - | UL, CSA | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.275 inch | FEMALE | 94V-2 | White | - | 0.52 inch | AMP | - | - | SQ PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | IDC | - | - | POLARIZED HOUSING | 750VAC V | - | 25 Cycles | - | - | RECTANGULAR | 8.896 N | 3.614 N | - | - | WHITE | - | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | 38.1 mm | - | - | - | - | 80u inch | - | - | - | - | - | ||
![]() 1-640428-0 TE Connectivity | In Stock | - | - | - | - | - | - | CABLE | - | - | LOCKING | - | - | - | - | - | - | - | 1.56 inch | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | NYLON | - | - | 1-640428-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 105 °C | -55 °C | Obsolete | - | - | - | - | - | - | 7.34 | - | No | - | - | - | - | - | - | - | 22 AWG | 22 AWG | - | - | - | e0 | No | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | AMP | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 10 | - | - | compliant | - | UL, CSA | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.355 inch | FEMALE | 94V-2 | - | - | 0.725 inch | - | - | 3 A | SQ PIN-SKT | 7 mΩ | - | 5000000000 Ω | - | 0.156 inch | RECEPTACLE | - | IDC | - | - | POLARIZED HOUSING | 1500VAC V | - | 25 Cycles | - | Tin/Lead (Sn/Pb) | RECTANGULAR | 8.0064 N | .8896 N | - | - | RED | - | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80u inch | - | - | - | - | - | ||
![]() 1-146485-3 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | 1.284 inch | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | 1-146485-3 | - | - | - | - | - | - | STRAIGHT | - | - | - | - | ONE | - | 2 | - | 105 °C | -65 °C | Obsolete | - | - | - | - | - | - | 5.92 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 26 | - | 2.54 mm | not_compliant | - | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.192 inch | MALE | - | - | - | - | - | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | 750VAC V | 2.54 mm | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100u inch | - | - | - | - | - | ||
![]() 1-281711-2 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Tin | - | CABLE | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | 810 | - | - | TE CONNECTIVITY LTD | - | - | - | - | 1-281711-2 | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | - | - | 1 | - | - | - | Active | - | - | - | - | - | - | 5.77 | Details | Yes | - | - | - | - | AMPMODU | - | - | - | - | - | - | HE13 / HE14 | - | Yes | - | - | BOARD CONNECTOR | Receptacle Housing | 12 Position | - | - | - | - | 1 Row | - | AMPMODU | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 12 | - | - | compliant | - | - | IDC | - | - | - | - | - | - | FEMALE | 94V-0 | Blue | - | - | AMP | - | - | - | - | 26 AWG | - | 2.54 mm | - | PLUG | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | Wire Housings | Straight | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-215882-6 TE Connectivity | 4725 | - | - | 10 Weeks | - | Gold | - | CABLE | - | Thermoplastic | LOCKING | - | - | - | 30 | - | - | Thermoplastic | 0.98 inch | Right Angle | TE Connectivity | PA | - | Gold plated | NOT SPECIFIED | PHOSPHOR BRONZE | - | 1pc(s) | 2.54mm | (L x W x H) 7.3 x 24.9 x 14.2 mm | Grey | 63 | - | Receptacle | TE CONNECTIVITY LTD | - | GLASS FILLED POLYESTER | - | 1-215882-6 | 1-215882-6 | - | - | + 105 C | - | - 65 C | Cable Mount | Cable | 2 | - | - | - | - | 2 | 2 | -55C to 125C | 105 °C | -65 °C | Active | - | 16 | 8 | 2.54(mm) | 2.54mm | 14.2(mm) | 1.69 | Details | Yes | - | IDT | 16 | - | AMP-LATCH | 0.070548 oz | - | - | - | - | Bulk | AMP-LATCH | e3 | Yes | - | EAR99 | BOARD CONNECTOR | 1-215882-6 | 16 Position | - | - | - | Wire-to-Board | 2 | Receptacle | LATCHED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 16 | - | - | compliant | 1A | UL | IDC | - | - | 16(POS) | - | - | 0.287 inch | FEMALE | 94V-0 | Gray | - | 0.559 inch | AMP | - | 1 A | SQ PIN-SKT | 15 mΩ | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | IDC | - | - | POLARIZED HOUSING | 500VAC V | - | 50 Cycles | - | Tin (Sn) | RECTANGULAR | - | - | - | 0.1 inch | GRAY | - | - | Headers & Wire Housings | - | PREASSEM CONN | - | 1/Contact(A) | - | - | - | - | Wire Housings | - | - | - | Headers & Wire Housings | 24.9 mm | 24.9(mm) | 14.2mm | 7.3mm | 24.9mm | 31u inch | - | - | 7.3(mm) | - | - |