- Manufacturer Part Number
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Risk Rank
- Rohs Code
- Contact Materials
- Contact Gender
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
TE Connectivity Backplane Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Body Material | Number of Terminals | Mounting Option 1 | PCB Mounting Orientation | PCB Mount Retention | Approvals | Base/Housing Material | Body Length | Body Orientation | Brand | Circuit Applications | Contact Finish Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Positions Loaded | Product Depth (mm) | Product Diameter (mm) | Risk Rank | RoHS | Rohs Code | Schedule B | Shrouded | Tail Length | Termination Method | Tradename | Unit Weight | Voltage Rating (AC) | Voltage Rating Max | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Termination Type | Plating | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | PCB Contact Row Spacing | Durability | Accessory Type | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Mating Contact Row Spacing | Family | Insulator Color | Insulation Diameter | Mating Post Length | Product Type | Connector System | Contact Design | Termination Post Length | Current Rating (Max) | Form Factor | Stackable | Mating Connector Lock | Product | Insulation Diameter-Min | Mounting Angle | Features | Terminal Length | Product Category | Product Length | IP Rating | Product Length (mm) | Height | Length | Plating Thickness | Contact Finish Thickness - Mating | Stack Height | Product Height (mm) | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-146488-6 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | 2.584 inch | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | 2-146488-6 | - | - | - | - | STRAIGHT | ONE | - | 2 | - | 105 °C | -65 °C | - | Obsolete | - | - | - | - | - | 5.92 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 52 | - | 2.54 mm | - | compliant | - | - | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.192 inch | MALE | 94V-0 | - | - | - | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | 750VAC V | - | - | - | - | 2.54 mm | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.1 inch | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100u inch | - | - | - | - | - | - | ||
![]() 2-641190-3 TE Connectivity | In Stock | - | - | - | - | Gold | - | CABLE | - | - | Nylon | - | - | LOCKING | - | - | - | - | 2.3 inch | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | TE CONNECTIVITY LTD | NYLON | 2-641190-3 | 641190 | - | - | - | - | - | - | 1 | - | 105 °C | -55 °C | - | Obsolete | - | - | - | - | - | 5.64 | Compliant | Yes | - | No | - | - | - | - | 250 V | - | - | 22 AWG | 22 AWG | - | - | - | e0 | No | IDC | EAR99 | BOARD CONNECTOR | - | 23 | - | - | - | 1 | - | AMP | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 23 | - | - | - | compliant | - | - | UL, CSA | - | COMMERCIAL | - | 23 | - | MULTIPLE MATING PARTS AVAILABLE | 0.275 inch | FEMALE | 94V-2 | White | - | 0.52 inch | - | - | SQ PIN-SKT | - | - | - | - | 0.1 inch | RECEPTACLE | Compliant | IDC | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | 22 AWG | - | RECTANGULAR | - | - | - | - | - | RED | - | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | UL94 V-2 | Not Applicable | ||
![]() 2-880161-0 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | 2 inch | - | - | - | AU ON NI | BRASS | - | - | - | TE CONNECTIVITY LTD | GLASS FILLED THERMOPLASTIC | 2-880161-0 | 880161 | - | - | - | STRAIGHT | ONE | - | 2 | - | 105 °C | -65 °C | - | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | BREAKAWAY HEADER | - | - | - | - | - | - | - | - | - | - | 40 | - | 2.54 mm | - | compliant | - | - | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.242 inch | MALE | - | - | - | 0.11 inch | - | 3 A | RND PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | 750VAC V | - | - | - | - | 2.54 mm | - | - | - | - | RECTANGULAR | - | - | - | 0.1 inch | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.114 inch | - | - | - | - | - | - | 30u inch | - | - | - | - | - | - | ||
![]() 2-146468-8 TE Connectivity | In Stock | - | - | 20 Weeks | Production (Last Updated: 1 week ago) | Lead, Nickel, Tin | - | BOARD | Square | - | Thermoplastic | - | - | - | Vertical | - | CSA | - | 2.784 inch | - | TE Connectivity | - | NOT SPECIFIED | COPPER ALLOY | - | 75 | - | TE CONNECTIVITY LTD | THERMOPLASTIC | 2-146468-8 | 146468 | + 125 C | - 65 C | - | STRAIGHT | ONE | - | 1 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.68 | Compliant | No | - | - | 3.05 mm | - | AMPMODU | - | - | - | - | - | - | - | - | AMPMODU MOD II | e0 | No | Through Hole | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 28 | 125 °C | -65 °C | - | 1 | - | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 28 | Vertical | 2.54 mm | - | compliant | 3 A | - | UL, CSA | Solder Pin | COMMERCIAL | 1 | 28 | RECTANGULAR | - | 0.092 inch | MALE | 94V-0 | Black | 26.16 mm | - | AMP | - | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | Non-Compliant | SOLDER | - | - | - | 750VAC V | - | - | - | - | - | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 3 A | - | - | BLACK | - | 2.7686 mm | Headers & Wire Housings | - | - | - | - | - | Yes | - | Headers | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | 100u inch | - | 20.32 mm | - | - | UL94 V-0 | - | ||
![]() 2-146459-2 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Tin | - | BOARD | - | - | Thermoplastic | - | - | - | - | - | - | - | 2.184 inch | - | TE Connectivity | - | NOT SPECIFIED | COPPER ALLOY | - | 75 | - | TE CONNECTIVITY LTD | THERMOPLASTIC | 2-146459-2 | 146459 | + 125 C | - 65 C | - | STRAIGHT | ONE | - | 1 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.69 | N | No | - | - | - | - | AMPMODU | - | - | - | - | - | - | - | Bulk | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | Stacker | 22 Position | - | - | - | 1 Row | - | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 22 | - | 2.54 mm | - | not_compliant | 3 A | - | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.092 inch | MALE | 94V-0 | Black | - | - | AMP | - | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | 750VAC V | - | - | - | - | - | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | - | BLACK | - | 2.79 mm | Headers & Wire Housings | - | - | - | - | - | - | - | Headers | - | Straight | - | - | Headers & Wire Housings | - | - | - | - | - | 100u inch | - | - | - | - | - | - | ||
![]() 2-146498-0 TE Connectivity | In Stock | - | - | 18 Weeks | - | Gold | - | BOARD | - | - | Thermoplastic | - | - | - | - | - | - | - | 1.984 inch | - | TE Connectivity | - | NOT SPECIFIED | COPPER ALLOY | - | 176 | - | TE CONNECTIVITY LTD | THERMOPLASTIC | 2-146498-0 | 146498 | + 125 C | - 65 C | - | STRAIGHT | ONE | - | 2 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.77 | Details | Yes | - | - | - | - | AMPMODU | - | - | - | - | - | - | - | Bulk | AMPMODU MOD II | e4 | Yes | - | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 40 Position | - | - | - | - | - | STACKING & W/O MOUNTING EARS | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 20 | - | 2.54 mm | - | compliant | 3 A | - | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.192 inch | MALE | 94V-0 | Black | - | - | AMP | - | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | 750VAC V | - | - | - | - | 2.54 mm | - | - | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.1 inch | - | BLACK | - | 8.38 mm | Headers & Wire Housings | - | - | - | - | - | - | - | Headers | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | 15u inch | - | - | - | - | - | - | ||
![]() 2-350375-0 TE Connectivity | 12 |
| - | 11 Weeks, 2 Days | Production (Last Updated: 1 week ago) | - | - | - | - | PVC | Polyvinyl Chloride (PVC) | Polyvinyl Chloride | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | 1 | - | TE CONNECTIVITY LTD | - | 2-350375-0 | 350375 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 14.27(mm) | 2.24 | Details | Yes | 8538907080, 8538907080/8538907080, 8538907080/8538907080/8538907080, 8538907080/8538907080/8538907080/8538907080 | - | - | - | Miniature Rectangular | 0.013863 oz | - | - | - | - | - | - | PACKAGE | (MR) Miniature Rectangular | - | Yes | - | - | - | Grommet | - | - | - | Black | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | AMP | - | - | - | 26 AWG to 18 AWG | - | - | - | - | Compliant | - | - | CONNECTOR ACCESSORY | - | - | - | - | 18 AWG | 26 AWG | - | - | Grommet | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Accessories | - | - | - | - | Headers & Wire Housings | - | - | 9.53 mm | 9.53 mm | 9.53 mm | - | - | - | - | No | - | Lead Free | ||
![]() 2-177534-8 TE Connectivity | In Stock | - | - | 12 Weeks | - | Tin | Free Hanging | CABLE | - | - | Nylon | - | - | LOCKING | - | - | - | - | 0.886 inch | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | TE CONNECTIVITY LTD | NYLON | 2-177534-8 | - | - | - | - | - | - | - | 1 | - | 105 °C | -25 °C | - | Obsolete | - | - | - | - | - | 5.84 | Compliant | Yes | - | - | - | - | - | - | - | - | - | 24 AWG | 28 AWG | - | Bulk | - | - | Yes | IDC | EAR99 | BOARD CONNECTOR | - | 8 | - | - | Natural | 1 | Female | ROHS COMPLIANT | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5 mm | 8 | - | - | - | compliant | - | - | UL | - | COMMERCIAL | - | 8 | - | MULTIPLE MATING PARTS AVAILABLE | 0.16 inch | FEMALE | 94V-0 | White | - | 0.406 inch | AMP | 4 A | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | - | 0.098 inch | RECEPTACLE | Compliant | IDC | - | - | POLARIZED HOUSING | 1000VAC V | Discrete | - | 28 AWG | 24 AWG | - | 30 Cycles | - | - | - | RECTANGULAR | 6.672 N | .834 N | - | - | - | NATURAL | -1.5 mm | - | - | - | PREASSEM CONN | - | - | - | - | - | - | 0.039 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | No | UL94 V-0 | Not Applicable | ||
![]() 2-146498-5 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | Production (Last Updated: 5 days ago) | Gold | Through Hole | BOARD | Square | - | Thermoplastic | - | - | - | Vertical | Without | CSA | - | 2.484 inch | - | TE Connectivity | - | GOLD (15) OVER NICKEL (50) | NOT SPECIFIED | - | 85 | - | TE CONNECTIVITY LTD | THERMOPLASTIC | 2-146498-5 | - | + 125 C | - 65 C | - | STRAIGHT | ONE | - | 2 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.75 | Details | Yes | - | - | 8.38 mm | - | AMPMODU | - | - | - | - | - | - | - | Bulk | AMPMODU MOD II | e4 | Yes | Through Hole | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 50 Position | 125 °C | -65 °C | - | 2 | - | STACKING & W/O MOUNTING EARS | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 50 | Vertical | 2.54 mm | - | compliant | 3 A | - | UL, CSA | Solder Pin | COMMERCIAL | 2 | 50 | RECTANGULAR | - | 0.192 inch | MALE | - | Black | 26.16 mm | 0.37 inch | AMP | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Compliant | SOLDER | Gold | - | - | 750VAC V | - | - | - | - | 2.54 mm | - | - | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 3 A | 0.1 inch | - | BLACK | - | 8.38 mm | Headers & Wire Housings | - | - | - | - | - | Yes | - | Headers | - | - | - | 0.33 inch | Headers & Wire Housings | - | - | - | - | - | 15u inch | 381 nm | 9.398 mm | - | No | UL94 V-0 | - | ||
![]() 2149730-1 TE Connectivity | 124 |
| - | 8 Weeks | - | - | - | - | - | - | Nickel Silver | - | - | - | - | - | - | - | - | Right Angle | TE Connectivity | - | - | Stainless Steel | - | 16 | - | TE CONNECTIVITY LTD | - | 2149730-1 | - | + 105 C | - 55 C | - | Through Hole | - | - | - | - | - | - | - | Active | - | - | - | 49.2(mm) | Not Required(mm) | 2.26 | Details | Yes | - | - | - | - | - | 1.083863 oz | - | - | - | - | - | - | Box or Tray | SFP+ | - | - | - | - | - | SFP Cage | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | Press Fit | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cage Assembly with Heat Sink and single Lightpipe | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | Cage Assembly | - | Right Angle | - | - | I/O Connectors | 49.2 mm | - | - | - | - | - | - | - | 18.1(mm) | - | - | - | ||
![]() 2180324-2 TE Connectivity | In Stock | - | - | 11 Weeks | - | Gold/Gold Flash | - | - | - | - | Liquid Crystal Polymer (LCP) | - | 160 | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | TE Connectivity | - | NOT SPECIFIED | NOT SPECIFIED | - | 12 | - | TE CONNECTIVITY LTD | - | 2180324-2 | - | + 85 C | - 40 C | Through Hole | Through Hole | - | - | - | -40C to 85C | - | - | - | Active | 2.4(mm) | - | 160 | - | - | 2.21 | Details | Yes | - | - | - | Press Fit | - | 2.188 lbs | - | 120VAC | 120 V | - | - | -55 to 105 °C | Tray | zSFP+ | - | - | - | - | TELECOM AND DATACOM CONNECTOR | SFP | 8 Position | - | - | Black | - | Receptacle | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 500 mA | 160 | - | Press Fit | - | - | 160 POS | - | - | - | - | - | Black | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 2180324 | - | - | - | I/O Connectors | - | - | - | 0.5/Contact(A) | - | - | - | Connectors | - | - | - | - | I/O Connectors | 61.4 mm | - | - | - | - | - | - | - | 29.1(mm) | - | UL 94 V-0 | - | ||
![]() 2-146491-7 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | 2.684 inch | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | 2-146491-7 | - | - | - | - | STRAIGHT | ONE | - | 2 | - | 105 °C | -65 °C | - | Obsolete | - | - | - | - | - | 5.92 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 54 | - | 2.54 mm | - | compliant | - | - | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | NO | 0.192 inch | MALE | - | - | - | 0.6 inch | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | 750VAC V | - | - | - | - | 2.54 mm | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.1 inch | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.11 inch | - | - | - | - | - | - | 100u inch | - | - | - | - | - | - | ||
![]() 2-146503-3 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Gold | - | BOARD | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | 2.284 inch | - | TE Connectivity | - | NOT SPECIFIED | NOT SPECIFIED | - | 1 | - | TE CONNECTIVITY LTD | THERMOPLASTIC | 2-146503-3 | 146503 | + 125 C | - 65 C | - | STRAIGHT | ONE | - | 2 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.81 | N | No | - | - | - | - | AMPMODU | - | - | - | - | - | - | - | - | AMPMODU MOD II | e0 | - | - | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 46 Position | - | - | - | - | - | STACKING & W/O MOUNTING EARS | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 46 | - | 2.54 mm | - | compliant | 3 A | - | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.192 inch | MALE | - | Black | - | 0.8 inch | AMP | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | 750VAC V | - | - | - | - | 2.54 mm | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.1 inch | - | BLACK | - | 8.38 mm | Headers & Wire Housings | - | - | - | - | - | - | - | Headers | - | - | - | 0.33 inch | Headers & Wire Housings | - | - | - | - | - | 15u inch | - | - | - | - | - | - | ||
![]() 2-215915-6 TE Connectivity | 10 |
| - | 10 Weeks | Production (Last Updated: 3 days ago) | Gold Over Nickel | - | CABLE | - | - | Polyester | - | - | LOCKING | - | - | - | - | 1.48 inch | Right Angle | TE Connectivity | Signal | NOT SPECIFIED | PHOSPHOR BRONZE | - | 1500 | - | TE CONNECTIVITY LTD | GLASS FILLED POLYESTER | 2-215915-6 | 215915 | 105.0°C | -65.0°C | - | Cable | - | 2 | 2 | - | 105 °C | -65 °C | - | Active | 2.54(mm) | 2.54mm | - | 7.3(mm) | - | 1.69 | Compliant | Yes | - | - | - | IDT | AMP-LATCH | - | - | - | 500.0 V ac | - | - | - | Tape and Reel | AMP-LATCH | e3 | Yes | IDT | EAR99 | BOARD CONNECTOR | Wire to Board | 26 | - | - | - | 2 | RCP | LATCHED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 26 | Right Angle | - | 7.3 mm | compliant | 1 A | - | UL | - | - | - | 26(POS) | - | - | 0.287 inch | FEMALE | 94V-0 | Gray | - | 0.586 inch | AMP | 1 A | SQ PIN-SKT | - | - | - | 2.54 mm | 0.1 inch | RECEPTACLE | Compliant | IDC | - | - | POLARIZED HOUSING | 500VAC V | Ribbon | - | - | - | - | - | - | - | TIN | RECTANGULAR | - | - | - | 0.1 inch | - | GRAY | - | - | Headers & Wire Housings | Wire-to-Board | PREASSEM CONN | - | 1/Contact(A) | - | - | With | - | - | - | - | - | Headers & Wire Housings | - | - | 37.6(mm) | - | 37.6 mm | 31u inch | - | - | 14.9(mm) | No | - | - | ||
![]() 2129571-1 TE Connectivity | In Stock | - | - | 10 Weeks | - | Gold Over Nickel | - | - | - | - | - | - | 22 | - | - | - | - | - | - | Right Angle | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | TE CONNECTIVITY LTD | - | 2129571-1 | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | Obsolete | 1.27(mm) | - | - | 16.3(mm) | - | 8.01 | - | Yes | - | - | - | Solder | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | SATA | - | - | - | - | - | RCP | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | 22(POS) | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(Port) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.43(mm) | - | - | - | - | - | 9.6(mm) | - | - | - | ||
![]() 2-103325-0 TE Connectivity | In Stock | - | - | 22 Weeks | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | 1.984 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | TE CONNECTIVITY LTD | GLASS FILLED THERMOPLASTIC | 2-103325-0 | 103325 | - | - | - | RIGHT ANGLE | ONE | - | 1 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.83 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | AMP | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 20 | - | 2.54 mm | - | compliant | - | - | UL, CSA | - | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.138 inch | MALE | 94V-0 | - | - | 0.148 inch | AMP | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | 1050VAC V | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.12 inch | - | - | - | - | - | - | 15u inch | - | - | - | - | - | - | ||
![]() 2-292254-4 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Tin | - | CABLE | - | - | - | - | - | LOCKING | - | - | - | - | 0.685 inch | - | TE Connectivity | - | NOT SPECIFIED | NOT SPECIFIED | - | 600 | - | TE CONNECTIVITY LTD | NYLON | 2-292254-4 | 292254 | + 105 C | - 40 C | - | - | - | - | 1 | - | 105 °C | -40 °C | - | Active | - | - | - | - | - | 5.76 | Details | Yes | - | - | - | - | - | - | - | - | 125 V | 22 AWG | 30 AWG | - | Bulk | AMP CT | - | - | - | - | BOARD CONNECTOR | Shrouded | 4 Position | - | - | - | 1 Row | - | - | - | - | - | - | - | - | Pin (Male) | - | - | 2 mm | 4 | - | - | - | compliant | 4 A | - | UL, CSA | - | COMMERCIAL | - | - | - | - | 0.268 inch | MALE | - | Blue | - | 0.472 inch | AMP | 4 A | RND PIN-SKT | - | - | - | - | 0.079 inch | PLUG | - | CRIMP | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | BLUE | - | - | Headers & Wire Housings | - | PREASSEM CONN | - | - | - | - | - | Headers | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | 40u inch | - | - | - | - | - | - | ||
![]() 2007464-3 TE Connectivity | 4 |
| - | 7 Weeks | - | - | - | - | - | - | Nickel Silver | - | - | - | - | - | - | - | - | Right Angle | TE Connectivity | - | - | - | - | 40 | - | TE CONNECTIVITY LTD | - | 2007464-3 | - | + 105 C | - 55 C | - | Through Hole | - | - | - | -55C to 105C | - | - | - | Active | - | - | - | 48.7(mm) | Not Required(mm) | 1.66 | Details | Yes | - | - | - | - | - | 0.386356 oz | - | - | - | - | - | - | Box or Tray | SFP+ | - | Yes | - | - | - | SFP+ CAGE | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | Press Fit | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | 1 Port | - | - | - | - | Cage Assembly with Heatsink | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | SFP+ | - | - | Cage Assembly | - | Right Angle | Heat sink included | - | I/O Connectors | 14.5 mm | - | 14.5 mm | - | - | - | - | - | 22.8(mm) | - | - | - | ||
![]() 2007399-5 TE Connectivity | 31 |
| - | 10 Weeks | - | Gold | - | - | - | - | Liquid Crystal Polymer (LCP) | - | 160 | - | - | - | - | - | - | Right Angle | TE Connectivity / AMP | - | NOT SPECIFIED | NOT SPECIFIED | - | 12 | - | TE CONNECTIVITY LTD | - | 2007399-5 | 2007399 | - | - | - | Through Hole | - | - | - | - | - | - | - | Active | 1.6(mm) | - | 160 | 64.25(mm) | - | 2.23 | Details | Yes | - | - | - | Press Fit | - | - | - | - | - | - | - | - | Tray | SFP+ | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | SFP+ | - | - | - | Black | - | RCP | - | 8536.69.40.30 | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | Press Fit | - | - | 160(POS) | - | - | - | - | - | Black | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8(Port) | - | - | - | - | Cage Assembly, 2x4 Stacked | - | - | - | - | - | - | - | 2007399 | - | - | - | I/O Connectors | - | - | - | - | - | - | - | Connectors | - | Right Angle | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 2-111626-2 TE Connectivity | In Stock | - | - | 10 Weeks | - | Gold | - | CABLE | - | - | Polyester | - | - | LOCKING | - | - | - | Polyester | 1.936 inch | Right Angle | TE Connectivity | - | NOT SPECIFIED | BERYLLIUM COPPER | 25(mohm) | 60 | - | TE CONNECTIVITY LTD | POLYESTER | 2-111626-2 | 111626 | - | - | Cable Mount | Cable | - | 2 | 2 | -65C to 105C | 105 °C | -65 °C | ROHS COMPLIANT | Active | 2(mm) | 2mm | - | 5.16(mm) | - | 1.27 | Details | Yes | - | - | - | IDT | AMP-LATCH | 0.088009 oz | - | 125VAC | 30 V | 28 AWG | 28 AWG | -65 to 105 °C | Box/Tube | AMP-LATCH | e4 | Yes | - | - | BOARD CONNECTOR | IDC Connector | 44 Position | - | - | - | 2 Row | Receptacle | LATCHED | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.0000 mm | 44 | - | - | - | compliant | 3 A | - | UL, CSA | - | COMMERCIAL | - | 44(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.203 inch | FEMALE | 94V-0 | Black | - | 0.403 inch | AMP | 0.5 A | SQ PIN-SKT | 25 mΩ | - | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | - | IDC | - | - | POLARIZED HOUSING | 300VAC V | - | - | - | - | - | 150 Cycles | - | - | GOLD FLASH | RECTANGULAR | 1.668 N | .139 N | - | 0.079 inch | - | BLACK | - | - | Headers & Wire Housings | - | PREASSEM CONN | - | 0.5/Contact(A) | - | - | - | Wire Housings | 0.028 inch | - | - | - | Headers & Wire Housings | 49.17 mm | - | 49.17(mm) | - | - | 30u inch | - | - | 8.48(mm) | - | - | - |