- Manufacturer Part Number
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Risk Rank
- Rohs Code
- Contact Materials
- Contact Gender
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
TE Connectivity Backplane Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Shell Material | Material | Housing Material | Shape | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | PCB Mounting Orientation | PCB Mount Retention | PCB Mount Alignment | Approvals | Base/Housing Material | Board contact surface | Body Length | Body Orientation | Brand | Cable Types | Case material | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Contact Resistance Max | Content | CS | Dim | ECCN | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | Harmonized Code | Housing Gender | Ihs Manufacturer | Industrial packaging | Insulator Material | Itar Registered | Latching Type | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Max. temperature | Maximum Operating Temperature | Maximum Voltage Rating | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pin shape | Pins per row | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Samacsys Description | Tail Length | Termination Method | Total number of pins | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Brand Name | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Number of Ports | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Contact Current Rating | Mating Contact Row Spacing | Insulator Color | Mating Retention | Mating Post Length | Product Type | Connector System | Termination Post Length | Current Rating (Max) | Mating Alignment | Assembly Item Name | Stackable | Keyed | VDE Tested | Rated Voltage(DC) | High Temperature Housing | Shrouded End Dimension | High Speed Serial Data Connector | Contact Arrangement | Product | Mounting Angle | Terminal Length | Contact Mating Length | Product Category | Product Length | Product Length (mm) | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | PCB Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 211759-1 TE Connectivity | 12526 | - | - | 7 Weeks | - | - | - | PANEL | - | - | GLASS FILLED THERMOPLASTIC | - | Thermoplastic | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | 1 | Drawer Pin & Socket Connector | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | 211759-1 | - | - | + 130 C | 600 | - | - 55 C | - | Cable Mount / Free Hanging | - | - | - | - | - | 4 | - | -55C to 130C | - | - | - | - | - | Active | - | - | 5.08(mm) | 5.08mm | 40.77(mm) | 1.65 | Details | Yes | - | - | - | - | - | - | 1.359988 oz | 600VAC | - | -55 to 130 °C | PACKAGE | Metrimate | - | Yes | - | EAR99 | RACK AND PANEL CONNECTOR | Housing | 12 Position | - | - | - | Wire-to-Board, Wire-to-Panel, Wire-to-Wire | 4 | Receptacle | COMPATIBLE CONTACTS:788085-3; 788085-1; 66425-6; 166970-5; 166977-1, RECEPTACLE | 8536.69.40.30 | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5.0800 mm | 12 | - | - | - | compliant | - | - | Crimp | - | - | - | 12 POS | - | 211758-1 | - | MALE | 94V-0 | Black | - | YES | - | AMP | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | 14/Contact(A) | - | - | - | - | - | - | - | - | - | - | Wire Housings | - | - | - | Headers & Wire Housings | 49.33 mm | 49.33(mm) | - | 49.33mm | 30.23mm | - | - | - | 30.23(mm) | - | - | - | - | ||
![]() 207305-1 TE Connectivity | 3934 | - | - | 10 Weeks | - | - | - | CABLE AND PANEL | - | - | POLYETHYLENE | - | Thermoplastic | - | - | LATCH | - | - | - | - | - | - | Thermoplastic | - | - | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | 1 | Square Grid Pin & Socket Connector | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | - | - | 207305-1 | - | - | + 130 C | 600 | - | - 55 C | - | Cable Mount / Free Hanging | - | - | - | - | - | 4 | 3 | -55C to 130C | - | - | - | - | - | Active | - | - | 5(mm) | 5mm | 33.02(mm) | 0.73 | Details | Yes | - | - | - | - | - | - | 0.720012 oz | 600VDC/600VAC | - | -55 to 130 °C | PACKAGE | Metrimate | - | - | - | - | RACK AND PANEL CONNECTOR | Housing | 24 Position | - | - | - | Wire-to-Board, Wire-to-Wire | 4 | Receptacle | LATCHED, POLARIZED, COMPATIBLE CONTACTS: 788085-2; 66182-1; 226537-2; 193846-1 | - | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 5.0000 mm | 24 | - | - | - | compliant | - | UL | Crimp | COMMERCIAL | - | - | 24 POS | - | MULTIPLE MATING PARTS AVAILABLE | 1.096 inch | MALE | 94V-0 | Red | - | YES | 1.069 inch | AMP | - | - | - | - | - | 5000000000 Ω | 5 mm | 0.197 inch | RECEPTACLE | - | - | CRIMP/SOLDER | - | - | - | POLAR PIN POSITION | 600VAC V | - | - | - | 2000 Cycles | - | - | - | RECTANGULAR | - | - | - | - | 0.197 inch | RED | - | - | Headers & Wire Housings | - | - | 14/Contact(A) | - | - | - | - | - | - | - | - | - | - | Wire Housings | - | - | - | Headers & Wire Housings | - | 27.84(mm) | - | - | 27.84mm | - | - | - | 33.02(mm) | - | - | - | - | ||
![]() 280520-1 TE Connectivity | 2820 | - | - | 30 Weeks, 5 Days | - | Tin | - | BOARD | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | Straight | TE Connectivity | - | Thermoplastic UL94V-O | Soldering | Nickel plated | NOT SPECIFIED | PHOSPHOR BRONZE | - | 1pc(s) | 2.54mm | (L x W x H) 5.0 x 33.1 x 16.1 mm | - | Black | 500 | - | - | - | TE CONNECTIVITY LTD | No | - | - | Detent Windows | - | 280520-1 | 280520-1 | - | +105°C | + 105 C | - | -65°C | - 55 C | Through Hole | STRAIGHT | 1 | 3A | 3A | 750V | - | 1 | 1 | -65C to 105C | - | - | - | - | - | Active | Square | 12 | 2.54(mm) | - | 5(mm) | 1.71 | Details | Yes | - | 12 way single row tin | - | Solder | 12 | AMPMODU | 0.070548 oz | 40V | - | -55 to 105 °C | Box/Carton | AMPMODU MOD II | - | Yes | - | - | BOARD CONNECTOR | AMPMODU | 12 Position | - | - | - | Board-to-Board | 1 | Header | SHROUDED | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 12 | - | 2.54 mm | - | compliant | - | - | Solder Pin | - | - | - | 12(POS) | - | - | - | MALE | 94V-0 | Black | - | - | - | AMP | - | - | - | - | - | - | 2.54 mm | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.6 mm | Headers & Wire Housings | Board to Board, Wire to Board | 3.5 mm | 3(A) | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | Headers & Wire Housings | 33.1 mm | 33.1(mm) | 16.1mm | 5.0mm | 33.1mm | - | - | - | 12.6(mm) | - | - | UL 94 V-0 | - | ||
![]() 280521-2 TE Connectivity | 144 | - | - | 34 Weeks | Production (Last Updated: 3 days ago) | Gold | Through Hole | BOARD | - | Round | - | Thermoplastic | Thermoplastic | - | - | LOCKING | - | - | Vertical | - | - | CSA | Thermoplastic | - | 1.3 inch | Straight | TE Connectivity | - | Thermoplastic UL94V-O | Soldering | Nickel plated | - | Brass | - | 1pc(s) | 2.54mm | (L x W x H) 7.0 x 33.1 x 16.1 mm | - | Black | 400 | - | - | - | TE CONNECTIVITY LTD | No | THERMOPLASTIC | - | Detent Windows | ACTIVE (Last Updated: 3 days ago) | 280521-2 | 280521-2 | - | +105°C | + 105 C | - | -65°C | - 55 C | Through Hole | STRAIGHT | 2 | 3A | 3A | 750V | ONE | 2 | 2 | -65C to 105C | - | - | 105 °C | -65 °C | - | Active | Square | 12 | 2.54(mm) | 2.54mm | 7(mm) | 1.71 | Compliant | Yes | - | - | - | Solder | 24 | AMPMODU | 0.099190 oz | 40V | - | -55 to 105 °C | Box | AMPMODU MOD II | e3 | Yes | Solder, Through Hole | - | BOARD CONNECTOR | AMPMODU | 24 | 105 °C | -65 °C | Black | Board-to-Board | 2 | Header | AMPMODU | - | Headers & Wire Housings | - | - | - | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 24 | Vertical | 2.54 mm | 7 mm | compliant | 3 A | UL | Solder Pin | - | 2 | 2.54 mm | 24(POS) | RECTANGULAR | - | 0.275 inch | MALE | 94V-0 | Black | 3.5052 mm | - | 0.496 inch | AMP | - | - | SQ PIN-SKT | 15 mΩ | - | 1 GΩ | 2.54 mm | 0.1 inch | - | Compliant | - | SOLDER | - | - | - | - | - | - | - | 2.54 mm | - | - | Tin (Sn) | - | RECTANGULAR | - | - | - | - | 0.1 inch | BLACK | - | 6.604 mm | Headers & Wire Housings | Board to Board, Wire to Board | 3.5 mm | 3(A) | - | - | - | No | - | - | No | 1.65 mm | No | - | Headers | Straight | 0.137 inch | 6.604 mm | Headers & Wire Housings | 33.1 mm | 33.1(mm) | 16.1mm | 7.0mm | 33.1mm | 197u inch | - | - | 12.6(mm) | No | No SVHC | UL94 V-0 | Lead Free | ||
![]() 292173-4 TE Connectivity | 4000 | - | - | 15 Weeks | Production (Last Updated: 5 days ago) | Tin | Surface Mount | BOARD | 4 | Round | - | - | Nylon | Rectangular | - | LOCKING | PEG | - | Right Angle | With | With | UL | Polyamide 6T | - | - | Right Angle | TE Connectivity | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 20(mohm) | - | - | - | - | - | 500 | - | - | - | TE CONNECTIVITY LTD | - | GLASS FILLED POLYAMIDE | - | - | ACTIVE (Last Updated: 5 days ago) | - | 292173-4 | 292173 | - | + 105 C | - | - | - 40 C | Surface Mount | RIGHT ANGLE | - | - | - | - | ONE | 1 | 1 | -30C to 105C | - | - | 105 °C | -40 °C | - | Active | - | - | 2(mm) | 2mm | 10.4(mm) | 1.24 | Details | Yes | - | TE Connectivity 292173 Series, 2mm Pitch 4 Way 1 Row Right Angle PCB Header, Solder Termination, 2A | - | Solder | - | Common Termination | 0.012981 oz | 125VDC/125VAC | 125 V | -30 to 105 °C | TAPE AND BOX | AMP CT | - | Yes | SMD/SMT, Solder | - | BOARD CONNECTOR | Shrouded Header | 4 Position | 105 °C | -40 °C | Black | Wire-to-Board, Wire-to-Wire | 1 | HDR | - | - | - | NO | NO | NO | NO | Pin (Male) | NO | GENERAL PURPOSE | 2.0000 mm | 4 | Right Angle | 2 mm | 7.45 mm | compliant | 2.0A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | 4(POS) | RECTANGULAR | - | 0.228 inch | MALE | 94V-0 | Black | - | - | 0.409 inch | AMP | 125 V | 4 A | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | - | 0.079 inch | PLUG | Compliant | 125 V | SURFACE MOUNT | - | Tin | - | POLARIZED HOUSING | 1000VAC V | Discrete | - | - | - | 22 AWG | - | 125 V | RECTANGULAR | - | - | No | 4 A | - | BLACK | Without | 4.2 mm | Headers & Wire Housings | Wire to Board | - | 4/Contact(A) | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | 4.191 mm | Headers & Wire Housings | 11.6 mm | 13.4(mm) | 5.7912 mm | 9.8 mm | 9 mm | 2 µm | - | 800 µm | 5.8(mm) | No | Unknown | UL94 V-0 | Lead Free | ||
![]() 292207-3 TE Connectivity | 25768 |
| - | 14 Weeks | - | Pre-Tin | - | BOARD | - | - | - | - | Nylon | - | - | LOCKING | PEG | - | - | - | - | - | Nylon | - | 0.276 inch | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | 2150 | - | - | - | TE CONNECTIVITY LTD | - | GLASS FILLED NYLON | - | - | - | - | 292207-3 | 292207 | - | + 105 C | - | - | - 30 C | Through Hole | STRAIGHT | - | - | - | - | ONE | 1 | 1 | -40C to 105C | - | - | 105 °C | -30 °C | - | Active | - | - | 1.5(mm) | 1.5mm | 4.7(mm) | 1.53 | Details | Yes | - | - | - | Solder | - | Common Termination | 0.016014 oz | 50VDC/50VAC | 50 V | -30 to 105 °C | Box or Tray | AMP Mini CT | - | Yes | - | EAR99 | BOARD CONNECTOR | Shrouded Header | 3 Position | - | - | - | Wire-to-Board | 1 | Header | - | 8536.69.40.40 | - | NO | NO | NO | NO | Pin | NO | GENERAL PURPOSE | 1.5000 mm | 3 | - | 1.5 mm | - | compliant | 2 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 3(POS) | STAGGERED | - | 0.185 inch | MALE | 94V-0 | Gray | - | - | 0.272 inch | AMP | - | 2 A | SQ PIN-SKT | - | - | 100000000 Ω | - | 0.059 inch | PLUG | - | - | SOLDER | - | - | - | POLARIZED HOUSING | 500VAC V | - | - | 1.4986 mm | 30 Cycles | - | - | - | RECTANGULAR | - | - | - | - | - | GRAY | - | - | Headers & Wire Housings | Wire to Board | - | 2/Contact(A) | - | - | - | - | - | - | - | - | - | - | Headers | Straight | 0.118 inch | - | Headers & Wire Housings | 7 mm | 7(mm) | - | - | - | 39u inch | - | - | 6.9(mm) | - | - | - | - | ||
![]() 281839-4 TE Connectivity | 6396 | - | - | 18 Weeks | Production (Last Updated: 4 days ago) | - | Cable, Free Hanging | CABLE | 8 | - | - | - | PBT | - | - | LOCKING | - | - | - | - | - | - | PBT (Polybutylene Terephthalate) | - | 0.4 inch | Straight | TE Connectivity | - | PBT | Crimp | Tin plated | NOT SPECIFIED | NOT SPECIFIED | - | 1pc(s) | 2.54mm | (L x W x H) 7.62 x 15 x 10.16 mm | - | Blue | 1000 | Modular Headers and Plug to IEC 60603-8 Series | - | Receptacle | TE CONNECTIVITY LTD | No | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | ACTIVE (Last Updated: 4 days ago) | 281839-4 | 281839-4 | - | - | + 125 C | - | - | - 55 C | - | Cable Mount / Free Hanging | 2 | 5A | 5A | 500V | ONE | 2 | 2 | - | - | - | 125 °C | -55 °C | - | Active | Square | 4 | 2.54(mm) | 2.54mm | 15(mm) | 1.69 | Compliant | Yes | - | - | - | - | 8 | AMPMODU | 0.035309 oz | - | - | - | Box | AMPMODU HE13/14 | - | Yes | IDC | EAR99 | BOARD CONNECTOR | AMPMODU | 4 | - | - | Blue | Wire-to-Board | 2 | Receptacle | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | Socket (Female) | NO | GENERAL PURPOSE | 2.5400 mm | 4 | Straight | - | 15 mm | compliant | 3 A | UL | Crimp | COMMERCIAL | - | 2.54 mm | 8(POS) | - | - | 0.3 inch | FEMALE | 94V-0 | Blue | - | - | 0.591 inch | AMP | - | 3 A | SQ PIN-SKT | 30 mΩ | 24-28(AWG) | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Compliant | - | IDC | - | - | - | ENDS | 1400VAC V | - | - | - | 400 Cycles | 24 AWG | - | - | RECTANGULAR | - | - | - | 3 A | 0.1 inch | BLUE | Without | - | Headers & Wire Housings | - | - | 3/Contact(A) | - | - | - | - | - | - | - | - | - | - | Wire Housings | - | - | - | Headers & Wire Housings | 10.16 mm | 10.16(mm) | 10.16mm | 7.62mm | 15mm | - | - | - | 15(mm) | - | Unknown | UL94 V-0 | Not Applicable | ||
![]() 281695-8 TE Connectivity | 3068 | - | - | 12 Weeks, 2 Days | - | Tin | - | BOARD | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | - | 4000 | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | 281695-8 | 281695 | - | + 100 C | - | - | - 40 C | Through Hole | STRAIGHT | - | - | - | - | - | - | 1 | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | - | 2.54mm | - | 1.54 | Details | Yes | - | AMP - TE CONNECTIVITY - 281695-8 - HEADER, VERTICAL, 1ROW, 8WAY | - | Solder | - | AMPMODU | 0.051183 oz | - | - | -55 to 125 °C | Bulk | AMPMODU HE14 | e3 | - | - | - | BOARD CONNECTOR | Shrouded Header | 8 Position | - | - | - | Wire-to-Board | 1 | Header | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 8 | - | 2.54 mm | - | compliant | - | - | Solder Pin | - | - | - | 8 | - | - | - | MALE | 94V-0 | Blue | - | - | - | AMP | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | Wire to Board | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | - | - | Headers & Wire Housings | 20.32 mm | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 207365-8 TE Connectivity | 154 | - | - | 16 Weeks | - | Gold | - | BOARD | - | - | POLYAMIDE | - | Nylon | - | - | LOCKING | - | - | - | - | - | - | Nylon | - | 1.451 inch | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | - | 14 | - | - | - | TE CONNECTIVITY LTD | - | NYLON | - | - | - | - | 207365-8 | - | - | + 130 C | - | - | - 55 C | Through Hole | STRAIGHT | - | - | - | - | ONE | - | 1 | - | - | - | 130 °C | -55 °C | - | Active | - | - | - | - | - | 1.46 | Details | Yes | - | - | - | Solder | - | Metrimate | 0.127656 oz | - | 600 V | -55 to 130 °C | Tube | Metrimate | e3 | Yes | - | EAR99 | COMBINATION LINE CONNECTOR | - | 3 Position | - | - | - | - | 1 Row | Pin | - | 8536.69.40.30 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5.0000 mm | 3 | - | 5.0038 mm | - | not_compliant | 7.5 A | CSA, UL | Solder Pin | COMMERCIAL | - | - | - | - | - | 0.5 inch | MALE | - | Red | - | NO | 0.689 inch | AMP | - | - | RND PIN-SKT | - | - | - | - | - | RECEPTACLE | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | RED | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | - | - | - | S0P3 | - | Right Angle | 0.186 inch | - | Power to the Board | 36.86 mm | - | - | - | - | 30u inch | - | - | - | - | - | - | - | ||
![]() 280613-2 TE Connectivity | 14118 | - | - | 30 Weeks | - | Gold | - | BOARD | - | - | - | - | Polycarbonate | - | - | - | - | - | - | - | - | - | PC (Polycarbonate) | - | 1.531 inch | Straight | - | - | - | - | - | GOLD (15) OVER NICKEL | BRASS | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | GLASS FILLED POLYCARBONATE | - | - | - | - | 280613-2 | - | - | + 105 C | - | - | - 65 C | Through Hole | STRAIGHT | - | - | - | - | ONE | 1 | 1 | -65C to 105C | - | - | 105 °C | -65 °C | - | Active | - | - | 3.96(mm) | 3.96mm | 8.9(mm) | 1.7 | - | Yes | - | - | - | Solder | - | - | - | - | - | - | Box | AMPMODU MOD I | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Wire to Board | 10 Position | - | - | - | Board-to-Board | 1 | Header | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.9600 mm | 10 | - | 3.96 mm | - | compliant | - | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | 10(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.35 inch | MALE | 94V-1 | Green | - | - | 0.665 inch | AMP | - | 5 A | SQ PIN-SKT | 12 mΩ | - | 5000000000 Ω | - | 0.156 inch | RECEPTACLE | - | - | SOLDER | - | - | - | - | 1200VAC V | - | - | - | - | - | Tin (Sn) | - | RECTANGULAR | - | - | - | - | - | GREEN | - | - | Headers & Wire Housings | Board to Board, Wire to Board | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | 0.13 inch | - | - | - | 38.9(mm) | - | - | - | 15u inch | - | - | 13(mm) | - | - | - | - | ||
![]() 280374-2 TE Connectivity | 1027 | - | - | 34 Weeks | - | Gold | - | BOARD | - | - | - | - | Thermoplastic (TP) | - | - | DETENT | - | LOCKING | - | - | - | - | Thermoplastic | - | 1.102 inch | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | BRASS | - | - | - | - | - | - | 500 | - | - | - | TE CONNECTIVITY LTD | - | GLASS FILLED THERMOPLASTIC | - | Detent Windows | - | - | 280374-2 | - | - | + 105 C | - | - | - 65 C | Through Hole | STRAIGHT | - | - | - | - | ONE | - | 1 | - | - | - | 105 °C | -65 °C | - | Active | - | - | - | 2.54mm | - | 1.72 | Details | Yes | - | 10 way single row | - | Solder | - | AMPMODU | 0.070548 oz | - | - | -55 to 105 °C | Bulk | AMPMODU MOD II | - | Yes | - | EAR99 | BOARD CONNECTOR | Wire to Board | 10 Position | - | - | - | Board-to-Board | 1 | Header | SHROUDED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 10 | - | 2.54 mm | - | compliant | - | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | 10 POS | RECTANGULAR | - | 0.197 inch | MALE | 94V-0 | Black | - | - | 0.496 inch | AMP | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | POLARIZED HOUSING | 750VAC V | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | BLACK | - | 6.6 mm | Headers & Wire Housings | - | 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | Headers | Straight | 0.138 inch | - | Headers & Wire Housings | 28 mm | - | - | - | - | 15u inch | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 207018-1 TE Connectivity | 185 | - | - | 13 Weeks | - | - | - | CABLE AND PANEL | - | - | POLYETHYLENE | - | Thermoplastic | - | - | LOCKING | - | LATCHING | - | - | - | - | Thermoplastic | - | 0.937 inch | Straight | TE Connectivity | - | Nylon (NL) | - | Tin plated | NOT SPECIFIED | NOT SPECIFIED | - | 1pc(s) | 5mm | - | - | Red | 1 | Square Grid Pin & Socket Connector | - | - | TE CONNECTIVITY LTD | No | THERMOPLASTIC | - | - | - | 207018-1 | 207018-1 | - | +130°C | + 130 C | 600 | -55°C | - 55 C | - | Cable Mount / Free Hanging | 4 | - | - | 600V AC,600V DC | - | 3 | 3 | -55C to 130C | - | - | 130 °C | -55 °C | - | Active | - | 3 | 5(mm) | 5mm | 33.02(mm) | 0.71 | Details | Yes | Yes | - | - | - | 12 | - | 0.459937 oz | 600VAC | - | -55 to 130 °C | PACKAGE | Metrimate | - | - | - | EAR99 | RACK AND PANEL CONNECTOR | Housing | 12 Position | - | - | - | Wire-to-Board, Wire-to-Panel, Wire-to-Wire | 4 | Receptacle | LATCHED, POLARIZED, COMPATIBLE CONTACTS: 788085-2; 66182-1; 226537-2; 193846-1 | 8536.69.40.30 | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 5.0000 mm | 12 | - | - | - | compliant | - | CSA, UL | Crimp | COMMERCIAL | - | - | 12 POS | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | Red | - | YES | 1.3 inch | AMP | - | 7.5 A | RND PIN-SKT | - | - | 100000000 Ω | 5 mm | 0.197 inch | RECEPTACLE | - | - | CRIMP/SOLDER | - | - | - | POLARIZED HOUSING | 2000VAC V | - | - | - | 250 Cycles | - | - | - | RECTANGULAR | 4.8928 N | .278 N | - | - | 0.197 inch | RED | - | - | Headers & Wire Housings | - | - | 14/Contact(A) | - | - | - | - | - | - | - | - | - | - | Wire Housings | - | - | - | Headers & Wire Housings | 23.8 mm | 23.8(mm) | - | 23.8mm | - | - | - | - | 33.02(mm) | - | - | - | - | ||
![]() 281838-3 TE Connectivity | 500 |
| - | 6 Weeks, 6 Days | - | - | - | CABLE | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | PBT (Polybutylene Terephthalate) | - | - | Straight | TE Connectivity | - | PBT | Crimp | Tin plated | NOT SPECIFIED | NOT SPECIFIED | - | 1pc(s) | 2.54mm | (L x W x H) 5.08 x 15 x 7.62 mm | - | Blue | 500 | AMPMODU HE 13/HE 14 Series Contacts | - | Receptacle | TE CONNECTIVITY LTD | No | - | - | - | - | 281838-3 | 281838-3 | 281838 | - | + 125 C | - | - | - 55 C | - | Cable Mount / Free Hanging | 1 | 5A | 5A | 500V | - | 1 | 1 | - | - | - | - | - | - | Active | Square | 3 | 2.54(mm) | 2.54mm | 15(mm) | 1.69 | Details | Yes | - | - | - | - | 3 | AMPMODU | 0.014850 oz | - | - | - | Box | AMPMODU HE13/14 | - | Yes | - | - | BOARD CONNECTOR | AMPMODU | 3 Position | - | - | - | Wire-to-Board | 1 Row | Receptacle | AMPMODU | - | Headers & Wire Housings | NO | NO | NO | NO | Socket (Female) | NO | GENERAL PURPOSE | 2.5400 mm | 3 | - | - | - | compliant | - | - | Crimp | - | - | - | 3(POS) | - | - | - | FEMALE | 94V-0 | Blue | - | - | - | AMP | - | - | - | - | 24-28(AWG) | - | - | - | RECEPTACLE | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | 3/Contact(A) | - | - | - | - | - | - | - | - | - | - | Wire Housings | - | - | - | Headers & Wire Housings | 7.62 mm | 7.62(mm) | 7.62mm | 5.08mm | 15mm | - | - | - | 15(mm) | - | - | - | - | ||
![]() 207535-1 TE Connectivity | 5 |
| - | 13 Weeks | Production (Last Updated: 1 week ago) | Tin | Free Hanging | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | CSA; UL; VDE | Thermoplastic | - | - | Straight | TE Connectivity | DISCRETE WIRE | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Male, Female | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | ACTIVE (Last Updated: 1 week ago) | - | 207535-1 | - | - | + 130 C | 600 | - | - 55 C | - | Cable Mount / Free Hanging | - | - | - | - | - | 1 | - | -55C to 130C | - | - | 130 °C | -55 °C | - | Active | - | - | Not Required(mm) | - | 34.2(mm) | 1.65 | Compliant | Yes | - | - | - | - | - | - | 0.043528 oz | 600VDC/600VAC | 600 V | -55 to 130 °C | Bulk | Metrimate | - | Yes | Crimp | EAR99 | Receptacle, Socket | Housing | 1 | 130 °C | -55 °C | Red | - | 1 | Plug/Receptacle | - | 8536.69.40.30 | Headers & Wire Housings | NO | NO | NO | - | Pin, Socket | - | - | 5 mm | - | Straight | - | 34.2 mm | compliant | 14 A | - | Crimp | - | - | - | 1 POS | - | - | - | FEMALE | - | Red | - | - | - | AMP | 600 V | - | Pin | - | - | - | - | - | - | Compliant | 600 V | - | 14 A | - | CONNECTOR ACCESSORY | - | - | Discrete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | Wire-to-Wire | - | 14(A) | - | CONTACT | - | - | Yes | 600 V | - | - | - | - | Wire Housings | - | - | - | Headers & Wire Housings | 15.09 mm | 15.09(mm) | - | 34.42 mm | - | - | - | - | 34.42(mm) | - | - | UL94 V-0 | Not Applicable | ||
![]() 207544-7 TE Connectivity | 8 | - | - | 13 Weeks | Production (Last Updated: 6 days ago) | Gold | Through Hole | BOARD | - | - | - | - | Nylon | - | - | LOCKING | - | - | Right Angle | With | - | UL | Thermoplastic | - | 4.041 inch | Right Angle | TE Connectivity | - | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | - | - | - | - | - | - | 5 | - | - | - | TE CONNECTIVITY LTD | - | NYLON | - | - | ACTIVE (Last Updated: 6 days ago) | - | 207544-7 | - | - | + 130 C | 600 | - | - 55 C | Through Hole | RIGHT ANGLE | - | - | - | - | ONE | 1 | 1 | -55C to 130C | - | - | 130 °C | -55 °C | - | Active | - | - | 5(mm) | - | 17.5(mm) | 1.56 | Details | Yes | - | - | 4.8768 mm | Solder | - | Metrimate | - | 600VDC/600VAC | 600 V | - | Tube | Metrimate | e3 | Yes | Solder | EAR99 | BOARD CONNECTOR | Wire to Board | 16 Position | 130 °C | -55 °C | Red | - | 1 | Pin | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5.0000 mm | 16 | Right Angle | 5 mm | 14.91 mm | not_compliant | 7.5 A | UL, CSA | Solder | COMMERCIAL | - | - | 16 POS | - | - | 0.5 inch | MALE | - | Red | - | - | 0.689 inch | AMP | 600 V | - | RND PIN-SKT | - | - | - | - | - | RECEPTACLE | Compliant | 600 V | SOLDER | - | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 7.5 A | - | RED | With | - | Power to the Board | Wire-to-Board | - | 7.5/Contact(A) | With | - | - | - | Yes | - | - | - | - | S0P16 | - | Right Angle | 0.192 inch | 5.0038 mm | Power to the Board | 102.64 mm | 102.64(mm) | 12.7 mm | 102.64 mm | 17.5 mm | 30u inch | - | 1.6002 mm | 12.7(mm) | No | - | UL94 V-0 | Lead Free | ||
![]() 207152-1 TE Connectivity | 20 | - | - | 13 Weeks | - | - | - | CABLE AND PANEL | - | - | POLYETHYLENE | - | Thermoplastic | - | - | LOCKING | - | LATCHING | - | - | - | - | Thermoplastic | - | 0.703 inch | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | 1 | AMP Multimate Connector | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | - | - | 207152-1 | - | - | + 130 C | 600 | - | - 55 C | - | Cable Mount / Free Hanging | - | - | - | - | - | 3 | 2 | -55C to 130C | - | - | 130 °C | -55 °C | - | Active | - | - | 5(mm) | 5mm | 27.15(mm) | 0.71 | Details | Yes | - | - | - | - | - | - | 0.141096 oz | 600VAC | - | -55 to 130 °C | PACKAGE | Metrimate | - | - | - | - | RACK AND PANEL CONNECTOR | Housing | 6 Position | - | - | - | Wire-to-Board, Wire-to-Panel, Wire-to-Wire | 3 | Plug | LATCHED, POLARIZED, COMPATIBLE CONTACTS: 788088-2; 66183-1; 51565-2; 193846-1 | - | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 5.0000 mm | 6 | - | - | - | compliant | - | CSA, UL | Crimp | COMMERCIAL | - | - | 6 POS | - | MULTIPLE MATING PARTS AVAILABLE | 1.024 inch | FEMALE | 94V-0 | Red | - | YES | 1.069 inch | AMP | - | 7.5 A | RND PIN-SKT | - | - | 100000000 Ω | 5 mm | 0.197 inch | PLUG | - | - | CRIMP/SOLDER | - | - | - | POLARIZED HOUSING | 2000VAC V | - | - | - | 250 Cycles | - | - | - | RECTANGULAR | 4.8928 N | .278 N | - | - | 0.197 inch | RED | - | - | Headers & Wire Housings | - | - | 14/Contact(A) | - | - | - | - | - | - | - | - | - | - | Wire Housings | - | - | - | Headers & Wire Housings | 17.86 mm | 17.86(mm) | - | 17.86mm | - | - | - | - | 27.15(mm) | - | - | - | - | ||
![]() 207615-7 TE Connectivity | In Stock | - | - | 16 Weeks | - | Gold | - | BOARD | - | - | POLYAMIDE | - | Nylon | - | 16 | LATCH | HOLE .112-.124 | LOCKING | - | - | - | - | Nylon | - | 4.007 inch | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | - | 40 | - | - | - | TE CONNECTIVITY LTD | - | NYLON | - | - | - | - | 207615-7 | - | - | - | - | - | - | Through Hole | STRAIGHT | - | - | - | - | ONE | - | 1 | -55C to 130C | 130C | -55C | 130 °C | -55 °C | - | Active | - | - | 5(mm) | - | 11(mm) | 0.84 | Details | Yes | - | - | - | Solder | - | - | - | 600VDC/600VAC | - | -55 to 130 °C | Box or Tray | Metrimate | e3 | Yes | - | - | COMBINATION LINE CONNECTOR | Power | - | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5.0000 mm | 16 | - | 5.0038 mm | - | not_compliant | - | CSA, UL | - | COMMERCIAL | 1 | - | 16(POS) | RECTANGULAR | - | 0.433 inch | FEMALE | - | - | - | NO | 0.768 inch | AMP | - | 7.5 A | RND PIN-SKT | - | - | - | - | 0.197 inch | PLUG | - | - | SOLDER | - | - | - | POLARIZED HOUSING | - | - | 1(Port) | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | - | - | - | RED | - | - | Headers & Wire Housings | - | - | 7.5/Contact(A) | - | - | - | - | - | - | - | - | - | - | Headers | - | 0.186 inch | - | Headers & Wire Housings | 101.78 mm | 101.78(mm) | - | - | - | 30u inch | - | - | 19.51(mm) | - | - | - | - | ||
![]() 281739-5 TE Connectivity | 3873 | - | - | 12 Weeks, 2 Days | - | Tin | - | BOARD | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | PBT (Polybutylene Terephthalate) | Tin plated | 0.5 inch | Straight | TE Connectivity | - | PBT | Crimp | Tin plated | NOT SPECIFIED | PHOSPHOR BRONZE | 15(mohm) | 1pc(s) | 2.54mm | (L x W x H) 7.62 x 14.3 x 12.70 mm | - | Blue | 2000 | - | - | - | TE CONNECTIVITY LTD | No | THERMOPLASTIC | - | - | - | 281739-5 | 281739-5 | 281739 | +105°C | + 100 C | - | -55°C | - 40 C | Through Hole | STRAIGHT | 2 | 5A | 5A | 500V | ONE | 2 | 2 | -40C to 100C | - | - | 100 °C | -40 °C | ROHS COMPLIANT | Active | Square | 5 | 2.54(mm) | 2.54mm | 7.62(mm) | 1.53 | Details | Yes | - | 10way 2row straight HE14 shrouded header | - | Solder | 10 | AMPMODU | 0.031852 oz | - | - | -65 to 105 °C | Box | AMPMODU HE14 | e3 | - | - | EAR99 | BOARD CONNECTOR | Shrouded Header | 10 Position | - | - | - | Wire-to-Board | 2 | Header | ROHS COMPLIANT | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 10 | - | 2.54 mm | - | compliant | 3.0A | UL | Solder Pin | COMMERCIAL | 2 | - | 10(POS) | RECTANGULAR | - | 0.3 inch | MALE | 94V-0 | Blue | - | - | 0.449 inch | AMP | - | 3 A | SQ PIN-SKT | 30 mΩ | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | - | 700VAC V | - | - | 2.54 mm | 30 Cycles | - | Tin (Sn) | - | RECTANGULAR | 3.0024 N | - | - | - | 0.1 inch | BLUE | - | - | Headers & Wire Housings | Wire to Board | - | 3/Contact(A) | - | - | - | - | - | - | - | - | - | - | Headers | Straight | 0.114 inch | - | Headers & Wire Housings | 12.7 mm | 12.7(mm) | 12.70mm | 7.62mm | 14.3mm | - | - | - | 11.4(mm) | - | - | UL 94 V-0 | - | ||
![]() 215309-7 TE Connectivity | 92 | - | - | 28 Weeks, 5 Days | Production (Last Updated: 1 week ago) | Gold Over Nickel | Through Hole | BOARD | - | Square | - | - | Polyester | - | - | - | - | - | Vertical | With | - | - | Polyester | Tin plated | 0.7 inch | Straight | TE Connectivity | - | Polyester | Soldering | Tin plated | GOLD (30) | PHOSPHOR BRONZE | 12(mohm) | 1pc(s) | 2.54mm | (L x W x H) 5.06 x 17.78 x 11.6 mm | - | Black | 104 | - | - | - | TE CONNECTIVITY LTD | No | GLASS FILLED POLYESTER | - | Unlatched | ACTIVE (Last Updated: 1 week ago) | 215309-7 | 215309-7 | - | +125°C | + 105 C | - | -65°C | - 65 C | Through Hole | STRAIGHT | 2 | 11.20A | 11.2A | - | ONE | 2 | 2 | -65C to 105C | - | - | 105 °C | -65 °C | - | Active | - | 7 | 2.54(mm) | 2.54mm | 5.06(mm) | 1.71 | Details | Yes | Yes | - | 3.1 mm | Solder | 14 | AMPMODU | 0.036861 oz | - | - | -65 to 105 °C | Box | AMPMODU HV-100 | e3 | Yes | Solder | EAR99 | BOARD CONNECTOR | AMPMODU | 7 Position | 125 °C | -65 °C | Green | Board-to-Board | 2 | SKT | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 14 | Vertical | 2.54 mm | 5.06 mm | compliant | 12A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | 7(POS) | RECTANGULAR | - | 0.199 inch | FEMALE | 94V-0 | Green | 3.1 mm | - | 0.335 inch | AMP | - | 3 A | BELLOWED TYPE | 12 mΩ | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Compliant | - | SOLDER | - | Gold | - | - | 1050VAC V | - | - | 2.54 mm | - | - | Tin (Sn) | - | RECTANGULAR | 2.224 N | .278 N | No | 3 A | 0.1 inch | GREEN | - | - | Headers & Wire Housings | - | - | 3/Contact(A) | - | - | Yes | - | - | - | - | - | - | - | Headers | Straight | 0.122 inch | - | Headers & Wire Housings | 17.78 mm | 17.78(mm) | 11.6mm | 5.06mm | 17.78mm | 31u inch | 762 nm | 1.6 mm | 8.5(mm) | No | - | UL94 V-0 | - | ||
![]() 207396-1 TE Connectivity | In Stock |
| - | 13 Weeks | - | - | - | CABLE | - | - | POLYETHYLENE | - | Thermoplastic | - | - | LOCKING | - | - | - | - | - | - | Thermoplastic | - | 2.312 inch | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | EAR99 | - | 100 | Metrimate In-Line Connectors | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | No | - | - | - | 207396-1 | - | - | + 130 C | 600 | - | - 55 C | - | Cable | - | - | - | - | - | 1 | 1 | -55C to 130C | - | - | 130 °C | -55 °C | - | Active | - | - | 5(mm) | 5mm | 27.25 mm | 1.66 | Details | Yes | - | - | - | - | - | - | 0.272985 oz | 600VAC | - | -55 to 130 °C | Box | Metrimate | - | Yes | - | - | COMBINATION LINE CONNECTOR | Housing | 10 Position | - | - | - | Wire-to-Board, Wire-to-Wire | 1 | Plug | COMPATIBLE CONTACTS: 788088-3; 788088-1; 66428-3; 66428-4; 66424-6, PLUG | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 5.0000 mm | 10 | - | - | - | not_compliant | - | CSA, UL | Crimp | COMMERCIAL | - | - | 10 POS | - | MULTIPLE MATING PARTS AVAILABLE | 0.31 inch | FEMALE | 94V-0 | Red | - | YES | 1.083 inch | AMP | - | - | RND PIN-SKT | - | - | - | - | 0.197 inch | PLUG | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | RED | - | - | Headers & Wire Housings | - | - | 14/Contact(A) | - | - | - | - | - | - | - | - | - | - | Wire Housings | - | - | - | Headers & Wire Housings | 58.7 mm | 58.7(mm) | - | - | - | - | - | - | 27.5(mm) | - | - | - | - |