- Manufacturer Part Number
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Risk Rank
- Rohs Code
- Contact Materials
- Contact Gender
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
TE Connectivity Backplane Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Housing Material | Mounting Option 1 | PCB Mounting Orientation | PCB Mount Retention | Approvals | Base/Housing Material | Body Length | Body Orientation | Brand | Circuit Applications | Contact Finish Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Latching Type | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Shrouded | Tail Length | Termination Method | Tradename | Unit Weight | Voltage Rating (AC) | Voltage Rating Max | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Brand Name | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Plating | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | PCB Contact Row Spacing | Durability | Accessory Type | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Mating Contact Row Spacing | Insulator Color | Insulation Diameter | Mating Post Length | Product Type | Connector System | Contact Design | Termination Post Length | Current Rating (Max) | Cable Pitch | Stackable | Mating Connector Lock | Product | Insulation Diameter-Min | Mounting Angle | Compliance | Terminal Length | Product Category | Product Length | Product Length (mm) | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | PCB Thickness | Stack Height | Product Height (mm) | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 103325-7 TE Connectivity | In Stock | - | - | 22 Weeks | - | Gold | - | BOARD | - | - | Thermoplastic | - | - | - | - | - | 0.684 inch | - | TE Connectivity / AMP | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | 100 | TE CONNECTIVITY LTD | GLASS FILLED THERMOPLASTIC | - | 103325-7 | 103325 | + 105 C | - 65 C | - | RIGHT ANGLE | ONE | - | 1 | - | 105 °C | -65 °C | Active | - | - | 5.65 | - | No | - | - | - | AMPMODU | 0.018448 oz | - | - | - | - | - | - | - | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD CONNECTOR | Breakaway | 7 Position | - | - | - | Board-to-Board | 1 Row | - | AMP | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 7 | - | 2.54 mm | - | not_compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.138 inch | MALE | 94V-0 | - | - | - | 0.148 inch | AMP | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 1050VAC V | - | - | - | - | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | BLACK | - | 5.84 mm | Headers & Wire Housings | - | - | 3.05 mm | - | - | - | - | Headers | - | Right Angle | - | 0.12 inch | Headers & Wire Housings | - | - | - | - | - | 15u inch | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 111672-1 TE Connectivity | In Stock | - | - | 15 Weeks | - | Gold | - | CABLE | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 0.472 inch | - | TE Connectivity | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | 42 | TE CONNECTIVITY LTD | LIQUID CRYSTAL POLYMER (LCP) | - | 111672-1 | 111672 | + 105 C | - 65 C | - | - | - | - | 2 | - | 105 °C | -65 °C | Active | - | - | 2.32 | N | No | - | - | - | AMPMODU | 0.056615 oz | - | - | 30 VAC | 28 AWG | 28 AWG | - | Tube | AMPMODU 50/50 GRID | e0 | No | - | EAR99 | BOARD CONNECTOR | Socket Assembly | 10 Position | - | - | - | - | 2 Row | - | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27 mm | 10 | - | - | - | not_compliant | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | - | - | 0.284 inch | FEMALE | - | Black | - | - | 0.627 inch | AMP | - | 0.5 A | SQ PIN-SKT | 25 mΩ | - | 5000000000 Ω | 1.27 mm | 0.05 inch | RECEPTACLE | - | - | IDC | - | - | - | 300VAC V | - | - | - | - | 200 Cycles | - | - | TIN LEAD | RECTANGULAR | 1.7792 N | .139 N | - | 0.05 inch | BLACK | - | - | Headers & Wire Housings | - | PREASSEM CONN | - | - | - | - | - | Headers | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | 30u inch | - | - | - | - | - | - | - | ||
![]() 103349-3 TE Connectivity | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | 1 | TE CONNECTIVITY LTD | - | - | 103349-3 | 103349 | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.4 | Details | Yes | - | - | - | AMPMODU | 0.044657 oz | - | - | - | - | - | - | - | AMPMODU MT | - | - | - | - | - | Cap | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | Cover (Cap) | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | Accessories | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 103186-9 TE Connectivity | In Stock | - | - | 9 Weeks | - | Gold | - | BOARD | - | - | - | - | - | - | - | Thermoplastic | 0.884 inch | Straight | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 103186-9 | 103186 | + 105 C | - 65 C | Through Hole | STRAIGHT | ONE | - | 2 | - | 105 °C | -65 °C | Active | - | - | 1.98 | - | No | - | - | Solder | - | - | - | - | - | - | - | -65 to 105 °C | - | - | e0 | No | - | EAR99 | BOARD CONNECTOR | Breakaway | 18 Position | - | - | - | - | 2 Row | Header | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 18 | - | 2.54 mm | - | compliant | - | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.192 inch | MALE | 94V-0 | Black | - | - | 0.09 inch | AMP | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 750VAC V | - | - | - | 2.54 mm | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.1 inch | BLACK | - | 5.84 mm | - | - | - | 3.05 mm | - | - | - | - | Headers | - | Straight | - | 0.12 inch | - | 22.45 mm | - | - | - | - | 15u inch | - | - | - | - | - | - | - | ||
![]() 146467-3 TE Connectivity | In Stock | - | - | 10 Weeks | - | - | - | BOARD | - | - | - | - | - | - | - | - | 0.284 inch | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 146467-3 | - | - | - | - | STRAIGHT | ONE | - | 1 | - | 105 °C | -65 °C | Obsolete | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | - | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 1 | - | RECTANGULAR | NO | 0.092 inch | MALE | 94V-0 | - | - | - | 0.27 inch | - | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 750VAC V | - | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.33 inch | - | - | - | - | - | - | 15u inch | - | - | - | - | - | - | - | ||
![]() 103759-6 TE Connectivity | In Stock | - | - | 22 Weeks | - | Tin-Lead | - | BOARD | - | - | - | - | - | - | - | Thermoplastic | 0.584 inch | Right Angle | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | TE CONNECTIVITY LTD | GLASS FILLED THERMOPLASTIC | - | 103759-6 | - | - | - | Through Hole | RIGHT ANGLE | ONE | - | 1 | - | 105 °C | -65 °C | Active | - | - | 5.85 | - | No | - | - | Solder | - | - | - | - | - | - | - | -65 to 105 °C | - | - | e0 | No | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | Header | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 6 | - | 2.54 mm | - | not_compliant | - | UL, CSA | - | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.138 inch | MALE | 94V-0 | Black | - | - | 0.148 inch | AMP | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 1050VAC V | - | - | - | - | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.09 inch | - | 14.83 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 146458-5 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | Production (Last Updated: 6 days ago) | Tin | Through Hole | BOARD | Square | - | Thermoplastic | - | Vertical | Without | CSA | - | 0.484 inch | - | TE Connectivity | - | NOT SPECIFIED | COPPER ALLOY | - | 504 | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 146458-5 | 146458 | + 125 C | - 65 C | - | STRAIGHT | ONE | - | 1 | - | 105 °C | -65 °C | Active | - | - | 5.69 | N | No | - | 3.1242 mm | - | AMPMODU | - | - | - | - | - | - | - | Bulk | AMPMODU MOD II | e0 | No | Through Hole | EAR99 | BOARD STACKING CONNECTOR | Stacker | 5 Position | 125 °C | -65 °C | - | - | 1 | - | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 5 | Vertical | 2.54 mm | - | not_compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | 5 | RECTANGULAR | - | 0.092 inch | MALE | - | Black | 13.54 mm | - | - | AMP | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | Non-Compliant | - | SOLDER | - | - | - | 750VAC V | - | - | - | - | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 3 A | - | BLACK | - | 2.79 mm | Headers & Wire Housings | - | - | - | - | - | Yes | - | Headers | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | 100u inch | - | - | 7.62 mm | - | - | UL94 V-0 | - | ||
![]() 146475-4 TE Connectivity | In Stock | - | - | 20 Weeks | Production (Last Updated: 3 days ago) | Gold | Through Hole | BOARD | Square | - | Thermoplastic | - | Vertical | Without | CSA | - | 0.384 inch | - | TE Connectivity | - | NOT SPECIFIED | COPPER ALLOY | - | 500 | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 146475-4 | 146475 | + 125 C | - 65 C | - | STRAIGHT | ONE | - | 1 | - | 105 °C | -65 °C | Active | - | - | 5.67 | Compliant | No | - | 2.54 mm | - | AMPMODU | - | - | - | - | - | - | - | - | AMPMODU MOD II | e0 | No | Through Hole | EAR99 | BOARD STACKING CONNECTOR | Stacker | 4 | 125 °C | -65 °C | - | - | 1 | - | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 4 | Vertical | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | 4 | RECTANGULAR | - | 0.092 inch | MALE | 94V-0 | Black | 31.24 mm | - | - | AMP | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | Non-Compliant | - | SOLDER | Gold | - | - | 750VAC V | - | - | - | - | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 3 A | - | BLACK | - | 8.38 mm | Headers & Wire Housings | - | - | - | - | - | Yes | - | Headers | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | 15u inch | 381 nm | - | 20.32 mm | - | - | UL94 V-0 | - | ||
![]() 146481-4 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | Production (Last Updated: 1 week ago) | Gold | Through Hole | BOARD | Square | - | Thermoplastic (TP) | - | Vertical | Without | CSA | - | 0.384 inch | - | TE Connectivity | - | NOT SPECIFIED | COPPER ALLOY | - | 500 | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 146481-4 | 146481 | + 125 C | - 65 C | - | STRAIGHT | ONE | - | 1 | - | 105 °C | -65 °C | Active | - | - | 5.69 | N | No | - | 2.54 mm | - | AMPMODU | - | - | - | - | - | - | - | - | AMPMODU MOD II | e0 | No | Through Hole | EAR99 | BOARD STACKING CONNECTOR | Stacker | 4 Position | 125 °C | -65 °C | - | - | 1 | - | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 4 | Vertical | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | 4 | RECTANGULAR | - | 0.092 inch | MALE | 94V-0 | Black | 36.32 mm | - | - | AMP | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | Non-Compliant | - | SOLDER | Gold | - | - | 750VAC V | - | - | - | - | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 3 A | - | BLACK | - | 8.38 mm | Headers & Wire Housings | - | - | - | - | - | Yes | - | Headers | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | 15u inch | 381 nm | - | 25.4 mm | - | - | UL94 V-0 | - | ||
![]() 102975-4 TE Connectivity | 80 |
| - | 19 Weeks | - | Gold | - | BOARD | - | - | Thermoplastic | - | - | - | - | Thermoplastic | 0.384 inch | Right Angle | TE Connectivity | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | 100 | TE CONNECTIVITY LTD | GLASS FILLED THERMOPLASTIC | - | 102975-4 | 102975 | + 105 C | - 65 C | Through Hole | RIGHT ANGLE | ONE | - | 2 | - | 105 °C | -55 °C | Active | - | - | 1.73 | N | No | - | - | Solder | AMPMODU | 0.022858 oz | - | - | - | - | - | -65 to 105 °C | - | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD CONNECTOR | Breakaway | 8 Position | - | - | - | Board-to-Board | 2 Row | Header | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 8 | - | 2.54 mm | - | not_compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.238 inch | MALE | 94V-0 | Black | - | - | 0.247 inch | AMP | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 1050VAC V | - | - | - | 2.54 mm | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.1 inch | BLACK | - | 8.08 mm | Headers & Wire Housings | - | - | 2.79 mm | - | - | - | - | Headers | - | Right Angle | UL, CSA | 0.11 inch | Headers & Wire Housings | 9.75 mm | - | - | - | - | 15u inch | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 152306-5 TE Connectivity | In Stock | - | - | - | - | - | - | CABLE | - | NYLON | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | NOT SPECIFIED | NOT SPECIFIED | - | 1000 | TYCO ELECTRONICS AMP | - | - | 152306-5 | 152306 | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | 5.82 | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMBINATION LINE CONNECTOR | - | - | - | - | - | - | - | - | COMBOLINE, COMPATIBLE CONTACTS: 170086-1; 170087-1; 170090-1; 170109-1 | - | - | Headers & Wire Housings | NO | NO | NO | NO | NO | - | - | 10 | - | - | - | unknown | - | - | - | - | - | - | - | 1-153374-0 | - | FEMALE | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-146502-9 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Tin | - | BOARD | - | - | Thermoplastic (TP) | - | - | - | - | - | 1.884 inch | - | TE Connectivity | - | NOT SPECIFIED | COPPER ALLOY | - | 120 | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 1-146502-9 | 146502 | + 125 C | - 65 C | - | STRAIGHT | ONE | - | 2 | - | 105 °C | -65 °C | Active | - | - | 5.66 | N | No | - | - | - | AMPMODU | - | - | - | - | - | - | - | - | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | - | 38 Position | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 38 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.192 inch | MALE | - | - | - | - | - | AMP | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 750VAC V | - | - | - | 2.54 mm | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.1 inch | BLACK | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | - | - | Headers | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | 100u inch | - | - | - | - | - | - | - | ||
![]() 1-644329-0 TE Connectivity | In Stock | - | - | - | - | Bright Tin-Lead | - | CABLE | - | - | - | LOCKING | - | - | - | Nylon 66 | 1.56 inch | Right Angle | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | TE CONNECTIVITY LTD | NYLON | - | 1-644329-0 | 644329 | - | - | Cable Mount | - | - | - | 1 | - | 105 °C | -55 °C | Obsolete | - | - | 5.87 | - | No | - | - | IDT | - | - | - | - | - | 18 AWG | 18 AWG | -55 to 105 °C | - | - | e0 | No | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | Receptacle | AMP | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3.9600 mm | 10 | - | - | - | compliant | - | UL, CSA | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.355 inch | FEMALE | 94V-0 | Black | - | - | 0.73 inch | - | - | - | SQ PIN-SKT | 3 mΩ | - | 5000000000 Ω | - | 0.156 inch | RECEPTACLE | - | - | IDC | - | - | POLARIZED HOUSING | 2200VAC V | - | - | - | - | 25 Cycles | - | - | TIN LEAD | RECTANGULAR | - | - | - | - | BLACK | - | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | 39.62 mm | - | - | - | - | 80u inch | - | - | - | - | - | - | - | ||
![]() 1-146508-7 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | 1.684 inch | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 1-146508-7 | - | - | - | - | STRAIGHT | ONE | - | 2 | - | 105 °C | -65 °C | Obsolete | - | - | 5.92 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 34 | - | 2.54 mm | - | not_compliant | - | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.192 inch | MALE | - | - | - | - | - | - | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 750VAC V | - | - | - | 2.54 mm | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.1 inch | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100u inch | - | - | - | - | - | - | - | ||
![]() 1-177534-0 TE Connectivity | In Stock | - | - | 20 Weeks | - | - | - | CABLE | - | - | - | LOCKING | - | - | - | - | 1.083 inch | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | TE CONNECTIVITY LTD | NYLON | - | 1-177534-0 | - | - | - | - | - | - | - | 1 | - | 105 °C | -25 °C | Obsolete | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | 24 AWG | 28 AWG | - | - | - | - | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 10 | - | - | - | compliant | - | UL | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.16 inch | FEMALE | 94V-0 | - | - | - | 0.406 inch | AMP | - | 4 A | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | - | 0.098 inch | RECEPTACLE | - | - | IDC | - | - | POLARIZED HOUSING | 1000VAC V | - | - | - | - | 30 Cycles | - | - | - | RECTANGULAR | 6.2272 N | .8896 N | - | - | BLACK | - | - | - | - | PREASSEM CONN | - | - | - | - | - | - | 0.039 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-640620-2 TE Connectivity | In Stock | - | - | 13 Weeks | - | Tin-Lead Over Nickel | Cable, Free Hanging | CABLE | - | - | Nylon | LOCKING | - | - | CSA | Nylon | 1.2 inch | Right Angle | - | - | NOT SPECIFIED | COPPER ALLOY | 6(mohm) | - | TE CONNECTIVITY LTD | NYLON | - | 1-640620-2 | - | - | - | Cable Mount | Cable | - | 1 | 1 | -55C to 105C | 105 °C | -55 °C | Obsolete | 2.54(mm) | 13.21(mm) | 8.28 | Compliant | No | No | - | IDT | - | - | 250 V | 250VAC | - | 22 AWG | 22 AWG | -55 to 105 °C | Bag/Box | - | e0 | No | IDC | EAR99 | BOARD CONNECTOR | IDC Connector | 12 | 221 °C | -67 °C | Red | - | 1 | F | AMP | 8536.69.40.40 | Ramp | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5400 mm | 12 | Right Angle | - | 7.75 mm | compliant | 5 A | UL, CSA | - | COMMERCIAL | - | 12(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.305 inch | FEMALE | 94V-2 | Red | - | - | 0.52 inch | AMP | - | 5 A | SQ PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | Non-Compliant | 250 V | IDC | - | - | POLARIZED HOUSING | 750VAC V | Discrete | - | - | - | 25 Cycles | - | 22 AWG | Tin/Lead (Sn/Pb) | RECTANGULAR | 8.896 N | 3.614 N | 5 A | - | RED | 1.52 mm | - | - | - | PREASSEM CONN | - | 5/Contact(A) | - | - | - | - | - | - | - | - | - | 30.48 mm | 30.48(mm) | 7.75 mm | 30.48 mm | - | 80u inch | - | - | - | 7.75(mm) | No | UL94 V-2 | Not Applicable | ||
![]() 1-644465-2 TE Connectivity | In Stock | - | - | 15 Weeks | - | - | - | CABLE | - | - | - | LOCKING | - | - | - | - | 1.872 inch | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | TE CONNECTIVITY LTD | NYLON | - | 1-644465-2 | - | - | - | - | - | - | - | 1 | - | 105 °C | -55 °C | Obsolete | - | - | 8.63 | - | No | - | - | - | - | - | - | - | - | 18 AWG | 18 AWG | - | - | - | e0 | No | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | AMP | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 12 | - | - | - | not_compliant | - | UL, CSA | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.385 inch | FEMALE | 94V-2 | - | - | - | 0.725 inch | AMP | - | - | SQ PIN-SKT | 5 mΩ | - | 5000000000 Ω | - | 0.156 inch | RECEPTACLE | - | - | IDC | - | - | POLARIZED HOUSING | 2200VAC V | - | - | - | - | 25 Cycles | - | - | Tin/Lead (Sn/Pb) | RECTANGULAR | 8.0064 N | .8896 N | - | - | ORANGE | - | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80u inch | - | - | - | - | - | - | - | ||
![]() 1-216792-0 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | Production (Last Updated: 5 days ago) | Tin | Press Fit, Through Hole | CABLE | - | - | Polyester | - | - | With | - | - | 0.7 inch | - | TE Connectivity | Signal | NOT SPECIFIED | PHOSPHOR BRONZE | - | 1500 | TE CONNECTIVITY LTD | THERMOPLASTIC | - | 1-216792-0 | 216792 | - | - | - | STRAIGHT | ONE | - | 2 | - | 105 °C | -65 °C | Active | - | - | 5.75 | Details | Yes | - | - | - | AMP-LATCH | - | - | - | - | - | - | - | Bulk | AMP-LATCH | e3 | Yes | IDT | EAR99 | BOARD CONNECTOR | - | 10 | - | - | Grey | - | 2 | - | STANDARD: DIN 41651, SOLDERED DIRECTLY TO THE BOARD | 8536.69.40.40 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 10 | Vertical | 2.54 mm | 6.7 mm | compliant | 1 A | UL | - | COMMERCIAL | 2 | 10 | RECTANGULAR | - | 0.264 inch | MALE | 94V-0 | Grey | - | - | - | AMP | - | 1 A | DUAL PRONG | 15 mΩ | - | 5000000000 Ω | 2.54 mm | 0.1 inch | PLUG | Compliant | - | IDC | - | - | - | 500VAC V | - | - | - | 2.54 mm | - | - | - | Tin (Sn) | STAGGERED | - | - | - | 0.1 inch | GRAY | - | - | Headers & Wire Housings | Wire-to-Board | - | - | - | - | - | With | - | - | - | - | 0.114 inch | Headers & Wire Housings | - | - | - | 17.78 mm | - | 98u inch | - | - | - | - | - | - | - | ||
![]() 1-111382-9 TE Connectivity | 50 |
| - | 7 Weeks | Production (Last Updated: 3 days ago) | Tin | Press Fit, Through Hole | - | - | - | Plastic | - | Vertical | With | UL | - | - | - | TE Connectivity | Signal | NOT SPECIFIED | NOT SPECIFIED | - | 50 | TE CONNECTIVITY LTD | - | - | 1-111382-9 | 111382 | + 105 C | - 65 C | - | Through Hole | - | - | - | - | - | - | Active | - | - | 1.7 | Compliant | Yes | - | 3.96 mm | - | AMP-LATCH | 0.113547 oz | - | - | - | - | - | - | Tube | AMP-LATCH | - | - | Solder | - | BOARD CONNECTOR | Ribbon Cable | 34 | 105 °C | -65 °C | Black | Wire-to-Board | 2 | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | compliant | 1 A | - | Solder Pin | - | - | 34 | - | - | - | Pin (Male) | - | Black | 3.96 mm | - | - | AMP | 250 V | - | - | - | - | 5 GΩ | 2.54 mm | - | - | Compliant | - | - | - | - | - | - | - | 30 AWG | 26 AWG | - | - | - | 26 AWG | - | - | - | - | 1 A | - | - | 1.07 mm | - | Headers & Wire Housings | Wire-to-Board | - | - | - | 1.27 mm | - | Without | Headers | - | Straight | - | - | Headers & Wire Housings | - | - | 6.4262 mm | 47.74946 mm | 7.0612 mm | - | - | 2.36 mm | - | - | No | UL94 V-0 | Lead Free | ||
![]() 1-643818-0 TE Connectivity | In Stock | - | - | 15 Weeks | - | Tin-Lead | - | CABLE | - | - | Nylon | LOCKING | - | - | - | Nylon | 1.56 inch | Right Angle | TE Connectivity / AMP | - | NOT SPECIFIED | COPPER ALLOY | - | 250 | TE CONNECTIVITY LTD | NYLON | Locking Ramp | 1-643818-0 | - | - | - | Cable Mount | Cable Mount / Free Hanging | - | - | 1 | - | 105 °C | -55 °C | Obsolete | - | - | 8.63 | N | No | - | - | IDT | MTA | 0.321734 oz | - | - | 600 VAC | 20 AWG | 20 AWG | -55 to 105 °C | Bulk | MTA-156 | e0 | No | - | EAR99 | BOARD CONNECTOR | Receptacle Housing | 10 Position | - | - | - | - | 1 Row | Receptacle | POLARIZED | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3.9600 mm | 10 | - | - | - | not_compliant | 7 A | UL, CSA | IDC | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.355 inch | FEMALE | 94V-2 | Yellow | - | - | 0.725 inch | AMP | - | 7 A | SQ PIN-SKT | 5 mΩ | 20 AWG | 5000000000 Ω | - | 0.156 inch | RECEPTACLE | - | - | IDC | - | - | POLARIZED HOUSING | 2200VAC V | - | - | - | - | 25 Cycles | - | - | Tin/Lead (Sn/Pb) | RECTANGULAR | 8.0064 N | .8896 N | - | - | YELLOW | - | - | Headers & Wire Housings | - | PREASSEM CONN | - | - | - | - | - | Wire Housings | - | - | - | - | Headers & Wire Housings | 39.62 mm | - | - | - | - | 80u inch | - | - | - | - | - | - | - |