- Manufacturer Part Number
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Risk Rank
- Rohs Code
- Contact Materials
- Contact Gender
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
TE Connectivity Backplane Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Housing Material | Mounting Option 1 | PCB Mounting Orientation | PCB Mount Retention | Approvals | AWG | AWG (min.) | AWG max. | Base/Housing Material | Board contact surface | Body Length | Body Orientation | Brand | Case material | Compatible with (details) | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Contact Resistance Max | Content | CS | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Ihs Manufacturer | Industrial packaging | Insulator Material | Latching Type | Manufacturer | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | max. cross section | Max. temperature | Maximum Operating Temperature | Min. cross section | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pin shape | Pins per row | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Samacsys Description | Shrouded | Tail Length | Termination Method | Total number of pins | Tradename | Unit Weight | Voltage Rating (AC) | Voltage Rating Max | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Brand Name | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Plating | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Product Type | Contact Design | Termination Post Length | Current Rating (Max) | Stackable | Product | Insulation Diameter-Min | Mounting Angle | Features | Compliance | Terminal Length | Product Category | Product Length | Product Length (mm) | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Stack Height | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 146509-5 TE Connectivity | In Stock | - | - | 10 Weeks | Production (Last Updated: 1 week ago) | Gold | Through Hole | BOARD | Square | - | Thermoplastic | - | Vertical | Without | CSA | - | - | - | - | - | 0.484 inch | - | TE Connectivity | - | - | - | - | GOLD (15) OVER NICKEL (50) | COPPER ALLOY | - | - | - | - | - | 1 | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | - | - | 146509-5 | 146509 | - | - | + 125 C | - | - | - 65 C | - | STRAIGHT | - | - | - | - | ONE | - | 2 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.67 | N | No | - | - | - | 2.54 mm | - | - | AMPMODU | - | - | - | - | - | - | - | - | AMPMODU MOD II | e0 | No | Through Hole | - | BOARD STACKING CONNECTOR | Stacker | 10 Position | 125 °C | -65 °C | - | - | 2 | - | AMPMODU | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 10 | Vertical | 2.54 mm | - | not_compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | 10 | RECTANGULAR | - | 0.192 inch | MALE | - | Black | 36.32 mm | - | 1 inch | AMP | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Non-Compliant | - | SOLDER | Gold | - | - | 750VAC V | - | 2.54 mm | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 3 A | 0.1 inch | BLACK | 8.38 mm | Headers & Wire Housings | - | - | - | Yes | Headers | - | - | - | - | 0.33 inch | Headers & Wire Housings | - | - | - | - | - | 15u inch | 381 nm | 25.4 mm | - | No | - | UL94 V-0 | - | ||
![]() 141097-6 TE Connectivity | In Stock | - | - | 20 Weeks | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | 12500 | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | 141097-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.71 | Details | Yes | - | - | - | - | - | - | AMPMODU | - | - | - | - | - | - | - | Reel | AMPMODU MOD IV | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 8536.90.40.00 | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | Crimp | - | - | - | - | - | - | Socket (Female) | - | - | - | - | - | AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Contacts | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170989-1 TE Connectivity | In Stock | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | M SERIES/V.35 | - | - | - | - | - | - | - | Bulk | M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backplane Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rack & Panel Connectors | - | - | - | - | Connectors | - | - | - | - | - | Rack & Panel Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-146497-6 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Gold | - | BOARD | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | 75 | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | 8-146497-6 | - | - | - | + 125 C | - | - | - 65 C | - | STRAIGHT | - | - | - | - | - | - | 2 | - | - | - | - | Active | - | - | - | - | - | 5.67 | Details | Yes | - | - | - | - | - | - | AMPMODU | - | - | - | - | - | - | - | - | AMPMODU MOD II | e3 | Yes | - | - | BOARD STACKING CONNECTOR | Unshrouded | 72 Position | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 72 | - | 2.54 mm | - | compliant | 3 A | - | Solder Pin | - | - | - | - | - | - | MALE | - | Black | - | - | - | AMP | - | - | - | - | - | - | 2.54 mm | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 8.38 mm | Headers & Wire Housings | - | - | - | - | Headers | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-215083-0 TE Connectivity | In Stock | - | - | 15 Weeks | - | Tin | - | CABLE | - | - | Polyester | - | - | - | - | 28 | 28 | 28 | Polyester | Tin plated | 0.638 inch | Right Angle | TE Connectivity | Polyester | 28 | - | Tin plated | NOT SPECIFIED | NOT SPECIFIED | 10(mohm) | 1pc(s) | 1.27mm | (L x W x H) 5.1 x 16.2 x 10.1 mm | - | 250 | - | TE CONNECTIVITY LTD | No | GLASS FILLED POLYESTER | - | - | - | 8-215083-0 | 8-215083-0 | - | 0.09mm² | +105°C | +105°C | 0.08mm² | -40°C | -40°C | Cable Mount | Cable | 2 | 1.50A | 1.5A | 100V DC | - | 2 | 2 | -40C to 105C | 105 °C | -40 °C | - | Active | Rectangular | 5 | 1.27(mm) | 1.27mm | 5.1(mm) | 1.24 | Details | Yes | Yes | - | - | - | IDT | 10 | - | 0.016050 oz | - | 100VDC/100VAC | 230 V ac | 28 AWG | 28 AWG | -40 to 105 °C | Box/Carton | Micro-MaTch | - | Yes | - | EAR99 | BOARD CONNECTOR | Micro-MaTch | 10 Position | - | - | - | Cable-to-Board | 2 | Plug | MICROMATCH | 8536.69.40.40 | - | - | NO | NO | NO | NO | Tuning Fork | NO | GENERAL PURPOSE | 2.5400 mm | 10 | - | - | - | compliant | 1.5A | UL | Solder Pin | COMMERCIAL | - | 10(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.201 inch | MALE | - | Red | - | - | 0.402 inch | AMP | - | 1.5 A | DUAL PRONG | 10 mΩ | 28 AWG | 1000000000 Ω | 2 mm | 0.1 inch | RECEPTACLE | - | - | IDC | - | - | - | - | - | - | - | - | - | - | STAGGERED | 4.8928 N | 1.0008 N | - | - | RED | - | Headers & Wire Housings | PREASSEM CONN | - | 1.5/Contact(A) | - | Headers | 0.035 inch | Straight | - | - | - | Headers & Wire Housings | 16.7 mm | 16.7(mm) | 10.1mm | 5.1mm | 16.2mm | - | - | - | 6.8(mm) | - | - | - | - | ||
![]() 1586024-5 TE Connectivity | In Stock | - | - | 17 Weeks | - | - | - | CABLE | - | POLYAMIDE66 | Nylon | - | - | - | - | - | - | - | Nylon | - | - | Straight | TE Connectivity / AMP | Polyamide | - | - | Tin plated | NOT SPECIFIED | NOT SPECIFIED | - | 1pc(s) | 4.20mm | (L x W x H) 7.4 x 23.8 x 22.2 mm | Ecru | 1000 | Male | TE CONNECTIVITY LTD | No | - | - | - | - | 1586024-5 | 1586024-5 | 1586024 | - | +105°C | + 105 C | - | -40°C | - 40 C | - | Cable Mount / Free Hanging | 1 | 9A | 9A | 900V AC | - | 1 | - | -40C to 105C | - | - | - | Active | Square | 5 | 4.2(mm) | - | 23.8(mm) | 1.71 | Details | Yes | - | - | - | - | - | 5 | VAL-U-LOK | 0.035274 oz | - | 600VAC | - | - | - | - | Bag/Box | VAL-U-LOK | - | Yes | - | - | RECTANGULAR POWER CONNECTOR | VAL-U-LOK | 5 Position | - | - | - | Wire-to-Wire | 1 Row | Plug | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | Pin | NO | GENERAL PURPOSE | 4.2000 mm | 5 | - | - | - | compliant | - | - | Crimp | - | - | 5(POS) | - | - | - | MALE | 94V-2 | Natural | - | NO | - | AMP | - | - | - | - | - | - | - | - | PLUG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | 9/Contact(A) | - | Wire Housings | - | - | - | - | - | Headers & Wire Housings | 22.2 mm | 22.2(mm) | 22.2mm | 7.4mm | 23.8mm | - | - | - | 23.8(mm) | - | - | UL 94 V-2 | - | ||
![]() 1-87456-3 TE Connectivity | In Stock | - | - | 11 Weeks | Production (Last Updated: 1 week ago) | - | Free Hanging | CABLE | - | - | Nylon | - | - | - | CSA | - | - | - | - | - | 0.9 inch | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 1 | Receptacle | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | ACTIVE (Last Updated: 1 week ago) | - | 1-87456-3 | - | - | - | + 105 C | - | - | - 65 C | - | Cable Mount / Free Hanging | - | - | - | - | - | 2 | 2 | -65C to 105C | - | - | ROHS COMPLIANT | Active | - | - | 2.54(mm) | - | 6.1(mm) | 1.73 | Details | Yes | - | - | - | - | - | - | AMPMODU | 0.057250 oz | 250 V | 250VAC | 250 VAC | 20 AWG | 32 AWG | - | PACKAGE | AMPMODU MOD IV | - | Yes | Crimp | EAR99 | BOARD CONNECTOR | Housing | 18 Position | 105 °C | -65 °C | Black | Wire-to-Board | 2 Row | RCP | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | Socket | NO | GENERAL PURPOSE | 2.54 mm | 18 | Straight | - | 15.24 mm | compliant | - | - | Crimp | COMMERCIAL | - | 18(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.24 inch | FEMALE | - | Black | - | - | 0.6 inch | AMP | 250 V | 3 A | - | - | - | 5000 MOhms | 2.54 mm | 0.1 inch | PLUG | Compliant | 250 V | CRIMP | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | 3 A | 0.1 inch | BLACK | - | Headers & Wire Housings | - | - | 3/Contact(A) | - | Wire Housings | - | - | - | UL, CSA | - | Headers & Wire Housings | - | 22.99(mm) | 6.1 mm | 22.99 mm | - | - | - | - | 15.24(mm) | No | No SVHC | - | Not Applicable | ||
![]() 103361-2 TE Connectivity | In Stock | - | - | 15 Weeks | - | Gold | - | BOARD | - | - | Thermoplastic | LOCKING | - | - | - | - | - | - | Thermoplastic | - | 0.52 inch | Right Angle | TE Connectivity | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | 40 | - | TE CONNECTIVITY LTD | - | GLASS FILLED THERMOPLASTIC | - | - | - | - | 103361-2 | - | - | - | + 105 C | - | - | - 55 C | Through Hole | RIGHT ANGLE | - | - | - | - | ONE | 1 | 1 | -65C to 105C | 105 °C | -65 °C | - | Active | - | - | 2.54(mm) | - | 13.94(mm) | 1.41 | No -RoHS Version Available | No | - | - | - | - | Solder | - | AMPMODU | 0.035874 oz | - | - | - | - | - | -55 to 105 °C | Tube | AMPMODU MOD II | e0 | No | - | - | BOARD CONNECTOR | Shrouded Header | 4 Position | - | - | - | Board-to-Board | 1 Row | Header | AMPMODU, SHROUDED | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 4 | - | 2.54 mm | - | not_compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | 4(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.229 inch | MALE | 94V-0 | Black | - | - | 0.549 inch | AMP | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | POLARIZED HOUSING | 1050VAC V | - | - | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | BLACK | 6.1 mm | Headers & Wire Housings | - | 2.79 mm | 3/Contact(A) | - | Headers | - | Right Angle | - | UL, CSA | 0.11 inch | Headers & Wire Housings | 13.21 mm | 13.21(mm) | - | - | - | 30u inch | - | - | 5.81(mm) | - | - | UL 94 V-0 | - | ||
![]() 103638-4 TE Connectivity | In Stock | - | - | - | - | Gold | - | BOARD | - | - | Thermoplastic | - | - | - | - | - | - | - | Thermoplastic | - | 0.6 inch | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | BRASS | 15(mohm) | - | - | - | - | 35 | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | Latched | - | - | - | 103638-4 | - | - | - | + 105 C | - | - | - 65 C | Through Hole | STRAIGHT | - | - | - | - | ONE | 1 | 1 | -65C to 105C | 105 °C | -65 °C | - | Active | - | - | 2.54(mm) | - | 6.98(mm) | 1.36 | No -RoHS Version Available | No | - | - | - | - | Solder | - | AMPMODU | 0.040036 oz | - | - | - | - | - | -65 to 105 °C | Box/Tube | AMPMODU MTE | e0 | No | - | EAR99 | BOARD CONNECTOR | Shrouded Header | 5 Position | - | - | - | - | 1 | Header | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 5 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | 5(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.2 inch | MALE | 94V-0 | Black | - | - | 0.535 inch | AMP | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | DUAL POLARIZED | 750VAC V | - | - | - | - | - | Tin/Lead (Sn/Pb) | RECTANGULAR | - | - | - | - | BLACK | - | Headers & Wire Housings | - | - | 3/Contact(A) | - | Headers | - | Straight | - | UL, CSA | 0.13 inch | Headers & Wire Housings | 15.24 mm | 15.24(mm) | - | - | - | 15u inch | - | - | 13.59(mm) | - | - | UL 94 V-0 | - | ||
![]() 103309-2 TE Connectivity | In Stock | - | - | 9 Weeks | - | Gold Over Palladium Nickel Over Nickel/Gold Over Nickel | - | BOARD | - | - | Thermoplastic | LOCKING | - | - | - | - | - | - | Thermoplastic | - | 1 inch | Straight | TE Connectivity / AMP | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | 100 | - | TE CONNECTIVITY LTD | - | GLASS FILLED THERMOPLASTIC | - | - | - | - | 103309-2 | - | - | - | + 105 C | - | - | - 65 C | Through Hole | STRAIGHT | - | - | - | - | ONE | 2 | 2 | -65C to 105C | 105 °C | -65 °C | - | Active | - | - | 2.54(mm) | - | 9.14(mm) | 1.41 | No -RoHS Version Available | No | - | TE Connectivity AMP-LATCH, 2.54mm Pitch, 14 Way, 2 Row, Straight PCB Header, Through Hole | - | - | Solder | - | AMP-LATCH | 0.061624 oz | - | - | - | - | - | -65 to 105 °C | Tube | AMP-LATCH | e0 | No | - | - | BOARD CONNECTOR | Shrouded Header | 14 Position | - | - | - | Board-to-Board | 2 | HDR | POLARIZED | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 14 | - | 2.54 mm | - | not_compliant | 1 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | 14(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.36 inch | MALE | 94V-0 | Black | - | - | 0.385 inch | AMP | - | 1 A | SQ PIN-SKT | - | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | POLARIZED HOUSING | 1000VAC V | - | 2.54 mm | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.1 inch | BLACK | - | Headers & Wire Housings | - | 3.05 mm | 1/Contact(A) | - | Headers | - | Straight | - | UL, CSA | 0.12 inch | Headers & Wire Housings | 25.4 mm | 25.4(mm) | - | - | - | - | - | - | 9.78(mm) | - | - | UL 94 V-0 | - | ||
![]() 103361-4 TE Connectivity | In Stock | - | - | 18 Weeks | - | Gold | - | BOARD | - | - | Thermoplastic (TP) | LOCKING | - | - | - | - | - | - | Thermoplastic | - | 0.72 inch | Right Angle | TE Connectivity | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | 29 | - | TE CONNECTIVITY LTD | - | GLASS FILLED THERMOPLASTIC | - | - | - | - | 103361-4 | - | - | - | + 105 C | - | - | - 55 C | Through Hole | RIGHT ANGLE | - | - | - | - | ONE | - | 1 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 1.43 | N | No | - | - | - | - | Solder | - | AMPMODU | 0.352740 oz | - | - | - | - | - | -55 to 105 °C | Tube | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD CONNECTOR | Shrouded | 6 Position | - | - | - | - | 1 Row | Header | AMPMODU, SHROUDED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 6 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.229 inch | MALE | 94V-0 | Black | - | - | 0.549 inch | AMP | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | POLARIZED HOUSING | 1050VAC V | - | - | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | BLACK | 6.1 mm | Headers & Wire Housings | - | 2.79 mm | - | - | Headers | - | Right Angle | - | UL, CSA | 0.11 inch | Headers & Wire Housings | 18.29 mm | - | - | - | - | 30u inch | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 1-1658528-7 TE Connectivity | In Stock | - | - | 17 Weeks | - | - | - | CABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 50 | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | 1-1658528-7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | - | - | - | - | 5.76 | Details | Yes | - | - | - | - | - | - | AMP-LATCH | - | - | - | - | - | - | - | - | AMP-LATCH | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | POLARIZED | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 26 | - | 2.54 mm | - | unknown | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | AMP | - | - | - | - | - | - | - | - | SOCKET | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-640599-7 TE Connectivity | In Stock | - | - | 15 Weeks | - | - | - | CABLE | - | - | - | LOCKING | - | - | - | - | - | - | - | - | 2.652 inch | - | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | NYLON | - | - | - | - | 1-640599-7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 105 °C | -55 °C | - | Obsolete | - | - | - | - | - | 5.34 | - | No | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 18 AWG | - | - | - | e0 | No | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | AMP | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 17 | - | - | - | compliant | - | UL | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.385 inch | FEMALE | 94V-2 | - | - | - | 0.725 inch | AMP | - | 7 A | SQ PIN-SKT | 7 mΩ | - | 5000000000 Ω | - | 0.156 inch | RECEPTACLE | - | - | IDC | - | - | POLARIZED HOUSING | 1500VAC V | - | - | 25 Cycles | - | - | Tin/Lead (Sn/Pb) | RECTANGULAR | - | - | - | - | ORANGE | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80u inch | - | - | - | - | - | - | - | ||
![]() 1-1658526-3 TE Connectivity | In Stock | - | - | 9 Weeks | - | Gold | - | CABLE | - | - | Thermoplastic | - | - | - | - | - | - | - | Thermoplastic | Tin plated | - | Right Angle | TE Connectivity | Thermoplastic | - | Cut & Clip | Gold plated | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | - | 1pc(s) | 2.54mm | (L x W x H) 24.13 x 6.05 x 13.08 mm | Blue | 49 | Receptacle | TE CONNECTIVITY LTD | - | - | - | - | - | 1-1658526-3 | 1-1658526-3 | - | - | +125°C | +125°C | - | -55°C | -55°C | Cable Mount | Cable | 2 | 1A | - | 250V AC | - | 2 | 2 | -55C to 125C | - | - | ROHS COMPLIANT | Active | - | 10 | 2.54(mm) | 2.54mm | 10.8(mm) | 1.24 | Details | Yes | Yes | - | - | - | IDT | 20 | AMP-LATCH | 0.112030 oz | - | - | - | - | - | -55 to 125 °C | - | AMP-LATCH 609 | e3 | Yes | - | EAR99 | BOARD CONNECTOR | 1-1658526-3 | 20 Position | - | - | - | Wire-to-Board | 2 | Receptacle | POLARIZED | 8536.69.40.40 | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 20 | - | - | - | compliant | 1A | - | IDC | - | - | 20(POS) | - | - | - | FEMALE | 94V-0 | Blue | - | - | - | AMP | - | - | - | - | - | - | 2.54 mm | - | SOCKET | - | - | IDC | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | 1/Contact(A) | - | Headers | - | - | + strain relief | - | - | Headers & Wire Housings | 29.87 mm | 29.87(mm) | 13.08mm | 24.13mm | 6.05mm | - | - | - | 7(mm) | - | - | - | - | ||
![]() 1-146460-8 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Tin | - | BOARD | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | 1.784 inch | - | TE Connectivity | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | 100 | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | - | - | 1-146460-8 | 146460 | - | - | + 125 C | - | - | - 65 C | - | STRAIGHT | - | - | - | - | ONE | - | 1 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.68 | N | No | - | - | - | - | - | - | AMPMODU | - | - | - | - | - | - | - | Bulk | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | - | 18 Position | - | - | - | - | - | - | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 18 | - | 2.54 mm | - | not_compliant | 3 A | UL, CSA | Solder | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.092 inch | MALE | 94V-0 | - | - | - | 0.45 inch | AMP | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 750VAC V | - | - | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | BLACK | - | Board to Board & Mezzanine Connectors | - | - | - | - | Headers | - | - | - | - | 0.11 inch | Board to Board & Mezzanine Connectors | - | - | - | - | - | 100u inch | - | - | - | - | - | - | - | ||
![]() 1-146503-8 TE Connectivity | In Stock | - | - | 20 Weeks | - | Gold | - | BOARD | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | Thermoplastic | - | 1.784 inch | Straight | TE Connectivity | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | 100 | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | - | - | 1-146503-8 | 146503 | - | - | + 125 C | - | - | - 65 C | Through Hole | STRAIGHT | - | - | - | - | ONE | - | 2 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.65 | N | No | - | - | - | - | Solder | - | AMPMODU | - | - | - | - | - | - | -65 to 125 °C | - | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | - | 36 Position | - | - | - | - | - | Header | STACKING & W/O MOUNTING EARS | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 36 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | Solder | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.192 inch | MALE | 94V-0 | Black | - | - | 0.8 inch | AMP | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 750VAC V | - | 2.54 mm | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.1 inch | BLACK | - | Board to Board & Mezzanine Connectors | - | - | - | - | Headers | - | - | - | - | 0.33 inch | Board to Board & Mezzanine Connectors | 45.31 mm | - | - | - | - | 15u inch | - | - | - | - | - | - | - | ||
![]() 1-644329-2 TE Connectivity | In Stock | - | - | - | - | - | - | CABLE | - | - | - | LOCKING | - | - | - | - | - | - | - | - | 1.872 inch | - | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | NYLON | - | - | - | - | 1-644329-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 105 °C | -55 °C | - | Obsolete | - | - | - | - | - | 5.91 | - | No | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | 18 AWG | - | - | - | e0 | No | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | AMP | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 12 | - | - | - | compliant | - | UL, CSA | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.355 inch | FEMALE | 94V-0 | - | - | - | 0.73 inch | - | - | - | SQ PIN-SKT | 3 mΩ | - | 5000000000 Ω | - | 0.156 inch | RECEPTACLE | - | - | IDC | - | - | POLARIZED HOUSING | 2200VAC V | - | - | 25 Cycles | - | - | Tin/Lead (Sn/Pb) | RECTANGULAR | - | - | - | - | BLACK | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80u inch | - | - | - | - | - | - | - | ||
![]() 1-640442-2 TE Connectivity | In Stock | - | - | - | - | - | - | CABLE | - | - | - | LOCKING | - | - | - | - | - | - | - | - | 1.2 inch | - | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | NYLON | - | - | - | - | 1-640442-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 105 °C | -55 °C | - | Obsolete | - | - | - | - | - | 8.2 | - | No | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | 26 AWG | - | - | - | e0 | No | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | AMP | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 12 | - | - | - | compliant | - | UL, CSA | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.275 inch | FEMALE | 94V-2 | - | - | - | 0.52 inch | AMP | - | - | SQ PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | IDC | - | - | POLARIZED HOUSING | 750VAC V | - | - | 25 Cycles | - | - | Tin/Lead (Sn/Pb) | RECTANGULAR | 8.896 N | 3.614 N | - | - | BLUE | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80u inch | - | - | - | - | - | - | - | ||
![]() 1-146489-5 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Tin | - | BOARD | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | 1.484 inch | - | TE Connectivity | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | 60 | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | - | - | 1-146489-5 | 146489 | - | - | + 125 C | - | - | - 65 C | - | STRAIGHT | - | - | - | - | ONE | - | 2 | - | 105 °C | -65 °C | - | Active | - | - | - | - | - | 5.68 | N | No | - | - | - | - | - | - | AMPMODU | - | - | - | - | - | - | - | Bulk | AMPMODU MOD II | e0 | No | - | EAR99 | BOARD STACKING CONNECTOR | - | 30 Position | - | - | - | - | - | - | UNSHROUDED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 30 | - | 2.54 mm | - | not_compliant | 3 A | UL, CSA | Solder | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.192 inch | MALE | - | - | - | - | - | AMP | - | - | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | 750VAC V | - | 2.54 mm | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.1 inch | BLACK | - | Board to Board & Mezzanine Connectors | - | - | - | - | Headers | - | - | - | - | - | Board to Board & Mezzanine Connectors | - | - | - | - | - | 100u inch | - | - | - | - | - | - | - | ||
![]() 1-644497-3 TE Connectivity | In Stock | - | - | - | - | Tin | Free Hanging | CABLE | - | - | Nylon | - | - | - | - | - | - | - | - | - | 1.3 inch | - | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | NYLON | - | - | - | - | 1-644497-3 | 644497 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 105 °C | -55 °C | - | Obsolete | - | - | - | - | - | 5.76 | Non-Compliant | No | - | - | No | - | - | - | - | - | 250 V | - | - | 22 AWG | 28 AWG | - | Bulk | - | e0 | - | IDC | EAR99 | BOARD CONNECTOR | - | 13 | - | - | Black | - | 1 | - | POLARIZED | 8536.69.40.40 | Ramp | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 13 | - | - | - | unknown | 5 A | UL, CSA | - | COMMERCIAL | - | 13 | - | MULTIPLE MATING PARTS AVAILABLE | 0.52 inch | FEMALE | 94V-0 | Black | - | - | 0.275 inch | - | - | 4 A | SQ PIN-SKT | 5 mΩ | - | 5000000000 Ω | - | 0.1 inch | PLUG | Non-Compliant | - | IDC | - | - | - | 750VAC V | Discrete | - | - | - | 26 AWG | TIN LEAD | RECTANGULAR | - | - | - | - | BLACK | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | 0.275 inch | - | - | - | 13.2 mm | 33 mm | 7.75 mm | - | - | - | - | No | - | UL94 V-0 | Not Applicable |