- Manufacturer Part Number
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Risk Rank
- Rohs Code
- Contact Materials
- Contact Gender
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
TE Connectivity Backplane Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Housing Material | Number of Terminals | Mounting Option 1 | Mounting Option 2 | Base/Housing Material | Board contact surface | Body Length | Body Orientation | Brand | Case material | Connections | Connector contact surface | Contact Finish Mating | Contact Materials | Contact Resistance Max | Content | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | For Use With | Housing Gender | Ihs Manufacturer | Industrial packaging | Insulator Material | Latching Type | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Max. temperature | Maximum Operating Temperature | Maximum Voltage Rating | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Nominal voltage | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pin shape | Pins per row | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Diameter (mm) | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Samacsys Description | Termination Method | Total number of pins | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Product Type | Connector System | Shielded | Contact Design | Termination Post Length | Current Rating (Max) | Assembly Item Name | Cable Entry-Max | Cable Entry-Min | Contact Arrangement | Product | Insulation Diameter-Min | Mounting Angle | Terminal Length | Product Category | Product Length | IP Rating | Product Length (mm) | Height | Length | Width | Plating Thickness | Finish Thickness | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6-1123722-4 TE Connectivity | 210008 | - | - | 14 Weeks | - | - | CABLE | POLYAMIDE66 | - | Nylon | - | - | - | - | - | - | Straight | TE Connectivity / AMP | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | 2000 | - | Female | TE CONNECTIVITY LTD | - | - | - | - | 6-1123722-4 | 1123722 | - | + 105 C | 250 | - | - 25 C | Cable Mount | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 1.71 | Details | Yes | - | - | - | - | - | 0.028219 oz | - | - | - | - | - | - | Bulk | Economy Power | - | Yes | - | RECTANGULAR POWER CONNECTOR | Housing | 4 Position | Wire-to-Board | 1 | Receptacle | COMPATIBLE CONTACTS: 1123721-1; 1318912-1; 1123721-2 | - | Headers & Wire Housings | NO | NO | NO | NO | Socket | NO | GENERAL PURPOSE | 3.6900 mm | 4 | - | compliant | - | - | Crimp | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | Green | NO | - | AMP | - | - | - | - | - | - | - | PLUG | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | Wire Housings | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 644613-3 TE Connectivity | In Stock | - | - | - | Tin-Lead Over Nickel | - | BOARD | - | - | Polyester | - | - | - | - | - | 0.463 inch | Right Angle | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | 3(mohm) | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | GLASS FILLED POLYESTER | - | - | 644613-3 | - | - | - | - | - | - | - | RIGHT ANGLE | - | - | - | - | ONE | 1 | 1 | -55C to 105C | - | - | 105 °C | -55 °C | Obsolete | - | - | 3.96(mm) | - | 19.69(mm) | - | 7.85 | - | Yes | - | - | Solder | - | - | - | 600VAC | - | - | - | - | - | Bag/Box | - | - | No | EAR99 | BOARD CONNECTOR | Wire to Board | - | - | - | HDR | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3 | 3.96 mm | compliant | - | UL | - | COMMERCIAL | 1 | 3(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.425 inch | MALE | 94V-0 | White | - | - | - | 7 A | SQ PIN-SKT | 5 mΩ | - | 5000000000 Ω | - | 0.156 inch | PLUG | SOLDER | - | - | 2200VAC V | - | - | 25 Cycles | - | - | RECTANGULAR | 7.1168 N | .8896 N | - | NATURAL | - | - | - | - | - | - | 7/Contact(A) | - | - | - | - | - | - | - | 0.125 inch | - | - | - | 11.76(mm) | - | - | - | - | - | 10.8(mm) | - | ||
![]() 644617-8 TE Connectivity | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | TYCO ELECTRONICS AMP | - | - | - | - | 644617-8 | 644617 | - | - | - | - | - | - | RIGHT ANGLE | - | - | - | - | - | - | 1 | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 5.72 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | POLARIZED | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 8 | 3.96 mm | unknown | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-103329-4 TE Connectivity | In Stock | - | - | 15 Weeks | Tin | - | BOARD | - | - | Thermoplastic | - | - | - | Thermoplastic | - | 1.384 inch | Right Angle | TE Connectivity / AMP | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | 750 | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | 6-103329-4 | 103329 | - | + 105 C | - | - | - 65 C | Through Hole | RIGHT ANGLE | - | - | - | - | ONE | - | 1 | - | - | - | 105 °C | -65 °C | Active | - | - | - | - | - | - | 1.28 | - | Yes | - | - | Solder | - | AMPMODU | - | - | - | - | - | - | -65 to 105 °C | Bulk | AMPMODU MOD II | - | Yes | EAR99 | BOARD CONNECTOR | Breakaway | 14 Position | Board-to-Board, Wire-to-Board | 1 Row | Header | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 2.5400 mm | 14 | 2.54 mm | compliant | - | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.138 inch | MALE | - | Black | - | 0.147 inch | AMP | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | - | 1050VAC V | - | - | - | - | - | RECTANGULAR | - | - | - | BLACK | 5.84 mm | Headers & Wire Housings | - | - | - | 3.05 mm | - | - | - | - | - | Headers | - | Right Angle | 0.12 inch | Headers & Wire Housings | 35.15 mm | - | - | - | - | - | 200u inch | - | - | UL 94 V-0 | ||
![]() 6-146132-3 TE Connectivity | In Stock | - | - | 15 Weeks | Tin | - | BOARD | - | - | Liquid Crystal Polymer (LCP) | - | - | - | LCP (Liquid Crystal Polymer) | - | - | Right Angle | TE Connectivity | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | 14 | - | - | TE CONNECTIVITY LTD | - | - | - | - | 6-146132-3 | - | - | + 105 C | - | - | - 65 C | Through Hole | STRAIGHT | - | - | - | - | - | 1 | 1 | -65C to 125C | - | - | - | - | Active | - | - | 2.54(mm) | - | 4.88(mm) | - | 1.28 | Details | Yes | - | - | Solder | - | AMPMODU | 0.022999 oz | 30VAC | - | - | - | - | -65 to 125 °C | Tube | AMPMODU MOD II | e3 | Yes | - | BOARD CONNECTOR | Unshrouded Header | 15 Position | Board-to-Board | 1 Row | Header | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 15 | 2.54 mm | compliant | - | - | Solder | - | - | 15(POS) | - | - | - | MALE | - | Black | - | - | AMP | - | - | - | - | 5000 MOhms | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 5.84 mm | Headers & Wire Housings | - | - | - | - | 3/Contact(A) | - | - | - | - | Headers | - | Straight | - | Headers & Wire Housings | 37.69 mm | - | 37.69(mm) | - | - | - | - | - | 2.34(mm) | UL 94 V-0 | ||
![]() 640499-1 TE Connectivity | 21 |
| - | 6 Weeks | Pre-Tin | - | BOARD | NYLON | - | Thermoplastic | - | - | - | - | - | 0.455 inch | Straight | TE Connectivity | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | 200 | - | - | TE CONNECTIVITY LTD | - | - | - | - | 640499-1 | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | 2 | - | - | - | - | - | Active | - | - | - | - | - | - | 0.86 | Details | Yes | - | - | - | - | Miniature Rectangular | 0.046068 oz | - | 250 V | - | - | - | - | Bulk | (MR) Miniature Rectangular | - | - | - | COMBINATION LINE CONNECTOR | - | 4 Signal | - | 2 Row | - | PIN HEADER | - | Power Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.2 mm | 4 | - | not_compliant | 6 A | - | Solder Pin | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.455 inch | MALE | 94V-0 | Black | NO | 0.53 inch | AMP | - | - | - | - | - | 4.2 mm | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power to the Board | - | - | - | - | - | - | - | - | - | - | - | Straight | - | Power to the Board | - | - | - | - | - | - | - | - | - | - | ||
![]() 644753-2 TE Connectivity | 471 |
| - | - | Tin | - | BOARD | - | - | Polyester | - | LOCKING | FRICTION LOCK | Polyester | Tin plated | 0.312 inch | Straight | - | Polyester | Tin plated | TIN | COPPER ALLOY | 3(mohm) | 1pc(s) | (L x W x H) 7.92 x 17.78 x 7.92 mm | Ecru | - | - | - | TE CONNECTIVITY LTD | No | POLYESTER | Friction Lock | 644753-2 | 644753-2 | - | +105°C | + 105 C | - | -55°C | - 55 C | Through Hole | STRAIGHT | 1 | 7A | 7A | 600V AC | ONE | 1 | 1 | -55C to 105C | - | - | 105 °C | -55 °C | Active | Circular | 2 | 3.96(mm) | - | 7.62(mm) | - | 1.7 | - | Yes | Yes | MTA-156 Vertical Round Pin Header,2way | Solder | 2 | - | - | 600VAC | - | - | - | - | -55 to 105 °C | PACKAGE | MTA-156 | e3 | Yes | - | BOARD CONNECTOR | MTA-156 | 2 Position | Wire-to-Board | 1 | Header | AMP | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.9600 mm | 2 | 3.96 mm | compliant | 7.0A | UL, CSA | Solder Pin | COMMERCIAL | 1 | 2Power(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.3 inch | MALE | 94V-0 | Natural | - | 0.425 inch | AMP | 7 A | RND PIN-SKT | 3 mΩ | - | 5000000000 Ω | - | 0.156 inch | RECEPTACLE | SOLDER | - | HOUSING SIDE | 1250VAC V | - | - | 25 Cycles | - | Tin (Sn) | RECTANGULAR | 8.0064 N | .8896 N | - | NATURAL | - | Headers & Wire Housings | Wire to Board | - | - | 4.45 mm | 7/Contact(A) | - | - | - | - | Headers | - | Straight | 0.175 inch | - | 7.92 mm | - | 7.92(mm) | 7.92mm | 7.92mm | 17.78mm | - | - | 13.33(mm) | UL 94 V-0 | |||
![]() 640497-1 TE Connectivity | In Stock | - | - | 3 Weeks | Pre-Tin | - | BOARD | POLYAMIDE | - | Nylon | 1 | LOCKING | LATCH | Nylon | - | 0.755 inch | Straight | TE Connectivity | - | - | - | TIN | PHOSPHOR BRONZE | - | - | - | - | 200 | - | - | TE CONNECTIVITY LTD | - | NYLON | - | - | 640497-1 | - | - | - | - | - | - | Through Hole | STRAIGHT | - | - | - | - | ONE | 1 | 1 | -55C to 105C | 85C | -55C | 105 °C | -55 °C | Active | - | - | 4.19(mm) | 4.2mm | 8.38(mm) | - | 0.87 | Details | Yes | - | - | Solder | - | Miniature Rectangular | 0.031993 oz | 250VDC/250VAC | 250 V | - | - | - | -55 to 105 °C | Bag | (MR) Miniature Rectangular | e3 | - | - | COMBINATION LINE CONNECTOR | Rectangular | 2 Signal | - | 1 Row | Receptacle | PIN HEADER | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.1900 mm | 2 | - | not_compliant | 6 A | CSA, UL | Solder | COMMERCIAL | - | 2 POS | - | 1-640517-0 | 0.33 inch | MALE | 94V-0 | Red | NO | 0.53 inch | AMP | - | RND PIN-SKT | - | - | 1500000000 Ω | - | - | RECEPTACLE | SOLDER | - | - | 2500VAC V | 1 Port | - | 25 Cycles | - | Tin (Sn) | - | - | - | - | RED | - | Power to the Board | - | - | - | - | 9/Contact(A) | - | - | - | S0P2 | - | - | Straight | 0.15 inch | Power to the Board | 19.17 mm | - | 19.17(mm) | - | - | - | - | - | 14.22(mm) | - | ||
![]() 6-353293-2 TE Connectivity | 2000 | - | - | 12 Weeks | Tin | - | CABLE | - | - | Nylon | - | LOCKING | - | Nylon | - | 0.768 inch | Straight | TE Connectivity | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 20(mohm) | - | - | - | 1000 | - | - | TE CONNECTIVITY LTD | - | GLASS FILLED NYLON | - | - | 6-353293-2 | 353293 | - | + 105 C | - | - | - 30 C | Cable Mount | Cable | - | - | - | - | - | 1 | 1 | -30C to 105C | - | - | 105 °C | -30 °C | Active | - | - | 1.5(mm) | - | 6(mm) | - | 1.69 | Details | Yes | - | - | IDT | - | - | - | 50VDC/50VAC | 50 V | - | 26 AWG | 28 AWG | -30 to 105 °C | Bag | Mini CT | - | Yes | EAR99 | BOARD CONNECTOR | Wire to Board | 12 Position | - | 1 Row | Receptacle | COMPATIBLE CONTACTS: 353907-1; 353917-1; 353918-1; 353919-1 | 8536.69.40.40 | - | NO | NO | NO | NO | Socket | NO | GENERAL PURPOSE | 1.5000 mm | 12 | - | compliant | 2 A | UL | IDC | COMMERCIAL | - | 12(POS) | - | - | 0.142 inch | FEMALE | 94V-0 | Blue | - | 0.236 inch | AMP | 2 A | SQ PIN-SKT | 20 mΩ | 28 AWG to 26 AWG | 100000000 Ω | - | 0.059 inch | RECEPTACLE | CRIMP | - | POLARIZED HOUSING | 500VAC V | - | - | 30 Cycles | - | - | RECTANGULAR | 4.448 N | .9452 N | - | BLUE | - | Headers & Wire Housings | - | - | PREASSEM CONN | - | 2/Contact(A) | - | - | - | - | Wire Housings | 0.032 inch | - | - | Headers & Wire Housings | 19.5 mm | - | 19.5(mm) | - | - | - | 31u inch | - | 3.6(mm) | - | ||
![]() 170971-2 TE Connectivity | In Stock | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.6(mm) | - | - | Non-Compliant | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.3(mm) | - | - | - | - | - | 5.6(mm) | - | ||
![]() 2-146482-7 TE Connectivity | In Stock | - | - | 18 Weeks | Gold | - | BOARD | - | - | Thermoplastic | - | - | - | - | - | 2.684 inch | - | TE Connectivity | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | 75 | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | 2-146482-7 | 146482 | - | + 125 C | - | - | - 65 C | - | STRAIGHT | - | - | - | - | ONE | - | 1 | - | - | - | 105 °C | -65 °C | Active | - | - | - | - | - | - | 5.76 | Details | Yes | - | - | - | - | AMPMODU | - | - | - | - | - | - | - | - | AMPMODU MOD II | e4 | Yes | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 27 Position | - | - | - | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 27 | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | NO | 0.092 inch | MALE | 94V-0 | Black | - | 0.77 inch | AMP | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | SOLDER | - | - | 750VAC V | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLACK | 8.38 mm | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | Headers | - | - | 0.33 inch | Headers & Wire Housings | - | - | - | - | - | - | 15u inch | - | - | - | ||
![]() 2-146492-1 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | Gold | - | BOARD | - | - | Thermoplastic | - | - | - | - | - | 2.084 inch | - | TE Connectivity | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | - | 85 | - | - | TE CONNECTIVITY LTD | - | THERMOPLASTIC | - | - | 2-146492-1 | 146492 | - | + 125 C | - | - | - 65 C | - | STRAIGHT | - | - | - | - | ONE | - | 2 | - | - | - | 105 °C | -65 °C | Active | - | - | - | - | - | - | 5.68 | N | No | - | - | - | - | AMPMODU | - | - | - | - | - | - | - | Bulk | AMPMODU MOD II | e0 | No | EAR99 | BOARD STACKING CONNECTOR | Unshrouded | 42 Position | - | - | - | AMPMODU | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 42 | 2.54 mm | compliant | 3 A | UL, CSA | Solder Pin | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.192 inch | MALE | - | Black | - | 0.4 inch | AMP | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | SOLDER | - | - | 750VAC V | - | 2.54 mm | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | 8.38 mm | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | Headers | - | - | 0.33 inch | Headers & Wire Housings | - | - | - | - | - | - | 15u inch | - | - | - | ||
![]() 2-100103-6 TE Connectivity | 56520 |
| - | 3 Weeks, 1 Day | - | - | - | - | GLASS FILLED NYLON | Nylon | - | - | - | - | - | - | Straight | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | 250 | - | - | TE CONNECTIVITY LTD | - | - | - | - | 2-100103-6 | - | - | - | - | - | - | - | STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 6.1(mm) | - | 1.64 | Details | Yes | - | - | - | - | AMP-LATCH | 0.018872 oz | - | - | - | - | - | - | Bag/Box | AMP-LATCH | - | - | - | - | Strain Relief | 26 Position | - | - | - | - | - | Headers & Wire Housings | NO | NO | NO | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | AMP | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | Strain Relief | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | STRAIN RELIEF | - | - | - | Accessories | - | - | - | Headers & Wire Housings | 37.62 mm | - | 37.62(mm) | - | - | - | - | - | 13.9(mm) | - | ||
![]() 292254-6 TE Connectivity | 173542 |
| - | 11 Weeks | Pre-Tin | - | CABLE | - | - | Nylon 6/6 | - | LOCKING | - | Nylon 66 | - | 0.843 inch | Straight | TE Connectivity | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 20(mohm) | - | - | - | 400 | AMP Mini CT Series Relays | - | TE CONNECTIVITY LTD | - | NYLON | - | - | 292254-6 | - | - | + 105 C | - | - | - 40 C | Panel Mount | Panel | - | - | - | - | - | 1 | 1 | -30C to 105C | - | - | 105 °C | -40 °C | Active | - | - | 2(mm) | - | 12(mm) | - | 1.53 | Details | Yes | - | - | - | - | Common Termination | 0.027584 oz | 125VDC/125VAC | 125 V | - | 22 AWG | 30 AWG | -30 to 105 °C | Bag/Box | AMP CT | - | - | EAR99 | BOARD CONNECTOR ADAPTER | Coupler Header | 6 Position | Wire-to-Board | 1 Row | 2 Plug | PANEL MOUNTABLE | 8536.69.40.40 | - | NO | NO | NO | NO | Pin (Male) | NO | GENERAL PURPOSE | 2.0000 mm | 6 | - | compliant | 4 A | UL, CSA | Solder Pin | COMMERCIAL | - | 6(POS) | - | - | 0.268 inch | MALE-MALE | 94V-0 | Natural | - | 0.472 inch | AMP | 4 A | RND PIN-SKT | - | 30 AWG to 22 AWG | - | - | 0.079 inch | PLUG | CRIMP | - | POLARIZED HOUSING | - | - | - | - | Relay Header Adaptor | - | RECTANGULAR | - | - | - | NATURAL | - | Headers & Wire Housings | - | - | PREASSEM CONN | - | 4/Contact(A) | - | - | - | - | Headers | - | Straight | - | Headers & Wire Housings | 21.4 mm | - | 21.4(mm) | - | - | - | 40u inch | - | 6.8(mm) | - | ||
![]() 280422-1 TE Connectivity | In Stock | - | - | 36 Weeks, 1 Day | Gold | - | - | - | PHOSPHOR BRONZE | - | - | - | - | - | - | - | Straight | TE Connectivity | - | - | - | - | Phosphor Bronze | - | - | - | - | 20000 | - | - | TE CONNECTIVITY LTD | - | - | - | - | 280422-1 | - | - | - | - | - | - | Cable Mount | STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 5.7 | Details | Yes | - | - | Crimp | - | AMPMODU | - | - | - | 30 to 28, 30 AWG | 28 AWG | 30 AWG | - | Reel | AMPMODU MOD II | - | - | - | - | - | - | - | - | Receptacle | UNDERPLATING THICKNESS (51), TERMINATION: GOLD FLASH OVER NICKEL | - | Headers & Wire Housings | NO | NO | NO | - | - | - | - | - | - | - | compliant | - | - | Crimp | - | - | - | - | - | - | FEMALE | - | - | - | - | AMP | - | - | - | 30 AWG to 28 AWG | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | No | - | - | - | CONTACT | 0.051 inch | 0.026 inch | - | Contacts | - | - | - | Headers & Wire Housings | 12.25 mm | - | - | - | - | - | - | 16 | - | - | ||
![]() 2023351-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | 2023351-1 | 2023351 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 5.83 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2198230-3 TE Connectivity | In Stock | - | - | 8 Weeks, 3 Days | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | TE Connectivity / AMP | - | - | - | - | - | - | - | - | - | 20 | - | - | TE CONNECTIVITY LTD | - | - | - | - | 2198230-3 | 2198230 | - | + 105 C | - | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | -55C to 105C | - | - | - | - | Active | - | - | - | - | - | Not Required(mm) | 1.68 | Details | Yes | - | - | - | - | - | 0.590451 oz | - | - | - | - | - | - | Tray | - | - | - | - | - | SFP Cage | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | compliant | - | - | Press Fit | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | Cage Assembly | - | Right Angle | - | I/O Connectors | - | - | 28.75(mm) | - | - | - | - | - | 18.1(mm) | - | ||
![]() 2-111494-0 TE Connectivity | In Stock | - | - | 7 Weeks | Gold | - | - | - | - | Thermoplastic | - | - | - | Thermoplastic | - | - | Right Angle | TE Connectivity / AMP | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 15(mohm) | - | - | - | 40 | - | - | TE CONNECTIVITY LTD | - | - | - | - | 2-111494-0 | 111494 | - | - | 250 | - | - | Cable Mount | Cable | - | - | - | - | - | 2 | - | -65C to 105C | - | - | - | - | Active | - | - | 2.54(mm) | - | 23.75(mm) | - | 2.27 | Details | Yes | - | - | IDT | - | AMP-LATCH | - | 250VAC | - | - | - | - | -65 to 105 °C | Tray | AMP-LATCH | - | - | - | BOARD CONNECTOR | Ejector Header | - | - | 2 | Header | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 2.5400 mm | - | - | compliant | - | - | - | - | - | 30(POS) | - | - | - | - | - | Black | - | - | AMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | 1/Contact(A) | - | - | - | - | Headers | - | - | - | Headers & Wire Housings | 62.89 mm | - | 62.89(mm) | - | - | - | - | - | 8.38(mm) | - | ||
![]() 281708-3 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | Tin | - | CABLE | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | TE Connectivity | - | - | - | TIN | PHOSPHOR BRONZE | - | - | - | - | 3150 | - | - | TE CONNECTIVITY LTD | - | - | - | - | 281708-3 | 281708 | - | - | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | - | - | 1 | - | - | - | - | - | Active | - | - | - | - | - | - | 5.76 | Details | Yes | - | - | - | - | AMPMODU | - | - | - | - | - | - | - | - | HE13 / HE14 | e3 | Yes | - | BOARD CONNECTOR | Socket | 3 Position | - | 1 Row | - | AMPMODU | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 3 | - | compliant | - | - | IDC | - | - | - | - | - | - | FEMALE | 94V-0 | Blue | - | - | AMP | - | - | - | 24 AWG | - | 2.54 mm | - | RECEPTACLE | IDC | - | - | - | - | - | - | - | TIN | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | Headers | - | Straight | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | ||
![]() 598196-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |