- Manufacturer Part Number
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Risk Rank
- Rohs Code
- Contact Materials
- Contact Gender
- Connector Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
Attribute column
Manufacturer
TE Connectivity Backplane Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Housing Material | Body Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | PCB Mounting Orientation | PCB Mount Retention | Approvals | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Brand | Circuit Applications | Contact Finish Mating | Contact Materials | Contact Resistance Max | ECCN | Factory Pack QuantityFactory Pack Quantity | For Use With | Harmonized Code | Housing Gender | Ihs Manufacturer | Insulator Material | Itar Registered | Latching Type | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Voltage Rating | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tab Width | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Wire Size | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Brand Name | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Termination Type | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | PCB Contact Row Spacing | Durability | Accessory Type | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Sealable | Contact Current Rating | Mating Contact Row Spacing | Terminal and Terminal Block Type | Insulator Color | Halogen Free | Mating Retention | Insulation Diameter | Insulation | Terminal Type | Mating Post Length | Product Type | Connector System | Contact Design | Termination Post Length | Current Rating (Max) | Preloaded | Keyed | VDE Tested | Mating Connector Lock | High Temperature Housing | Shrouded End Dimension | High Speed Serial Data Connector | Product | Insulation Diameter-Min | Mounting Angle | Features | Terminal Length | Contact Mating Length | Product Category | Product Length | Product Length (mm) | Height | Length | Width | Plating Thickness | Length - Overall | PCB Thickness | Tab Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 638174-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | 7000 | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | 638174-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 4.84 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 640441-7 TE Connectivity | In Stock | - | - | - | - | - | - | CABLE | - | - | - | - | LOCKING | - | - | - | - | - | - | - | 0.7 inch | - | - | - | TIN LEAD | COPPER ALLOY | - | - | - | - | - | - | TE CONNECTIVITY LTD | NYLON | - | - | - | 640441-7 | - | - | - | - | - | - | - | - | - | 1 | - | 105 °C | -55 °C | - | - | Obsolete | - | - | - | - | 7.56 | - | No | - | - | - | - | - | - | - | - | 24 AWG | 24 AWG | - | - | - | e0 | No | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | AMP | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 7 | - | - | - | compliant | - | UL, CSA | - | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.275 inch | FEMALE | 94V-2 | - | - | - | 0.52 inch | AMP | - | - | SQ PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | IDC | - | POLARIZED HOUSING | 750VAC V | - | - | - | - | 25 Cycles | - | - | Tin/Lead (Sn/Pb) | RECTANGULAR | 8.896 N | 3.614 N | - | - | - | - | WHITE | - | - | - | - | - | - | - | - | PREASSEM CONN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80u inch | - | - | - | - | - | - | - | - | ||
![]() 643067-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | Straight | TE Connectivity | - | - | - | - | EAR99 | 250 | - | - | - | TE CONNECTIVITY LTD | - | No | - | - | 643067-9 | 643067 | + 105 C | - | - | - 55 C | - | - | - | - | - | -55C to 105C | - | - | - | - | Active | - | - | 11.18(mm) | - | 1.64 | Details | Yes | - | - | - | MTA | 0.031641 oz | - | - | - | - | - | - | Bulk | MTA-156 | - | - | - | - | - | - | Cover | 9 Position | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | 3.96 mm | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | AMP | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | Strain Relief Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | Headers & Wire Housings | 35.66 mm | 35.66(mm) | - | - | - | - | - | - | - | 8.51(mm) | - | - | - | - | ||
![]() 66168-3 TE Connectivity | In Stock | - | - | 16 Weeks, 6 Days | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | 66168 | - | - | - | - | - | - | Brass | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | 66168-3 | 66168 | - | - | TE Connectivity Aerospace, Defense and Marine | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | Active | 5.68 | - | Yes | - | 0.076 (1.93mm) | - | - | - | - | - | - | - | - | - | Bulk | -- | - | - | Active | Crimp | EAR99 | - | - | - | - | - | -- | - | - | Male | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | AMP | - | - | - | - | 22-26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TAB TERMINAL | - | - | - | -- | Non-Insulated | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | 0.525 (13.34mm) | - | 0.016 (0.41mm) | - | - | - | - | - | ||
![]() 6-102393-0 TE Connectivity | In Stock | - | - | 10 Weeks | - | - | - | CABLE | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | 100 | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | 6-102393-0 | 102393 | + 105 C | - | - | - 65 C | - | - | - | - | 2 | - | - | - | - | - | Active | - | - | - | - | 5.66 | Details | Yes | - | - | - | AMPMODU | - | - | - | - | - | - | - | - | AMPMODU MT | e3 | Yes | - | - | - | BOARD CONNECTOR | Receptacle Housing | 24 Position | - | - | - | - | 2 Row | - | AMPMODU | - | - | Headers & Wire Housings | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 24 | - | - | - | compliant | 3 A | - | - | - | - | - | - | - | - | - | FEMALE | - | Black | - | - | - | AMP | - | - | - | - | 30 AWG to 26 AWG | - | 2.54 mm | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | TIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | Wire Housings | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-292156-2 TE Connectivity | In Stock | - | - | 20 Weeks, 5 Days | - | Tin | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 800 | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | 6-292156-2 | - | + 105 C | - | - | - 40 C | - | STRAIGHT | - | - | 1 | - | - | - | - | - | Active | - | - | - | - | 5.75 | Details | Yes | - | - | - | - | - | - | 125 V | - | - | - | - | Bulk | AMP CT | - | Yes | - | - | - | BOARD CONNECTOR | Shrouded | 2 Position | - | - | - | - | 2 Row | - | - | - | - | Headers & Wire Housings | NO | NO | NO | NO | Pin | NO | GENERAL PURPOSE | 2 mm | 2 | - | 2 mm | - | compliant | 4 A | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | AMP | - | - | - | - | 30 AWG to 22 AWG | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-173977-2 TE Connectivity | 60000 |
| - | 11 Weeks | Production (Last Updated: 4 days ago) | Pre-Tin | Cable, Free Hanging | CABLE | - | - | PBT | - | - | - | - | - | - | - | - | PBT (Polybutylene Terephthalate) | 0.236 inch | Straight | TE Connectivity / AMP | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 2000 | - | - | - | TE CONNECTIVITY LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | 6-173977-2 | - | + 105 C | - | - | - 30 C | Cable Mount | Cable | - | - | 1 | -40C to 105C | 105 °C | -30 °C | - | - | Active | 2(mm) | - | 5.1(mm) | - | 1.69 | Details | Yes | - | - | IDT | Common Termination | 0.005997 oz | 125VDC/125VAC | 125 V | - | 26 AWG | 28 AWG | -40 to 105 °C | Bag/Box | AMP CT | - | Yes | - | IDC | EAR99 | BOARD CONNECTOR | IDC Connector | 2 Position | - | - | Black | Wire-to-Board | 1 Row | Receptacle | AMP | 8536.69.40.40 | - | - | NO | NO | NO | NO | Socket | NO | GENERAL PURPOSE | 2.0000 mm | 2 | Straight | - | 4.5 mm | compliant | 2 A | UL, CSA | - | IDC | COMMERCIAL | - | 2(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.181 inch | FEMALE | 94V-0 | Black | - | - | 0.201 inch | AMP | - | 2 A | RND PIN-SKT | 20 mΩ | 28 AWG to 26 AWG | 500000000 Ω | - | 0.079 inch | PLUG | Compliant | - | IDC | - | ENDS | 1000VAC V | Discrete | 28 AWG | 26 AWG | - | - | - | - | - | RECTANGULAR | 34.2496 N | 4.8928 N | No | - | - | - | BLACK | - | Without | - | - | - | - | Headers & Wire Housings | Wire-to-Board | PREASSEM CONN | - | 2/Contact(A) | - | - | - | - | - | - | - | Wire Housings | 0.034 inch | - | - | - | - | Headers & Wire Housings | 6 mm | 6(mm) | - | 6 mm | 5.1 mm | 31u inch | - | - | - | 4.6(mm) | No | - | UL94 V-0 | Not Applicable | ||
![]() 1-1903130-4 TE Connectivity | 13000 |
| - | - | Production (Last Updated: 1 week ago) | - | Free Hanging | - | - | - | Polyester | Glass, Polyester | - | - | - | - | - | UL | - | Polyester | - | Straight | TE Connectivity | Signal | NOT SPECIFIED | NOT SPECIFIED | - | - | 500 | Dynamic D-1000 Series Pin Contacts | - | Plug | TE CONNECTIVITY LTD | - | - | - | ACTIVE (Last Updated: 1 week ago) | 1-1903130-4 | 1903130 | + 105 C | - | - | - 55 C | - | Cable Mount / Free Hanging | - | 2 | - | -55C to 105C | - | - | - | - | Active | 2.5(mm) | 2.5mm | 11.3(mm) | - | 1.69 | Details | Yes | - | - | - | DYNAMIC SERIES | 1.763698 oz | 250VAC | 250 V | 18 AWG | - | - | -55 to 105 °C | Bag | D-1000 | - | Yes | - | Crimp | - | BOARD CONNECTOR | Housing | 8 Position | 221 °C | -67 °C | Black | Wire-to-Wire | 2 Row | Plug | - | - | Pull, Push | Headers & Wire Housings | - | - | - | - | Tab | - | - | 2.5000 mm | - | Straight | - | 11.3 mm | unknown | - | - | - | Crimp | - | - | 8(POS) | - | - | - | Pin (Male) | - | Black | - | - | - | TE Connectivity | 250 V | - | - | - | 18(AWG) | - | 3.3 mm | - | - | Compliant | 250 V | - | - | - | - | - | - | - | - | - | - | 18 AWG | - | - | - | - | No | - | - | - | - | Halogen Free | - | - | - | - | - | Headers & Wire Housings | Wire-to-Wire | - | - | 5/Contact(A) | No | - | No | - | - | - | - | Wire Housings | - | - | - | - | - | Headers & Wire Housings | 12.6 mm | 12.6(mm) | 20.9804 mm | 12.5984 mm | 11.3 mm | - | - | - | - | 21(mm) | - | No SVHC | UL 94 V-0 | - | ||
![]() 1-103166-6 TE Connectivity | In Stock | - | - | - | - | Gold | Through Hole | BOARD | Square | - | Thermoplastic | - | LOCKING | - | DETENTS | Right Angle | - | CSA | - | - | 1.912 inch | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | - | TE CONNECTIVITY LTD | GLASS FILLED THERMOPLASTIC | - | - | - | 1-103166-6 | - | - | - | - | - | - | RIGHT ANGLE | ONE | - | 2 | - | 105 °C | -55 °C | - | - | Obsolete | - | - | - | - | 5.89 | Compliant | No | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | Through Hole | EAR99 | BOARD CONNECTOR | - | 36 | 105 °C | -65 °C | Black | - | 2 | - | SHROUDED | 8536.69.40.40 | Detent | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 36 | Right Angle | 2.54 mm | - | compliant | - | UL, CSA | - | - | COMMERCIAL | 2 | 36 | RECTANGULAR | - | 0.413 inch | MALE | 94V-0 | Black | 3.429 mm | - | 0.639 inch | AMP | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Non-Compliant | - | SOLDER | - | POLARIZED HOUSING | 1050VAC V | - | - | - | 2.54 mm | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 3 A | 0.1 inch | - | BLACK | - | - | - | - | - | 8.08 mm | - | - | - | - | - | - | No | - | - | No | 1.68 mm | No | - | - | - | - | 0.135 inch | 8.0772 mm | - | - | - | - | - | - | 30u inch | - | 1.397 mm | - | - | - | - | UL94 V-0 | Contains Lead | ||
![]() 1-1775441-2 TE Connectivity | In Stock | - | - | 11 Weeks, 2 Days | - | - | - | CABLE | - | - | Thermoplastic | - | LOCKING | - | - | - | - | - | - | - | 0.752 inch | Straight | TE Connectivity / AMP | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 1000 | - | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | - | - | 1-1775441-2 | - | + 105 C | - | - | - 55 C | - | Cable Mount / Free Hanging | - | 1 | 1 | -55C to 105C | 105 °C | -55 °C | - | - | Active | 1.5(mm) | - | - | - | 1.73 | Details | Yes | - | - | - | - | - | 250VAC | - | - | 24 AWG | 30 AWG | - | Bag | HPI | - | Yes | - | - | EAR99 | BOARD CONNECTOR | Housing | 12 Position | - | - | - | Wire-to-Wire | 1 Row | RCP | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.5 mm | 12 | - | 1.5 mm | - | compliant | - | UL | - | Crimp | COMMERCIAL | - | 12(POS) | - | - | 0.106 inch | FEMALE | 94V-0 | Natural | - | - | 0.242 inch | TE Connectivity | - | 3 A | SQ PIN-SKT | 40 mΩ | 24-30(AWG) | 500000000 Ω | - | 0.059 inch | RECEPTACLE | - | - | WIRE | - | POLARIZED HOUSING | 500VAC V | - | - | - | - | 10 Cycles | - | - | - | RECTANGULAR | 4.8928 N | .8062 N | - | - | - | - | NATURAL | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | 3/Contact(A) | - | - | - | - | - | - | - | Wire Housings | - | Right Angle | - | - | - | Headers & Wire Housings | - | 19.1(mm) | - | - | - | - | - | - | - | 6.15(mm) | - | - | - | - | ||
![]() 1-532956-5 TE Connectivity | In Stock | - | - | 18 Weeks | - | Gold | - | BOARD | - | - | Thermoplastic (TP) | - | LOCKING | - | - | - | - | - | - | - | 5.058 inch | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | - | - | - | - | TE CONNECTIVITY LTD | GLASS FILLED THERMOPLASTIC | - | - | - | 1-532956-5 | - | + 105 C | - | - | - 65 C | - | RIGHT ANGLE | ONE | - | 2 | - | 105 °C | -65 °C | - | - | Active | - | - | - | - | 5.83 | - | No | - | - | - | - | - | - | 250 VAC | - | - | - | - | - | AMPMODU MOD II | - | No | - | - | EAR99 | BOARD CONNECTOR | - | 96 Position | - | - | - | - | 2 Row | - | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 96 | - | 2.54 mm | - | compliant | 3 A | UL, CSA | - | Solder | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.238 inch | FEMALE | 94V-0 | - | - | - | 0.32 inch | AMP | - | 3 A | SQ PIN-SKT | 12 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | POLARIZED HOUSING | 750VAC V | - | - | - | 7.874 mm | 200 Cycles | - | - | - | RECTANGULAR | 2.224 N | .1946 N | - | - | 0.1 inch | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | Right Angle | - | 0.115 inch | - | - | - | - | - | - | - | 30u inch | - | - | - | - | - | - | - | - | ||
![]() 1-104433-3 TE Connectivity | In Stock | - | - | 18 Weeks | - | Gold | - | BOARD | - | - | Thermoplastic | - | - | - | - | - | - | - | - | Thermoplastic | 1.284 inch | Straight | TE Connectivity | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | 120 | - | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | - | - | 1-104433-3 | 104433 | + 105 C | - | - | - 65 C | Through Hole | STRAIGHT | ONE | 2 | 2 | -65C to 105C | 105 °C | -55 °C | - | - | Active | 2.54(mm) | - | 4.87(mm) | - | 1.37 | N | No | - | - | Solder | AMPMODU | 0.056615 oz | 30VAC | - | - | - | - | -65 to 105 °C | Box | AMPMODU MOD II | e0 | No | - | - | EAR99 | BOARD CONNECTOR | Unshrouded Header | 26 Position | - | - | - | Wire-to-Board | 2 | Header | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 26 | - | 2.54 mm | - | not_compliant | 3 A | UL | - | Solder Pin | COMMERCIAL | 2 | 26(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.192 inch | MALE | 94V-0 | Black | - | - | 0.09 inch | AMP | - | 1 A | SQ PIN-SKT | - | - | 5000 MOhms | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 1000VAC V | - | - | - | 2.54 mm | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 2.78 N | .139 N | - | - | 0.1 inch | - | BLACK | - | - | - | - | - | 8.08 mm | Headers & Wire Housings | - | - | 3.18 mm | 3/Contact(A) | - | - | - | - | - | - | - | Headers | - | Straight | - | 0.125 inch | - | Headers & Wire Housings | 32.61 mm | 32.61(mm) | - | - | - | 15u inch | - | - | - | 10.36(mm) | - | - | UL 94 V-0 | - | ||
![]() 1-178128-4 TE Connectivity | 3150 |
| - | - | Production (Last Updated: 1 week ago) | - | Cable, Free Hanging | CABLE | - | - | Polyester | Glass, PET, Polyester | LOCKING | - | LATCH | - | - | UL | - | Polyester | 1.369 inch | Straight | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Dynamic D-3000 Series Socket Contacts | - | Receptacle | TE CONNECTIVITY LTD | GLASS FILLED THERMOPLASTIC | - | Latched | ACTIVE (Last Updated: 1 week ago) | 1-178128-4 | - | + 105 C | - | - | - 55 C | Cable Mount | Cable Mount / Free Hanging | - | 1 | 1 | -55C to 105C | 105 °C | -55 °C | - | - | Active | 5.08(mm) | 5.08mm | 7.15(mm) | - | 1.64 | Compliant | Yes | - | - | - | - | - | 600VDC/600VAC | 600 V | 16 AWG | 14 AWG | 28 AWG | -55 to 105 °C | Bulk | D-3000 | - | Yes | - | Crimp | EAR99 | RECTANGULAR CONNECTOR | Housing | 4 | 221 °C | -67 °C | Black | Wire-to-Board | 1 | Receptacle | ROHS AND ELV COMPLIANT | 8536.69.40.30 | - | - | NO | NO | NO | - | - | - | - | 5.0800 mm | 4 | Straight | - | 22.8 mm | compliant | - | CSA, UL | - | Crimp | COMMERCIAL | - | 4 | - | - | 0.283 inch | FEMALE | - | Black | - | - | 0.898 inch | AMP | 600 V | 8 A | SQ PIN-SKT | 10 mΩ | 16(AWG) | 1000000000 Ω | - | 0.2 inch | RECEPTACLE | Compliant | 600 V | CRIMP | - | POLARIZED HOUSING | 2200VAC V | - | - | - | - | 500 Cycles | - | 16 AWG | - | RECTANGULAR | 4.8928 N | .278 N | No | - | - | - | BLACK | Halogen Free | - | - | - | - | - | Headers & Wire Housings | Wire-to-Board | PREASSEM CONN | - | - | No | - | No | - | - | - | - | Wire Housings | - | - | - | - | - | - | 34.78 mm | 34.78(mm) | 22.7838 mm | 34.78 mm | 7.15 mm | - | - | - | - | 22.8(mm) | - | No SVHC | UL94 V-0 | Lead Free | ||
![]() 1-179553-4 TE Connectivity | 19 |
| - | - | Production (Last Updated: 4 days ago) | - | Panel | CABLE AND PANEL | - | GLASS FILLED POLYETHYLENE POLYESTER | Polyester | - | - | - | - | - | - | UL | - | Polyester | - | Straight | TE Connectivity | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 200 | Wire-to-Board Connector | - | Plug | TE CONNECTIVITY LTD | - | - | - | ACTIVE (Last Updated: 4 days ago) | 1-179553-4 | 179553 | + 105 C | - | - | - 55 C | Cable Mount | Cable Mount / Free Hanging | - | 1 | - | -55C to 105C | - | - | - | - | Active | 5.08(mm) | 5.08mm | 12.7(mm) | - | 1.31 | Compliant | Yes | - | - | - | DYNAMIC SERIES | 0.250727 oz | 600VAC | 600 V | 16 AWG | - | - | -55 to 105 °C | Bag | Dynamic 3000 | - | - | - | Crimp | - | RECTANGULAR POWER CONNECTOR | Housing | 4 | 221 °C | -67 °C | Black | - | 1 | Plug | POLARIZATION AVAILABLE | - | - | Headers & Wire Housings | NO | NO | NO | NO | Tab | NO | GENERAL PURPOSE | 5.0800 mm | 4 | Straight | - | 33.6 mm | unknown | - | - | - | Crimp | - | - | 4(POS) | - | - | - | MALE | - | Black | - | NO | - | AMP | 600 V | - | - | - | 16(AWG) | - | - | - | - | Compliant | 600 V | - | - | - | - | - | - | - | - | - | - | 16 AWG | - | - | - | - | No | - | - | - | - | Halogen Free | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | No | - | No | - | - | - | - | Wire Housings | - | - | - | - | - | Headers & Wire Housings | 46.99 mm | 46.99(mm) | 33.6 mm | 46.99 mm | 12.6746 mm | - | - | - | - | 33.6(mm) | No | No SVHC | UL94 V-0 | Lead Free | ||
![]() 1-499910-0 TE Connectivity | In Stock | - | - | 7 Weeks | - | Gold | - | BOARD | - | - | Nylon/Polyester | - | LATCH & EJECT | - | LOCKING | - | - | - | - | Nylon/Polyester | 3.26 inch | Straight | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | TE CONNECTIVITY LTD | GLASS FILLED THERMOPLASTIC | - | Ejection | - | 1-499910-0 | 499910 | + 105 C | - | - | - 65 C | Through Hole | STRAIGHT | ONE | 2 | 2 | -65C to 105C | 105 °C | -65 °C | - | - | Active | 2.54(mm) | - | 8.53(mm) | - | 1.98 | - | No | - | - | Solder | - | - | 250VAC | - | - | - | - | -65 to 105 °C | Tray | - | e0 | No | - | - | EAR99 | BOARD CONNECTOR | Ejector Header | 50 Position | - | - | - | Board-to-Board | 2 Row | Header | AMP-LATCH, LATCHED | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 50 | - | 2.54 mm | - | not_compliant | - | UL | - | Solder Pin | COMMERCIAL | 2 | 50(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.336 inch | MALE | 94V-0 | Black | - | - | 0.549 inch | AMP | - | 1 A | SQ PIN-SKT | - | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | DUAL POLARIZED | 1000VAC V | - | - | - | 2.54 mm | - | - | - | Tin/Lead (Sn/Pb) | RECTANGULAR | - | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | 2.79 mm | 1/Contact(A) | - | - | - | - | - | - | - | Headers | - | Straight | - | 0.11 inch | - | - | 82.8 mm | 82.8(mm) | - | - | - | 15u inch | - | - | - | 23.09(mm) | - | - | UL 94 V-0 | - | ||
![]() 1-640518-0 TE Connectivity | 60000 |
| - | 9 Weeks | - | - | - | CABLE AND PANEL | - | POLYAMIDE | Nylon | - | LOCKING | - | - | - | - | - | - | Nylon | 0.92 inch | Straight | TE Connectivity | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 1 | Centerline Soft Shell Pin & Socket Connector | - | - | TE CONNECTIVITY LTD | NYLON | - | - | - | 1-640518-0 | - | + 85 C | 250 | - | - 55 C | - | Cable Mount / Free Hanging | - | 1 | 1 | -55C to 105C | 105 °C | -55 °C | - | ROHS COMPLIANT | Active | 4.19(mm) | 4.19mm | 12.95(mm) | - | 1.58 | Details | Yes | - | - | - | Miniature Rectangular | 0.079014 oz | 250VAC | - | 26 to 18, 26 AWG | - | - | -55 to 85 °C | Box | AMP MR | - | Yes | - | - | EAR99 | COMBINATION LINE CONNECTOR | Housing | 3 Position | - | - | - | Wire-to-Panel, Wire-to-Wire | 1 | Plug | COMPATIBLE CONTACTS: 350968-1; 350968-1 | 8536.69.40.30 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4.1900 mm | 3 | - | - | - | not_compliant | - | CSA, UL | - | Crimp | COMMERCIAL | - | 3 POS | - | MULTIPLE MATING PARTS AVAILABLE | 0.51 inch | FEMALE | 94V-0 | Red | - | NO | 0.84 inch | AMP | - | - | RND PIN-SKT | 5 mΩ | 18-26(AWG) | 100000000 Ω | - | 0.165 inch | SOCKET | - | - | CRIMP | - | POLARIZED HOUSING | 2500VAC V | - | - | - | - | 25 Cycles | - | - | - | RECTANGULAR | 4.448 N | 1.112 N | - | - | - | - | RED | - | - | - | - | - | - | Headers & Wire Housings | - | PREASSEM CONN | - | 9/Contact(A) | - | - | - | - | - | - | - | Wire Housings | 0.115 inch | - | - | - | - | Headers & Wire Housings | 23.37 mm | 23.37(mm) | - | 21.34mm | 12.95mm | - | - | - | - | 12.95(mm) | - | - | - | - | ||
![]() 1-640445-5 TE Connectivity | In Stock | - | - | - | - | Tin | - | BOARD | - | - | Polyester | - | LOCKING | - | FRICTION LOCK | - | - | - | - | Polyester | 2.34 inch | Straight | TE Connectivity / AMP | - | NOT SPECIFIED | COPPER ALLOY | 3(mohm) | - | 500 | - | - | - | TE CONNECTIVITY LTD | GLASS FILLED POLYESTER | - | Friction Lock | - | 1-640445-5 | - | + 105 C | 600 | - | - 55 C | Through Hole | STRAIGHT | ONE | 1 | 1 | -55C to 105C | 105 °C | -55 °C | - | - | Active | 3.96(mm) | - | 7.62(mm) | - | 1.69 | Details | Yes | - | - | Solder | MTA | 0.176017 oz | 600VAC | 600 V | - | - | - | -55 to 105 °C | PACKAGE | MTA-156 | e3 | Yes | - | - | EAR99 | BOARD CONNECTOR | Wire to Board | 15 Position | - | - | - | Wire-to-Board | 1 | Header | AMP | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 3.9600 mm | 15 | - | 3.96 mm | - | compliant | 7 A | UL, CSA | - | Solder Pin | COMMERCIAL | 1 | 15(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.3 inch | MALE | 94V-0 | Natural | - | - | 0.425 inch | AMP | - | 7 A | SQ PIN-SKT | 3 mΩ | - | 5000000000 Ω | - | 0.156 inch | PLUG | - | - | SOLDER | - | POLARIZED HOUSING | 2200VAC V | - | - | - | - | 25 Cycles | - | - | Tin (Sn) | RECTANGULAR | - | - | - | - | - | - | NATURAL | - | - | - | - | - | - | Headers & Wire Housings | - | - | 3.18 mm | 7/Contact(A) | - | - | - | - | - | - | - | Headers | - | Straight | - | 0.125 inch | - | Headers & Wire Housings | 59.44 mm | 59.44(mm) | - | - | - | - | - | - | - | 13.33(mm) | - | - | UL 94 V-0 | - | ||
![]() 1-825433-4 TE Connectivity | In Stock | - | - | 19 Weeks, 1 Day | - | Gold | - | BOARD | - | - | Polyester | - | - | - | - | - | - | - | - | Polyester | 1.4 inch | Straight | TE Connectivity | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | 500 | - | - | - | TE CONNECTIVITY LTD | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | 1-825433-4 | 825433 | + 105 C | - | - | - 65 C | Through Hole | STRAIGHT | ONE | - | 1 | - | 105 °C | -65 °C | - | - | Active | - | - | - | - | 2.27 | Details | Yes | 2.54mm,Header,pin,vert,SR,14W,Au | - | Solder | AMPMODU | 0.032240 oz | - | - | - | - | - | -65 to 105 °C | Bulk | AMPMODU MOD II | e3 | Yes | - | - | EAR99 | BOARD CONNECTOR | Breakaway | 14 Position | - | - | - | Board-to-Board | 1 Row | Header | AMPMODU | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 14 | - | 2.54 mm | - | compliant | - | UL, CSA | - | Solder Pin | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.145 inch | MALE | 94V-0 | Green | - | - | 0.11 inch | AMP | - | 3 A | SQ PIN-SKT | - | - | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 750VAC V | - | - | - | - | - | - | - | Tin (Sn) | RECTANGULAR | - | - | - | - | - | - | GREEN | - | - | - | - | - | 6.7 mm | Headers & Wire Housings | - | - | 3.2 mm | - | - | - | - | - | - | - | - | Headers | - | Straight | - | 0.126 inch | - | Headers & Wire Housings | 35.56 mm | - | - | - | - | 31u inch | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 1-216602-6 TE Connectivity | In Stock | - | - | 27 Weeks, 4 Days | - | Gold | - | BOARD | - | - | Polyester | - | - | - | - | - | - | - | - | - | 1.6 inch | Right Angle | TE Connectivity | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | 49 | - | - | - | TE CONNECTIVITY LTD | GLASS FILLED POLYESTER | - | - | - | 1-216602-6 | - | + 125 C | - | - | - 65 C | - | RIGHT ANGLE | ONE | - | 1 | - | 125 °C | -65 °C | - | - | Active | - | - | - | - | 2.31 | Details | Yes | - | - | Solder | AMPMODU | 0.072629 oz | - | - | - | - | - | - | Bulk | AMPMODU HV-190 | e3 | Yes | - | - | EAR99 | BOARD CONNECTOR | Socket | 16 Position | - | - | - | Board-to-Board | 1 Row | - | ROHS COMPLIANT | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.54 mm | 16 | - | 2.54 mm | - | compliant | 12A | UL | - | Solder Pin | COMMERCIAL | 2 | 16 | RECTANGULAR | - | 0.126 inch | FEMALE | 94V-0 | Green | - | - | 0.3 inch | AMP | - | 3 A | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 1000VAC V | - | - | - | 7.62 mm | 200 Cycles | - | - | Matte Tin (Sn) | RECTANGULAR | 1.668 N | .2085 N | - | - | - | - | GREEN | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | - | Headers | - | Right Angle | - | 0.126 inch | - | Headers & Wire Housings | - | - | - | - | - | 31u inch | - | - | - | - | - | - | - | - | ||
![]() 102156-6 TE Connectivity | In Stock | - | - | 7 Weeks | Production (Last Updated: 1 week ago) | Gold | Through Hole | BOARD | Square | - | Thermoplastic | - | LATCH | HOLE .099-.111 | LOCKING | Vertical | Without | - | - | Thermoplastic | 2.06 inch | Straight | TE Connectivity / AMP | Signal | NOT SPECIFIED | NOT SPECIFIED | - | - | 60 | - | - | - | TE CONNECTIVITY LTD | THERMOPLASTIC | - | - | ACTIVE (Last Updated: 1 week ago) | 102156-6 | - | + 105 C | - | - | - 65 C | Through Hole | STRAIGHT | ONE | - | 2 | - | 105 °C | -65 °C | - | - | Active | - | - | - | - | 2.01 | Compliant | No | - | - | Solder | AMP-LATCH | 0.421857 oz | - | - | - | - | - | -65 to 105 °C | Bulk | AMP-LATCH | e0 | No | - | Solder | EAR99 | BOARD CONNECTOR | Pin Strip | 26 | 105 °C | -65 °C | Black | Board-to-Board, Wire-to-Board, Wire-to-Wire | 2 | Header | AMP-LATCH | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5400 mm | 26 | Vertical | 2.54 mm | 8.53 mm | not_compliant | 1 A | - | - | Solder Pin | COMMERCIAL | 2 | 26 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.336 inch | MALE | 94V-0 | Black | 3.94 mm | - | 0.549 inch | AMP | 250 V | 1 A | SQ PIN-SKT | - | - | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | Compliant | 250 V | SOLDER | - | DUAL POLARIZED | 1000VAC V | - | - | - | 2.54 mm | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 1 A | 0.1 inch | - | BLACK | - | - | - | - | - | - | Headers & Wire Housings | - | - | 3.94 mm | - | - | - | - | Without | - | 3.81 mm | - | Headers | - | Straight | - | 0.155 inch | 6.096 mm | Headers & Wire Housings | 52.32 mm | - | 13.97 mm | 52.32 mm | - | - | - | 3.18 mm | - | - | No | - | UL94 V-0 | Lead Free |